Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Total Plastics, Inc.
Description: Natural Manufactured from Kynar® polyvinylidene fluoride resin, this material offers excellent corrosion and chemical resistance at both ambient and elevated temperatures. PVDF is also inherently U.V. stable, mechanically tough, abrasion and flame resistant. Kynar® 1000HD is a whiter
- Chemical System: Fluoropolymer (PTFE / PVDF)
-
Supplier: Ensinger North America
Description: KYNAR® PVDF is a highly chemically resistant crystalline thermoplastic. It is used extensively in the chemical processing industry by users looking for plastic chemical resistance. The material is also chosen because of its unique properties which include outstanding chemical and solvent
- Deflection Temperature (@ 264 psi, 1.8 MPa): 221 to 284 F
- Thermal Conductivity: 0.170188922 to 0.190380828 W/m-K
- Coeff. of Thermal Expansion (CTE): 73 µin/in-F
- Tensile Strength (Break): 8,000 psi
-
Supplier: Altaflo
Description: PVDF (Polyvinylidene Fluoride) is an abrasion resistant fluoropolymer suitable for use in applications requiring chemical resistance with low permeability. ALTAFLUOR 500 PVDF is the most abrasion and temperature resistant of the PVDF products offered. ALTAFLUOR 500 PVDF tubing and pipe
- Temperature Range: -20 to 250 F
- Application: Aerospace / Aircraft, Automotive, Chemical, Cryogenic, Food Processing / Beverage, General Purpose, High Purity, High Temperature / Heating Fluids, Medical / Pharmaceutical, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning, Salt Water, Water
- Features: AltaFluor, Other, PVDF, Spark Resistant
- Color / Clarity: Clear
-
-
Supplier: Accuris
Description: TUBING, ELECTRICAL INSULATION, HEAT SHRINKABLE, POLYVINYLIDENE FLUORIDE
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR CROSSLINKED POLY(VINYLIDENE FLUORIDE) AND POLY(VINYLIDENE FLUORIDE) COPOLYMER HEAT-SHRINKABLE TUBING FOR ELECTRICAL INSULATION
-
Supplier: Scientific Polymer Products, Inc.
Description: 59% Fluorine
- Index of Refraction: 1.42
- Chemical System: PolyVinyl Chloride (PVC)
- Features: Thermoplastic
-
Supplier: Accuris
Description: POLYVINYLIDENE FLUORIDE (PVDF) CORROSIVE DRAINAGE SYSTEMS
-
Supplier: Accuris
Description: INSULATION SLEEVING, ELECTRICAL, HEAT SHRINKABLE, POLYVINYLIDENE FLUORIDE, SEMIRIGID, CROSSLINKED
-
Foams and Foam Materials - Lightweight, Closed Cell, PVDF (Polyvinylidene Fluoride) Foam -- ZOTEK® FSupplier: Zotefoams, Inc.
Description: PVDF (polyvinylidene fluoride) High performance closed cell, cross-linked fluoro-polymer foam based on fluoride. ZOTEK® F foams are inherently flame retardant releasing very little heat and only small quantities of smoke during combustion. They are biologically inert and offer:
- Use Temperature: 320 F
- Applications: Aerospace, Architectural / Construction, Automotive / Transportation, Core Material, Medical, Packaging / Casing, Sealing / Gasketing
- Features & Approvals: Chemical / Fuel Resistant, Electrical Insulation / Dielectric, Flame Retardant, Thermal Insulation
- Type: Closed Cellular
-
Supplier: ASTM International
Description: This specification covers semirigid, flame-retardant, crosslinked poly(vinylidene fluoride) heat-shrinkable tubing for electrical insulation purposes. It is supplied in an expanded form and will shrink to its extruded diameter when heated. The tubing shall be extruded, crosslinked, and then
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about PVDF Heat Shrink Tubing? Offers a continuous operating temperature range of 150-175° C (302-347° F). Outstanding chemical, abrasion and cut-through resistance. Flexible PVDF has MIL-DTL-23053/18 Class 2 approval. Semi-Rigid PVDF has MIL-DTL-23053/8 approval. Offered in Clear
- Sleeving: Shrink Tubing
-
Supplier: Utmel Electronic Limited
Description: Cable Accessories Splice Cross-Linked Polyvinylidene Fluoride Transparent Blue Tin
-
Supplier: Utmel Electronic Limited
Description: Cable Accessories PCB Terminator Cross-Linked Polyvinylidene Fluoride Transparent Blue
-
Supplier: ASTM International
Description: This specification covers requirements for polyvinylidene drainage systems for corrosive applications. Requirements for material, pipe and fittings are included. Polyvinylidene fluoride includes emulsion/suspension polymerization and copolymers of vinylidene
-
Supplier: Newark, An Avnet Company
Description: Irradiated wire for aircraft and Hook Up (Polyalkene and polyvinylidene fluoride Kynar).
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Newark, An Avnet Company
Description: SOLDER SLEEVE HEAT-SHRINKABLE, TRANSPARENT BLUE, RADIATION CROSS-LINKED POLYVINYLIDENE FLUORIDE.
-
Supplier: CSA Group
Description: ISO 15014:2007 specifies the requirements and test methods for solid flat extruded sheets of poly(vinylidene fluoride) homopolymers and poly(vinylidene fluoride) copolymers without fillers or reinforcing materials. The standard also applies to PVDF sheet in rolled form. It applies only
-
Description: ISO 15014:2007 specifies the requirements and test methods for solid flat extruded sheets of poly(vinylidene fluoride) homopolymers and poly(vinylidene fluoride) copolymers without fillers or reinforcing materials. The standard also applies to PVDF sheet in rolled form. It applies only
-
Description: Thermoplastics pipes -- Resistance to liquid chemicals -- Classification -- Part 4: Poly(vinylidene fluoride) (PVDF) pipes
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Newark, An Avnet Company
Description: 3M Heat Shrink Cross-linked Thin-Wall Modified Polyvinylidene Fluoride Tubing MFP-H-3/32-CR: 48 in length sticks, 25 per case
-
Supplier: SAE International
Description: This specification covers an irradiated, thermally-stabilized, flame-resistant, modified-polyvinylidene-fluoride plastic in the form of extra-thin-wall tubing.
-
Supplier: Ryan Electronics Corporation
Description: APPLICATIONS: Applications requiring superior abrasion and cut-through resistance, strain relief on high temperature wire, component covering CHARACTERISTICS: PRODUCT DESCRIPTION: Semi-rigid, crosslinked, flame retardant, polyvinylidene fluoride heat shrinkable tubing Transparent to
- Features: Heat Shrink Tubing
- Sleeving: Shrink Tubing
-
Supplier: CSA Group
Description: ISO 10931:2005 specifies the characteristics and requirements for components such as pipes, fittings and valves made from poly (vinylidene fluoride) (PVDF), intended to be used for thermoplastics piping systems in the field of industrial applications above-ground.
-
Supplier: CSA Group
Description: Gives the requirements for one type of heat shrinkable, semi-flexible, polyvinylidene fluoride, flame retarded, fluid resistant sleeving that has been found suitable for use up to temperatures of 150 °C. The nominal shrink ratio is 2:1. This sleeving is normally supplied in bore sizes
-
Description: Gives the requirements for one type of heat shrinkable, semi-flexible, polyvinylidene fluoride, flame retarded, fluid resistant sleeving that has been found suitable for use up to temperatures of 150 °C. The nominal shrink ratio is 2:1. This sleeving is normally supplied in bore sizes
-
Description: Gives the requirements for one type of heat-shrinkable, flame retarded, fluid resistant, polvinylidene fluoride sleeving with a temperature index of 175 and a nominal shrink ratio of 2:1. This sleeving is normally supplied with internal diameter up to 25,4 mm and the standard colour is
-
Description: Gives the requirements for one type of heat-shrinkable, flame retarded, with a nominal shrink ratio 2:1, fluid resistant polyvinylidene fluoride sleeving for use at temperatures up to 175 C. This sleeving is normally supplied with an internal diameter up to 25,4 mm, and the standard
-
Supplier: Membrane Solutions
Description: MS® Syringe filters are purpose-built with features designed to bring the highest levels of performance and purity to your research. We incorporate a variety of membranes to offer separation and purification solutions for the majority of your laboratory needs. PVDF (Polyvinylidene
- Filtration Grade (Micron Rating): 0.45 µm
- Maximum Pressure: 75 psi
- Features: Other
- Filter Medium Material: Polyvinylidene Fluoride (PVDF)
-
Supplier: Cole-Parmer
Description: • High quality, economical price These nonsterile syringe filters are tested for physical properties and UV detectable extractables. Each unit features secure, enhanced female Luer-Lok
inlet and male luer slip outlet, and solvent-resistant low extractable polypropylene housing. Select membranes - Operating Temperature: 212 F
- Filter Medium Material: Polyvinylidene Fluoride (PVDF)
-
Supplier: Cole-Parmer
Description: • Assemblies connect directly to your existing digestion cups • Sample is ready in just seconds • Convenient, economical method for filtration • Produce quality results with clean samples The FlipMate assemblies easily filter your sample with the use of two threaded digestion cups, a little tubing,
- Filter Medium Material: Polyvinylidene Fluoride (PVDF)
-
Supplier: Cole-Parmer
Description: • High quality, economical price These nonsterile syringe filters are tested for physical properties and UV detectable extractables. Each unit features secure, enhanced female Luer-Lok
inlet and male luer slip outlet, and solvent-resistant low extractable polypropylene housing. Select membranes - Operating Temperature: 212 F
- Filter Medium Material: Polyvinylidene Fluoride (PVDF)
-
Supplier: DigiKey
Description: Wire Marker, Heat Shrinkable Yellow Polyvinylidene Fluoride (PVDF), Irradiated
- Operating Temperature: -67 to 225 C
Find Suppliers by Category Top
Featured Products Top
-
SYGEF Plus SYGEF Plus PVDF-HP is a high purity polyvinylidene fluoride piping system specifically engineered for applications demanding exceptional purity and stringent particle control (read more)
Browse Industrial Pipe Datasheets for Georg Fischer Piping Systems Ltd -
TS-200 series ultrasonic sensors are made of chemical-resistant polyvinylidene fluoride (PVDF) plastic to resist deterioration from chemical exposure. Their heavy-duty electronics (read more)
Browse Liquid Level Sensors Datasheets for BinMaster, Inc. -
Kynar (polyvinylidene fluoride) or aluminum oxide. The ideal mixing equipment for this application must be capable of handling a wide range of viscosities and highly abrasive formulations. (read more)
Browse Planetary Mixers Datasheets for Charles Ross & Son Company -
Material Excellence:PVDF (Polyvinylidene Fluoride) offers exceptional (read more)
Browse Filter Housings Datasheets for Harbory Filtration
Conduct Research Top
-
KYNAR (R) PVDF (Polyvinylidene Fluoride)
This fluoropolymer material has superior chemical and abrasion resistance, mechanical strength and temperature capabilities in comparison to all other thermoplastic materials. It offers substantially greater strength and wear resistance over other common fluoroplastics (PTFE, PFA, etc.). It is
More Information Top
-
Compatibility of refrigerants and lubricants with engineering plastics. Final report
Polyvinylidene fluoride (PVF2) is a semi-cryst !a_e, .
-
Encyclopedia of Membrane Science and Technology, 3 Volume Set
Figure 13 shows an example of using quartz crystal microbalance with dissipation (QCM-D) for studying the grafting of the antifouling layer onto a model polyvinylidene fluoride (PVDF) surface, mimicking the modification of PVDF UF membranes, which was subsequently demonstrated to reduce …
-
Vibration, Structural Engineering and Measurement II
Keywords: Flexible tactile sensor, Microelectronics mechanical system, Polyvinylidene fluoride , Conductive rubber.
-
Advanced Membrane Technology and Applications Complete Document
polyvinylidene fluoride .
-
Handbook of Green Chemicals
unplasticized polyvinyl chloride PVDC, PVdC polyvinylidene chloride PVDF polyvinylidene fluoride .
-
Handbook of Food Packaging Chemicals and Materials
PVDF polyvinylidene fluoride .
-
The predominant reaction of some fluorinated polymers to ionizing radiation
Polyvinylidene fluoride resisted radiation to at least 100 Mrad effectively.
-
Handbook of Materials Selection Complete Document
3.4 Polyvinylidene Fluoride .
-
Fluorinated Polymers
Polyvinylidene Fluoride .
Indicates content that may require registration and/or purchase.