Products/Services for Porous Ceramic Gas Burner
-
Burners - (270 companies)Burners are heating devices that use air supplied specifically for the combustion of a fuel gas. They consist of a head that distributes and directs the flame, a body where gases are passed to the head, and a valve assembly where the proportions...Burner TypeCombustion FuelFiring -
Ceramic Tube and Ceramic Rod Products - (184 companies)...ceramic components that recover heat from combusted gases. Degassers are sometimes porous and bar stock usually has a square cross-section. Immersion tubes protect heating elements, burners, and other devices in high temperature furnaces from immersion... -
Selective Catalytic Reduction (SCR) Systems - (72 companies)...or more. Common catalyst materials include porous ceramic honeycomb or plate substrates coated with base-metal oxides or metal-exchanged zeolites. Base-metal oxides include vanadium and tungsten oxide. They exhibit moderate thermal durability... -
Industrial Ceramic Materials - (414 companies)How to Select Industrial Ceramic Materials. Industrial ceramic materials are non-metallic, inorganic compounds that include oxides, carbides, or nitrides. They have high melting points, low wear resistance, and a wide range of electrical properties... -
Gas Sensors - (601 companies)Gas sensors interact with a gas to initiate the measurement of its concentration. The sensor then provides output to an instrument to display the measurements. Image Credit: Rosemount Analytical | Mettler-Toledo Process Analytics. Gas sensors... -
Gas Instruments - (912 companies)Gas instruments detect, monitor or analyze gases present in an environment. Detectors sense situations outside normal operating parameters and are set to alarm when these conditions are violated. Monitors are also set up to alarm, but their role...
-
Gas Valves - (538 companies)Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow. Gas valves are flow...
-
Ceramic Bearings - (107 companies)Ceramic hybrid bearings, the most common type of ceramic bearing, are constructed of steel inner and outer rings with ceramic (typically Si3N4) balls in place of steel. Common types of ceramic bearings are angular contact and conrad. Description...
-
Ceramic Sheets and Boards - (62 companies)...are porous to provide insulation, or made of single-crystal materials that exhibit desirable piezoelectric, optical or magnetic properties. Sintered ceramic sheets and boards are also available. Often, hot isostatic pressing (HIP) is used to densify...
-
Ceramic Fabrication Services - (238 companies)...nitride, porcelain, sapphire, silicate or fused silica, silicide, and silicon carbide. Other materials include silicon nitride, zirconia, composites, fibrous ceramics and porous ceramics. Ceramic fabrication services that work with specialty...
Product News
-
Fountyl Technologies Pte. Ltd.
Porous Ceramic Chucks for Wafer Adsorption manufacturing: Suitable for ultra-thin glass substrate handling in FPD and OLED production lines. Key Features & Benefits: Micron-level uniformity: Features optimal pore sizes (1 to 10 microns); preventing backside contamination and marking. Thermal & chemical stability: Operates reliably at temperatures up to 500 C; resistant to corrosive chemicals and gases. Excellent flatness control: Achieves surface flatness under 2 microns; ensuring precise lithography and inspection focus. High durability... (read more)Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
Fountyl Technologies Pte. Ltd.
High-Precision Porous Ceramic Chuck Durable and Precise Porous Ceramic Chuck for Semiconductor Processing. Uniform permeability and strong adsorption ensure silicon wafers are firmly held without slipping during grinding, improving process stability. Dense, uniform micro-porous ceramic structure resists silicon dust buildup, simplifying cleaning and maintenance. High mechanical strength and excellent thermal shock resistance prevent deformation and edge damage, ensuring consistent wafer flatness. Long service life with easy... (read more)Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
Fountyl Technologies Pte. Ltd.
High-Performance Porous Ceramic Chuck Semiconductor and precision manufacturing demand stable, flat, and contamination-free wafer handling, yet standard chucks often struggle with uniform adsorption, wear, and thermal stress. Inaccurate handling can reduce yield and affect product quality. The Porous Ceramic Chuck offers advanced material performance and reliable operation: Strong Permeability: Uniform air and water flow ensures stable wafer adsorption without sliding. High Strength & Wear Resistance: Maintains shape during... (read more)Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
Xiamen Innovacera Advanced Materials Co., Ltd.
Al2O3 Porous Ceramic Discs For Semiconductor This alumina (Al?O?) porous ceramic disc series is designed for precision vacuum adsorption and air floating applications in semiconductor and advanced manufacturing environments. Featuring a uniform porous structure, the ceramics enable stable vacuum holding force and evenly distributed airflow, ensuring non-contact, damage-free handling of wafers, panels, and thin substrates. Typical Applications. Semiconductor vacuum chuck systems ( Wafer grinding vacuum chuck \ Wafer dicing vacuum chuck... (read more)Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Shenzhen Great Precision Ceramic CO., LTD.
Silicon nitride ceramic porous tooling block Product Overview. Silicon nitride ceramic porous tooling blocks are precision ceramic components manufactured from advanced silicon nitride (Si?N?) materials with controlled porous structures. They provide excellent thermal shock resistance, high mechanical strength, wear resistance, corrosion resistance, and high temperature stability, making them suitable for demanding industrial tooling and fixture applications. These porous ceramic tooling blocks are commonly used as support fixtures... (read more)Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Fountyl Technologies Pte. Ltd.
High-Vacuum Porous Ceramic Chucks for Wafer Vacuum handling of fragile, ultra-thin wafers requires uniform contact force to eliminate stress concentrations. These specialized porous ceramic chucks are micro-engineered to deliver high-performance workholding with advanced material properties. Technical Characteristics: Uniform Pore Distribution: Pore sizes ranging from 2 to 10 microns ensure consistent vacuum pressure across the entire wafer surface. Micron-Level Flatness: Sub-micron surface grinding prevents wafer dimpling and scratching... (read more)Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
Fountyl Technologies Pte. Ltd.
High-Precision Porous Ceramic Wafer Vacuum Chucks As semiconductor nodes shrink, wafer flatness during processing becomes critical. Our high-precision porous ceramic vacuum chucks (Chucks) are specifically designed to meet the rigorous demands of 300mm (12-inch) wafer thinning, dicing, and inspection. Utilizing advanced Alumina (Al?O?) and Silicon Carbide (SiC) material technology, these chucks offer a uniform microstructure with controlled pore sizes (typically 2 to 10 mm). This eliminates the localized stress concentrations and micro-dimples... (read more)Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
Fountyl Technologies Pte. Ltd.
Advanced High-Temperature Porous Ceramics Advanced High-Temperature Porous Ceramics are engineered for extreme conditions, offering high strength, chemical stability, and reliable performance. Key Applications: Filtration & Separation: High-efficiency water, oil, acid/alkali, and gas filtration. Noise Reduction: Buildings, tunnels, subways, theaters requiring fire safety and sound absorption. Semiconductors & Sensors: Silicon wafer handling and humidity/gas detection. Heat Insulation & Powder Processing: Thermal insulation, powder... (read more)Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
Fountyl Technologies Pte. Ltd.
Non-Contact Porous Chucks for Wafer Handling Fountyl manufactures porous ceramic chucks for semiconductor wafer handling and precision positioning equipment. These chucks feature a controlled porous structure that enables uniform gas flow across the entire surface, supporting both non-contact floating transport and vacuum clamping. They are widely used in wafer inspection stages, lithography scanners, metrology tools, and dicing equipment. Technical Highlights. Uniform Air Permeation -- Controlled porosity of 35 -45% with pore sizes from... (read more)Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
Fountyl Technologies Pte. Ltd.
Non-Contact Porous Air Floating Platform The porous air floating platform leverages gas lubrication technology to provide a non-contact, low-friction, and high-precision solution for industries such as semiconductor and glass substrate production. Unlike traditional air floating platforms, which suffer from noise, fluctuating load capacity, and wear issues, this platform offers: Zero friction: Prevents damage, contamination, and static electricity on sensitive surfaces like glass substrates. Smooth, silent operation: Ideal for quiet... (read more)Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd.
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/8441/1/Khan_Yasir_Z_201310_MASC.pdf
with this specific porous ceramic tail- gas burner .
-
Flame Stabilization and Emissions of a Natural Gas/Air Ceramic Porous Burner
• Flame Stabilization and Emissions of a Natural Gas /Air Ceramic Porous Burner p.105 .
-
Scientific.Net: Materials Science
Flame Stabilization and Emissions of a Natural Gas /Air Ceramic Porous Burner .
-
Scientific.Net: Materials Science
Flame Stabilization and Emissions of a Natural Gas /Air Ceramic Porous Burner .
-
Effects of Particle Size and Size Distribution on the Mechanical Properties of EPDM/Silica Vulcanizates
• Flame Stabilization and Emissions of a Natural Gas /Air Ceramic Porous Burner p.105 .
-
Preparation of NbB2-Al2O3 In Situ Composites by SHS Involving Thermite Reactions
• Flame Stabilization and Emissions of a Natural Gas /Air Ceramic Porous Burner p.105 .
-
Kinetics of Martensitic Phase Decomposition in the Cu-10wt.%Al Alloy with Ag Additions
• Flame Stabilization and Emissions of a Natural Gas /Air Ceramic Porous Burner p.105 .
-
Seamless Morphing Wing with SMP Skin
• Flame Stabilization and Emissions of a Natural Gas /Air Ceramic Porous Burner p.105 .
-
Prevulcanized Natural Rubber Latex/Modified Lignin Dispersion for Water Vapour Barrier Coatings on Paperboard Packaging
• Flame Stabilization and Emissions of a Natural Gas /Air Ceramic Porous Burner p.105 .
-
Advanced Materials Research
Flame Stabilization and Emissions of a Natural Gas /Air Ceramic Porous Burner .
Indicates content that may require registration and/or purchase.