-
Supplier: Terra Universal, Inc.
Description: from exhaust system. Made of cleanroom-compatible material, including electropolished stainless steel housing. The MicroVac™ is a portable vacuum cleaner suitable for use in cleanroom environments. It incorporates a four-stage filter system to remove particles and
- Airflow: 55 SCFM
- Vacuum Pressure: 47.5 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.12 µm
-
Supplier: Nilfisk Industrial Vacuums
Description: The Nilfisk GM 810 Industrial Vacuum Cleaner is a variation of the GM 80 – the vacuum cleaner that has become a vacuum icon in a variety of industries. Similar to the GM 80, the Nilfisk GM 810 has an increased collection capacity of 4 gallons.
- Airflow: 87 SCFM
- Vacuum Pressure: 102 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.3 µm
-
Supplier: Terra Universal, Inc.
Description: This Cleanroom Vacuum Cleaner is used for cleaning the workplace or picking up spills of hazardous dust and particles. Its unique four-stage filter system removes particles and dust before returning the air to the workplace. In stages one and two, large particles are trapped by
- Airflow: 87 SCFM
- Vacuum Pressure: 102 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.12 µm
-
-
Supplier: Terra Universal, Inc.
Description: unit, features thermal overload protection Large capacity, 4-gallon (17.6 liter), dust bag and 2880 sq. in. (1.9 m2.) filter makes this vacuum suitable for big jobs Full line of accessories available This HEPA-Filtered Vacuum Cleaner combines the power and capacity for
- Airflow: 77 SCFM
- Vacuum Pressure: 95.99999999999999 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.3 µm
-
Supplier: Terra Universal, Inc.
Description: efficiency Compact design for easy maneuverability Cleanroom safe to ISO 4 (Class 10) Trolley and container are autoclavable (autoclavable accessories available) Ultra-quiet performance won't disturb cleanroom operations This stainless steel Cleanroom Vacuum
- Airflow: 72 to 76.2 SCFM
- Vacuum Pressure: 78.69999999999999 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.12 µm
-
Supplier: Nilfisk Industrial Vacuums
Description: The Nilfisk GM 80CR Industrial Vacuum Cleaner is a variation of the GM 80 – the vacuum cleaner that has become a vacuum icon in a variety of industries. Lightweight, portable and quiet, the GM 80CR is perfect for use in cleanrooms, research labs and
- Airflow: 87 SCFM
- Vacuum Pressure: 102 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.12 µm
-
Supplier: Nilfisk Industrial Vacuums
Description: The VHS110 CR Industrial Vacuum is suitable for wet/dry collection in cleanroom environments up to and including Class 10 (ISO 4). Constructed of stainless steel, this cleanroom model helps to eliminate cross contamination in the production area.
- Number of Inlets: 1 #
- Capacity: 9.8 gallons
- Applications: Cleanroom, General Cleaning
- Media Vacuumed: Dry, Wet
-
Supplier: Nilfisk Industrial Vacuums
Description: VT 1000CR Cleanroom Industrial Vacuum – Featuring Optional Safe-Pak Container Our new line of cleanroom industrial vacuums features everything our customers asked for in a cleanroom vacuum…and more. From the multistage filtration system to the standard
- Airflow: 72 SCFM
- Vacuum Pressure: 79.5 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.12 µm
-
Supplier: Ellsworth Adhesives
Description: SCS 497AJM Electronic Service Vacuum is a self-contained unit created for high-efficiency cleaning. This vacuum comes equipped with ESD safe attachments and a one horsepower, six amp motor. Detachable power cord allows for easy storage, quick setup and portable. 120 V.
- Applications: Cleanroom
- Vacuum Type: Portable / Pedestrian Unit
-
Supplier: DigiKey
Description: Electronics Vacuum 120VAC With 7ft Hose, Brush, Carrying Case, Detachable Power Cord, Filter, Nozzle ESD Safe
- Vacuum Type: Portable / Pedestrian Unit
-
Supplier: EXAIR
Description: EXAIR's Model 6392 Vac-u-Gun All Purpose System has A low cost solution to a wide variety of industrial housekeeping problems. The Vac-u-Gun is a vacuum gun, a blow gun and a transfer tool all-in-one. Lightweight and easy to use, the Vac-u-Gun has durable die cast construction with no moving
- Airflow: 13 SCFM
- Vacuum Pressure: -29.499999999999996 in H2O vac
- Number of Inlets: 1 #
- Applications: Abrasives, Fine Powders, Metalworking Chips / Fluids, Spill Recovery
-
Supplier: EXAIR
Description: done by releasing one latch and simply removing the filter element. The EasySwitch vacuum creates a powerful vacuum (at a quiet 79 decibels) without the need for electricity. Because the vacuum generator has no moving parts and uses no electricity, there is little concern for
- Airflow: 53 to 65 SCFM
- Vacuum Pressure: -2,214.4522588197224 to -2,768.065323524653 in H2O vac
- Number of Inlets: 1 #
- Capacity: 55 gallons
-
Supplier: EXAIR
Description: vacuum fills a 55 gallon drum in less than two minutes. With the simple turn of a knob, the same stainless steel pump quickly empties the drum. The Reversible Drum Vac does not use electricity and has no moving parts, assuring maintenance free operation. An automatic safety shutoff valve
- Airflow: 19 SCFM
- Vacuum Pressure: 95.99999999999999 in H2O vac
- Number of Inlets: 1 #
- Capacity: 5 to 110 gallons
-
Supplier: EXAIR
Description: EXAIR's compressed air operated Chip Vac is an industrial duty vacuum designed specificlaly for vacuuming chips. It creates a powerful direct flow action that vacuums metal, wood, or plastic chips into an ordinary drum. Designed for occassional use with dusty materials, the included
- Airflow: 40 SCFM
- Vacuum Pressure: -2,214.4522588197224 in H2O vac
- Number of Inlets: 1 #
- Capacity: 5 to 55 gallons
-
Supplier: Ivie Enterprises, Inc.
Description: Certified for clean room application New compact design High filtration and low noise ULPA Filtration Telescopic wand Detachable 50 foot power cord Green light on / off switch 2 – speed switch 8 foot hose Sound level 60 dB CFM 105 Suction power 98.4”
- Applications: Cleanroom, General Cleaning
-
Supplier: VAC-U-MAX
Description: The Model 110 Basic is a continuous-duty shop-type vacuum for general purpose cleaning. It features a low-noise vacuum producer and an easy-access Teflon-coated washable filter.
- Airflow: 160 SCFM
- Vacuum Pressure: 134.99999999999997 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 1 µm
-
Supplier: Nex Flow Air Products Corp.
Description: amplified air flow is approximately 12 times the air consumption. It draws a vacuum at one end to produce a high vacuum for collection or transfer of materials. It is easily converted from a blow gun into a vacuum gun and back again. In blowoff mode, the 1-1/4” (32 mm) diameter
- Airflow: 13 SCFM
- Vacuum Pressure: -29.499999999999996 in H2O vac
- Number of Inlets: 1 #
- Media Vacuumed: Dry
-
Supplier: DME Company
Description: EXAIR's compressed air operated Reversible Drum Vac System attaches quickly to any closed head 30 or 55 gallon drum. Its high powered vacuum fills the drum in less than two minutes. With the simple turn of a knob, the same stainless steel pump quickly empties the drum. Coolant sumps can be
- Capacity: 30 to 55 gallons
- Applications: Coolant / Oil Mist, Metalworking Chips / Fluids, Spill Recovery
- Vacuum Type: Portable / Pedestrian Unit
- Media Vacuumed: Wet
-
Supplier: Nex Flow Air Products Corp.
Description: amplified air flow is approximately 12 times the air consumption. It draws a vacuum at one end to produce a high vacuum for collection or transfer of materials. It is easily converted from a blow gun into a vacuum gun and back again. In blowoff mode, the 1-1/4” (32 mm) diameter
- Airflow: 13 SCFM
- Vacuum Pressure: -29.499999999999996 in H2O vac
- Number of Inlets: 1 #
- Media Vacuumed: Dry
-
Supplier: CS UNITEC
Description: HEPA Vacuum with HEPA Filtration 99.999% filtration efficiency with Automatic Pulse Filter Cleaning System and Outlet for Electric Power Tools
- Airflow: 130 SCFM
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.1 µm
- Media Vacuumed: Dry, Wet
-
Supplier: Ivie Enterprises, Inc.
Description: When clean air in a controlled environment is critical, the LineVacer offers benefits never found before in the cleaning industry. Our industrial HEPA/ULPA vacuum is ideal for medical facilities, clean rooms, computer labs or highly sensitive areas with delicate equipment. It also excels at
- Vacuum Type: Backpack
- Applications: Cleanroom, General Cleaning
- Features: HEPA / ULPA Filter
-
Supplier: Mi-T-M Corporation
Description: crevice tool · 5-inch upholstery tool · Cartridge filter · 1 paper filter bag (replacement bags sold in packs of 10) Note: Most wet/dry vacuums have a decibel rating of 63.4 dB(a), while the MV-1800-0MEV has a decibel rating of 51.5 dB(a).
- Airflow: 108 SCFM
- Capacity: 13 to 18 gallons
- Technology: Centrifugal
- Media Vacuumed: Dry, Wet
-
Supplier: Nex Flow Air Products Corp.
Description: amplified air flow is approximately 12 times the air consumption. It draws a vacuum at one end to produce a high vacuum for collection or transfer of materials. It is easily converted from a blow gun into a vacuum gun and back again. In blowoff mode, the 1-1/4” (32 mm) diameter
- Airflow: 13 SCFM
- Vacuum Pressure: -29.499999999999996 in H2O vac
- Number of Inlets: 1 #
- Media Vacuumed: Dry
-
Supplier: SDI
Description: Cleaning system utilizing a rotary brush and vacuum combination. Base model runs on compressed air, and vacuum. No power required.
- Vacuum Type: Central Vacuum System
- Applications: Cleanroom, General Cleaning
- Features: Continuous Duty
- Media Vacuumed: Dry
-
Supplier: Mi-T-M Corporation
Description: curved plastic wand · 2-piece aluminum/plastic extension wand · 12-inch combination floor tool · 8 1/2-inch crevice tool · 12-inch commercial squeegee tool · Cartridge filter · 1 paper filter bag (replacement bags sold in packs of 5) Note: Most wet/dry vacuums have a decibel rating of 63.4
- Airflow: 101 SCFM
- Capacity: 9 gallons
- Technology: Centrifugal
- Media Vacuumed: Dry, Wet
-
Supplier: Industrial Air Filtration, Inc.
Description: Delfin is a well-known manufacturer of industrial vacuum cleaners, and their products are generally regarded as reliable and of high quality. They offer a wide range of vacuum solutions tailored to various industries and cleaning requirements. Delfin vacuums are known for
- Vacuum Type: Central Vacuum System, Portable / Pedestrian Unit, Stationary Unit, Vehicle Transport
- Media Vacuumed: Dry
- Features: HEPA / ULPA Filter
-
Supplier: DME Company
Description: compressed air operated Chip Vac is an industrial duty vacuum designed specifically for vacuuming chips. It creates a powerful cyclonic action that vacuums metal, wood or plastic chips into a 55 gallon drum. Dusty materials such as absorbents are trapped by the 0.1 micron filter bag to
- Capacity: 55 gallons
- Media Vacuumed: Dry, Wet
- Applications: Metalworking Chips / Fluids
- Vacuum Type: Portable / Pedestrian Unit
-
Supplier: Nex Flow Air Products Corp.
Description: amplified air flow is approximately 12 times the air consumption. It draws a vacuum at one end to produce a high vacuum for collection or transfer of materials. It is easily converted from a blow gun into a vacuum gun and back again. In blowoff mode, the 1-1/4” (32 mm) diameter
- Airflow: 13 SCFM
- Vacuum Pressure: -29.499999999999996 in H2O vac
- Number of Inlets: 1 #
- Media Vacuumed: Dry
Find Suppliers by Category Top
Featured Products Top
-
portable, in-room HEPA air cleaning system that significantly improves indoor air quality. Each IsoClean CM comes equipped with two air filters; a MERV-8 anti-microbial prefilter to capture large pollutants and a high capacity HEPA filter that has an efficiency of 99.97% at .3 microns to filter (read more)
Browse Cleanroom Supplies and Accessories Datasheets for Envirco -
Commonly used for silica dust recovery, concrete cleanup and fine powder collection, these portable industrial vacuums provide stronger performance and longer service life than conventional shop vacuums used in industrial applications. (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Durovac Industrial Vacuums -
devices Supports efficient operation in appliances such as vacuum cleaners and handheld tools Ensures stable performance under varying load conditions (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
Reliable Performance • Stable torque under variable loads • Smooth operation for better user experience • Suitable for vacuum cleaners and (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
Ideal for household appliances such as vacuum cleaners, mixers, and personal care devices Suitable for cordless power tools requiring portable and durable drive systems Customizable Production Tailor-made configurations available to meet (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
.06 inches) Drive Type: Brushed DC Motor Customization: Performance Parameters, Mechanical Structure, Application-Specific Requirements Applications Household Appliances Electric Mixers Vacuum Cleaners (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
Drills • Cordless Saws • Electric Power Tools • Vacuum Cleaners • Blenders and Mixers (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
, blenders, vacuum cleaners Industrial Tools: Drills, grinders, precision machinery Medical & Personal Care: Hairdryers (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Switches from fill to discharge mode with a ¼ turn of a knob Installed unit pivots 360 deg for easy hookup to compressed air line; facilitates caster-mounted drum portability Included with Model 2109: Pump assembly with integral overflow preventer and pressure (read more)
Browse Drum Pumps Datasheets for Vortec
More Information Top
-
USA | California | New | Used | Surplus Equipment | Page 22
MicroVac⢠Portable Cleanroom Vacuum Cleaner .
-
USA | California | New | Used | Surplus Equipment | Page 27
MicroVac⢠Portable Cleanroom Vacuum Cleaner .
-
Fundamentals of Contamination Control
In controlled work areas, a cleanroom -qualified portable vacuum cleaner should be used.
-
11.11.2010 -- Social Media's Impact On Clinical Trial Enrollment
ThThe Nilfisk GM 80CR is a variation of the GM 80 — the vacuum cleaner that has become a vacuum icon in a variety of industries. .... Lightweight, portable , and quiet, the GM 80CR is perfect for use in cleanrooms , research labs, and other critical environments.
-
01.12.2010 -- Being Efficient And Compliant In Vaccine Production
The Nilfisk GM 80CR is a variation of the GM 80 — the vacuum cleaner that has become a vacuum icon in a variety of industries. .... Lightweight, portable and quiet, the GM 80CR is perfect for use in cleanrooms , research labs, and other critical environments.
-
AEA Technology
Test equipment includesØ800 mm class 100 thermal-vacuum chamber, Ø1.5 m thermal- vacuum chamber, two portable thermal chambers, eight environmental chambers (-70 to 180°C) and three low-temperature chambers (-30 to 0°C). .... At the ESTL facility in Birchwood Park, operations take place within 320 m2 of class 10,000 cleanroom that includes the following specialist facility: a vibration test … microscopes and digital imaging equipment, a large component ultrasonic cleaner and a cyrogenic test…
-
Contamination and ESD Control in High Technology Manufacturing
In a cleanroom audit at a large semiconductor manufacturer, a shoe cleaner was found in the outer change room that was not connected to an external vacuum . .... So the auditor waited in the change room with a portable particle counter to see what might…
Indicates content that may require registration and/or purchase.