-
Supplier: COSA Xentaur Corporation
Description: Operating Principle The Xentaur dew point meter, XPDM utilitzes HTFTM aluminum oxide sensors which adsorb water molecules much faster than they desorb water molecules. It is therefore an advantage, if at the beginning of the measurement the dew point sensor is
- Dew Point Range: -148 to 68 F
- Dew Point Accuracy: -3.6 to 3.6 F
- Operating Temperature: 14 to 122 F
- Electrical Outputs: Analog Current, Switch or Relay
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 202 Series Portable Dew Point Analyzers have been designed primarily for accurate dew point measurement of exothermic and endothermic heat treating atmospheres.The dielectric ceramic sensor provides stable and accurate dew point measurements
- Dew Point Range: -10 to 90 F
- Dew Point Accuracy: 1 F
- Operating Temperature: 0 to 120 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: OMEGA Engineering, Inc.
Description: This portable dew point hygrometer integrates the accuracy and reliability of the OMEGA chilled mirror with the battery life and ruggedness required for field use. The RHB-1500-C portable chilledmirror hygrometer has all the standard features, such as drift-free
- Dew Point Range: -76 to 122 F
- Dew Point Accuracy: 0.45 F
- Operating Temperature: -76 to 167 F
- Electrical Outputs: Analog Current
-
-
Supplier: Edgetech Instruments Inc.
Description: and ease of use. Its primary method chilled mirror sensor provides precision dew/frost point temperature measurement in a robust, transportable package. Simply attach the sample line, adjust the flow with the integral flow meter and turn on the power. Within minutes you will be
- Dew Point Range: -103 to 122 F
- Dew Point Accuracy: 0.45 F
- Operating Temperature: 32 to 122 F
- Variables Measured: Absolute Humidity, Dew Point, Moisture Content, Pressure, Temperature
-
Supplier: Process Sensing Technologies USA
Description: visual image to assist users and allows image capture and reliable logging of measurements for later review. Features: Fundamental cooled-/chilled-mirror dew-point measurement principle High-definition colour LC display Visual identification of both water and hydrocarbon dew
- Variables Measured: Dew Point
-
Supplier: Process Sensing Technologies USA
Description: A high-speed portable dew-point hygrometer for rapid spot-check measurements of dew point or moisture content in compressed air, natural gas, high voltage switchgear quench gas and many other applications. The sensor responds quickly to changes in moisture whether
- Operating Temperature: -4 to 122 F
- Variables Measured: Dew Point
- Form Factor: Meter / Indicator
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 203 Series Portable Dew Point Analyzers have been designed primarily for accurate dew point measurement of endothermic and Nitrogen/Hydrogen heat treating atmospheres, instrument air, and in many other applications. This is a Low Range analyzer in that it
- Dew Point Range: -148 to 68 F
- Dew Point Accuracy: 1 F
- Operating Temperature: -4 to 120 F
- Electrical Outputs: Analog Current
-
Supplier: Edgetech Instruments Inc.
Description: The Edgetech Instruments Model DewGen is a divided flow dew point generator that can generate dew points from +15°C to frost points of -80°C. The source gas is typically dry nitrogen and can be used as a stand-alone or used with an Edgetech Instruments Model
- User Interface: Analog Front Panel, Digital Front Panel
- Display: Analog Meter or Indicator
- Environmental Properties: Humidity / Moisture / Dew Point
- Features: Other Specific Calibration, Traceable to a National or International Standard
-
Supplier: MBW Calibration AG
Description: lower price point and the usual MBW accuracy and stability. Key Specifications Min./Max. frost/dew point range: -60 to +20 ̊C Calibrated frost/dew point range: -50 to +20 ̊C Temperature: -50 to +100 ̊C Typical Applications On-site calibration of dew
- Dew Point Range: -76 to 68 F
- Dew Point Accuracy: 0.18 F
- Operating Temperature: 50 to 104 F
- Electrical Outputs: Analog Current
-
Supplier: RH Systems
Description: The Model 973 Dew Point Mirror is a portable instrument equipped with an integral measuring head for both spot and continuous measurement of Dew/Frost point and temperature in air and gas mixtures. Based on the chilled mirror principle, the 973 ensures direct and
- Relative Humidity Range: 5 to 100 %
- Dew Point Range: -58 to 68 F
- Dew Point Accuracy: 0.18 F
- Operating Temperature: 14 to 50 F
-
Supplier: Rotronic Instrument Corp.
Description: dependent, measurement precision is consistent across the full application range including high temperature and humidity conditions in climatic test chambers. The RH Systems Model 473 Dew Point Mirror is a portable instrument equipped with a separate measuring head for both spot
- Technology: Chilled Mirror
- Variables Measured: Dew Point
- Form Factor: Meter / Indicator
- Compensation: Temperature Compensated
-
Supplier: Roscid Technologies
Description: output is constant, condensation and water backup issues removed because of the elevated saturator pressure and the total flow control meter. Generation Method: Divided flow, double dilution system Dry Gas Supply: Max 25C dryer than the lowest frost point/dew point to be
- Features: Specialty / Other
-
Supplier: Shaw Moisture Meters
Description: The world renowned Model SADP-D digital, portable dewpoint meter from Shaw Moisture Meters offers an easy to use hygrometer for fast and reliable trace moisture measurement. Designed to operate at atmospheric pressure, the Model SADP-D features a large, easy to read LCD
- Dew Point Range: -148 to 68 F
- Operating Temperature: -4 to 104 F
- Variables Measured: Dew Point
- Display: Digital Readouts
-
Supplier: Process Sensing Technologies USA
Description: measurement in a broad range of dew-point applications. Features: Spot-check measurements to -60°C dew point 16 hours operation between recharging Sample at pressure or atmospheric Accuracy ±2°C dew point Traceable 13-point calibration certificate
- Dew Point Range: 68 F
- Operating Temperature: -4 to 122 F
- Variables Measured: Dew Point
- Form Factor: Meter / Indicator
-
Supplier: Alpha Moisture Systems
Description: The SADP mini 2-Ex is certified Intrinsically Safe to IECEx, ATEX, and cULus for use in hazardous areas and with potentially explosive gases. The revolutionary SADP mini 2-Ex Intrinsically Safe Portable Dewpoint Meter manufactured by Alpha Moisture Systems sets new response speed,
- Dew Point Range: -166 to 68 F
- Dew Point Accuracy: 3.6 F
- Operating Temperature: -4 to 122 F
- Variables Measured: Dew Point
-
Supplier: Cole-Parmer
Description: • Datalogger stores100 records that can easily be recalled on meter display • User programmable datalogging sampling rate from 15 to 60 minutes in 5 minute increments • Water and Dust resistant construction, Low battery indicator Portable Hygro-Thermometer with Wet Bulb and Dew
- Operating Temperature: 41 to 122 F
- Form Factor: Meter / Indicator
-
Supplier: Shaw Moisture Meters
Description: Easily portable, ready for spot checks or continuous use, this battery powered portable hygrometer indicates both dewpoint temperatures and water vapour to less than one part per million, on the large meter dial. As the reading is specific to water vapour, calibration is
- Dew Point Range: -148 to 68 F
- Operating Temperature: -4 to 104 F
- Display: Analog Meter or Gauge
- Variables Measured: Dew Point
-
Supplier: InspectorTools
Description: Measures Carbon Dioxide (CO2), Temperature, Humidity, Dew Point, and Wet Bulb Checks for Carbon Dioxide (CO2) concentrations Calculates statistical weighted averages of TWA (8 hour time weighted average) and STEL (15 minute short term exposure limit) Maintenance free NDIR
-
Supplier: Process Sensing Technologies USA
Description: applications. Features: Rapid spot-check measurements to -60°C dew point 16 hours operation between recharging Sample at pressure or atmospheric Accuracy +/-2°C dew point Traceable 9-point calibration certificate Rugged industrial design Compact and simple to use
- Dew Point Range: 68 F
- Operating Temperature: -4 to 122 F
- Form Factor: Meter / Indicator
-
Supplier: The Kahn Companies
Description: A compact, easy to use portable hygrometer including integral sampling system for quick measurement of compressed air or process gas moisture content.
- Dew Point Range: -58 to 68 F
- Dew Point Accuracy: 3.6 F
- Operating Temperature: -4 to 122 F
- Electrical Outputs: Analog Current
-
Supplier: Alpha Moisture Systems
Description: The revolutionary SADP mini 2 Portable Dewpoint Meter manufactured by Alpha Moisture Systems sets new response speed, accuracy, and repeatability standards. It is the perfect instrument for spot-checking dewpoint and trace moisture measurements in gases, dry compressed air, and dry
- Dew Point Range: -166 to 68 F
- Dew Point Accuracy: 3.6 F
- Operating Temperature: -4 to 122 F
- Variables Measured: Dew Point
-
Supplier: Edgetech Instruments Inc.
Description: Finally, a portable Dew Point hygrometer that integrates the accuracy and reliability of the Edgetech Instruments chilled mirror, with the convenience and ruggedness required for field use. Model PDM75-X3 delivers the Edgetech Instruments Advantage: an ideal system tailored to
- Dew Point Range: -94 to 167 F
- Dew Point Accuracy: 0.648 F
- Operating Temperature: 32 to 122 F
- Variables Measured: Absolute Humidity, Dew Point, Moisture Content
-
Supplier: Shaw Moisture Meters
Description: The Model SDHmini-Ex hand held portable dewpoint meter sets new industry standards for portable dewpoint measurement equipment. Intrinsically safe and portable, this dewpoint hygrometer offers quick and reliable spot check measurements of dewpoint and trace moisture
- Dew Point Range: -148 to 68 F
- Operating Temperature: -4 to 122 F
- Variables Measured: Dew Point
- Display: Digital Readouts
-
Supplier: Shaw Moisture Meters
Description: Portable Sample System, manufactured in the UK by Shaw Moisture Meters for the range of SDHmini dew point meters. An effective sampling system which ensures the sample pressure and flow are suitable for quick and accurate dew point measurements in
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-555 is a combination digital hygrometer and digital thermometer used to measure relative humidity or air humidity as well as air temperature, dew point temperature and wet-bulb temperature. This portable, handheld meter allows for quick and easy detection of
- Height: 225 inch
- Weight: 200 lbs
- Operating Temperature: 0 to 40 F
- Features: Battery Powered
-
Supplier: Vaisala
Description: For Spot-Checking Applications Handheld Dewpoint Meter DM70 for spot-checking applications and field calibration offers accurate and fast measurement for industrial dew point applications, such as compressed air, metal treatment, additive manufacturing as well as food and
- Dew Point Range: -58 to 140 F
- Dew Point Accuracy: 3.6 F
- Operating Temperature: 14 to 140 F
- Electrical Outputs: Analog Voltage, Switch or Relay
-
Supplier: Edgetech Instruments Inc.
Description: portable battery powered trace moisture analyzer with a flow valve. PPM2-VP Atmosphere / Vacuum Application, a portable battery powered trace moisture analyzer with a vacuum pump.
- Dew Point Range: -20 to 95 F
- Operating Temperature: 32 to 122 F
- Moisture Content Accuracy: 5 ±%
- Variables Measured: Absolute Humidity, Dew Point, Moisture Content
-
Supplier: OMEGA Engineering, Inc.
Description: operate, which allows this system to be truly portable. The system offers the highest accuracy available for both relative humidity and ambient temperature. Temperature and relative humidity are controlled independently; therefore, you are not limited to performing calibrations at the
- AC Voltage Range: 100 to 240 volts
- Operating Temperature: 32 to 122 F
- Calibration Signal: AC Voltage
- Display: Analog Meter or Indicator, Digital Readouts
-
Supplier: Panametrics
Description: BHGE’s Aurora series of moisture analyzers uses tunable diode laser absorption spectroscopy (TDLAS) to rapidly and accurately measure moisture in a variety of background gases. The Aurora TransPort, the latest addition to the series, is a battery operated, moveable analyzer that can be taken into
- Dew Point Range: -97.1 to 27.3 F
- Operating Temperature: -4 to 149 F
- Variables Measured: Absolute Humidity, Dew Point, Moisture Content, Pressure, Temperature
- Electrical Outputs: Analog Current
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: offers features such as average value, maximum, minimum, and hold functions. The Air Humidity Meter provides additional information relating to dew point temperature and the global humidity temperature. Measurement values can be directly seen on the device's LCD display, and
- Relative Humidity Range: 10 to 90 %
- Relative Humidity Accuracy: 3 %
- Operating Temperature: -4 to 140 F
- RH/aw Range: 10 to 90 %
-
Supplier: Cole-Parmer
Description: • Portable, lightweight and easy-to-use • User selectable dual display shows humidity/temperature, humidity/dew point, barometer/temperature, or barometer/humidity • Water-resistant design with O-ring seal and membrane keypad • NIST Traceable This unique meter can measure
- RH/aw Range: 10 to 95 %
- RH/aw Accuracy: 3 %
- Operating Temperature: 32 to 122 F
- Form Factor: Meter / Indicator
-
Supplier: Vaisala
Description: For Hand-Held Meter DM70 The Vaisala DRYCAP® Portable Sampling System DSS70A provides a compact solution for field checking dew point where direct measurement is difficult. Typical applications for the sampling system are metal treatment and plastics drying processes. The
-
Supplier: Buck Research Instruments, LLC
Description: The Vaportron is a humidity generator for calibrating a wide variety of humidity sensors. It is extremely accurate and stable over a wide range of temperatures and humidities. It has numerous options for a wide variety of calibration applications.
- Relative Humidity Range: 3 to 95 %
- Relative Humidity Accuracy: 1.5 %
- Dew Point Range: -4 to 104 F
- Dew Point Accuracy: 0.36 F
-
Supplier: E+E Elektronik
Description: Omniport 30 is a state-of-the-art hand-held for precise measurement of various physical quantities, such as humidity, temperature, dew point, CO2, air velocity, volumetric flow and air pressure.
- Air Velocity Range: 0 to 3,937.00787401574 SFPM
- Operating Temperature: 32 to 122 F
- Measurement Type: Air Velocity
- Mounting: Hand-held or Portable
-
Supplier: OMEGA Engineering, Inc.
Description: The HHF11A anemometer can measure air flow, humidity, dew point, wet bulb, air volume, and capacity. The built-in microprocessor ensures high accuracy. It can also track the maximum and minimum values along with current readings, displaying the flow rate in the user’s choice of
- Air Velocity Range: 59.0551181102361 to 6,889.76377952755 SFPM
- Air Volume Flow Rate Range: 0 to 3,531,434.6853 SCFM
- Accuracy: 5 ±% Full Scale
- Operating Temperature: 32 to 122 F
Find Suppliers by Category Top
Featured Products Top
-
The IST AG dew point hygrometers are applied to guarantee the function and the process stability (read more)
Browse Moisture Meters Datasheets for Innovative Sensor Technology IST USA Division -
The PM880 hygrometer is a complete, intrinsically safe, portable system with options and accessories to meet all industrial moisture measurement needs. This hygrometer is small, lightweight, and easy-to-use. The large LCD displays moisture readings in dew point (°C or (read more)
Browse Moisture Meters Datasheets for Panametrics -
downtime and operational costs, making it an ideal choice for demanding environments. Reduce manhours 50% Automatically calculates total discharge based on USGS and ISO methods Real-time velocity graphed on color display Lowest maintenance solution on the market Lightweight, rugged portable meter (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
readings change with temperature; TDS does not change. Some instruments ignore the importance of temperature. Others require a separate thermometer for testing sample temperature, then manual adjustment of the instrument. All Myron L RO meters, however, feature fast and precise Automatic (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
professionals for years, this compact instrument has been designed specifically to demonstrate and test Point of Use (POU) reverse osmosis or distillation systems. By measuring electrical conductivity, it will quickly determine the parts per million/Total Dissolved Solids (ppm/TDS) of any drinking (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
The new CM-26d portable sphere spectrophotometer offers unprecedented accuracy/inter-instrument agreement (IIA) of 0.12 DE* (average of 12 BCRA tiles), usually found only in laboratory-grade instrumentation. This extreme precision combined with an overhauled interface and multi (read more)
Browse Color Meters and Appearance Instruments Datasheets for Konica Minolta Sensing Americas, Inc. -
Learn how our PM880 Portable Aluminum Oxide analyzers are employed to measure moisture content at various points in the LNG value chain processes to ensure process efficiency. Click here to read the full story > https://lnkd.in/eAZtHgqt (read more)
Browse Moisture Meters Datasheets for Panametrics -
Meet the Ultrasonic Flow Meter PCE-TDS 200 ML: a versatile solution for non-invasive flow measurement across a wide range of liquids and pipe sizes. Designed for industrial, HVAC, energy, and maintenance applications, this portable ultrasonic flow meter delivers high accuracy, flexible sensor options, and robust data logging in one compact device. (read more)
Browse Ultrasonic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
The TransPort PT878GC portable gas flowmeter is a complete ultrasonic flow metering system for measuring most gases including: Natural gas, compressed air, fuel gases, erosive and corrosive gases, toxic gases, high-purity gases and air separation gases. (read more)
Browse Gas Flow Meters Datasheets for Panametrics -
-limiting applications. Option SPI is designed for use in embedded systems such as portable calibration and verification devices. This TTL option features both SPI and I2C capability. When combined with our thermal stability and no zero or cal before use technology, customers can develop traceable portable (read more)
Browse RF Power Meters Datasheets for LadyBug Technologies LLC
More Information Top
-
dew point meter - offers from dew point meter manufacturers, suppliers, exporters & wholesalers
ZA-3500 Portable Dew Point Meter .
-
Analysis of the Thermal Temporal Variation in the Citrus Canopy
Fruit surface temperature, ambient temperature and RH were measured using the portable dew point meter at each 15 minute interval.
-
GIS
Model P35 - Portable Dew Point Meter .
-
Moisture / Hygrometers / Dew Point
Model SADP - Portable Dew Point Meter .
-
Moisture / Dew Point / Services
Model P35 - Portable Dew Point Meter .
-
Dew Point
HDPM - Portable Dew Point Meter .
-
Moisture / Dew Point
Model SADP - Portable Dew Point Meter .
-
Alpha Moisture Systems Model SADP - Portable Dew Point Meter
Alpha Moisture Systems Model SADP - Portable Dew Point Meter .
-
FAQs for Eastman.com
• Periodically check the dew point readout of the dryer with a portable dew point meter .
-
An In Situ Dealloying and Oxidation Route to Co 3 O 4 Nanosheets and their Ambient‐Temperature CO Oxidation Activity
The moisture content was measured on a portable dew - point meter (XM-200, American Xentaur Co.).
Indicates content that may require registration and/or purchase.