-
Supplier: Accuris
Description: Selection Guidebook for Portable Dewatering Pumps
-
Supplier: Grundfos Pumps Corporation
Description: The Grundfos DW pumps are robust, portable submersible pumps with a vertical discharge port.
- Pump Housing Material: Aluminum
- Pump Type: Dewatering Pumps, Submersible Pumps
-
Supplier: Sulzer Ltd.
Description: For Construction and Mining Dewatering applications, where weight and portability is a key factor, Sulzer is able to supply a wide range of light weight robust products that meet the requirements of most dewatering applications. Benefits Easy start – plug in without worrying about
- Discharge Size: 2.5 to 4 inch
- Media Temperature: 104 F
- Power Source: AC Powered
- Pump Type: Dewatering Pumps, Submersible Pumps
-
-
Supplier: SANDPIPER Pump
Description: The PortaPump® Submersible, Battery-Powered Pump operates using any 12-volt car or truck battery. It comes equipped with cables and battery clips. Extremely portable, the pump weighs only 33 pounds (15kg) and can fit through openings as small as 10" (25cm). Electrically safe and
- Discharge Size: 1.5 to 3 inch
- Maximum Discharge Flow: 300 GPM
- Power Source: Air / Pneumatic, DC Powered
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps, Trash Pumps
-
Supplier: EBARA Pumps Americas Corporation
Description: Portable, slim-line top discharge submersible dewatering pumps are capable of handling contaminated fluids in the most severe and corrosive applications at construction sites, mines, power stations, steel plants, on ships and in aquaculture. The model DWP/DWPM pumps are
- Discharge Size: 2 to 8 inch
- Horsepower: 1.3 to 58 HP
- Maximum Discharge Flow: 30 to 2,000 GPM
- Media Temperature: 104 F
-
Supplier: Godwin, a xylem brand
Description: The Godwin Dri-Prime® NC Series pumps are an extremely powerful, yet compact pump with flow capabilities to 6,530 US GPM (1,781 m³/hr). It also features Flygt N-technology with its innovative self-cleaning impeller. NC Series pumps are engineered to deliver sustained high
- Discharge Size: 3 to 10 inch
- Maximum Discharge Flow: 520 to 6,530 GPM
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Self-Priming Pump
-
Supplier: Godwin, a xylem brand
Description: The Godwin Dri-Prime® CD pump series pump offers flow rates up to 16,120 US GPM (3,660 m³/hr) and has the capability of handling solids up to 4 in (100 mm) in diameter. The CD Series is able to automatically prime to 28 ft (8.5 m) of suction lift. Automatic or manual starting/stopping
- Maximum Discharge Flow: 370 to 5,080 GPM
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Self-Priming Pump
- Power Source: DC Powered, Gasoline / Diesel Engine
-
Supplier: Wiper Master, Inc.
Description: Portable, submersible 110 VAC single phase pumps are excellent for manholes, vaults, construction sites, industrial wastewater site drainage and effluent transfer. Offer quick, high-volume discharging and allow continuous operation at low water levels and extended dry runs without
- Maximum Discharge Flow: 50 GPM
- Pump Type: Dewatering Pumps
-
Supplier: Accuris
Description: PUMP UNIT, CENTRIFUGAL: PORTABLE, SELF-PRIMING, ENGINE-DRIVEN (DEWATERING; CONTRACTOR AND TRASH TYPE)
-
Supplier: Wiper Master, Inc.
Description: Portable, submersible 110 VAC single phase pumps are excellent for manholes, vaults, construction sites, industrial wastewater site drainage and effluent transfer. Offer quick, high-volume discharging and allow continuous operation at low water levels and extended dry runs without
- Maximum Discharge Flow: 63 GPM
- Pump Type: Dewatering Pumps
-
Supplier: Wiper Master, Inc.
Description: Portable, submersible 110 VAC single phase pumps are excellent for manholes, vaults, construction sites, industrial wastewater site drainage and effluent transfer. Offer quick, high-volume discharging and allow continuous operation at low water levels and extended dry runs without
- Maximum Discharge Flow: 63.5 GPM
- Pump Type: Dewatering Pumps
-
Supplier: Wiper Master, Inc.
Description: Portable, submersible 110 VAC single phase pumps are excellent for manholes, vaults, construction sites, industrial wastewater site drainage and effluent transfer. Offer quick, high-volume discharging and allow continuous operation at low water levels and extended dry runs without
- Maximum Discharge Flow: 43 GPM
- Pump Type: Dewatering Pumps
-
Supplier: Vaughan Company
Description: The Vaughan Company offers a series of portable bypass pump package options that can be used for tough solids reduction applications or low shear solids handling in temporary or permanent situations. We have partnered with Premier Pump and Power to supply our pumps on a
- Maximum Discharge Flow: 50 to 10,000 GPM
- Discharge Size: 3 to 16 inch
- Horsepower: 25 to 225 HP
- Power Source: AC Powered, Gasoline / Diesel Engine, Hydraulic
-
Supplier: Accuris
Description: Pump Unit, Centrifugal: Portable, Self-priming, Engine-driven (Dewatering; Contractor and Trash Type)
-
Supplier: Industrial Flow Solutions
Description: Portable, corrosion-resistant dewatering pump Top discharge pass liquids around motor for cooling Cast 316 stainless steel (ASTM 48), no welds FKM Elastomers (EPDM or Buna Optional) Thermal overload protection Class F motor insulation 3-phase unit suitable for VFD use 1HP – 2HP
- Maximum Discharge Flow: 89 to 116 GPM
- Discharge Size: 2 inch
- Horsepower: 1 to 2 HP
- Power Source: AC Powered
-
Supplier: Versa-Matic Pump Co.
Description: When you need to dewater fast, keep the Porta-Matic™ nearby to pump everything on your job site from ditches to manholes. This portable pump delivers up to 43 gpm and a head pressure of 25'. Powered by any 12-volt truck or auto battery, the Porta-Matic weighs just 33 lbs and
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 43 GPM
- Pump Housing Material: Aluminum
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps, Sump Pumps
-
Supplier: BakerCorp
Description: Ideal Usage Construction site dewatering, product transfer, emergency standby, sewage transfer, irrigation and farm use. Benefit Light and portable. Easy access to pump. Economical, maintenancefree, self-lube mechanical seal. PERFORMANCE Suction Size: 2" – 3", NPT Discharge
- Discharge Size: 2 to 3 inch
- Maximum Discharge Flow: 225 to 425 GPM
- Media Temperature: 150 F
- Pump Housing Material: Aluminum
-
Supplier: Godwin, a xylem brand
Description: Godwin's Wet Prime Series Trash Pumps are portable, gasoline-powered trash pump ideal for construction and industrial applications including trash-laden water, stream/pond dewatering, septic tanks and manholes, and pumping water with light abrasives and solids. Solids
- Maximum Discharge Flow: 238 to 425 GPM
- Maximum Discharge Pressure: 196.0659895 to 431.3451769 psi
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Self-Priming Pump, Trash Pumps
-
Supplier: U.S. Plastic Corporation
Description: This portable powerhouse is perfect for all of your onsite dewatering needs such as ditches, manholes, and caissons. The PortaPump, like its name, is easily portable because it can operate on any 12-volt truck or automobile battery. It comes equipped with cables and battery
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential Wastewater Submersible Effluent Pumps On-site wastewater treatment: -Mound Systems -Effluent/Dosing Systems -Low Pressure Pipe Systems -Basement Draining -Heavy Duty Sump/Dewatering Features and Benefits Corrosion resistant construction Cast iron body Thermoplastic impeller
- Pump Type: Submersible Pumps, Wastewater Treatment Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential Wastewater Submersible Effluent Pumps Specifically designed for treating on-site wastewater treatment: -Effluent Systems -Water Transfer -Dewatering -Heavy Duty Sump Features and Benefits Corrosion-resistant construction. Stainless Steel motor casing and fasteners.
- Pump Type: Submersible Pumps, Wastewater Treatment Pumps
-
Supplier: Godwin, a xylem brand
Description: The Godwin HL Series pump offers flow rates to 5,550 US GPM (1,260 m³/hr) and has the capability to discharge pressures to 209 psi (147 m). The HL Series is able to automatically prime to 28 ft (8.5 m) of suction lift. Automatic or manual starting/stopping available with mounted control panel
- Discharge Size: 4 to 10 inch
- Horsepower: 99 HP
- Maximum Discharge Flow: 920 to 5,500 GPM
- Maximum Discharge Pressure: 482.0916683 psi
-
Supplier: Goulds Water Technology, a xylem brand
Description: ST51/ST71 Submersible Sump/Effluent Pump Specially designed for the following uses: • Basement Draining • Dewatering • Water Transfer • Effluent Transfer Features and Benefits Corrosion resistant construction Cast iron body Thermoplastic impeller and cover Upper sleeve and lower heavy
- Pump Type: Centrifugal Pumps, Submersible Pumps, Sump Pumps
- Features: Water Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Specifically designed for the following uses: Basement draining Water transfer Dewatering Effluent Transfer Features and Benefits Corrosion-resistant construction Cast iron body Thermoplastic impeller and cover Replaceable power cord Bearings: Upper sleeve and lower heavy duty ball bearing
- Pump Type: Centrifugal Pumps, Sump Pumps
- Features: Water Pumps
-
Supplier: BakerCorp
Description: Ideal Usage Sludge and slurries, flood control and dewatering situations associated with refineries. Applications where compressed air is available. Benefit Light and portable. Adjustable flow rates. Non-stall air valves. Easy to use. Flexible. Reduces down time. PERFORMANCE Suction
- Maximum Discharge Flow: 0 to 135 GPM
- Maximum Discharge Pressure: 20 to 100 psi
- Discharge Size: 2 inch
- Media Temperature: 212 F
-
Supplier: BakerCorp
Description: Ideal Usage Sludge and slurries, flood control and dewatering situations associated with refineries. Applications where compressed air is available. Benefit Light and portable. Adjustable flow rates. Non-stall air valves. Easy to use. Flexible. Reduces down time. PERFORMANCE Suction
- Maximum Discharge Flow: 0 to 140 GPM
- Maximum Discharge Pressure: 20 to 100 psi
- Discharge Size: 2 inch
- Media Temperature: 212 F
-
Supplier: BakerCorp
Description: Ideal Usage Sludge and slurries, flood control and dewatering situations associated with refineries. Applications where compressed air is available. Benefit Light and portable. Adjustable flow rates. Non-stall air valves. Easy to use. Flexible. Reduces down time. PERFORMANCE Suction
- Maximum Discharge Flow: 0 to 250 GPM
- Maximum Discharge Pressure: 20 to 100 psi
- Discharge Size: 3 inch
- Media Temperature: 212 F
-
Supplier: Xylem Applied Water Systems
Description: Evacuator 8000 - High Capacity Dewatering Pump Backed by the Rule brand of DC pumps, a brand enjoying over 45 years of operational excellence, the Evacuator 8000 represents the largest entrant in the upcoming Evacuator line of high efficiency portable utility
- Maximum Discharge Flow: 4,000 GPM
- Power Source: DC Powered
- Pump Type: Dewatering Pumps
-
Supplier: Xylem Applied Water Systems
Description: Evacuator 8000 - High Capacity Dewatering Pump Backed by the Rule brand of DC pumps, a brand enjoying over 45 years of operational excellence, the Evacuator 8000 represents the largest entrant in the upcoming Evacuator line of high efficiency portable utility
- Maximum Discharge Flow: 8,000 GPM
- Power Source: DC Powered
- Pump Type: Dewatering Pumps
-
Supplier: Xylem Applied Water Systems
Description: Evacuator 8000 - High Capacity Dewatering Pump Backed by the Rule brand of DC pumps, a brand enjoying over 45 years of operational excellence, the Evacuator 8000 represents the largest entrant in the upcoming Evacuator line of high efficiency portable utility
- Maximum Discharge Flow: 2,000 GPM
- Power Source: DC Powered
- Pump Type: Dewatering Pumps
-
Supplier: Peterson Filters Corporation
Description: maintenance. With a narrow foot print, the new machines are readily adaptable to platform mounting with various vacuum pumps and other accessories and are a perfect fit for portable and temporary operations such as small pond reclamation projects in the coal industry. All of the
-
Supplier: Alfa Laval Inc.
Description: The Alfa Laval Emmie is a portable marine hydraulic oil cleaning system that effectively cleans hydraulic oil, removing both 99% of all 2 - 5 μmparticles and 100% of the free water from oil used in hydraulic systems onboard ships. It meets the requirements for hydraulic oil cleaning in
-
Supplier: Kuriyama of America, Inc.
Description: GENERAL APPLICATIONS Pumps, rental and construction dewatering Pumps, trash Septic and wastewater handling Water suction - standard duty CONSTRUCTION Flexible polyethylene (LDPE) tube with polyethylene (LDPE) ribs and cuffed ends. SERVICE TEMPERATURE RANGE -40°F (-40°C) to
- Inside Diameter: 3 inch
- Outside Diameter: 4.06 inch
- Working Pressure: 7 psi
- Maximum Vacuum: 29 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: GENERAL APPLICATIONS Pumps, rental and construction dewatering Pumps, trash Septic and wastewater handling Water suction - standard duty CONSTRUCTION Flexible polyethylene (LDPE) tube with polyethylene (LDPE) ribs and cuffed ends. SERVICE TEMPERATURE RANGE -40°F (-40°C) to
- Inside Diameter: 3 inch
- Outside Diameter: 4.06 inch
- Working Pressure: 7 psi
- Maximum Vacuum: 29 in Hg vac
Find Suppliers by Category Top
Featured Products Top
-
Vaughan Co. Inc.'s E Series Submersible Chopper Pumps are specifically designed to pump waste solids at heavy consistencies without plugging or dewatering of the solids. Materials are chopped and conditioned by the pump as an integral part (read more)
Browse Submersible Pumps Datasheets for Vaughan Company -
GENERAL APPLICATIONS - Pumps, rental and construction dewatering - Pumps, trash - Septic and wastewater handling - Water suction - standard duty CONSTRUCTION Flexible polyethylene (LDPE) tube with polyethylene (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc.
More Information Top
-
States > Texas > State > Register > 2015 > 05/29/2015
(2) A portable dewatering pump may be used [is accept- able] for complete dewatering.
-
Federal Register > Tuesday, September 30, 1997 > [62 FR 51326] Small Passenger Vessel Inspection and Certification
In §119.458(a), add, after the word "for", the words " portable dewatering pumps or".
Indicates content that may require registration and/or purchase.