-
Supplier: Wacker Neuson SE
Description: Portable inverter generator offers clean AC power that is ideal for powering small tools and sensitive electronics. The inverter technology allows the engine speed to automatically increase or decrease based on the power needs of the equipment, which creates a much quieter fuel
- Wattage: 3,200 to 4,300 watts
- Voltage: 120 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
-
Description: · OWON 1-CH High Frequency Arbitrary Waveform Generator · Advanced DDS technology, max 150MHz frequency output · Up to 400MS/s sample rate, and 1μHz frequency resolution · Vertical Resolution : 14 bits, up to 1M arb waveform length · Comprehensive waveform output : 5
- Maximum Input Channels: 1
- Minimum Frequency Range: 80 MHz
- Maximum Frequency Range: 150 MHz
- Frequency Resolution: 14 bits
-
Description: · Advanced DDS technology, upto 10MHz frequency output · 125MS/s sample rate, and 1μHz frequency resolution · Vertical Resolution : 14 bits, and 8K arb waveform length · Comprehensive waveform output : 5 basic waveforms, and 45 built-in arbitrary waveforms · Comprehensive modulation
- Maximum Input Channels: 1
- Minimum Frequency Range: 5 MHz
- Maximum Frequency Range: 10 MHz
- Frequency Resolution: 14 bits
-
-
Supplier: ValueTronics International, Inc.
Description: portable synthesized signal generator. It has a frequency range of 10 kHz to 1000 MHz and provides comprehensive amplitude, frequency and phase modulation facilities. The instrument is designed to cover a wide range of applications in both production and repair of radio
- Minimum Frequency Range: 1,000 MHz
- Maximum Frequency Range: 1,000 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: ValueTronics International, Inc.
Description: consists of a portable battery powered comb generator with removable transmit antennas (one loop and two dipoles) covering different frequency ranges. The comb generator provides manually or remotely selectable frequency spacings of 10 kHz, 1 MHz, and 5 MHz over
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Rohde & Schwarz USA, Inc.
Description: in realtime in the 5 MHz to 85 MHz range. Key Facts Frequency range in downstream: 47 MHz to 1218 MHz (extendable to 1794 MHz) Frequency range in upstream: 5 MHz to 204 MHz DOCSIS3.1, DOCSIS3.0, J.83/A/B/C and analog TV Up to 192 MHz signal bandwidth for DOCSIS3.1 ARB generator
- Minimum Frequency Range: 47 MHz
- Maximum Frequency Range: 1,218 to 1,794 MHz
- Device Type: Generator
- Form Factor: Portable / Benchtop
-
Supplier: ValueTronics International, Inc.
Description: The 3780A is a Pattern Generator from Agilent. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Rohde & Schwarz USA, Inc.
Description: wide frequency range from 9 kHz to 6 GHz covers all of the important bands for digital modulation. Key Facts Frequency options from 9 kHz to 3.2 GHz/6 GHz Optional baseband generator with realtime coder and arbitrary waveform generator for maximum flexibility Optional
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 6,000 MHz
- Device Type: Generator
- Form Factor: Portable / Benchtop
-
Supplier: ValueTronics International, Inc.
Description: The 85640A is a tracking generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across
- Device Type: Generator
- Features: Other
- Generator Type: Signal
-
Supplier: Siglent Technologies NA, Inc.
Description: being affected by frequency, even at low duty cycle settings, allowing the user a wide range of pulse widths and transition times. This results in a much more versatile generator than other similar DDS designs.
- Maximum Input Channels: 1
- Maximum Frequency Range: 30 MHz
- Frequency Resolution: 14 bits
- User Interface: Front Panel and Display
-
Supplier: Win Source Electronics
Description: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Maximum Input Frequency: 140MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Test & Measurement, Medical, Power
- Supply Voltage: 3 to 5.5 volts
- Output Frequency: 140 MHz
- Operating Temperature: -40 to 85 C
- Bus Interface: CMOS
-
Supplier: NTi Audio AG
Description: increased level of 70 dBA at 1 meter. Balanced Line In / Out Using the balanced line out, the TalkBox operates as a signal generator. Sampling frequency deviations - a dangerous trap when using portable CD players for STIPA measurements - are completely eliminated. Any external
- Frequency Resolution: 16 bits
- Operating Temperature: 32 to 113 F
- Generator Type: Noise, Signal
- Features: Noise Generator, Other User Interfaces
-
Supplier: Siglent Technologies NA, Inc.
Description: SIGLENT'S SSG3000X series of signal generators have a frequency range of 9 kHz to 2.1 GHz/3.2 GHz. They provide normal analog modulation such as AM, FM, and PM. They also provide pulse modulation and pulse train generator. In addition, when used with baseband generator
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 2,100 MHz
- Amplitude: 0.01 dBm
- User Interface: Front Panel and Display
-
Supplier: OMEGA Engineering, Inc.
Description: The PCL1200 multifunction calibrator has a feature set unmatched by other high-accuracy handheld calibrators in its price range. It is portable, provides the functions and accuracy of a laboratory-grade instrument, and has everything needed for virtually any calibration task. It can also
- DC Voltage Range: 0 to 30 volts
- DC Current Range: 0 to 24 amps
- Frequency Range: 1,000 to 10,000 Hz
- Operating Temperature: 14 to 122 F
-
Supplier: Vaunix Technology Corporation
Description: The LMS-451D Lab Brick USB programmable signal generator is a low-cost, palm-sized, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered
- Minimum Frequency Range: 70 MHz
- Maximum Frequency Range: 450 MHz
- Switching Speed: 0.1 ms
- Amplitude: -45 to 10 dBm
-
Supplier: Vaunix Technology Corporation
Description: The LMS-802DX Lab Brick USB programmable signal generator is a low-cost, portable, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and selectable internal/external 10 MHz reference. The signal
- Minimum Frequency Range: 2,000 MHz
- Maximum Frequency Range: 8,000 MHz
- User Interface: CPU Controlled / Computer Programmable
- Device Type: Generator
-
Supplier: Vaunix Technology Corporation
Description: The LMS-602D Lab Brick USB programmable signal generator is a low-cost, portable, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is
- Minimum Frequency Range: 1,500 MHz
- Maximum Frequency Range: 6,000 MHz
- Switching Speed: 0.1 ms
- Amplitude: -40 to 10 dBm
-
Supplier: Vaunix Technology Corporation
Description: The LMS-271D Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered
- Minimum Frequency Range: 0.5 MHz
- Maximum Frequency Range: 270 MHz
- Switching Speed: 0.1 ms
- Amplitude: -40 to 10 dBm
-
Supplier: Wayne Kerr Electronics
Description: continuous, burst/trigger/gate, internal/external modulation, and sweep. Sequence Function: Flexible Program Output Patterns. Ideal 2-channel mode: Two independent channels, two phases, constant frequency difference, constant frequency ratio, and differential output. 1-channel model
- Maximum Input Channels: 2
- Minimum Frequency Range: 0.00000000000001 MHz
- Maximum Frequency Range: 30 MHz
- Display: Digital Readout
-
Supplier: MTI Instruments Inc.
Description: The 1510A Precision Signal Simulator/Function Generator is a sophisticated two channel, battery powered, microprocessor controlled, direct digital synthesizer with unparalleled accuracy. A USB port allows remote control and programming of the unit. This portable signal generator
- Minimum Frequency Range: 0.00000010000000000000001 MHz
- Maximum Frequency Range: 0.02 MHz
- Operation Features: Battery Powered
- Display: Digital Readout
-
Supplier: NTi Audio AG
Description: The Digirator DR2 is a reference-grade digital audio signal generator with transformer-balanced AES3, S/PDIF, TOSLINK and ADAT outputs. The generator offers a wide range of test signals like sine, pink noise, white noise, polarity, delay, chirp and sweep. The DR2 further offers a set
- Minimum Frequency Range: 0.00001 MHz
- Maximum Frequency Range: 0.02 MHz
- Frequency Resolution: 16 to 24 bits
- Data Storage: 512 MB
-
Supplier: Teledyne LeCroy
Description: Teledyne Test Tools new T3AFG series of function / arbitrary waveform generators use advanced Digital Frequency Synthesis (DDS) technology to produce high quality standard function and arbitrary waveform signals. They also provide a wide range of analog and digital modulation
- Minimum Frequency Range: 0.000000000001 MHz
- Maximum Frequency Range: 40 to 120 MHz
- Frequency Resolution: 16 bits
- Operating Temperature: 32 to 104 F
-
Supplier: Caterpillar Electric Power
Description: The Cat® XQ425 provides world class performance and enhanced usability. This model is powered by the fuel-efficient Cat C13 ACERT® engine equipped with the Cat NOx Reduction System. Equipped with the new EMCP 4.4 control panel, the XQ425 features a user-friendly interface and automatic
- Wattage: 340,000 watts
- Volt-Ampere: 425,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1201666-LMK03033CISQE/NOPB Packaging: Reel - TR Type: Clock Conditioner Operating Temperature Range: -40°C ~ 85°C Package: 48-WFQFN Exposed Pad Frequency - Max: 2.16GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.15 V
- Supply Voltage: 3.15 to 3.45 volts
- Output Frequency: 2,160 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
-
Supplier: Fiberscope.net by MEDIT
Description: The TRITON Portable is a cost effective compact sewer camera designed to deliver high quality video images for a wide range of applications including: inspection of sewers, building ducts/piping, wells, and power plants. The high resolution CCD chip is designed to capture bright, crisp, color
- Tube or Sheath Diameter: 31.24198312932911 mm
- Working Length: 38.09997942601111 m
- Viewing Angle: Direct (0°)
- Flexibility: Flexible
-
Supplier: Krohn-Hite Corporation
Description: The Krohn-Hite 1200A is an economically priced function generator that features linear, up or down frequency sweeps. The 1200A provides sine, square and triangle waveforms from 0.2Hz to 3MHz. The frequency may be manually tuned, continuously swept up or down, or externally
- Minimum Frequency Range: 0.00000020000000000000002 MHz
- Maximum Frequency Range: 3 MHz
- Operating Temperature: 14 to 113 F
- Form Factor: Fixed/Rack mount, Portable / Benchtop
-
Description: - Advanced DDS technology, max 60MHz frequency output - Up to 250MS/s sample rate, and 1μHz frequency resolution - Vertical Resolution : 14 bits, up to 1M arb waveform length - Comprehensive waveform output : 5 basic waveforms, and 45 built-in arbitrary waveforms - Comprehensive
- Maximum Input Channels: 2
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 60 MHz
- Frequency Resolution: 14 bits
-
Supplier: Corech Microwave
Description: The CSG9K20GA is a metrology-grade signal generator engineered for time-domain critical applications. Delivering a wide -120 to +17 dBm dynamic range, it features a built-in pulse modulator with 100 ns minimum width and fast 50 ns frequency switching (≥100 MHz). With typical phase
- Maximum Input Channels: 1
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 20,000 to 21,500 MHz
- Switching Speed: 0.0001 to 0.00005 ms
-
Supplier: Corech Microwave
Description: The CSG9K40GA is a metrology-grade signal generator covering 9kHz to 40GHz (43GHz Ext.). Engineered for mission-critical applications, it delivers -112 dBc/Hz phase noise (at 10GHz) and ultra-fast 50 ns frequency switching (≥100 MHz). Featuring a high-dynamic range output (-120 to +17
- Maximum Input Channels: 1
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 40,000 to 43,000 MHz
- Switching Speed: 0.00005 ms
-
Supplier: Teledyne LeCroy
Description: T3AWG3252 and T3WAG3352 are two high definition high performance Arbitrary Waveform Generators (HD AWG) consisting of 2 channels, 16 bit vertical resolution, 12 Vpp max output voltage (50Ω into 50Ω), 128 Mpts/ch memory (optional 1 Gpts/ch), a maximum sampling rate of 1.2 GS/s and a max
- Maximum Input Channels: 2
- Minimum Frequency Range: 0.000000000001 MHz
- Maximum Frequency Range: 350 MHz
- Frequency Resolution: 16 bits
-
Supplier: Corech Microwave
Description: The CAMS9K40G is a metrology-grade analog signal generator covering 9kHz to 40GHz (43GHz Ext.). Engineered for wideband system verification, it features AM, FM, Phase (ØM), and Pulse modulation as standard. With typical phase noise of -109 dBc/Hz (at 10GHz) and ultra-fast 50 ns
- Maximum Input Channels: 1
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 20,000 to 43,000 MHz
- Switching Speed: 0.00005 ms
-
Supplier: OMEGA Engineering, Inc.
Description: The CL250 frequency calibrator can source or generate frequencies from 1 count per minute to 100 kHz and can be used to calibrate a wide variety of flow measuring equipment. Step and Ramp keys allow both small and large output changes at the touch of a button to make repeatitive calibrations
- Frequency Range: 1 to 1,000 Hz
- Operating Temperature: 32 to 122 F
- Calibrator Style: Battery Powered, Hand Held, Portable
- User Interface: Digital Front Panel
-
Supplier: Time Mark Corporation
Description: The Model 292 Frequency Monitor is designed to monitor power line frequency. It is intended for systems where line frequency variations will cause improper operation of electrical equipment. A solid-state sensing circuit drives an internal electromechanical relay which is
- Voltage: 190 to 240 volts
- Frequency: 45 to 1,023 Hz
- Response Time: 1,000 ms
- Voltage Type: AC Voltage
-
Supplier: Tinsley Precision Instruments
Description: The 5917/5918 Electroding Probe and Detector system is a high gain low frequency selective Receiver/Amplifier to detect the electromagnetic field from a submarine cable energised by the Tinsley 5915 Electroding generator or similar. The 5917 Beach Probe and 5917D Divers Probe are
- Test Features: Capacitors, Resistors
- Configuration: Handheld
-
Supplier: OMEGA Engineering, Inc.
Description: The Omega CL535 is an excellent tool for calibration, test, and diagnostics of instruments that use frequency signals. Instruments include tachometers, frequency counters, integrators, and any other frequency devices in the shop, plant and/or field. The CL535 brings all the
- AC Voltage Range: 240 volts
- DC Current Range: 6 amps
- Frequency Range: 1 to 20,000 Hz
- Operating Temperature: -5 to 140 F
Find Suppliers by Category Top
Featured Products Top
-
Corech CSG9K40GA provides step sweep capability for engineers who need to evaluate frequency response across RF and microwave devices. The signal generator supports single or continuous step sweep operation with linear frequency spacing. This makes it suitable for (read more)
Browse Signal Generators Datasheets for Corech Microwave -
kTB Portable signal source PTFS The PTFS series portable signal sources are high-performance, compact RF/microwave signal generators designed for field and laboratory applications. Available in models (read more)
Browse Signal Generators Datasheets for kTB Solutions -
RF Signal Generator Buying Guide Radio Frequency (RF) signal generators are essential tools for professionals working in wireless communications, aerospace, defense, semiconductor testing, and research and (read more)
Browse RF Generators Datasheets for Uni-Trend US -
-level microwave validation. The instrument also supports CW operation, step-frequency sweep, pulse modulation, and SCPI-based remote control. More details are available on the CSG9K40GA high-resolution RF signal generator page. (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech CAMS9K20G provides 9 kHz to 20 GHz frequency coverage for RF and microwave test applications that require rapid changes between frequency points. The signal generator (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech Microwave introduces the CAMS9K40G, a compact high-performance RF analog signal generator designed for demanding test and measurement applications. Covering 9 kHz to 40 GHz, with extended functional operation up to (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech Microwave introduces the MSG9K40G, a 9 kHz to 40 GHz low phase noise signal generator module developed for OEM integration, embedded RF subsystems, and automated test platforms. Its compact module design combines (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech Microwave introduces the MSG9K20G, a 9 kHz to 20 GHz low phase noise signal generator module designed for OEM integration, embedded RF subsystems, and automated test platforms. Its compact module format combines wide (read more)
Browse Signal Generators Datasheets for Corech Microwave -
The Anritsu MG362x1A Rubidium Signal Generator delivers exceptionally stable, low-phase-noise signals from 9 kHz to 70 GHz. Featuring rubidium atomic clock technology, it ensures precise frequency accuracy and stability, which is critical for advanced testing environments. The generator boasts (read more)
Browse Signal Generators Datasheets for Anritsu Company -
Corech Microwave introduces the CAMS9K20G, a compact high-performance RF analog signal generator designed for professional test and measurement applications. Covering 9 kHz to 20 GHz, the CAMS9K20G combines a wide frequency (read more)
Browse Signal Generators Datasheets for Corech Microwave
More Information Top
-
Phase / Generators / Digital
The UP416ACF is a precision digital panel meter for monitoring AC power line and portable generator frequencies .
-
Phase / Generators / Digital / Line
The UP416ACF is a precision digital panel meter for monitoring AC power line and portable generator frequencies .
-
Federal Register > Wednesday, June 20, 2001 > [66 FR 33090] Michael Forrest, d/b/a Jaguar Enterprises of Santa Ana; Analysis To Aid Public Comment
This matter concerns advertising and promotional practices related to the sale of various products known as Black Box, Magnetic Pulser, Magnetic Multi-Pulser, Beck-Rife unit, Portable Rife Frequency Generator , PC-Rife 1, PC-Rife 2, PC-Rife 3, and Miracle Herbs.
-
The Caloris Network
We have a portable EM frequency generator on board the ship that could do this.
-
Highly stable, frequency-controlled mode-locked erbium fiber laser comb
In contrast, the ML fiber laser can be much more compact and inexpensive than Ti:S lasers and, therefore, has recently re- ceived significant attention as a stabilized, portable frequency comb generator .
-
A variable low frequency high voltage generator using valves with fibre optic light guide control
…discharge detection and overpotential testing (Bhimani 1961, Virsberg 1967,Haga and Yoneyama 1968,alder et al. 1973,Drewnik and Grzybowski 1973) at frequencies of less than about 5 Hz, it has become increasingly apparent that a portable low frequency generator is necessary.
-
Carrier-envelope phase coherence in fiber laser comb
Mode-locked fiber laser has recently received significant attention as a stabilized, portable frequency comb generator due to its compact and inexpensive merits.
-
Sorting Through News From The Boston MTT-S | Content content from Microwaves & RF
In effect, each RFPRO is a fixed- frequency portable signal generator .
-
Crystek Corporation - CPRO33-100.000 - Crystals, Oscillators & Resonators - Crystal Oscillators - Allied Electronics
In effect, each PRO is a fixed frequency portable crystal generator .
Indicates content that may require registration and/or purchase.