Products/Services for Portable Hydraulic Particle Counters
-
Particle Analyzers - (231 companies)...of contamination or ferromagnetic (e.g., steel, cast iron) wear particles in oil, lubricant, grease, fuel, hydraulic fluids and other fluids. A ferrogram is produced with separation of different types of particles, and then analyzed...Measurement TypeSample TypeTechnology / Operating Principle -
Digital Counters - (219 companies)How to Select Digital Counters. Digital counters are electronic devices that perform a variety of counting functions. They may count single actions, provide totalizing, or perform other calculations. In addition to the number and type of functions...
-
Hydraulic Pumps - (689 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work... -
Hydraulic Filters - (438 companies)...in close-tolerance areas, leading to component seizure. The obvious solution to preventing these problems is to prevent contaminant particles from cycling through the system. Therefore a clean, efficient filter is absolutely critical to a hydraulic... -
Scales and Balances - (947 companies)...mechanics to determine weight. Pendulum balances supply a platform or hook attached to a fulcrum. Opposite the platform is a weighted, pointed indicator. When an object is weighed the indicator rises until the load is balanced. Hydraulic/pneumatic scales... -
Hydraulic Cylinders - (813 companies)Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force. Video detailing operating specifications. Video Credit: AgriSupplyHowTo / CC BY-SA 4.0. Stroke- The distance that the piston...
-
Mechanical Counters - (70 companies)Mechanical counters are used to detect, totalize and indicate a sequence of events in applications that do not use electrical power. Mechanical counters are used to detect, totalize, and indicate a sequence of events in applications that do not use...
-
Frequency Counters - (138 companies)Frequency counters are digital indicating meters for accurate measurement and display of square wave and pulse input signals. Image Credit: Allied Electronics, Inc. Frequency counters are digital devices for accurate measurement and display...
-
Hydraulic Valves - (685 companies)Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open...
-
Electromechanical Counters - (135 companies)Electromechanical counters are used to detect, totalize, and indicate a sequence of events. They typically accept electric or electronic inputs to operate mechanical outputs such as rotating wheels or knobs. These devices may count UP and/or DOWN...
Product News
-
Fargo Controls, Inc.
Battery powered LCD electronic counter - CH Series Fargo Controls Inc. has a small size, low-cost Totalizing LCD Counter for today's industrial applications. Our CH Series electronic LCD counters have a small panel footprint and are powered by a lithium battery. They have a 7-digit LCD display, a push button reset, and accept a wide range of inputs. Their reset function can be disabled if desired. These self-powered LCD counters are designed for applications where no external power is available, as replacements for electromechanical counters... (read more)Browse Electromechanical Counters Datasheets for Fargo Controls, Inc. -
Fargo Controls, Inc.
Timer, Counter and Tachometer...Programmable Fargo Controls Inc. is proud to announce its latest addition, the TC series. This series is a powerful 6-digit multifunction programmable preset Timer/Counter with a communication interface. It has RS-232, RS-485, RS-422 Serial Communications and supports Modbus protocol. This series can be connected to a PC for programming and logging of data. The Timer has 10 output modes, 10 timing ranges in 3 configurations. The Counter has 12 output and 5 input modes in 6 configurations and scaling... (read more)Browse Digital Timers Datasheets for Fargo Controls, Inc. -
Vaughan Company
Portable Pumps The Vaughan Company offers a series of portable bypass pump package options that can be used for tough solids reduction applications or low shear solids handling in temporary or permanent situations. We supply our pumps on a trailer or skid mounted platform powered by either diesel, hydraulic or electric drive motors. Contact Vaughan to get moving today. FEATURES. Open or enclosed "sound attenuated" options available. Constructed with Vaughan's proprietary Mechanical Cartridge Seal. Seal oil... (read more)Browse Centrifugal Pumps Datasheets for Vaughan Company -
Fargo Controls, Inc.
Length Measuring Counters - Heavy Duty Fargo Controls - length measuring counters offer high visibility and durability. Push button reset, rugged metal housing, high-speed operation and double sided shaft features make them ideal for many industrial applications. Each model includes two black rubber wheels. The feet and inch version has the first digit black-on-white for inches and white-on-black for feet displaying up to 9999ft11. The yard and meter versions have the first digit yellow-on-black and white-on-black for the other... (read more)Browse Mechanical Counters Datasheets for Fargo Controls, Inc. -
AgozTech LLC
POS Mounting Solutions for Service Counters AgozTech POS mounting solutions for Toast Go terminals provide secure, accessible positioning at retail counters, caf es, restaurants, and other front-of-house service areas. Countertop stands help keep Toast Go payment terminals organized and positioned for efficient transactions while supporting consistent daily checkout workflows. Designed for commercial environments, AgozTech mounting solutions help businesses establish practical POS workstations while keeping payment technology accessible... (read more)Browse Operator Interface Mounts and Arms Datasheets for AgozTech LLC -
Placid Industries, Inc.
Magnetic Particle Brakes Placid magnetic particle brakes, also called powder brakes and mag particle brakes, provide smooth and repeatable torque control. Torque is proportional to input current, and independent of shaft speed, thereby allowing for precise control. These self-contained magnetic particle brakes are ideal for tension control, load simulation, and soft stops. Some large units are available with fan or pneumatic cooling. Torque rating from 1 oz.-in to 300 lb.-ft. (read more) -
Placid Industries, Inc.
Magnetic Particle Clutches Placid magnetic particle clutches are used for precise torque and tension control. Torque is proportional to input current, and independent of RPM. Rated torque: Small series: 0.3 to 130 lb.-inches; Large series: 15 to 300 lb.-feet. Popular Applications: providing adjustable slip torque for rewinding rolls of film, fabric, and wire; applying a variable torque load for load simulation and torque limiting (capping), and for adjustable soft starts. Replacement Magnetic Particle Clutches. Placid... (read more) -
NDE Professionals Inc.
Magnetic Particle Testing Magnetic Particle testing is one form of engineering evaluation that detects and interprets flaws in materials, while causing no harm to the materials or structure under examination. It is an exacting science, with highly developed testing techniques. Magnetic Particle testing consists of inducing a magnetic field into a ferromagnetic material (such as rolled, cast, or forged steel). The application of magnetic particles and the interpretation of the patterns formed by the particles... (read more) -
HydraCheck Inc.
Digital Hydraulic Multimeter with Bluetooth is a next-generation diagnostic tool that offers Bluetooth functionality and is designed for hydraulic field service engineers. This all-in-one tester allows users to measure the true performance of their hydraulic system, quickly pinpoint faults, and generate and email a test report using the free-to-download Webtec QuickCert TM App and Smart Bluetooth TM functionality. Its portable design means you can use it on the factory floor, at a mine, in a quarry, or at a construction site, without... (read more) -
AMETEK Spectro Scientific
Hydraulic fluid analysis wear, but also to determine how effective the filtration is. Tolerances in a hydraulic system are typically very tight. The clearances on servo valves are often on the order of 40-80 microns and the clearances on actuators can be as small as 10 microns, so particles larger than 4 microns can cause serious problems in hydraulic systems. There are several ISO codes, SAE guidelines and ASTM Methods devoted to measuring particles in hydraulic systems. Most of these code or methods bin particles... (read more)Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
-
Encyclopedia of Lubricants and Lubrication
Over the past 20 years, particle measurement technology has been developed from laboratory applications through portable field devices, right up to sensors for permanent installation in hydraulic and lubricating circuits. Figure 10 shows particle counters used in machines, in ser- vice, and in laboratories.
-
Hydraulic system
Vaulter publisher, Berlin block P (1998) comparison attempts with portable particle counters . Oil hydraulic system and pneumatics, Mainz compartment publishers United 2:111-113 Ebertshäuser H (1989) fluid technique of A to Z. Mainz Eichler C (1982) maintenance technique.
-
Hydraulic system
Block P (1998) comparison attempt with portable particle counters . Oil hydraulic system and pneumatics 2: 111 - 113 13.10 .
-
Chemistry and Technology of Lubricants
ISO 4406: Hydraulic Fluid Power – Fluids – Method for Coding the Level of Contamination by Solid Particles , www.iso.org 27. Toms, A. M., “Initial Screening Tests: Portable Particle Counters ”, J. Lubr.
-
Problems and Possibilities with Bottle Sampling for Assessment of Particle Concentration
[1] Radzikowski P., "On-line Monitoring of Contamination Level in Hydraulic Oils," Operational Reliability and System … [2] Rinkinen J., and Kiiso T., "Using Portable Particle Counter in Oil System Contamination Control," Third Scandinavian International Conference on Fluid Power, LinkSping 25.26 May 1993, p. #309-328.
-
Automatic Transmission Hydraulic System Cleanliness - The Effects of Operating Conditions, Measurement Techniques and High-Efficiency Filters
It must be recognized by the reader that high levels of undisolved air indicate serious hydraulic system deficiencies over and above that of solid particle contamination. The availability of small, portable automatic particle counters permitted the measurement of ATF cleanliness “real time”, during most any operating condition.
-
Experiences Implementing Particle Counter Calibration and Performance Verification Through ISO 11171-1999
These particle counters represent instruments currently used for counting particles in hydraulic fluids and lubricants throughout the industry. … performance details of these five particle counters: two laboratory bottle sampling instrument systems and three portable instruments.
-
Failure Prevention of Hydraulic System Based on Oil Contamination
… systems consisting of load sensing, variable displacement pump, proportional direction control valve and hydraulic cylinder as mentioned … A particle counter Parker make CM-20 equipment as shown in Fig. 1 was used to measure the contamination level at the outlet of load sensing variable displacement pump. … equipment are as follows: The CM-20 particle counter is a laser based portable equipment used for …
-
CR4 - Thread: Foriegn Particles in Hydraulic sysem
http://www.hach.com/hc/search.product.details.invoker/PackagingCode=2087008-02/NewLinkLabel=HIAC+PODS%2C+ Portable +Oil+Diagnostic+System/SESSIONID%7CAzNPRE0zT0RRNU16QTRKbWQxWlhOMFRrTlBVRlF4TWc9PUJ6UQ==%7C I have helped design offline partical counters for Catapillar where owners would extract some fuild from their hydraulic lines and then check for particals in a lab. http://www.hach.com/hc/search.product.details.invoker/PackagingCode=8012-3B4/NewLinkLabel=HIAC+8012%2C+Liquid+ Particle +Counting+System/SESSIONID%7CBFZERXlORGM0TXpjNE5Ea3pNRGdtWjNWbGMzUk9Rdz09QWs5UQ==%7C .
-
Condition Monitoring of Fluid Power Systems: A Survey
The Distribution of Contaminants Through a Hydraulic Circuit , MSc Thesis, The University of Science and Technology , Trondheim … 12 Svedberg, G. , “Using automatic particle counters on-line - Extremely low contamination levels can be detected,” Proc. 4th International Conference on Fluid Power , Tampere, Finland . pp. 759 -774 . 13 Rinkinen, J. and Kiiso, T. , “Using portable particle counter in oil system contamination control,” Proc …
Indicates content that may require registration and/or purchase.