-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Hydraulic Power Units are available in five standard sizes; 250 Series, 400 Series, 600 Series, 800 Series and 825 Series. These units are self contained, portable, diesel-driven or electric-driven hydraulic power units. These
- Operating Pressure: 3,000 psi
- Flow: 7 GPM
- Total Power: 20.5 to 26 HP
- Unit Weight: 1,840 lbs
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Hydraulic Power Units are available in five standard sizes; 250 Series, 400 Series, 600 Series, 800 Series and 825 Series. These units are self contained, portable, diesel-driven or electric-driven hydraulic power units. These
- Operating Pressure: 3,000 psi
- Flow: 28 GPM
- Total Power: 72 to 80 HP
- Unit Weight: 3,080 lbs
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Hydraulic Power Units are available in five standard sizes; 250 Series, 400 Series, 600 Series, 800 Series and 825 Series. These units are self contained, portable, diesel-driven or electric-driven hydraulic power units. These
- Operating Pressure: 3,000 psi
- Flow: 38 GPM
- Total Power: 113 to 125 HP
- Unit Weight: 3,900 lbs
-
-
Supplier: Utility Parts Central, Inc.
Description: Used "LIKE NEW" GREENLEE power unit 18 HP Portable Power Unit 18 HP Briggs & Stratton Vanguard Open Center Hydraulic System Electric Key Start Low Hours Flow Range: 0 - 10 GPM, Variable with preset detents at 5, 8, and 10 gpm Maximum Operating Pressure 2000
- Operating Pressure: 2,000 psi
- Total Power: 18 HP
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Hydraulic Power Units are available in five standard sizes; 250 Series, 400 Series, 600 Series, 800 Series and 825 Series. These units are self contained, portable, diesel-driven or electric-driven hydraulic power units. These
- Operating Pressure: 3,000 psi
- Flow: 50 GPM
- Total Power: 113 to 125 HP
- Unit Weight: 3,900 lbs
-
Supplier: Badger Meter
Description: The PFM products simultaneously measure flow, pressure and temperature within a hydraulic system. The PFM6 testing units are equipped with a digital readout for flow rate and analog pressure gauge for pressure. Both indicators are housed within a weather resistant enclosure. Also, the
- Calibrator Style: Hand Held, Portable
- Environmental Properties: Pressure / Vacuum
-
Supplier: SC Hydraulic Engineering Corporation
Description: PRESSURES UP TO 65,000-PSI ONLY 2 CONNECTIONS REQUIRED MOBILE SELF CONTAINED POWER UNIT 5 OR 10 GALLON STAINLESS STEEL RESERVOIR AVAILABLE WITH ALL 10-SERIES PUMP MODELS PRESSURE GAUGES, VALVES AND AIR DRIVE CONTROLS INCLUDED The 90 Series Dual pump portable test cart is
- Operating Pressure: 65,000 psi
- Reservoir Capacity: 5 to 10 gallons
- Power Source: Pneumatic Compressor
-
Supplier: Dayton Lamina Corporation
Description: openings as narrow as 9¼ inches. The portable hydraulic units are available with your choice of 3-phase voltage rating. Six hydraulic drill heads are available as optional equipment. Drill heads are fully interchangeable with the hydraulic power unit
-
Supplier: Carr Lane Manufacturing Co.
Description: Low-cost hydraulic power source that requires only a shop-air connection to operate. This compact, portable unit weighs only 14 lbs. Only 75-psi air pressure is required to provide 7500-psi hydraulic pressure. Suitable for smaller clamping fixtures and assembly
- Operating Pressure: 4,000 to 7,500 psi
- Flow: 0 to 0.21645 GPM
- Reservoir Capacity: 0.151515 to 0.64935 gallons
- Unit Weight: 14 lbs
-
Supplier: TE Connectivity
Description: Other Power Technology Type : Hydraulic (8,200 psi, 220v) TE Certification : Upon Request for Fee Tooling Type : Base Power Unit (No Crimp Tooling)
- Tool Type: Crimper
- Application / Connector Type: General Application
- Technology: Hydraulic Tools
-
Supplier: The Kahn Companies
Description: Inherent low inertia and quick transient response make the Kahn Series 102 dynamometers ideal for load testing of medium speed turboshaft engines, light turboprop engines, auxiliary power units (APUs), engine power takeoffs (PTOs), aircraft accessory gearboxes and helicopter
- Maximum Power Absorption: 3,000 HP
- Torque Capacity: 36,000 In-lbs
- Maximum Rotary Speed: 6,000 rpm
- Application: Aircraft / Aerospace, Gas / Diesel Engines, Transmissions, Turbines
-
Supplier: Optimal Handling Solutions
Description: Lift and Dump Hydraulic Drum Dumper -Dumps drums weighing up to 1,500 lbs. - Works with 30 and 55 gallon drums - All steel construction including chute chute - Portable units have two rigid and two swivel casters with floor locks - Standard features include: - 56" frame - 3/4 HP
-
Supplier: TelephoneStuff.com
Description: Lithium-Ion Powered Hydraulic In-Line Crimping Tool. Features: - 60% more crimps per battery charge than NiCd or NiMh - Lightweight and ergonomically balanced for easy operation without fatigue - Self-contained unit, completely portable - Develops 6 tons of crimping force,
- Tool Type: Crimper
-
Supplier: Froude, Inc.
Description: Here at Go Power, we know small engine dynos. That’s how we started! Our first dynamometers were developed in the late 1950s in Palo Alto, California when we were building systems to test basic go-kart engines. Today we bring you the Go Power D100 small engine dyno (dynamometer). The
- Maximum Power Absorption: 100.516528867712 HP
- Torque Capacity: 796.46017699115 In-lbs
- Maximum Rotary Speed: 14,000 rpm
- Application: Automotive, Gas / Diesel Engines, Industrial
-
Supplier: Econo Lift Limited
Description: floor lock Power options A/C 110 volt /1/60 Hand held pendant (standard) A/C 230/460/575/3/60 power Optional Air/Hydraulic Foot control (standard) Hand held pendant (optional) Options Increase/decrease:platform, diameter of backplate, dump height, tilt angle Chute attachments
- Weight Capacity: 2,000 lbs
- Tilt Angle / Rotation: 0 to 120 degrees
- Dump Height: 4 ft
- Bulk Container Type: Drum / Barrel
-
Supplier: Badger Meter
Description: The Flo-tech Flo-Check® USB Hydraulic System Analyzer can be used as a stationary or portable tester for both industrial and mobile hydraulic system diagnostics. Portable Tester. Accurate Diagnostics. The Flo-tech Flo-Check® USB Hydraulic System Analyzer
- Operating Temperature: -40 to 185 F
- Environmental Properties: Flow, Pressure / Vacuum
- Calibrator Style: Hand Held, Portable
-
Supplier: TelephoneStuff.com
Description: design with open "C-Head" provides easy loading of crimping dies and rotates 180°, for reaching into tight spaces - Ergonomically balanced for easy operation without fatigue, weighs 17.9 lbs. with battery - Self-contained unit, completely portable - Develops 14 tons of crimping force,
- Tool Type: Crimper
-
Supplier: Deca Vibrator
Description: Deca Rotary Hydraulic & Pneumatic Vibrators provide maximum power with precise frequency control and low operating costs. An extremely low decibel rating makes these units an excellent choice for the precast concrete industry and rail car unloading. However, these units
-
Supplier: OMEGA Engineering, Inc.
Description: portable hydraulic testers and dynamometers. Designed for fast diagnostic troubleshooting of all types of hydraulic systems and components, including engine-pump combinations. Makes all flow, pressure, temperature and power measurements simultaneously from one point, in
- Pipe Diameter: 0.75 to 1.5 inch
- Media Temperature Range: 302 F
- Liquid Volumetric Flow Rate: 1 to 84.744 GPM
- Operating Pressure: 6,000 psi
-
Supplier: Econo Lift Limited
Description: Drive Unit/electrics 24 volt system Variable speed control - forward/reverse Built in 24 volt charger Control head Butterfly switches for forward and reverse Push buttons for raising and lowering of forks Built in horn Brakes Engaged in upper thru lower position of the steering column when
- Capacity: 3,000 lbs
- Stroke: 28 inch
- Length: 48 inch
- Width: 20.5 inch
-
Supplier: Victaulic Co. of America
Description: Tool head mounts to any tripod stand with a Ridgid® 300 bolt pattern or the flat bed of a work truck Hydraulic hand pump can be mounted on either side of the tool for right or left hand operation Supplied with Victaulic® tool carry bag for accessory storage Power Requirements:
-
Supplier: Econo Lift Limited
Description: Drive Unit/electrics 24 volt system Variable speed control - forward/reverse Built in 24 volt charger Control head Butterfly switches for forward and reverse Push buttons for raising and lowering of forks Built in horn Brakes Engaged in upper thru lower position of the steering column when
- Capacity: 3,000 lbs
- Stroke: 28 inch
- Length: 48 inch
- Width: 27 inch
-
Supplier: Southworth Products Corp.
Description: for increased stability throughout the travel range Heavy-duty wire braided hoses for maximum burst strength Tell-tale return hydraulic line prevents fluid spillage Built-in maintenance chocks Bolt-on power unit is neat, clean and allows for easy access to all components
- Capacity: 1,100 lbs
- Type: Table Lift / Positioner
-
Supplier: DME Company
Description: The Stauff® Portable Filter Cart (SPFC) is a very complete and practical unit capable of off-line filtration, filling or emptying reservoirs or any application requring the transfer or filtration of hydraulic oils. Multi stage filtration can be applied to extend element
- Features: All Gravity Filters, Other
- Equipment Type: Gravity Sedimentation
- Application / Industry: Oil / Fuel
-
Supplier: Garage Equipment Supply
Description: release handle Hydraulic cylinder located underneath runway Reliable electric/hydraulic power unit assembly The drive-up ramps are detachable when needed Designed to be free standing Self-lubricating bearings and cable sleeves Runways include rail-kit as an optional
- Capacity: 7,000 lbs
- Stroke: 85 inch
- Width: 117 inch
- Type: Vehicle / Service Lift
-
Supplier: Lift Products, Inc.
Description: 7” and 11” and can be customized per application. For increased safety, the LPDD Drum Dumper features an adjustable flow control to safely lower the chute to its down position. The unit features a NEMA12 power up and gravity down power unit that is equipped with a 1 HP
- Bulk Container Type: Drum / Barrel
- Equipment Type: Dumper / Tilter
-
Supplier: HydraCheck Inc.
Description: equipped with simplified controls that facilitate quick and efficient identification of hydraulic system faults. The unit now offers selectable flow and temperature and has an IP65 rating. The unit also has low power consumption and operates off of a standard 9-volt
-
Supplier: HydraCheck Inc.
Description: The PFM6 and PFM6BD digital hydraulic test units by Flo-tech are compact, lightweight and completely self-contained. These highly portable testers are laboratory-accurate and are designed for fast, diagnostic troubleshooting of all types of mobile or stationary hydraulic
-
Supplier: HydraCheck Inc.
Description: The DHM 4 Series Digital Hydraulic Multimeter is an all-in-one unit designed to test the performance of hydraulic pumps, motors, valves and hydrostatic transmissions with the added benefit of Bluetooth functionality. This new generation of testers, aimed at hydraulic
-
Supplier: Mile-X Equipment, Inc.
Description: Dake Force 10DA 10-ton Electrically Operated H-frame, 110v-1 ph Dake collects Sales Tax on all orders shipped to California Features: Electric power unit has convenient single phase, 110 volt operation for greater portability. Sturdy, welded channel iron frame for durability. Lever
-
Supplier: Mile-X Equipment, Inc.
Description: Dake Force 25DA 25-ton Electrically Operated H-frame, 110v-1 ph *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Click here for Shipping/Price Quote Features: Electric power unit has convenient single phase, 110 volt
-
Supplier: UL Standards & Engagement
Description: cover portable tradeshow displays, hanging components, and other exhibit assemblies. 1.2 These requirements cover exhibition display units rated 600 volts ac or less. 1.3 These requirements cover light boxes for use with exhibition display units. Electric advertising displays
-
Supplier: National Oilwell Varco
Description: Power Swivels The National Oilwell Varco® Power Swivels are hydraulic motor driven, pipe rotating machines. These simple, compact units are supplied with a power unit of the correct size and horsepower output to match the swivel and with either air or
-
Supplier: Optimal Handling Solutions
Description: Lift and Dump Hydraulic Drum Dumper -Dumps drums weighing up to 1,500 lbs. - Works with 30 and 55 gallon drums - All steel construction including chute chute - Portable units have two rigid and two swivel casters with floor locks - Standard features include: - 56" frame - 3/4 HP
-
Supplier: Hydraulic Institute (HI)
Description: Integral electric motor types This version of the submersible pump test standard represents a major departure from the previous standard in that the submersible pump shall be guaranteed and tested as a complete close-coupled unit. If pump efficiency or pump power has been guaranteed,
Find Suppliers by Category Top
Featured Products Top
-
Hydraulic power unit Truck limiter hydraulic (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Power your machine’s hydraulic functions with the new EP2800Q Series 2 HPU. This HPU (Hydraulic Power Unit) is compatible with McElroy Acrobat™ 355/400, 450/500, and 560/630 fusion machines that utilize the QuikFit™ carriage. (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
powered by either diesel, hydraulic or electric drive motors. Contact Vaughan to get moving today. FEATURES (read more)
Browse Centrifugal Pumps Datasheets for Vaughan Company -
load valve and an analog pressure gauge in one compact unit is perfect for testing hydraulic pumps without removing them from service. The unit is self-contained and requires no electrical power. The dials are clear and easy to read. Installation is extremely simple, and the test kit can be (read more)
Browse Liquid Flow Meters Datasheets for HydraCheck Inc. -
IIB T4(X) Our hydraulic hoists can be deployed as an alternative to air driven units in all places where hydraulic lines, central hydraulic systems or hydraulic aggregates are existent. Features: (read more)
Browse Datasheets for J.D. Neuhaus -
• 200 foot per minute down speeds (when the customer observed it, he asked us to slow it down) • Multi-lift synchronization on a single power unit • “Intrinsically Safe” wiring as a low cost alternative to some explosion proof applications • Customer (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
» Control functions and integration requirements. jbj Techniques supplies AC and DC hydraulic power units, including modular systems and custom arrangements. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
matched gear set to rotate. One of the gears is connected to the motor output shaft so producing the rotary mechanical power. Hydraulic gear motors can be supplied in single or bi-rotational formats and units are available (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
An accurate and reliable hygrometer, easy to use for spot measurement of trace moisture in gases and compressed air. The SADP portable dewpoint meter is suitable for rapid moisture checks in a wide range of industries including power (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
Digital Hydraulic Multimeter is a versatile unit that can accurately measure hydraulic flow, pressure, peak pressure, temperature, power, and volumetric efficiency (read more)
Browse Datasheets for HydraCheck Inc.
More Information Top
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 10 - Operations > [FDBKF2005051016575364593] Afpam10-219v3 - ...
Also included with the system are two portable hydraulic power units (HPU) that are used to provide the energy for raising and lowering the trailers, operating the tools necessary for system installation, and running the hydraulic winch (figure 8.5).
-
Integration of a high degree of freedom robotic manipulator on a large unmanned ground vehicle
For the trials reported in this paper, the arm hydraulics were driven by a portable hydraulic power unit mounted on the back of the MATS UGV where the CBRN sensor components are normally stored (Figure 3).
-
Eradication of plant pathogenic fungi in soil and nursery potting mixtures with a mobile continuous soil pasteurizer
Mobile continuous soil pasteurizer consisting of a portable hydraulic power unit ; variable-speed belt conveyor; regulated water source; varialole- speed, rotating, insulated drum ; a liquefied petroleum torch; and a collection container.
-
Federal Register > Monday, November 29, 2004 > [69 FR 69412] Summary of Decisions Granting in Whole or in Part Petitions for Modification
Summary of Findings: Petitioner's proposal is to use a portable hydraulic unit ( power pact) to tow large trucks in lieu of using a tow bar and safety chain; provide training to operators and mechanics to perform the installations of the pack; and …
-
Federal Register > Monday, May 17, 2004 > [69 FR 27955] Petitions for Modification
The petitioner proposes to use a portable hydraulic unit ( power pack) to tow large trucks in lieu of using a tow bar and safety chain.
-
Federal Register > Tuesday, August 6, 1996 > [61 FR 40859] Summary of Decisions Granting in Whole or in Part Petitions for Modification
Summary of Findings: Petitioner's proposal to use a portable hydraulic unit to supply power to the necessary functions of disabled equipment in order to move it safely considered acceptable alternative method.
-
A prototype spool valve for use in hydraulically powered arm prostheses
However, the recent successful development of a prototype miniature hydraulic power unit indicates that portable hydraulically powered systems are now viable (DAvts, 1971).
-
Federal Register > Tuesday, October 11, 2011 > [76 FR 62962] Lifesaving Equipment: Production Testing and Harmonization With International Standards
For a winch powered by electric or hydraulic motors, or portable power units such as air or electric drills- .
-
Federal Register > Tuesday, June 28, 2011 > [76 FR 37831] Petitions for Modification of Application of Existing Mandatory Safety Standards
The petitioner proposes to use a portable hydraulic unit that will supply power to the necessary functions of the disabled equipment to move it safely.
-
Code of Federal Regulations > Title 46 - Shipping > Coast Guard, Department of Homeland Security > [46 CFR Part 160] Lifesaving Equipment
For a winch powered by electric or hydraulic motors, or portable power units such as air or electric drills- .
Indicates content that may require registration and/or purchase.