-
Supplier: H2scan, Corp.
Description: H2scan recognizes the importance of detecting and locating hydrogen leaks as quickly as possible. H2scan's HY-ALERTA™ 500 Handheld Hydrogen Leak Detector is the industry's most versatile, portable hydrogen leak detector able to respond to the widest range of
- Operating Temperature: 32 to 113 F
- Application: Ambient Air Monitoring
- Features: Audible or Visual Alarms
- Gas Types: Combustible Gas, Hydrogen (H2)
-
Supplier: ENMET Corporation
Description: P/N 04810-1500, Spectrum Series Personal Gas Detector for Hydrogen, H2 The SPECTRUM Series portable gas detector is a compact, durable and microprocessor-based personal monitor. This instrument is designed for a variety of applications including use by firefighters,
- Operating Temperature: 14 to 113 F
- Instrument Type: Detector
- Display: Digital
- Gas Types: Hydrogen (H2)
-
Supplier: ENMET Corporation
Description: P/N 04810-0200, Spectrum Series Personal Gas Detector for Hydrogen Sulfide, H2S The SPECTRUM Series portable gas detector is a compact, durable and microprocessor-based personal monitor. This instrument is designed for a variety of applications including use by
- Operating Temperature: 14 to 113 F
- Instrument Type: Detector
- Display: Digital
- Gas Types: Hydrogen Sulfide (H2S)
-
-
Supplier: MSA Safety
Description: MSA ALTAIR 5X Gas Detector measures up to 6 gases including natural gas. Now available with a PID Detector.. The ALTAIR 5X Gas Detector is capable of measuring up to 6 gases simultaneously and is now available with integrated PID sensor for VOC detection. Driven by advanced MSA
- Operating Temperature: -40 to 122 F
- Measurement Type: %LEL, %Volume, Trace
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Combustible Gas, Hydrocarbons, Hydrogen Cyanide (HCN), Hydrogen Sulfide (H2S), Methane (CH4) / Natural Gas, Nitrogen Dioxide
- Features: Audible or Visual Alarms, Hazardous Environments, Interchangeable Probes, Intrinsically Safe, Other, Sampling Pump
-
Supplier: MSA Safety
Description: Designed for superior lifespan—patented sensors operate for over two years—and high performance, the ALTAIR Single-Gas Detector is the smart choice for market-leading, cost-effective gas monitors. Features sensor options for carbon monoxide, hydrogen sulfide, and oxygen coupled with
- Measurement Type: %Volume, Trace
- Features: Audible or Visual Alarms
- Gas Types: Carbon Monoxide (CO), Hydrogen Sulfide (H2S), Oxygen (O2)
- Application: Confined Space Monitoring, Personal Exposure Monitoring
-
Supplier: ABB Measurement & Analytics
Description: This technique is fast, accurate over a broad measurement range and offers outstanding reproducibility. The AlSCANTM is recognized by the industry with more than 400 units sold worldwide. The AlSCANTM hydrogen analyzer is portable and designed to survive the severe plant environment.
- Sample Form: Gaseous Samples
- Elements Analyzed: Hydrogen (H)
- Analysis Method / Detection Technology: Thermal Conductivity Detector
-
Supplier: Restek
Description: one-year warranty, the Restek® leak detector is the industry standard for performance and affordability in handheld leak detectors. Leak Detector Specifications Detectable Gases: Helium, nitrogen, argon, carbon dioxide, hydrogen Battery: Rechargeable lithium ion internal
- Operating Temperature: 32 to 120 F
- Operating Humidity: 0 to 97 %
- Display: Analog
- Features: Audible or Visual Alarms, Other
-
Supplier: CSA Group
Description: "propane and butane", and requires clear marking of types of flammable gases which can be measured by the portable gas detectors. Flammable vapours/gases which are not marked cannot be measured or detected by the portable gas detector. NOTE 2 Iso-butane is an alternative
-
Supplier: CO2Meter.com
Description: gas it makes it very important to adopt detection to ensure individual safety. Hydrogen sensors can constantly detect the amount of Hydrogen present in any working environment and block hydrogen generation if it detect an amount greater than the safety threshold. The most common
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: DOD Technologies Inc.
Description: Hydrogen Sulfide (H2S) may desensitize and render the body unconscious in no time at high concentrations, therefore, reliable personal monitoring equipment is crucial. The ARA Personal H2S Detector is an economical, wearable clip monitor - pre-configured for the detection of dangerous
- Features: Audible or Visual Alarms, Data Logger, Intrinsically Safe
- Instrument Type: Detector
- Display: Digital
- Gas Types: Hydrogen Sulfide (H2S)
-
Supplier: GasLab
Description: The AlphaSense H2S-A1 Hydrogen Sulfide Sensor is designed to detect low levels of hydrogen sulfide in ambient air using well-known fuel cell technology. This 20mm diameter sensor is the industry standard size for portable gas detectors and also is compatible with the EC
-
Supplier: CO2Meter.com
Description: The H2S-A1 AlphaSense Hydrogen Sulfide Sensor (formerly known as the AP-0006) is designed to detect low levels of hydrogen sulfide in ambient air using well-known fuel cell technology. This 20mm diameter sensor is the industry standard size for portable gas detectors
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: DOD Technologies Inc.
Description: The XP-703D handheld toxic gas detector is considered the standard for locating leaking gas cylinders right off the delivery truck. The device provides auto-zeroing, a long battery life, and a compact system to detect most of the main dopant gases used in the semiconductor industry. With a
- Operating Temperature: 32 to 104 F
- Features: Audible or Visual Alarms, Data Logger
- Instrument Type: Detector
- Display: Digital
-
Gas Chromatographs - Sensor Gas Chromatograph - Hydrogen/Carbon Monoxide/Methane Analyzer -- SGHA-P2Supplier: FIS Inc.
Description: Sensor Gas Chromatograph (SGC) uses a highly sensitive semiconductor gas sensor as a gas detector. The original built-in column is small, enabling the sample gases to be very sensitive and quick separation.
- Oven Temperature Range: 50 to 86 F
- Operating Temperature: 50 to 86 F
- User Interface: Analog Front Panel
- Remote Interface: Application Software Included, Computer Interface, Other, Serial Interface
-
Supplier: REED-Direct
Description: Low power semi-conductor sensor Includes soft carrying case and batteries SPECIFICATIONS: Sensitivity: 50 ppm methane Warm-up Time: Approx. 5 minutes Response Time: < 2 seconds Alarm Limit: At 10% LEL for methane Power Supply: 3 x "C" batteries Battery Life: 8 hours of continuous use Probe Length:
- Measurement Type: %LEL, %Volume
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Combustible Gas, Hydrocarbons, Hydrogen Sulfide (H2S), Water Vapor
- Display: Analog
- Features: Audible or Visual Alarms, Other
-
Supplier: RKI Instruments, Inc.
Description: No Description Provided
- Operating Temperature: 41 to 95 F
- Operating Humidity: 80 %
- Measurement Type: %LEL, %Volume
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Combustible Gas, Hydrogen (H2), Phosphine (PH3), Toxic Gas
-
Supplier: DOD Technologies Inc.
Description: The XA-4000II personal four-gas detector is a wearable hazardous gas detector. It is worn within the breathing zone to detect four of the most common industrial gas hazards (CH4-CO-H2S-O2), keeping you safe within your working environment. When worker exposure exceeds pre-set limits
- Operating Temperature: 32 to 104 F
- Features: Audible or Visual Alarms, Data Logger
- Gas Types: Combustible Gas, Hydrogen Sulfide (H2S)
- Instrument Type: Detector
-
Supplier: CO2Meter.com
Description: Sensor Tube Caps, please look under the "Accessories" Tab Features Low Cross-Sensitivity No external power required Proven and tested design This 20mm diameter, 4-pin sensor is the industry standard size for portable gas detectors. The 2sense does not compromise performance or long
- Gas Types: Carbon Monoxide (CO)
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: Evident Scientific
Description: OmniScan® X3 phased array flaw detector with TFM Confidence You Can See The OmniScan X3 flaw detector is a complete phased array toolbox. Powerful tools, like total focusing method (TFM) images and advanced visualization capabilities, enable you to complete your inspection with greater
- Instrument Type: Corrosion, Flaw Detection
- Features: Digital Imaging System, General Corrosion Detection, Inclusions, Material Condition, Other, Pore / Void, Portable / Handheld / Mobile, Pressure Vessel Flaws / Cracks, Programmable / Digital Control Unit, Subsurface Crack Detection, Surface Cracks / Abrasion, Tube / Pipeline Defects, Weld / Joint
- Instrument Technology: Ultrasonic
-
Supplier: Qualitrol Company, LLC
Description: introduction without damaging the probe Can be used with the portable Iris Power RFAII instrument, the Iris Power FluxTracII continuous monitor, or the Iris Power GuardII monitor Options FFProbe kit for air cooled round rotor machines with an air gap size 50mm and over. FFProbe kit for
- Instrument Type: Condition Monitor / Fault Detector
-
Supplier: Qualitrol Company, LLC
Description: The TFProbe has been primarily designed for monitoring rotor magnetic flux on generators with an air gap size less than 50 mm. Features Measure the air gap flux Can be used with the portable Iris Power RFAII instrument, the Iris Power FluxTracII continuous monitor, or the Iris Power GuardII
- Instrument Type: Condition Monitor / Fault Detector
-
Supplier: Linde North America, Inc.
Description: LEL Propane, LEL Pentane, LEL Butane, LEL Ethylene, LEL Hydrogen, LEL Alcohols/Ketones/Solvents, Oxygen. Toxic: Ozone, Carbon Monoxide, Hydrogen Sulphide, Sulphur Dioxide, Nitrogen Dioxide, Hydrogen, Phosphine, Chlorine, Hydrogen Fluoride, Phosgene, Ammonia,
- Operating Temperature: -4 to 131 F
- Operating Humidity: 20 to 90 %
- Response Time: 10.00000000000002 seconds
- Measurement Type: %LEL
-
Supplier: Linde North America, Inc.
Description: Methane, LEL Propane, LEL Pentane, LEL Butane, LEL Ethylene, LEL Hydrogen, LEL Alcohols/Ketones/Solvents, Oxygent Toxic: Ozone, Carbon Monoxide, Hydrogen Sulphide, Sulphur Dioxide, Nitrogen Dioxide, Hydrogen, Phosphine, Chlorine, Hydrogen Fluoride, Fluorine, Phosgene,
- Operating Temperature: -4 to 149 F
- Operating Humidity: 20 to 90 %
- Response Time: 10.00000000000002 seconds
- Measurement Type: %LEL
-
Supplier: DOD Technologies Inc.
Description: Battery life for months instead of hours! Day in, day out, your workers have to charge their portable multi gas detectors so they can keep testing for the presence of hydrogen sulfide (H2S), carbon monoxide (CO), oxygen (O2) and combustible gases (LEL). Unfortunately, sometimes
- Measurement Type: %LEL, %Volume
- Features: Audible or Visual Alarms, Data Logger, Intrinsically Safe
- Gas Types: Carbon Monoxide (CO), Combustible Gas, Hydrogen Sulfide (H2S), Oxygen (O2)
- Display: Digital
-
Supplier: Linde North America, Inc.
Description: Compact design Top display Alligator clip attachment IP65 and IP67 rated Sensors Flammable/Oxygen: LEL Methane, LEL Propane, LEL Pentane, LEL Butane, LEL Ethylene, LEL Hydrogen, LEL Alcohols/Ketones/Solvents, Oxygen. Toxic: Ozone, Carbon Monoxide, Hydrogen Sulphide, Sulphur Dioxide,
- Operating Temperature: -4 to 131 F
- Operating Humidity: 20 to 90 %
- Response Time: 10.00000000000002 seconds
- Measurement Type: %LEL
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova Model 7900P Series Heat Treat analyzers utilize a three channel high stability infrared detector for the simultaneous measurement of CO, CO2, and CH4 in exothermic or endothermic gas mixtures. In addition, the analyzer can be supplied with a fully compensated thermal conductivity
- Response Time: 20 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Analytical Systems Int’l. Keco
Description: The 150 series analyzer monitor is a completely portable H2S analyzer monitor or in-line process featuring a cost-effective analysis method for process control, air quality and product quality purposes. In addition, this analyzer is accurate, dependable, and low maintenance. The
- Operating Temperature: 41 to 122 F
- Electrical Outputs: Analog Current, Switch
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms, Controller
-
Supplier: Industrial Scientific Corporation
Description: TX1 is one of the safest single gas detectors available today.
- Number of Channels: 2
- Application: Ambient Air Monitoring, Confined Space Monitoring, Personal Exposure Monitoring
- Features: Audible or Visual Alarms
- Gas Types: Carbon Monoxide (CO), Combustible Gas, Hydrogen (H2), Hydrogen Sulfide (H2S), Nitrogen Dioxide (NO2), Sulfur Dioxide (SO2), Toxic Gas
-
Supplier: Environics, Inc.
Description: ultra-pure combustion air for flame ionization detector, and service air for pneumatically operated valves. The system is capable of delivering air free from water vapor, particulates, sulfur dioxide (SO2), Hydrogen Sulfide (H2S), Oxides of Nitrogen (NO), Nitrogen Dioxide (NO2), Ozone
- Output Flow Rate: 1 to 20 SLM
- Outlet Pressure: 30 psi
- Features & Approvals: Compressor Included, Portable
- Generator Type: Zero (Pure) Air
-
Supplier: Honeywell Analytics, Inc.
Description: A fast response device detecting down to ppb of toxic gases, providing physical evidence of a gas event. This use-anywhere, fast response monitor is specific to your target gas only. Until now, the big concern with basic units for toxic gas monitoring was that environmental conditions or other
- Operating Temperature: 32 to 104 F
- Response Time: 10.00000000000002 seconds
- Application: Ambient Air Monitoring, Process Gas
- Gas Types: Ammonia (NH3), Arsine (AsH3), Bromine (Br2), Chlorine (Cl2), Chlorine Dioxide (ClO2), Combustible Gas, Diborane (B2H6), Germane (GeH4), Hydrogen Chloride (HCl), Hydrogen Cyanide (HCN), Hydrogen Fluoride (HF),
-
Supplier: GasLab
Description: external power required Proven and tested design This 20mm diameter, 4-pin sensor is the industry standard size for portable gas detectors. The 2sense does not compromise performance or long term stability over the standard two-sensor solution when measuring both H2S and CO.
-
Supplier: RKI Instruments, Inc.
Description: No Description Provided
- Response Time: 10.00000000000002 seconds
- Operating Temperature: 32 to 104 F
- Application: Ambient Air Monitoring, Personal Exposure Monitoring
- Gas Types: Arsine (AsH3), Combustible Gas, Diborane (B2H6), Hydrogen (H2), Phosphine (PH3), Silane (SiH4), Toxic Gas
-
Supplier: Industrial Scientific Corporation
Description: The Radius® BZ1 Area Monitor is a rugged gas detector that connects your entire worksite. Designed to go where the work is, Radius can be deployed in seconds for emergency response scenarios or left in the field for up to 7 days on a single charge or for an unlimited period with the Solar
- Number of Channels: 18
- Measurement Type: %LEL, %Volume, Trace
- Application: Ambient Air Monitoring
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Chlorine (Cl2), Combustible Gas, Hydrocarbons, Hydrogen (H2), Hydrogen Sulfide (H2S), Methane (CH4) / Natural Gas, Nitrogen Dioxide (NO2), Oxygen (O2),
-
Description: confident in our factory calibration that our customers need never calibrate the NDIR analyzer again. The Andros 6511 is designed to meet and exceed performance requirements for portable or fixed leak detectors of toxics or combustibles. High Stability: rapid warm-up The enhanced
- Response Time: 40.00000000000002 seconds
- Operating Temperature: 32 to 158 F
- Operating Humidity: 95 %
- Measurement Type: %Volume, Trace
Find Suppliers by Category Top
Featured Products Top
-
Facilities Chemical manufacturing operations often use hydrogen alongside other combustible and toxic gases. Facilities require both portable and fixed gas detection systems to monitor transfer points, process equipment, and confined spaces. Energy Storage and Fuel Cell (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
please click here. ChemLogic CLPx Portable Gas Detector The ChemLogic® CLPx Portable Gas Detector provides handheld gas detection to meet a variety of applications. The advanced (read more)
Browse Gas Instruments Datasheets for DOD Technologies Inc. -
external compressed air supply or dangerous and expensive gas cylinders. The air is suitable for use as: a zero reference calibration gas, ultra-pure combustion air for flame ionization detector (FID), and service air for pneumatically (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc.
More Information Top
-
Treatment Method for Fermi Barrel Sodium Metal Residues
Prior to flushing the barrel with dry carbon dioxide, the barrel was “sniffed” with a portable hydrogen detector in order to make sure that the barrel could be safely opened in air with no risk of a hydrogen combustion event.
-
Natural Molecular Hydrogen Seepage Associated with Surficial, Rounded Depressions on the European Craton in Russia
Correlation between field measurements with por- table hydrogen detectors versus GC analyses of samples.
-
Test report, nuclear exhaust system design demonstration test program, Phase I
A portable hydrogen detector will be maintained at the LSE Console.
-
http://www.ppsmumbai.com/gazguard-tx.pdf
PPS make Portable Hydrogen Chloride Detector (HCL .
-
H2S Safety Aboard An Offshore Production Facility Handling Crude Oil And Associated Sour Natural Gas
Portable Hydrogen Sulfide Detectors .
-
Countries > Canada > National > Gazette > 2015 > Part II > Part II‚ January 14‚ 2015‚ Vol. 149‚ No. 1
… least one self-contained positive pressure breathing device for each employee normally employed on the drill floor or an air manifold equipped with a face mask for each such employee; (b) at least two portable hydrogen sulphide detectors ; and (c) at least …
-
V.I.C. to Distribute Hydrogen Leak Tester
NEW – Portable Hydrogen Leak Detector – MD-490S H2 .
-
Countries > Canada > Province of Nova Scotia > Regulations > Canada-Nova Scotia Offshore Petroleum Resources Accord Implementation Act > Regulation 229/2014 - ...
(b) at least 2 portable hydrogen sulphide detectors ; and .
Indicates content that may require registration and/or purchase.