Products & Services

See also: Categories | Featured Products | Technical Articles | More Information

Conduct Research Top

  • Interphex Preview, Part Deux
    This quick, one-time registration gives you access to members-only site benefits. Industrial Vacuum Cleaners and HEPA/ULPA Filters offers industrial vacuum cleaners: intermittent duty, continuous duty, central systems, wet/dry, explosion-proof, air-operated, stainless steel, separators and hoppers

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Calculations & Analyses to Support K West Basin Canister Cleaning System Project A-2A
    Compressed Air and Gas Data, 2“dEdition, 4” Printing, 1971 Marks’ Standard Handbook for Mechanical Engineers, 9‘hEdition Industrial Ventilation, A Manual of Recommended Practice, 23rdEdition, 1998 Carrier … Normal Temperatures (20°F -1 10°F) “Handbook for NFS-RPS Portable HEPA Filtration Equipment”, NFS Radiation Protection…
  • Calcined solids storage facility closure study
    …new and existing) (100 total) Remote equipment COa bl%ting equipment (this equipment will not come in contact wlth calcine) (2 sets) HEPA Filters ( 63 toul) Ducting Reieval lines Portable Drilling Dust collector Closed … solid waste (noncompactible, nonconditional industrial waste) Mixed was'te- remote…
  • Critical Area Vacuums - Cleaning Equipment - Grainger Industrial Supply
    • Portable Critical Filtration Battery Powered Vacuum, Peak HP 13.1, Tank Capacity 1 gal., Industrial Series, Static Pressure 60 In., Voltage 40, Tank Material Polymer … Cord Length CORDLESS, Sound Level dBA 70, Filter Type Standard, HEPA or ULPA, Height 9…
  • Annual Hanford Site Environmental Permitting Status Report
    Hanford Facility Hanford Site Guzzler Vacuum Excavation System Hanford Site Guzzler Vacuum Excavation System Hanford Site HEPA Filtered Vacuum Units Hanford SiteHEPA Filtered … Units, Rev. 2 Hanford Site Portable /Temporary Radioactive Airborne Emission … Construction Discharges Hanford Site Industrial Stormwater Discharges to Land .
  • Bookshelf and Unified Agenda > Department of Labor > Occupational Safety and Health Administration > Preambles > Cadmium (29 CFR 1910.1027, 1915.1027, 1926.63,...
    JACA assumed that a HEPA - filtered industrial vacuum cleaner could be purchased for $1,500. .... PACE's estimated cost for a large portable HEPA-filtered vacuum was $10,000, and the estimated cost…
  • Vacuum Cleaners - Grainger Industrial Supply
    1-3/16", Power Cord Length 12 ft., Filter Type HEPA and Hz 60; Varies by Air Flow, Amps and Static Pressure. .... ESD Safe Portable Dry Vacuum, Industrial , Voltage 120, Tank Material Polyethylene, Hose Length 6 ft., Hose Dia.
  • Grainger.com
    • ESD Safe Portable Dry Vacuum, Peak HP 1.2, Industrial Series, Air Flow 99 cfm, Amps 5.4, Static Pressure 66 In., Voltage 120, Tank Material Polyethylene, Hose Length 6 ft., Hose Dia. .... 1-3/16 In., Power Cord Length 12 ft., Sound Level dBA 70, Filter Type HEPA , Hz 60, Height 9-1/3 In., Width 7-2/5 In., Length 19-1/4 In., Includes Shoulder Strap, Crevice Tool with Crevice Tool Brush, Flexible 16 In.
  • Office of Inspector General audit report on the U.S. Department of Energy`s consolidated financial statements for fiscal year 1998
    This equipment consists of airless sprayers for decontamination solution and strippable coating applications, portable HEPA filter vacuum cleaners, and sophisticated stedvacuum cleaning equipment. .... Various equipment to support improvement in the industrial safety protection of Chornobyl Shelter workers is also being…
  • TA-2 Water Boiler Reactor Decommissioning Project
    To control employee exposure to airborne contamination, fresh, clean air was circulated by a portable HEPA - filtered blower to replace the area's stale or contaminated air. .... The Industrial Hygiene Group, HSE-5, in cooperation with other groups in HSE Division, determined the ventilation…
  • Antistatic Vacuum Cleaners - Grainger Industrial Supply
    1-3/16", Power Cord Length 12 ft., Filter Type HEPA and Hz 60; Varies by Air Flow, Amps and Static Pressure. .... ESD Safe Portable Dry Vacuum, Industrial , Voltage 120, Tank Material Polyethylene, Hose Length 6 ft., Hose Dia.