-
Supplier: Accuris
Description: Portable Maintenance Access Terminal(PMAT)
-
Supplier: Teledyne Controls
Description: The Complete Electronic Data Loading Aircraft Solution Teledyne's Portable Maintenance Access Terminal 2000 (PMAT 2000™) is a rugged flightline maintenance support tool that Loads Software Parts into avionics systems, EFBs, Navigation Databases, and Safety Systems
-
Supplier: Teledyne Controls
Description: The Portable Maintenance Access Terminal/NT (PMAT/NT) is a highly reliable, rugged computer platform designed for use in an aircraft environment. The PMAT/NT is designed to meet DO-160 environmental and EMI requirements, while maximizing the use of Commercial Off The
-
-
Supplier: Teledyne Controls
Description: The Portable Maintenance Access Terminal/Large Display (PMAT/LD) is the latest version of the highly reliable, rugged computer platform designed for use in an aircraft environment. The PMAT/LD is designed to meet DO-160D environmental and EMI requirements, while
-
Supplier: Visual Sound, Inc.
Description: Selectable Variable or Fixed Audio Output - allows for direct connection with both portable powered loudspeakers, as well as large "house" audio systems. 4 Discrete Stereo Audio Inputs - allow for use with 2 RGB and 2 video sources. Convenient "side access" to lamp and filters -
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The ASC-400 portable multi-signal calibrator in a class by itself. The highly functional calibrator provides laboratory accuracy in an easy-to-use device that is compact enough to fit into a tool box or operate with one hand for easy field calibration, process monitoring or maintenance
- DC Voltage Range: 1 volts
- DC Current Range: 0.001 amps
- Frequency Range: 0.001 to 1,000 Hz
- Operating Temperature: 14 to 122 F
-
Supplier: Visual Sound, Inc.
Description: Selectable Variable or Fixed Audio Output - allows for direct connection with both portable powered loudspeakers, as well as large "house" audio systems. Convenient "side access" to lamp and filters - ensures easy maintenance - even when ceiling mounted. Built-in Theft Deterrent
-
Supplier: ValueTronics International, Inc.
Description: Testing Pass/Fail Testing Disk Drive IEEE 488.2 and RS-232C The ANSI standards for SONET specify requirements for the network element (ADM, multiplexers, terminals, etc.) interfaces. Installation, commissioning, maintenance and repair of the SONET network involves the challenge of
-
Description: without removing seals (if present) and using a tool; • during normal use all terminal covers, covers and barriers providing protection against accessing hazardous live parts are in place; • for installation, configuration, maintenance and repair it may be necessary to remove
-
Supplier: GL Communications, Inc.
Description: maintenance of devices and networks implementing PRI ISDN. It is useful to test ISDN products designed for either U or S/T interface, including network terminations, Type 1 terminating equipment, and terminal adapters. The application supports powerful utilities like Message Editor and
- Network Protocol: ISDN
-
Supplier: ValueTronics International, Inc.
Description: sunlight) The HST-3000 E1/Datacom Service Interface Module (SIM) delivers the full functionality required for technicians tasked with ensuring and delivering high quality of service (QoS) for E1/Datacom. The E1 SIM provides the complete range of installation, maintenance, and troubleshooting
Find Suppliers by Category Top
Featured Products Top
-
The Anritsu ACCESS Master MT9085A is a versatile, portable, all-in-one tester designed for thorough fiber optic network diagnostics. Engineered for field technicians, the MT9085A combines advanced OTDR analysis with a power meter, light source, and connector inspection capabilities, providing a (read more)
Browse Optical Time Domain Reflectometers (OTDR) Datasheets for Anritsu Company -
The Watson from Norlok Technology offers all the benefits of clinching in a lightweight version that gives you the portability you need. This compact clinching machine is easy to handle, requires only shop air to operate and can (read more)
Browse Datasheets for Norlok Technology, Inc. -
temperature based on ambient conditions, and along with the optional tool lubricator, protects tools from freezing. The wide-opening, scratch and dent resistant, molded polymer gull wing doors provide all-weather protection and easy access to maintenance points. Plus, the standard Sigma Control Smart (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
AMETEK Spectro Scientific, one of the world’s largest suppliers of oil and fuel analysis instrumentation and software, has released a unique portable oil analysis laboratory that has delivered proven operational benefits for the US Military. Rugged, compact, and (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
. ST3232CDR (ST): Ultra-low-power transceiver (shutdown 1 nA), up to 400 kbps data rate, SOIC package, ideal for battery-powered IoT modules, portable terminals, and mobile payment devices (read more)
Browse Fiber Optic Transceivers Datasheets for Win Source Electronics -
' operation experience through an intuitive design powered by EcoStruxure™ Operator Terminal Expert software. It ranges from 4" to 15" in size. The basic web HMI is a special version with a pre-installed browser. Harmony STW6 provides a ready-to-use and agnostic terminal able to visualize all (read more)
Browse Digital LED Displays Datasheets for DigiKey -
enclosures are designed to be versatile. For example, a sloping-front desktop case can be ideal for wall-mount applications such as access control. Our UNIDESK terminal enclosures are a prime (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
cabinet or control enclosure, it offers flexibility with optional castors (4x GD-80) for mobility, and customized configurations are available to meet specific needs, including emergency stop, power supply, terminals, and output copper bars (contact for details). It comes in two chassis versions (read more)
Browse Industrial Chassis and Card Cages Datasheets for TPS Elektronik GmbH -
. The InfraCal 2 ATR-E is based on proven IR technology, and used by fuel terminals, laboratories and regulatory agencies worldwide. The compact, easy-to-use InfraCal 2 ATR-E has a measurement range of 0 (read more)
Browse Fuel Testers Datasheets for AMETEK Spectro Scientific -
Educational solution suite Benefit from the unprecedented speed, remarkable portability, and unrivalled accuracy for which Creaform 3D scanning solutions are renowned. Your ahead-of-the-curve research (read more)
Browse Technical Courses and Programs Datasheets for FARO CREAFORM
More Information Top
-
Civil Avionics Systems
PMAT portable maintenance access terminal .
-
MDC-3100/4100 maintenance diagnostic computer
The MDC information is accessed through the cockpit multifunction displays, remotely through a portable maintenance access terminal (PMAT), or through reports downlinked via ACARS.
Indicates content that may require registration and/or purchase.