-
Supplier: ENMET Corporation
Description: P/N 04810-1700, Spectrum Series Personal Gas Detector for Nitrogen Dioxide, NO2 The SPECTRUM Series portable gas detector is a compact, durable and microprocessor-based personal monitor. This instrument is designed for a variety of applications including use
- Operating Temperature: 14 to 113 F
- Instrument Type: Detector
- Display: Digital
- Gas Types: Nitrogen Dioxide (NO2)
-
Supplier: MSA Safety
Description: Based on the industry-standard ALTAIR Single-Gas Detector—but with added features and functionality—ALTAIR Pro toxic gas and oxygen detectors combine reliable detection and LED/audible/flashing/vibrating alarms with clear, backlit LCD displays. Electrochemical sensors
- Operating Temperature: -4 to 122 F
- Operating Humidity: 10 to 95 %
- Measurement Type: %Volume, Trace
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Hydrogen Cyanide (HCN), Hydrogen Sulfide (H2S), Nitrogen Dioxide (NO2), Oxygen (O2), Phosphine (PH3), Sulfur Dioxide (SO2), Toxic Gas
-
Supplier: Bacharach, Inc.
Description: The most powerful, accurate portable refrigerant detector 1 ppm Minimum Detectable Level Detect leaks that other instruments can’t Cut leak inspection times Fast response time finds leaks quickly Infrared sensor unaffected by changes in temperature and humidity Real time ppm display
- Number of Channels: 1
- Response Time: 4.999999999999998 seconds
- Operating Temperature: 32 to 122 F
- Features: Audible or Visual Alarms
-
-
Supplier: MSA Safety
Description: MSA ALTAIR 5X Gas Detector measures up to 6 gases including natural gas. Now available with a PID Detector.. The ALTAIR 5X Gas Detector is capable of measuring up to 6 gases simultaneously and is now available with integrated PID sensor for VOC detection.
- Operating Temperature: -40 to 122 F
- Measurement Type: %LEL, %Volume, Trace
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Combustible Gas, Hydrocarbons, Hydrogen Cyanide (HCN), Hydrogen Sulfide (H2S), Methane (CH4) / Natural Gas, Nitrogen Dioxide
- Features: Audible or Visual Alarms, Hazardous Environments, Interchangeable Probes, Intrinsically Safe, Other, Sampling Pump
-
Supplier: CO2Meter.com
Description: levels combined with low zero current that low for resolution to 50 ppb and operating range to 20ppm. These sensors are suitable for inclusion in fixed or portable gas detectors and industries such as indoor air quality, urban air monitoring, stack gas analysis and
- Gas Types: Nitrogen Dioxide (NO2)
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: Restek
Description: one-year warranty, the Restek® leak detector is the industry standard for performance and affordability in handheld leak detectors. Leak Detector Specifications Detectable Gases: Helium, nitrogen, argon, carbon dioxide, hydrogen Battery: Rechargeable lithium ion internal
- Operating Temperature: 32 to 120 F
- Operating Humidity: 0 to 97 %
- Display: Analog
- Features: Audible or Visual Alarms, Other
-
Supplier: ASTM International
Description: nitrogen (N2), as well as vapors from organic compounds with boiling points up to 125°C. 1.3 The detection limits obtained will depend on the portable gas chromatograph and detector used. Detectors available include thermal conductivity, photoionization, argon
-
Supplier: ASTM International
Description: nitrogen (N2), as well as vapors from organic compounds with boiling points up to 125?°C. 1.3 The detection limits obtained will depend on the portable gas chromatograph and detector used. Detectors available include but are not limited to thermal conductivity,
-
Supplier: ASTM International
Description: (CO2) and nitrogen (N2), as well as vapors from organic compounds with boiling points up to 125°C. 1.3 The detection limits obtained will depend on the portable gas chromatograph and detector used. Detectors available include but are not limited to thermal
-
Supplier: Industrial Scientific Corporation
Description: Experience maintenance-free gas detection and improved worker safety with the Tango®TX1 single gas monitor. A 2-year runtime and patented DualSense® Technology, increase worker safety, regardless of bump test frequency, while reducing overall costs. Simply put, with two of the same
- Number of Channels: 2
- Application: Ambient Air Monitoring, Confined Space Monitoring, Personal Exposure Monitoring
- Features: Audible or Visual Alarms
- Gas Types: Carbon Monoxide (CO), Combustible Gas, Hydrogen (H2), Hydrogen Sulfide (H2S), Nitrogen Dioxide (NO2), Sulfur Dioxide (SO2), Toxic Gas
-
Description: confident in our factory calibration that our customers need never calibrate the NDIR analyzer again. The Andros 6511 is designed to meet and exceed performance requirements for portable or fixed leak detectors of toxics or combustibles. High Stability: rapid warm-up The enhanced
- Response Time: 40.00000000000002 seconds
- Operating Temperature: 32 to 158 F
- Operating Humidity: 95 %
- Measurement Type: %Volume, Trace
-
Supplier: Linde North America, Inc.
Description: G-TECTA™ SG is a fully functional premium single gas instrument, water and dust resistant, with one button operation and a choice of 28 sensors to suit almost every application. The lightweight and robust design combined with full download and data logging capability offers the ideal single
- Operating Temperature: -4 to 149 F
- Operating Humidity: 20 to 90 %
- Response Time: 10.00000000000002 seconds
- Measurement Type: %LEL
-
Supplier: Honeywell Analytics, Inc.
Description: A fast response device detecting down to ppb of toxic gases, providing physical evidence of a gas event. This use-anywhere, fast response monitor is specific to your target gas only. Until now, the big concern with basic units for toxic gas monitoring was that environmental
- Operating Temperature: 32 to 104 F
- Response Time: 10.00000000000002 seconds
- Features: Ambient Air Monitoring, Analyzer, Audible or Visual Alarms, Detector, Digital, Fixed, Hazardous Environments, Monitor, Other, Portable, Process Gas
- Gas Types: Ammonia (NH3), Arsine (AsH3), Bromine (Br2), Chlorine (Cl2), Chlorine Dioxide (ClO2), Combustible Gas, Diborane (B2H6), Germane (GeH4), Hydrogen Chloride (HCl), Hydrogen Cyanide (HCN), Hydrogen Fluoride (HF),
-
Supplier: Linde North America, Inc.
Description: G-TECTA™ 4GP is an extremely robust 4 gas instrument with built in pump and charger. The single button operation and full data management allows the users to effectively manage their gas detection requirements with confidence. G-TECTA 4GP has infrared communication, full functional
- Operating Temperature: -4 to 131 F
- Operating Humidity: 20 to 90 %
- Response Time: 10.00000000000002 seconds
- Measurement Type: %LEL
-
Supplier: CO2Meter.com
Description: integrate into portable or fixed gas detectors Electrolyte leak-free guarantee, reliable long-term detection performance No external power required, low maintenance Proven and trusted design - 90 day warranty
- Gas Types: Nitric Oxide (NO)
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: Nova Analytical Systems Inc.
Description: The 7460 Series Portable Analyzers are available in six versions for the simultaneous measurement of the gases typically found in the exhaust from internal combustion engines. CO, CO2, and HC's are detected by a dual-wavelength infrared detector. O2 and NOx (as NO) are detected by
- Response Time: 8 seconds
- Operating Temperature: 32 to 104 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Industrial Scientific Corporation
Description: The Radius® BZ1 Area Monitor is a rugged gas detector that connects your entire worksite. Designed to go where the work is, Radius can be deployed in seconds for emergency response scenarios or left in the field for up to 7 days on a single charge or for an unlimited period with the
- Number of Channels: 18
- Measurement Type: %LEL, %Volume, Trace
- Application: Ambient Air Monitoring
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Chlorine (Cl2), Combustible Gas, Hydrocarbons, Hydrogen (H2), Hydrogen Sulfide (H2S), Methane (CH4) / Natural Gas, Nitrogen Dioxide (NO2), Oxygen (O2),
-
Supplier: Environics, Inc.
Description: ultra-pure combustion air for flame ionization detector, and service air for pneumatically operated valves. The system is capable of delivering air free from water vapor, particulates, sulfur dioxide (SO2), Hydrogen Sulfide (H2S), Oxides of Nitrogen (NO), Nitrogen Dioxide (NO2),
- Output Flow Rate: 1 to 20 SLM
- Outlet Pressure: 30 psi
- Features & Approvals: Compressor Included, Portable
- Generator Type: Zero (Pure) Air
-
Supplier: ABB Measurement & Analytics
Description: volume of carrier gas, usually nitrogen, is brought in contact with the melt by means of an immersed probe that continuously circulates in the closed loop until its hydrogen content reaches equilibrium with the vapor pressure of H2 in the melt. The H2 concentration in the gas is
- Sample Form: Gaseous Samples
- Elements Analyzed: Hydrogen (H)
- Analysis Method / Detection Technology: Thermal Conductivity Detector
Find Suppliers by Category Top
Featured Products Top
-
The Importance of Portable Gas Detectors in Factory Settings In factories and other industrial environments, gases are used for a variety of purposes. Some are (read more)
Browse Gas Instruments Datasheets for DOD Technologies Inc. -
ARA Personal Gas Detectors are economical, wearable clip monitors - pre-configured for the detection of dangerous gases (H2S, CO, O2 or SO2). This wearable detector contains only one button for simplified operation, alerting workers when gases exceed set safety levels. The ARA (read more)
Browse Gas Instruments Datasheets for DOD Technologies Inc. -
This versatile instrument includes: * Gas sampling tube * (4) alkaline AA batteries * Shoulder strap * Filter element * Instruction manual/inspection certificate A single unit can detect % LEL (XP-3310II) or PPM (XP-3360II) of up to 32 combustible gases when the (read more)
Browse Gas Instruments Datasheets for DOD Technologies Inc. -
Nitrogen encapsulation gas. Delivers a very low Temperature Coefficient of Responsivity of -0.04%/°C. This detector has a very short thermal shock response to ambient temperature change. View (read more)
Browse Datasheets for Dexter Research Center, Inc. -
CO2Meter releases new PRO-10 Portable CO2 Safety Detector designed for real-time monitoring and personnel protection in industries like food and beverage, dry ice, indoor agriculture, and scientific research. Learn about its key features, including a 72-hour rechargeable battery, OSHA-compliant alarms, and rugged durability for harsh environmental conditions. (read more)
Browse Gas Instruments Datasheets for CO2Meter.com -
x 1.2mm . Time constant of 25ms with Nitrogen encapsulation gas. Delivers a very low Temperature Coefficient of Responsivity of -0.04%/°C. This detector has a very short thermal shock response to ambient temperature change. View additional information... (read more)
Browse Datasheets for Dexter Research Center, Inc. -
and companies. Before making the switch to generating nitrogen, NW Wine Company had stored nitrogen in dewars. Dewars contain liquid nitrogen that is managed by a third-party gas company who replaces empty dewars with full ones. Depending on levels of nitrogen consumption, a dewar may last as (read more)
Browse Gas Generation Equipment Datasheets for Rogers Machinery Company, Inc. -
Nitrogen generation system upgrade helped a Pacific Northwest brewery save thousands and increase production efficiency.
(read more)
Browse Gas Generation Equipment Datasheets for Rogers Machinery Company, Inc. -
The Acme REF-IR-ST Sensor/Transmitter is designed to detect the presence of refrigerant leaks in enclosed areas. The REF-IR-ST series employs a high-precision NDIR sensor ideal for gas-specific and accurate measurements of the most commercially used refrigerants. With its 1PPM resolution (read more)
Browse Gas Transmitters Datasheets for Acme Engineering Products -
please click here. ChemLogic CLPx Portable Gas Detector The ChemLogic® CLPx Portable Gas Detector provides handheld gas detection to meet a variety of applications. The advanced (read more)
Browse Gas Instruments Datasheets for DOD Technologies Inc.
More Information Top
-
Portable instrumentation: new weapons in the war against drugs and terrorism
Following the initial discovery of adulterated bottles, a second analysis using a portable gas chromatograph with a nitrogen phosphorous detector was performed.
-
Military Smokes And Obscurants
Fate And Effects
WP was determined with a portable capillary gas chro- matograph equipped with a nitrogen - detector .
-
Documenting the Effectiveness of Cosorption of Airborne Contaminants by a Field-Installed Active Desiccant System: Final Report - Phase 2D
The Enmet Omni-4000 portable gas detector was used to measure sulfur dioxide and nitrogen dioxide levels.
-
Control of gaseous pollution via the leaves of non-edible trees
Concentrations of Nitrogen dioxide and Carbon Monoxide were recorded via MX6 iBrid portable multi gas detector , for six months; three times per week, just before and behind the tree in order to determine the role of it as a green gas sorbent.
-
Products.(water colorimeters; weather-proof datalogger; submersible pump; portable gas detector; liquid level sensor; membrane filtration system; peristaltic h...
Capable of measuring nitrogen trifluoride, methyl fluoride, sulfur hexafluoride, Freon and other halide gases , the Satellite portable pyrolyzer detector identifies the source of gas leaks within the semiconductor, paper and pulp, chemical and other industries.
Indicates content that may require registration and/or purchase.