-
Supplier: Macnaught USA, Inc.
Description: This 5 Gallon Bucket Oil Dispenser Pump kit has everything needed to pump oil. Powerhead, Stem with 5ft of 3/4 hose with On Demand Nozzle, 18V Li-Ion Battery, Battery Charger, 1 Pail Adapter. Designed for 5 Gallon Oil Pails up to 140W. No need to use cumbersome and
- Maximum Discharge Flow: 1.5 GPM
- Pump Type: Drum Pumps
-
Supplier: BakerCorp
Description: Ideal Usage Construction site dewatering, product transfer, emergency standby, sewage transfer, irrigation and farm use. Benefit Light and portable. Easy access to pump. Economical, maintenancefree, self-lube mechanical seal. PERFORMANCE Suction Size: 2" – 3", NPT
- Discharge Size: 2 to 3 inch
- Maximum Discharge Flow: 225 to 425 GPM
- Media Temperature: 150 F
- Pump Housing Material: Aluminum
-
Supplier: U.S. Plastic Corporation
Description: and designed for continuous duty for fast efficient transfer and handling of corrosive and problem liquids. Fixed and free-wheeling diffusers and impellers on the shaft deliver high flow and pressure with 1/3 the motor speed of other pumps. Lightweight and portable with 1-2/3"
- Pump Type: Magnetic Drive Pumps
-
-
Supplier: EBARA Pumps Americas Corporation
Description: The model DGUII, DGFU cast iron submersible grinder pumps are ideal for use in small-scale pressurized commercial or residential sewage transfer systems requiring low flow and high pressure rates. The heavy-duty high chrome iron grinder system has powerful blades that reduce solid
- Discharge Size: 1.25 to 2 inch
- Horsepower: 2 to 5 HP
- Maximum Discharge Flow: 5 to 80 GPM
- Maximum Discharge Pressure: 62.2797849 to 341.3854876 psi
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: TOPSFLO micro diaphragm liquid /vacuum pumps are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transfer red to a diaphragm by means of a connecting
- Ultimate Operating Vacuum: 525.0446287933 torr
- Pumping Speed: 0.0141242937853107 CFM
- Operating Temperature: 41 to 158 F
- Features: DC Power, Other
-
Supplier: SynSysCo
Description: LD Series Pumps World Class Energy Efficiency for Light Duty Applications LD Series pumps are designed to sip electricity and back turbo pumps. LD pumps are an excellent choice for entry and exit load locks, PVD Turbos, evaporation chambers, and transfer chambers.
- Ultimate Operating Vacuum: 0.0005 torr
- Pumping Speed: 530 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Three Phase, Other
-
Supplier: Mile-X Equipment, Inc.
Description: Graco 225728 Fire-Ball 300 Portable Pump Package Portable Package Container size: 16 Gallon Kit Includes: Pump, Model 203872 Dispense/Hose Fitting Kit, Model 237075 Fluid Hose, 6 ft x 1/2 in. (1.8 m x 12.7 mm) Air Regulator, Model 224512 Cover, Model 204574 Caster Base,
-
Supplier: LOT Vacuum America
Description: LD Series pumps are designed to sip electricity and back turbo pumps. LD pumps are an excellent choice for entry and exit load locks, PVD Turbos, evaporation chambers, and transfer chambers. LD pumps incorporate the same state-of-the-art energy and communication
- Ultimate Operating Vacuum: 0.005 torr
- Pumping Speed: 70 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Three Phase
-
Supplier: Mile-X Equipment, Inc.
Description: Graco 246903 Fireball Pump Package Mini Fire-Ball 225, 3:1 Package Portable Package Includes: Fire-Ball 225 Bare Pump, Model 248097 Dispense/Hose Fitting Kit, Model 237075 Fluid Hose, 6 ft x 1/2 in (1.8 m x 12.7 mm) Air Regulator, Model 224512 Cover, Model 204574 Caster Base,
-
Supplier: DME Company
Description: The Stauff® Portable Filter Cart (SPFC) is a very complete and practical unit capable of off-line filtration, filling or emptying reservoirs or any application requring the transfer or filtration of hydraulic oils. Multi stage filtration can be applied to extend element
- Features: All Gravity Filters, Other
- Equipment Type: Gravity Sedimentation
- Application / Industry: Oil / Fuel
-
Supplier: Hilliard Corporation (The)
Description: Purpose: Economical solution for removing water and particulate from oils, fuel and other fluids Features: Filter housing: Heavy-duty aluminum construction, houses one HILCO o- ring sealed filter element; SAE inlet and outlet ports; vent cock and drain valve included. Pumps: Positive
- Features: All Vacuum Filters, Other
- Equipment Type: Disc Filter, Horizontal Belt Filter, Rotary Drum Filter, Rotary Drum Precoat Filter, Table Filter, Tilting Pan Filter, Tray Filter, Vacuum Nutsche
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Ore / Mineral, Paper and Pulp
-
Supplier: DME Company
Description: The Stauff® Compact Filter Cart (SPFC) is a very compact and handy filter cart, offering excellent service for maintenance departments. The carts can be used for off line filtration or as a transfer unit. The SCFC comes standard with upstream and downstream sample points that can either be
- Features: All Gravity Filters, Other
- Equipment Type: Gravity Sedimentation
- Application / Industry: Oil / Fuel
-
Supplier: Mi-T-M Corporation
Description: optional cyclone filter, and through an optional 10-micron bag filter before returning it to a holding tank for reuse, or proper disposal. System includes: 1/3 hp Transfer pump Oil sock for absorbing oils Vacuum tank drain 3-stage vacuum motor Vacuum head Cam lock
-
Supplier: UL Standards & Engagement
Description: Code, ANSI/NFPA 70. 1.5 These requirements do not cover: a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343. b) Pumps for engine-powered automotive equipment. c) Pumps for marine use which are evaluated
-
Supplier: UL Standards & Engagement
Description: Code, ANSI/NFPA 70. 1.5 These requirements do not cover: a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343. b) Pumps for engine-powered automotive equipment. c) Pumps for marine use which are evaluated
-
Supplier: Macnaught USA, Inc.
Description: This BOP20HV Stem comes complete with Stem and Pail Adapter, 5 FT of Delivery Hose, and an On-demand Nozzle. Used only with 5 Gallon Pails, typically used with an existing BOP Oil Pump Kit for differing oil – eliminates cross-contamination. Simply click the Powerhead ( provided
- Dispense Rate: 5.681818181818182 L/min
- Container Size: 18,927.0589456601 cc
- Dispensed From: Can / Pail / Drum
- Dispensing Equipment Type: Dispense Only
-
Standards and Technical Documents - Power-Operated Pumps for Petroleum Dispensing Products -- ULC 79Supplier: UL Standards & Engagement
Description: a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343. b) Pumps for engine-powered automotive equipment. c) Pumps for marine use which are evaluated under the Standard for Mechanically and Electrically
-
Supplier: Macnaught USA, Inc.
Description: Complete with Oil Stem and 5ft of 3/4 hose with On Demand Nozzle. Use as a spare stem for 16 or 55-gallon differing oils. Use the powerhead from the BOP60HV kit to power this stem to make transferring different oils clean and easy. INCLUDES 2 YEAR WARRANTY! Macnaught BP60S-OHA
- Dispense Rate: 5.681818181818182 L/min
- Container Size: 60,566.5886261125 to 208,197.648402262 cc
- Dispensed From: Can / Pail / Drum
- Dispensing Equipment Type: Dispense Only
-
Supplier: UL Standards & Engagement
Description: a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343. b) Pumps for engine-powered automotive equipment. c) Pumps for marine use which are evaluated under the Standard for Mechanically and Electrically
-
Supplier: Mile-X Equipment, Inc.
Description: JohnDow JDI-22DCX 22-Gallon Crew Chief Oil Change Station Portable ** Actual Product May Vary From Image Shown Oil drain ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! Features 16" heavy-duty polypropylene
-
Supplier: Kuriyama of America, Inc.
Description: Used to convey the high-purity, aqueous urea solution, DEF (Diesel Exhaust Fluid), in dispensing equipment systems such as transfer carts, DEF (Diesel Exhaust Fluid) station pumps, drum filling, portable dispensers, mobile filling trailers, and DEF (Diesel Exhaust Fluid) fuel
- Inside Diameter: 0.75 inch
- Outside Diameter: 1.14 inch
- Working Pressure: 300 psi
- Temperature Range: 212 F
-
Supplier: Kuriyama of America, Inc.
Description: Used to convey the high-purity, aqueous urea solution, DEF (Diesel Exhaust Fluid), in dispensing equipment systems such as transfer carts, DEF (Diesel Exhaust Fluid) station pumps, drum filling, portable dispensers, mobile filling trailers, and DEF (Diesel Exhaust Fluid) fuel
- Inside Diameter: 1 inch
- Outside Diameter: 1.38 inch
- Working Pressure: 300 psi
- Temperature Range: 212 F
-
Supplier: Sanborn Technologies
Description: opening cover and self-draining bowl. This system includes a high performance, stainless steel centrifuge; transfer pump and oil holding tank. The Turbo T14-3AQ system provides continuous operation with minimal operator attention. Recycled washer fluid is returned back to the
- Removal Rate: 78 to 168 GPH
- Capacity: 3.7 gallons
- Technology: Centrifuge
- Function: Oil Filtering / Removal
-
Supplier: Chevron Lubricants
Description: inhibitor is included to minimize foaming tendencies during service. Chevron HTF P-150 coolant is recommended as a coolant in stationary engines, in applications such as natural gas processing, irrigation, power generating systems, oil field operations, and portable air compressors.
- Applications: Automotive / Transportation, Combustion Engines, Compressors / Piston Pumps, Process Equipment
- Type / Function: Circulating Coolant (Anti-freeze / Secondary Refrigerant), Heat Transfer Fluid
- Features: Low / Non-foaming, Synthetic / Semi-synthetic
- Composition / Chemistry: Polyglycol / Water-Glycol
-
Supplier: LOT Vacuum America
Description: Both harsh duty CVD Process configurations and Transfer / Load Lock configurations are available. FEATURES: Herringbone Type Split-flow Hybrid-screw Rotor Direct Drive Frequency Converter AC Synchronous Motor (PMAC)
- Ultimate Operating Vacuum: 0.0009 torr
- Pumping Speed: 1,764 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Three Phase
-
Supplier: Thomas An Ingersoll Rand Business
Description: for maximum heat transfer Balanced for smooth, low vibration operation Range Technical Overview Capacity up to 1.0 cfm / 28.33 l/min Vacuum to 27.2 in.Hg / -922 mbar Possible Applications Oxygen Concentrators (portable DC) Business Machines, Copiers Air Suspension Air Doors Air Horns
- Ultimate Operating Vacuum: 155.48 to 135.16 torr
- Pumping Speed: 0.7 to 1.1 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Single Phase, Compressed Air / Fluid, DC Power
-
Supplier: DME Company
Description: EXAIR's compressed air operated Reversible Drum Vac System attaches quickly to any closed head 30 or 55 gallon drum. Its high powered vacuum fills the drum in less than two minutes. With the simple turn of a knob, the same stainless steel pump quickly empties the drum. Coolant sumps can be
- Capacity: 30 to 55 gallons
- Applications: Coolant / Oil Mist, Metalworking Chips / Fluids, Spill Recovery
- Vacuum Type: Portable / Pedestrian Unit
- Media Vacuumed: Wet
-
Supplier: Sanborn Technologies
Description: Turbo T14-3P Separator Portable System for Coolant Recycling The Turbo T14-3P is a complete coolant purification system designed for high-solids metalworking and ceramic applications such as aerospace, medical, automotive and electronics. Operating sump-to-sump, the T14-3P separates tramp
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids
-
Supplier: EXAIR
Description: A safe, maintenance-free way to recover: Coolant Hydraulic oils Liquid spills, sludge and chips Tramp oil Waste water EXAIR's compressed air operated Reversible Drum Vac System attaches quickly to any closed head 30, 55 (45 imperial gallon/205 liter) or 110 gallon drum. Its compressed
- Airflow: 19 SCFM
- Vacuum Pressure: 95.99999999999999 in H2O vac
- Number of Inlets: 1 #
- Capacity: 5 to 110 gallons
-
Supplier: Macnaught USA, Inc.
Description: Complete with DEF / Coolant Stem and 5ft of 1/2″ hose with On Demand Nozzle. Use as a spare stem for 16, 55 gallon drums with differing oils & coolant. Use the powerhead from the BOP60HV kit to power this stem to make transferring different oils clean and easy. *BOP Coolant stem kits
- Dispense Rate: 5.681818181818182 L/min
- Container Size: 60,566.5886261125 to 208,197.648402262 cc
- Dispensed From: Can / Pail / Drum
- Dispensing Equipment Type: Dispense Only
-
Supplier: Jet Edge
Description: and rotation speeds result in a perfectly cleaned inner surface. The Ultra Lancing Machine is powered by a Jet Edge UHP water jet intensifier pump that supplies 36,000 psi (2,500 bar) water to a 0-1500 rpm rotary swivel that transfers UHP water into the rotating lance. The lance
- Blast / Jet Pressure: 36,000 psi
- Operation: Cleaning / Surface Preparation, Descaling / Stripping, Tube Bundle / Vessel Cleaning
- Features: Multiple Nozzles, Rotary Nozzle
- Mounting: Portable Machine
-
Supplier: Lift Products, Inc.
Description: valve, relief valve, solenoid valve. Includes hydraulic oil and filter. Options Safety Skirting Ball Transfer Conveyor Top Self Propelled Foot Control Switch Up-Down Push Button with Key Lock-Out Adjustable Limit Switch Adjustable Lower Limit Switch Remote Power Unit Pump, Motor
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
Find Suppliers by Category Top
Featured Products Top
-
Powerful Water Transfer Performance The Cleartide portable electric water transfer pump is designed for fast and controlled movement of clean water. The 1/10 HP motor delivers up to (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
The Vaughan Company offers a series of portable bypass pump package options that can be used for tough solids reduction applications or low shear solids handling in temporary or permanent situations. We supply our pumps on a trailer or skid mounted platform (read more)
Browse Centrifugal Pumps Datasheets for Vaughan Company -
For lubrication, fluid transfer and offline cooling circuits, pump noise and pulsation are worth considering alongside flow and pressure. Marzocchi FTP pumps use helical gear technology to provide low-noise operation (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
Hot Oil Sealless Pumps Hot oil pumps play a crucial role in various industries, offering reliable solutions for the circulation and transfer of heated fluids. Selecting the (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
Low-Noise, High Efficiency Fluid Transfer Solutions. Suitable for Key Industrial (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
circulation and transfer of heated fluids. Selecting the right hot oil pump manufacturer and hot oil circulation pump supplier is essential to ensure efficiency and safety in your operations. At Dickow Pump Company, Inc., we specialize in hot oil sealless pumps designed to meet the demands of diverse (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
circulation and transfer of heated fluids. Selecting the right hot oil pump manufacturer and hot oil circulation pump supplier is essential to ensure efficiency and safety in your operations. At Dickow Pump Company, Inc., we specialize in hot oil sealless pumps designed to meet the demands of diverse (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
Hot Oil Sealless Pumps Hot oil pumps play a crucial role in various industries, offering reliable solutions for the circulation and transfer of heated fluids. Selecting the (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
is available — call for details. Applications: Appliances Automotive Fluids Cable Jacketing Chemical Processing & Transfer Fuel & Oil Lines Hot Lubrication (read more)
Browse Datasheets for NewAge Performance Products | NAPP -
Super magnetic inspector Bike, a magnetic robot is capable of exploring large oil and gas facilities. Its uniqueness lies in a combination of agility and 3D localisation. A “Made in Switzerland” solution (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc.
More Information Top
-
Federal Register > Wednesday, November 26, 1997 > [62 FR 63203] I
All piping components associated with the suction and discharge of the portable oil transfer pump skid are appropriately rated for the service conditions.
-
Review of the Diablo Canyon probabilistic risk assessment
To be more specific, the human failure which affects the TTL unavailabilitiesis the "failureto reestablish fuel oil transfer to day tanks by aligning a portable fuel oil transfer pump (see also Figure BI.2.10)and by coatrolling the day tank LCVs…
-
IEEE Recommended Practice for System Identification in Fossil-Fueled Power Plants and Related Facilities
Storage Tanks Lubrication Oil Transfer Pump Stationary Oil Purifier Portable Oil Purifier .
-
Effects of a crude oil spill on water quality and macrobenthos of a southeast Texas stream
The cleanup was per- formed with manual labor using absorbent pads and small portable pumps to transfer the oil into buckets and barrels.
-
Electrical Features of the High-Voltage Switchyard - Niagara Power Project
Because of the long pipe runs from some equipment to the Oil Handling Building, gravity drain- ing is not practical so, in order to expe- dite this procedure a portable pump will be used for transferring oil from equip- ment to the…
-
Resource Conservation and Recovery Act (RCRA) Part B permit application for tank storage units at the Oak Ridge Y-12 Plant
Facility or portable pumps are used to transfer the waste oil /solvent/water mixture from the drums, portable tanks, or tanker trucks to one of the bulk storage tanks.
-
Natural Fiber & Bio-Materials
Mokon's energy-efficient product line consists of water and heat transfer oil temperature control systems, portable and central chill- ers, pump tanks, cooling towers, blown film coolers, engineered and pre-engineered control panels, maintenance products, and custom designed/engineered systems.
-
Batch Type Transesterification Process for Winter Rape Oil
A 0.75 kW (l hp) portable gear pump with totalizing meter is used to transfer the raw vegetable oil and the finished ester to the bulk storage tanks.
-
Single-Phase Bottomhole Sampling Technology
The SRS, SPMC, and large volume tools preparation and well- site sample transfers into the SSB are performed on the field transfer unit, a portable workstation, which has three dedicated high pressure pumps for nitrogen, synthetic oil and a water/glycol mixture.
Indicates content that may require registration and/or purchase.