Products/Services for Portable Truss Plate Press Machines
-
Press Brakes - (265 companies)Press brakes are metal forming machines used to bend and fold sheet and plate metal by pressing it between tooling referred to as a punch and a die. Folds and lips help to stiffen sheet metal panels. In order to complete the bending operation... -
Presses (metalworking) - (518 companies)...or sheet materials such as woven cloth, non-woven textiles or rubber sheeting. Clicker presses and rotary die cutter are designed for die cutting operations. Forming machines are used to form or bend metal sheets and plates. Shop presses are suitable... -
Posts, Spacers, and Standoffs - (517 companies)Posts, spacers and standoffs are threaded and used in applications where boards, plates, or other items need to be fastened to each other. Basic Information. Posts, spacers and standoffs are threaded components used in applications where boards... -
Marking and Engraving Equipment - (572 companies)...trademark of PROFIBUS International. Technologies. Marking and engraving equipment uses many different technologies. Choices include direct thermal, dot matrix, flexography, hot stamping, impact press (indenting), ink jet, laser printer, laser marking... -
Lifts - (1632 companies)Lifts are used to raise and lower material, personnel, vehicles, and workpieces for loading and working positioning. -
Connector Plates - (23 companies)Connector plates have integral teeth, are manufactured to various sizes and thicknesses, and are designed to laterally transmit loads in wood. They are also known as nail plates, truss plates, metal connector plates, and foundation wall angles. Nail...
-
Punch Presses - (254 companies)...controller (PLC). Punch presses that are programmed and controlled with a personal computer (PC) interface allow users to set and adjust parameters such as speed and applied load. Indexing machines are fully automatic and can load parts and adjust...
-
Metal Plates and Plate Stock - (716 companies)...such as raw material feed for machining or forming of parts, flooring or floor fabrication, and building and construction materials. How Are Metal Plates and Plate Stock Made?. Producing and manipulating metal plates and plate stock involves a number...
-
Surface Plates - (59 companies)Surface plates provide a precision reference surface for layout, checking, machining and gaging work. Surface plates provide a precision reference surface for layout, checking, machining, and gaging work. A surface plate is a solid, flat table used...
-
Roof and Floor Trusses - (143 companies)...connector plate, top chord, and vertical post. As the two principal members of a roof truss, the top and bottom chords extend from end to end are connected by web members. As the middle post of the roof truss, the king post or joggle post is a vertical...
Product News
-
Savage Engineering, Inc.
Plate Straightening Press Available in 100 ton to 2500 ton sizes. Savage's wide bed TFS type straightening press with 3 axes' of ram movement is specifically designed for straightening or bending large plates, castings or weldments. With these travel gantry straightening presses, the workpiece remains stationary while the pressing ram traverses over the high spot. Hydraulic work lifters can be installed in the bed to assist in positioning the pressing blocks under the work. These worklifters free up overhead crane usage... (read more)Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
Norlok Technology, Inc.
Watson Portable Clinching Machine The Watson from Norlok Technology offers all the benefits of clinching in a lightweight version that gives you the portability you need. This compact clinching machine is easy to handle, requires only shop air to operate and can fasten up to two ply 14 gauge material. It is available in both heavy (2-ply 10g max) and medium duty (2-ply 14g max) versions. Features: Light weight-for great portability. Two hand operaton-for greater operator safety. Simple tool adjustments-little or no setup time... (read more) -
APSX, LLC
Portable All-in-One LSR Injection Molding Machine makers, this creates a gap between prototyping and full-scale production. A company may need 50, 500, or 5,000 parts, but not enough volume to justify a large industrial LSR molding cell. That is where a portable all-in-one machine like the APSX-LSR silicone injection molding machine becomes useful. A Practical Tool for Low-Volume LSR Production. Not every silicone part requires high-volume production. Many industrial applications start with small batches: product testing, customer samples, pilot... (read more)Browse Molding Machines Datasheets for APSX, LLC -
KINTEP NEW POWER
High-efficiency Dewatering Filter Press impact while maximizing output. Key Product Features: - Fully Automated Operation: The filter press incorporates a quick-opening enclosed structure and seamless automation, including press filtration, filter plate vibration, valve control, material pump management, and fault detection. This eliminates manual intervention, enabling 24/7 continuous operation with PLC program control and 20 customizable parameter settings for precise adjustments. - Robust Hydraulic System: Built with an aluminum... (read more)Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
Savage Engineering, Inc.
Custom Die Spotting Press A die spotting (or mold spotting) press is a precision-guided, 4-post, or gib-guided hydraulic machine used in the manufacturing and verification of dies and molds. These presses are also regularly deployed to perform offline repairs, which helps to eliminate costly bottlenecks caused by using a production press as a checkpoint. The addition of a 90o or 180o swing-out platen and shuttle table separates the tool halves to further streamlines the process. We design your machine for your... (read more)Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
Savage Engineering, Inc.
Custom Tube Straightening Presses bars. With in-house machining or grinding operations, the straightening operation dramatically reduces material to be ground off and minimizes rejects due to re-bending after grinding. The stresses can be removed in the straightening operation!. The Traveling Gantry TFS Straightening press with full tonnage bed and powered accessories help make these fully featured presses the premium straightening solution. Powered/pushbutton functions include: Gantry, bar lift, bar rotation as well as powered... (read more) -
Savage Engineering, Inc.
Compression Molding Press Up-acting presses are primarily used in the molding industries to prevent any possibility of oil coming into contact with a hot surface. Also prevents oil contamination on sensitive parts. Up-acting presses are typically used to mold fiberglass and composite parts, boards, laminate honeycomb panels, mold composite defense and aerospace products, mold friction materials, prepregs, silicones, thermosets, etc. Up-acting presses are also used in coining, hobbing, hubbing, embossing and a variety... (read more)Browse Molding Machines Datasheets for Savage Engineering, Inc. -
Savage Engineering, Inc.
Laminating and Bonding Presses Up-acting and Down-acting, fluid heated platen presses (steam, oil or water) for sheet molding, SMC, fiberglass insulation board molding, thermoplastics, carbon fiber composites, adhesive bonding of aluminum, balsa, honeycomb and composite panels. Single or multiple openings. Platen sizes up to 10' x 24'. Ridged boxed frame members. Heat growth compensated frame. Up- or down-acting models. Automatic safety locks. Options: Fluid platen manifolding. Fluid heating and cooling systems. Temperature... (read more)Browse Laminators and Laminating Machines Datasheets for Savage Engineering, Inc. -
Savage Engineering, Inc.
Wheel Press / Forcing Press Wheel Press / Forcing Press. Horizontal Forcing Presses, also called Wheel Presses, are used to push/pull wheels, sheaves, gears, rolls etc. onto/off shafts or axles. The 425 ton model (left) is inclined to allow for overhead loading, and features U-slot inserts and an open design which accommodate different shaft diameters and infinite shaft lengths. Catalog Information on Wheel Presses / Forcing PressesTechnical Video (read more)Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
USUSTK LIMITED
Copper-Aluminum Cold Plate for High-Power Lasers . Key Specifications: * Product type: Copper-aluminum hybrid liquid cold plate. * Materials: AL6061 aluminum and C1020 copper. * Cooling method: Liquid cooling. * Manufacturing processes: CNC machining, friction stir welding and tube press-fitting. * Surface treatment: Anti-oxidation treatment. * Structure: Multi-zone copper-aluminum hybrid cooling assembly. * Applications: High-power lasers, laser sources, photonics systems and optoelectronic equipment. * Customization: Available according... (read more)Browse Heat Sinks Datasheets for USUSTK LIMITED
-
Lexicon of the information technology
…or apparatus; file or Ein-/Ausgabe- buffer of an apparatus, e.g., the plate , that are blinded .... Mostly stäbchenförmiger, portable USB Flash storage in the roller of an external secondary storage; observe the indication .... Quantity skeleton . .... Human- machine -interface. .... Menu fensterchen that is worked out by corresponding positioning of the pointer automatically down (roller blind menu without pressures of the mouse button) .
-
http://dspace.mit.edu/bitstream/handle/1721.1/50241/6-00Fall-2007/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-00Fall-2007/AFA3954C-E4DC-4370-870...
planted planter plantar plaques plashed plashes plasmas plaster plastic plastid plating plateau platens platoon platted platter plaudit playing players playboy playful playpen pleaded pleased … premise premium prepaid prepare prepays prepped preppie prepuce presage present preside presoak presort pressed presser presses prestos presume … trouser trowels truancy truants trucked trucker truckle trudged trudges truffle truisms trumpet trundle trussed trusses trusted trustee … lutheran luxuries lymphoid lynching lyrebird lyricist lyricism lysergic macaques macaroni macaroon macerate machetes machined machines machismo mackerel … popovers populist populism populous populace populate porkpies porosity porphyry porpoise porridge portions portably portable portaged portages portends…
Indicates content that may require registration and/or purchase.