-
Flow Computers, Totalizers, and Indicators - Portable Doppler Ultrasonic Flow Meter -- FD613 / FD614Supplier: OMEGA Engineering, Inc.
Description: The FD610 Series ultrasonic flow meter features advanced Trans-Phase measuring technology, providing accurate and reliable flow velocity assessments in closed piping systems. The FD610 Series utilizes a non-invasive clamp-on transducer which is placed on the outside of a
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: -40 to 180 F
- Outputs: Analog Current
-
Supplier: Badger Meter
Description: The Dynasonics® DXN Portable Hybrid Ultrasonic flow meter is a powerful tool used for troubleshooting flow issues, whether you want to quickly verify the flow reading of another meter or to data log flow system values over an extended period of
- Pipe Diameter: 0.5 to 120 inch
- Velocity Flow Rate: 1 to 40 ft/sec
- Operating Temperature: -40 to 350 F
- Process Media Type: Liquid
-
Supplier: Cole-Parmer
Description: Ultrasonic Flowmeter
- Operating Temperature: 185 F
- Meter Technology: Ultrasonic Meter
-
-
Supplier: Cole-Parmer
Description: Ultrasonic Flowmeter
- Operating Temperature: 185 F
- Meter Technology: Ultrasonic Meter
-
Supplier: Cole-Parmer
Description: Ultrasonic Flowmeter
- Operating Temperature: 158 F
- Meter Technology: Ultrasonic Meter
-
Supplier: Cole-Parmer
Description: Ultrasonic Flowmeter
- Operating Temperature: 158 F
- Meter Technology: Ultrasonic Meter
-
Supplier: ifm efector inc.
Description: Accurate flow measurement of ultrapure water, water, oils and glycol solutions A robust, component-free measuring pipe made of stainless steel offers high media resistance and permanent ingress resistance The highly accurate inline measurement process eliminates any influence of varying wall
- Media Temperature Range: -4 to 212 F
- Operating Pressure: 1,450.377 psi
- Velocity Flow Rate: 44.360236220472444 ft/sec
- Operating Temperature: -4 to 140 F
-
Supplier: Panametrics
Description: ratio One or two channel/path configurations Applications The DigitalFlow GF868 flowmeter is a complete ultrasonic flow metering system for: Flare gas − Track down or prevent losses from leakage with positive material identification − Account for total plant throughput of material −
- Pipe Diameter: 2 to 120 inch
- Velocity Flow Rate: 393.7007874015748 ft/sec
- Operating Temperature: -4 to 131 F
- Operating Pressure: -2 to 1,500 psi
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Portable ultrasonic clamp-on flowmeter
- Process Media Type: Liquid
- Meter Technology: Ultrasonic Meter
-
Supplier: Sierra Instruments, Inc.
Description: InnovaSonic 203 ultrasonic water flow meters are optimized for customers still looking for high performance, but needing a lower-cost, less feature-rich option for dedicated clamp-on ultrasonic metering. The 203 ultrasonic water flow meter is a
- Pipe Diameter: 1 to 48 inch
- Media Temperature Range: 32 to 140 F
- Velocity Flow Rate: 1.6 to 40 ft/sec
- Operating Temperature: 14 to 122 F
-
Supplier: RS Components, Ltd.
Description: Atrato 760-V10-D-RS Flow Meter
- Pipe Diameter: 0.5 inch
- Operating Pressure: 145.0377 psi
- Gas Volumetric Flow Rate: 0.003531073446327684 to 0.7062146892655368 SCFM
- Process Media Type: Liquid
-
Supplier: Asahi/America, Inc.
Description: Asahi's patented Ultrasonic Flow Meter Technology and Dymatrix™ Pinch Valves make Falconics™ the ultimate choice for flow control of CMP slurry. Our ultrasonic technology creates a directionally concentrated and repeatable flow signal despite bubbles and
- Media Temperature Range: 59 to 95 F
- Liquid Volumetric Flow Rate: 0.0066 to 0.132 GPM
- Operating Pressure: 14.5 to 43.5 psi
- Media Temperature: 59 to 95 F
-
Supplier: Panametrics
Description: ratio Non-obstructive flow measurement Tolerance to dirty streams Low maintenance Suitable for high temperatures Two-path measurement available for maximum accuracy Applications The DigitalFlow GS868 steam ultrasonic flowmeter is a complete ultrasonic flow metering system
- Pipe Diameter: 2 to 48 inch
- Media Temperature Range: -310 to 842 F
- Velocity Flow Rate: -150.9186351706037 to 150.9186351706037 ft/sec
- Operating Temperature: -4 to 131 F
-
Supplier: Panametrics
Description: The Panametrics AquaTrans AT868 ultrasonic liquid flowmeter is rugged, cost-efficient, low-cost and low maintenance transmitter package ideal for water applications. This convenient, low-maintenance meter can be installed without shutting down your process, making this meter the
- Pipe Diameter: 0.5 to 300 inch
- Media Temperature Range: -328 to 752 F
- Operating Pressure: 0 to 3,000 psi
- Velocity Flow Rate: -40.026246719160106 to 40.026246719160106 ft/sec
-
Supplier: Fuji Electric Corp. of America
Description: Flow measurement allows the control of your process but is also increasingly involved in all projects and actions to save energy and raw materials.
- Meter Technology: Ultrasonic Meter
-
Supplier: Fuji Electric Corp. of America
Description: Flow measurement allows the control of your process but is also increasingly involved in all projects and actions to save energy and raw materials.
- Meter Technology: Ultrasonic Meter
-
Supplier: Fuji Electric Corp. of America
Description: Flow measurement allows the control of your process but is also increasingly involved in all projects and actions to save energy and raw materials.
- Meter Technology: Ultrasonic Meter
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: For energy management in the carbon neutral eraDue to social trends surrounding carbon neutrality, the importance of energy management is increasing. Under these circumstances, there is a need to steadily improve the efficiency of energy management.
- Gas Volumetric Flow Rate: 1.941489 to 705.996 SCFM
- Operating Pressure: 0.4786215698787501 to 1,857.3417648082648 psi
- Media Temperature: 14 to 104 F
- Media Temperature Range: 14 to 104 F
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: AS-W Series Since AS-W flow meter covers wider range from small to large flow rate, it contributes to cost saving and convenient facility management. At the same time, it saves the cost of redundant governor and piping. ・ Non-moving parts results in not degrading meter
- Pipe Diameter: 0.9842525 to 7.87402 inch
- Operating Pressure: 0 to 72.5184196785985 psi
- Media Temperature: -4 to 140 F
- Media Temperature Range: -4 to 140 F
-
Supplier: Panametrics
Description: PanaFlow FLI is a robust and reliable ultrasonic flow measurement system for monitoring wide ranging gas flow in challenging conditions. PanaFlow FLI is available in either a flowcell (spool piece) or nozzle only design providing flexibility to your existing or new flow
- Pipe Diameter: 3 to 16 inch
- Velocity Flow Rate: 0 to 328.0839895013124 ft/sec
- Media Temperature: 1.4 to 401 F
- Media Temperature Range: 1.4 to 401 F
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: Feature ・High durability with no moving parts ・Turndown ratio 50:1 ・Ultrasonic sensor is integrated ・Negligible pressure drop (equivalent to straight pipe) ・Easy to read LCD which can be oriented at a right angle for easy viewing ・2 outputs for easy integration with other system ・Can measure
- Media Temperature Range: 32 to 122 F
- Operating Pressure: 1,450.36839357197 psi
- Media Temperature: 32 to 122 F
- Electrical Output: Analog Current
-
Supplier: Fuji Electric Corp. of America
Description: Flow measurement allows the control of your process but is also increasingly involved in all projects and actions to save energy and raw materials.
- Meter Technology: Ultrasonic Meter
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: Features A new flow meter with a new function (RS485 Output) has been added to the popular lineup of the TRX/TRZ series. It helps you save energy by measuring and “visualizing” flow rate, temperature and pressure.
- Pipe Diameter: 0.9842525 to 7.87402 inch
- Electrical Output: Analog Current, Analog Voltage, Frequency
- Meter Technology: Ultrasonic Meter
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Ultrasonic Flow Meter. The installation aid graphically displays the signal quality of the Ultrasonic Flow Meter. In addition, it is graphically displayed whether the sensors of the Ultrasonic Flow Meter are positioned at the correct
- Pipe Diameter: 0.78 to 28 inch
- Velocity Flow Rate: -104.98687664041995 to 104.98687664041995 ft/sec
- Operating Temperature: -22 to 320 F
- End Fittings: Clamp
-
Supplier: Sierra Instruments, Inc.
Description: 210 portable, hand-held flow meter measures the time it takes an ultrasonic signal to travel a known distance with the flow stream and another signal travelling against the flow stream, determining the velocity of the fluid being measured. The 210
- Pipe Diameter: 2 to 236 inch
- Media Temperature Range: -40 to 176 F
- Velocity Flow Rate: 0.3 to 40 ft/sec
- Operating Temperature: 14 to 122 F
-
Supplier: Badger Meter
Description: The E-Series® Ultrasonic Plus meter utilizes ultrasonic transit-time technology to measure cold potable water and incorporates an integrated valve into the lay length of the meter. This valve feature allows water utilities to actuate the valve remotely to temporarily
- Pipe Diameter: 0.625 to 0.75 inch
- Liquid Volumetric Flow Rate: 0.05 to 25 GPM
- Mass Flow Rate: 0.00011025 to 0.055125 lbs/min
- Operating Temperature: 34 to 140 F
-
Supplier: GF Piping Systems
Description: to provide sustained performance in industrial environments. Ultraflow is an ultrasonic permanent/fixed clamp-on flow metering solution for measuring flow rate. The cost effective device can either be used as a stand alone meter or as an integral part of a control loop.
- Pipe Diameter: 0.5 to 78 inch
- Process Media Type: Liquid
- Features: Non-Invasive
- End Fittings: Threaded
-
Supplier: Badger Meter
Description: E-Series® Ultrasonic water meters use solid-state technology in a compact, totally encapsulated, weatherproof and UV-resistant housing. These meters feature an easy-to-read, 9-digit LCD display and are suitable for residential and light commercial smart water meter
- Pipe Diameter: 0.625 to 2 inch
- Liquid Volumetric Flow Rate: 0.05 to 25 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.00011025 to 0.055125 lbs/min
-
Supplier: Badger Meter
Description: The Dynasonics® DFX Doppler Ultrasonic flow meter measures the flow of aerated liquids or those containing suspended particles that reflect ultrasonic energy. Increase Read Accuracy. Reduce Downtime. The Dynasonics DFX Ultrasonic Doppler
- Pipe Diameter: 0.25 to 120 inch
- Velocity Flow Rate: 0.15 to 30 ft/sec
- Operating Temperature: -40 to 400 F
- Process Media Type: Liquid
-
Supplier: KEYENCE
Description: monitor instantaneous flow, as well as accumulated flow. The versatility of the FD-Q Series makes it appropriate for endless applications while eliminating the risks involved with conventional flow sensors.
- Pipe Diameter: 1 to 1.25 inch
- Media Temperature Range: 32 to 185 F
- Liquid Volumetric Flow Rate: 0 to 79.2 GPM
- Operating Temperature: 14 to 140 F
-
Supplier: Transcat, Inc.
Description: Product Highlights The TransPort PT900 is the latest generation of portable clamp-on flow meter from GE's Panametrics line of ultrasonic meters. It capitalizes on the ruggedness and superior performance of its predecessor, the TransPort PT878, but delivers a whole new
- Meter Technology: Ultrasonic Meter
-
Supplier: Airmar Technology Corporation
Description: ATK75 Airducer® Transducer Applications Level measurement in chemically aggressive environments Automation control Food and beverage processing Proximity sensing Obstacle avoidance Features Rugged one-piece PVDF housing is U.S. FDA compliant Cylindrical design allows for installation in various
- Operating Temperature: -4 to 140 F
- Process Media Type: Liquid
- Additional Variables Measured: Measures Level
- Features: Sanitary, Suspended Solids / Slurries, Velocity Meter
-
Supplier: Belimo Americas
Description: Flow Meter NPT 2", Forged Brass, Nickel Plated, 91.2 GPM, Power Supply 24V, Output signal 0 - 10VDC
- Pipe Diameter: 2 inch
- Liquid Volumetric Flow Rate: 91.2 GPM
- Process Media Type: Liquid
- Meter Technology: Ultrasonic Meter
-
Supplier: Micronics, Ltd.
Description: Features Watertight enclosure. RFI rejection Filters. Signal strength Indicator. Backflow protection.
- Pipe Diameter: 0.50000027 inch
- Media Temperature Range: -40 to 200 F
- Operating Pressure: 10 psi
- Velocity Flow Rate: 0.246062992125984 to 40.0262467191601 ft/sec
Find Suppliers by Category Top
Featured Products Top
-
The application: Ultrasonic Doppler flowmeters are widely used in industrial and environmental applications to reliably monitor the flow rate of fluids containing solid particles, such as wastewater, sludge, or river water. These devices are equipped with integrated (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
The FLO-DAR® AV Sensor is a pioneer in non-contact flow monitoring and sets the industry standard for reliability and accuracy. Using advanced Doppler radar velocity-sensing technology, combined with ultrasonic level sensing, the FLO (read more)
Browse Open Channel Flow Meters Datasheets for McCrometer, Inc. -
accuracy. The brilliance of the FLO-DAR lies in its ability to 'stay out of the flow,' making sensor fouling—and the data loss that comes with it—a thing of the past. Using advanced Doppler radar velocity-sensing technology combined with ultrasonic level sensing, the FLO (read more)
Browse Open Channel Flow Meters Datasheets for McCrometer, Inc. -
readings even in the toughest conditions. FLO-DAR combines cutting-edge doppler radar velocity-sensing with ultrasonic level measurement to redefine open-channel flow monitoring. The (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Various measuring systems with different measuring principles are available to master the challenges in the field of water and wastewater flow measurement. A measurement method based on the so-called Doppler method has proven particularly effective when measuring (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
existing inline flowmeters on the water network. The customer trialed a number of clamp-on ultrasonic flow meter options. To demonstrate the effectiveness of Panametrics’ technology, the Channel Partner trialed a dual traverse installation on the GRP 1200 mm pipeline with two (read more)
Browse Ultrasonic Flow Meters Datasheets for Panametrics -
Meet the Ultrasonic Flow Meter PCE-TDS 200 ML: a versatile solution for non-invasive flow measurement across a wide range of liquids and pipe sizes. Designed for industrial, HVAC, energy, and maintenance applications, this portable ultrasonic flow meter delivers high accuracy, flexible sensor options, and robust data logging in one compact device. (read more)
Browse Ultrasonic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
The TransPort PT878GC portable gas flowmeter is a complete ultrasonic flow metering system for measuring most gases including: Natural gas, compressed air, fuel gases, erosive and corrosive gases, toxic gases, high-purity gases and air separation gases. (read more)
Browse Gas Flow Meters Datasheets for Panametrics
More Information Top
-
Vasomotor endothelial function in healthy individuals: Association with the types of character
The radial artery was located with a MiniMax Doppler Phono ultrasonic portable flow meter (Russia) with a 10 MHz sensor at an angle of 45° until the image of a distinct pulse wave appeared on the device screen.
-
Badger Meter Highlights Advanced Metering Tools And Technologies Aimed At Increasing Utility Productivity And Revenue At ACE12
The recent acquisition of Racine Federated, Inc. enables Badger Meter to offer an even broader array of flow metering products, including the Dynasonics brand fixed and portable ultrasonic Doppler and transit time flow meters .
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Air Quality Planning and Standards > Guidance Documents > [FDBKF2005040610080735906]...
Most common Doppler flow meter configurations use the clamp-on arrangement, and several manufacturers offer portable clamp-on Doppler ultrasonic flow meters for field measurements.
-
States > Wyoming > State > Forms > Department of Environmental Quality > Operating Permits > [WY FORM deq] CAM Technical Guidance Document: Chapter 4-5
Most common Doppler flow meter configurations use the clamp-on arrangement, and several manufacturers offer portable clamp-on Doppler ultrasonic flow meters for field measurements.
-
Two Technologies
Portable , battery-powered Doppler Flow Meter with ultrasonic sensor for fast, easy flow troubleshooting.
-
Flowmeter Troubleshooting
Greyline PDFM 5.0 Portable Doppler Flow Meter With Ultrasonic Sensor on 12" Sewage Forcemain .
-
Doppler Flow Meter Available From EMCO Flow Systems
… no moving parts to wear over time, and it is available in both fixed and portable units. EMCO Flow Systems, a division of Spirax Sarco, Inc., has provided flow solutions for 40 years with a comprehensive line of insertion vortex, in-line vortex, insertion turbine, ultrasonic doppler , ultrasonic transit time and electromagnetic flow meters for liquid, gas and steam …
-
Improvement of accuracy in large sewer mean flow measurements using an array of Doppler transducers
Standard portable sewer flow monitoring equipmlent measures flow by combining velocity and depth measurements, via ultrasonic ( Doppler ) and pressure transducers respectively (depth measureiment is required for part-full pipesp. … measurement obtained using the pressure transducer is accurate for depths of between 50 mm and 2 metres .
-
Some Observations on Irrigation Flow Measurements at the End of the Millennium
The modern clamp-on transit-time meter in a good mounting location can indicate a flow rate accurate to within ± 2% of flow reading, depending on design, compared to Doppler meters that usually indicate no better than ± 5% of full … A major advantage of ultrasonic methods is the negligible head loss and the ability to install either portable or dedicated systems without a pipeline shutdown.
-
Statistical Atlases and Computational Models of the Heart
Flow was measured using an ultra- sonic flow meter (Transonic Systems Inc). Phantom geometry as well as fluid appearance and velocities within the phantom were assessed by two-dimensional and Doppler ultrasound using a high-end portable clinical ultrasound scanner (Vivid Q - GE Healthcare) (Fig. 7).
Indicates content that may require registration and/or purchase.