-
Supplier: Hapco, Inc.
Description: The X-Vac Chamber™ is a portable, custom fabricated, steel vacuum chamber, ergonomically designed for the degassing of Hapco's liquid products. Removing air from individual and mixed components is an important, sometimes essential part of the casting process. Two
- Chamber / Component Type: Custom / Specialty Chamber
- Flange / Fitting Types: Elastomeric (O-ring / Gasket)
- Vacuum / Pressure Range: High Vacuum (< 10-3, >10-8 torr)
- Features: Other
-
Supplier: PAC Machinery Group
Description: The VMS 233 is a small floor model vacuum chamber. It has a stainless steel chamber and lid, a flat chamber bed for ease of cleaning, and a 37 CFM vacuum pump. The VMS 233 has digital controls, controlled vacuum, and two seal bars per chamber. Options
- Packaging: Bag / Pouch
- Industry: Chemical / Petrochemical, Electronics / Semiconductor, Food / Beverage, Industrial / General Use, Medical, Pharmaceutical
- Goods: Consumer Packaging
- Closing Method: Heat Seal
-
Supplier: PAC Machinery Group
Description: No Description Provided
- Packaging: Bag / Pouch
- Industry: Chemical / Petrochemical, Electronics / Semiconductor, Food / Beverage, Industrial / General Use, Medical, Pharmaceutical
- Goods: Consumer Packaging
- Closing Method: Heat Seal
-
-
Supplier: Alpha Moisture Systems
Description: Provides Portable Hygrometers with the optimal flow of ambient air when sampling dry rooms, cleanrooms or environment chambers Intrinsically safe for use in flammable atmospheres Long life Li-ion battery with remaining hours display Ingress Protection IP65 / NEMA 4X The Air Sampling
- Pumping Speed: 0.741525423728813 CFM
- Configuration: Individual Vacuum Pump
- Features: Other, Vacuum Gauge
-
Supplier: Nilfisk Industrial Vacuums
Description: Designed for the unique cleaning requirements of the semiconductor industry, the Nilfisk SS Vapor Industrial Vacuum captures toxic gases such as arsine, phosphine, and chlorinated solvents released during the cleaning of process equipment such as molecular beam epitaxy chambers, ion
- Airflow: 87 SCFM
- Vacuum Pressure: 102 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.3 µm
-
Supplier: Nilfisk Industrial Vacuums
Description: including 0.3 microns. The standard model is configured for dry material collection; however, the Eliminator I is also available as a wet/dry vacuum with the addition of a factory-installed float chamber device
- Airflow: 130 SCFM
- Vacuum Pressure: 95 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.3 µm
-
Supplier: PAC Machinery Group
Description: The PVT MED validatable tabletop vacuum pouch sealer is ideal for those medical packagers with limited space, budget or production requirements, or where the security of a medical vacuum sealer is needed. Available in three sealbar lengths, the PVT MED comes with a Temperature
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Closing Method: Heat Seal
- Type: Manual
-
Supplier: Cole-Parmer
Description: • Ergonomic pump design and unique hand-tightened quick disconnects provide easy hand operation • Precision screw press technology provides great stability and eliminates leakage • Isothermal bellows chamber yields high pressure stability and is not affected by environmental temperature
- Maximum Discharge Pressure: -14 to 600 psi
- Features: Other
-
Supplier: Nilfisk Industrial Vacuums
Description: VHC200 EXP Hazardous Location Industrial Vacuum Air-Operated Vacuum for Hazardous Locations The VHC200 EXP air-operated vacuum for hazardous locations is a stainless steel, pneumatic vacuum cleaner that is ATEX-approved (Ex) for use in Zones 1, 2, 21 and 22. It is also
- Airflow: 200 SCFM
- Vacuum Pressure: 177 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.18 µm
-
Supplier: Terra Universal, Inc.
Description: Available in gas purge and non-gas purge models Compact portable design Seal is performed when jaws are locked
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Industry: Electronics / Semiconductor, Food / Beverage, Industrial / General Use, Medical
- Closing Method: Heat Seal
-
Supplier: Terra Universal, Inc.
Description: Comes in both gas purge and non-gas purge models Optional digital temperature control Compact portable design No-nonsense intuitive controls Seal is not performed until jaws are locked Durable and up to 75 percent faster than competing manufacturers’ models Two-year parts and labor warranty
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Industry: Electronics / Semiconductor, Food / Beverage, Industrial / General Use, Medical
- Closing Method: Heat Seal
-
Supplier: LOT Vacuum America
Description: LD Series pumps are designed to sip electricity and back turbo pumps. LD pumps are an excellent choice for entry and exit load locks, PVD Turbos, evaporation chambers, and transfer chambers. LD pumps incorporate the same state-of-the-art energy and communication features as the HD
- Ultimate Operating Vacuum: 0.005 torr
- Pumping Speed: 70 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Three Phase
-
Supplier: Mi-T-M Corporation
Description: optional cyclone filter, and through an optional 10-micron bag filter before returning it to a holding tank for reuse, or proper disposal. System includes: 1/3 hp Transfer pump Oil sock for absorbing oils Vacuum tank drain 3-stage vacuum motor Vacuum head Cam lock fittings
-
Supplier: Cole-Parmer
Description: • Wide range of free-air capacities to match specific applications • Wide range of free-air capacities to match specific applications • Portable direct-driven high vacuum pumps—ideal for freeze dryers, vacuum ovens, and concentrators • Convenient inlet barb connection accepts
- Horsepower: 0.75 HP
- Pump Type: Rotary Vane Pumps
-
Supplier: Cole-Parmer
Description: • Wide range of free-air capacities to match specific applications • Wide range of free-air capacities to match specific applications • Portable direct-driven high vacuum pumps—ideal for freeze dryers, vacuum ovens, and concentrators • Convenient inlet barb connection accepts
- Horsepower: 0.75 HP
- Pump Type: Rotary Vane Pumps
-
Supplier: Cole-Parmer
Description: • Wide range of free-air capacities to match specific applications • Wide range of free-air capacities to match specific applications • Portable direct-driven high vacuum pumps—ideal for freeze dryers, vacuum ovens, and concentrators • Convenient inlet barb connection accepts
- Horsepower: 0.25 HP
- Pump Type: Rotary Vane Pumps
-
Supplier: SynSysCo
Description: LD Series Pumps World Class Energy Efficiency for Light Duty Applications LD Series pumps are designed to sip electricity and back turbo pumps. LD pumps are an excellent choice for entry and exit load locks, PVD Turbos, evaporation chambers, and transfer chambers. LD Pumps incorporate
- Ultimate Operating Vacuum: 0.005 torr
- Pumping Speed: 70 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Three Phase, Other
-
Supplier: Pfeiffer Vacuum, Inc.
Description: Safe: Integrated DigiLine full-range transmitter to monitor the total pressure and protect the filament Flexible: Portable, extended range of accessories, e.g. different mass ranges, chamber heating, transport box Compact: Integrated turbomolecular vacuum pump unit and mass
- Mass Range: 1 to 300 (amu)
- Maximum Operating Pressure: 0.00037505 Torr
- Operating Temperature: 392 F
- Detector Type: Faraday Cup
-
Supplier: Labconco Corporation
Description: is pressed, within seconds the vacuum pump stops, the valve opens to bleed air into the chamber, and the rotor stops. Automatic vacuum release valve prevents loss of sample by releasing the vacuum before the rotor stops and during power failures.
- Operating Temperature: -67 to 212 F
- Secondary Capability: Cooling / Freezing, Preheating
- Heat Source: Direct / Convection
- Equipment Type: Evaporator, Vacuum Dryer
-
Supplier: Anton Paar
Description: at 400 °C) Unique materials design with negligible thermal expansion Two independent depth and load sensors Reflective mirror heat shield to reflect maximum heat back and water cooling of the indentation head Highest possible frame stiffness (>> 108 N/m) Integrated high-vacuum chamber
- Test Load: 0.01019501133786848 kg
- Vertical Capacity: 0.01 cm
- Mounting: Handheld or Portable
-
Supplier: Terra Universal, Inc.
Description: Absolute process control for validation in a tabletop impulse sealer Ideal for medical pouch sealing Produces a durable 3/8" (10 mm) wide seal Portable, light-weight design takes up little bench top space The 5400 features a built-in air compressor for plug'n seal performance Model 5300:
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Closing Method: Heat Seal
- Industry: Industrial / General Use, Medical
-
Supplier: Mi-T-M Corporation
Description: Kerosene Indirect Ductable Portable Heaters Frame: Powder coated steel frame, handle and tank · Heavy-duty tires for easy mobility · Front foot brace · Rugged steel body Burner: Stainless-steel combustion chamber · Direct spark ignition Motor: Heavy-duty, high quality cast aluminum
- Maximum Air Flow: 557 to 2,650 SCFM
- Heating Capacity: 26.9652 to 87.93 kW
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
- Features: Forced Air Heater, Space Heater
-
Supplier: Busch Vacuum Solutions
Description: subject to wear. Servicing tasks such as inspection of worn parts are eliminated completely. The proven, completely dry-running claw technology of Mink claw compressor allows them to run without operating fluids in the compression chamber. The pumped medium is not contaminated, and may be
- Inlet Temperature: 104 F
- Discharge / Operating Pressure: 23.21 psi
- Flow Capacity: 341.4 SCFM
- Horse Power: 40 HP
-
Supplier: Marposs Corp
Description: programming the test joints routing (multiple routing in HMI selection) Reference leak ensures a constant calibration check Vacuum leak testing module When your quality requirements increase and a more reliable leak testing method is required, the Vacuum Test Chamber Module
-
Supplier: Ircon, Inc.
Description: a protective window – as in a vacuum chamber or controlled atmosphere furnace. With Ultimax, you get all the benefits of noncontact infrared temperature measurement: Accuracy – heat is not removed from the measured object (as with contact sensors) Speed – response times are faster, in
- Temperature Range: -50 to 5,430 F
- Operating Temperature: 32 to 125 F
- Technology: Optical Pyrometer
- Category: Sensor / Transducer
Find Suppliers by Category Top
Featured Products Top
-
Gorman-Rupp's PA6C60-4045T FT4 priming-assisted trash pump comes equipped with a venturi compressor priming chamber and priming valve system. This system elimainates leaks associated with other vacuum-assisted pumps and reduces environmental concerns on sewage bypass operations, allowing the (read more)
Browse Water Pumps Datasheets for Gorman-Rupp Pumps -
this purpose, a third module has been designed to be connected to the first module and provide a complete vacuum leak test. It is equipped with a vacuum chamber connected to a vacuum pump, along with a manifold of pneumatic components to manage the process. Inside, there is the part fixture connected (read more)
Browse Leak Testing Equipment Datasheets for Marposs Corp
More Information Top
-
http://www.ndt.net/article/insight/papers/insi.49.2.98.pdf
inspection from the confines of the laboratory to the industrial environment, the development of a portable vacuum chamber which would be placed on the surface to be inspected, and guidelines on the technique’s sensitivity or resolution in attempting to detect hidden flaws …
-
Radical and Molecular Processes in the Thermal Decomposition of Trimethyl and Triethyl Stibines
More specifically, we also present the first identification of species delivered to the surface from the gas phase using a purpose-built portable vacuum chamber to facilitate sample transport in vacuo for X-ray photoelec- tron spectroscopy (XPS) analysis.
-
Application of advanced laser diagnostics to hypersonic wind tunnels and combustion systems.
Portable vacuum chamber .........................................................................
-
Nuclear Terrorism and National Preparedness
Optionally, the DACM can be connected to a portable vacuum chamber with Ion- implanted Silicon detector up to 2,000 mm2 , to allow on-site analysis of mop tests and other samples under circumstances similar to those prevailing in a laboratory.
-
Improvement of photovoltaic performances of organic thin‐film solar cells by fast electron mobility oxadiazole as an exciton blocking layer material
After the fabrication, the devices were transferred to another small portable vacuum chamber in highly inert grove box (dew point of below –57 °C and O2 concentration of 5 ppm) to measure their photovoltaic characteristics.
-
Integrated surface-micromachined z-axis frame microgyroscope
For rate testing, the device was placed in a portable vacuum chamber mounted on a rate table.
-
Effect of interphase interaction on ion transport in nanosytems based on AgI and ZnO
The deposition of nickel films was carried out in a portable vacuum chamber equipped with a turbomolecular pump, which provided a vacuum of 10−6 mmHg.
-
Two‐Dimensional Supramolecular Electron Spin Arrays
XAS/XMCD measurements were carried out at the Surfaces/Interfaces Microscopy (SIM) beamline of the Swiss Light Source, Paul Scherrer Institute, Switzerland.[36] A portable vacuum chamber with a base pressure in the order of ∼10−10 mbar, as established in previous experiments by our …
-
New neutral cesium evaporation chamber and UHV suitcase
It attaches to standard DN 35CF flanges and consists of a small portable vacuum chamber with a view port, a gate valve, and a transfer rod that can be lowered into the airlock chamber of any analysis or preparation instrument.
-
Effect of Wet Pretreatment on Interfacial Adhesion Energy
of Cu-Cu Thermocompression Bond for 3D IC Packages
This Cu wafer was immediately kept in a portable vacuum chamber to prevent reoxida- tion.
Indicates content that may require registration and/or purchase.