Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: MachineSaver, Inc.
Description: The Portable Vibration Analyzer is a data collector, multichannel, FFT Analyzer made for Predictive Maintenance and machine diagnostics. The instrument can measure, process, show and store a wide variety of analysis modes. It can work as standalone or you can download the
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Dual Channel, 24Bit Amplitude Resolution, 80KHz Bandwidth, 25600 Lines Spectrum. ● High/Low RPM/Frequency Analysis, Cross-Channel Analysis. ● Dynamic Balancing (1/2 plane), Long period data measurement. ● Shaft orbit and position Analysis, Run up Coast down Analysis. ● Remote data monitoring as
- Features: Wireless
-
Supplier: SKF/Global
Description: Your entry point to predictive maintenance. SKF Pulse combines an easy-to-use, portable sensor with a free iOS app to monitor machine health and quickly identify machinery issues before operations are impacted. Acting as a smart vibration tool, the sensor transmits wirelessly to the
- Acceleration: 20 g
- Frequency Range: 10,000 to 2,000 Hz
- Operating Temperature: -4 to 140 F
- Linear Velocity: 2.16535433070866 in/sec
-
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Support rotation machinery condition inspection by vibration, infrared temperature, rotation speed measurement ● Single vibration channel, 16Bit amplitude resolution, 52K sampling rate, 6400 Lines Spectrum ● Embedded Infrared temperature detection ● Dynamic Balancing (1 plane) ●
- Features: Wireless
-
Supplier: Monarch Instrument
Description: The Vibration-Strobe (vbx) kit has an operating range of 30 to 50,000 flashes per minute. Is uniquely designed to provide precise, instantaneous synchronization to a number of data collectors and FFT analyzers triggered by an accelerometer. Built for portable applications, the
- Flash Rate Range: 30 to 50,000 FPM (Flashes/min)
- Flash Rate Resolution: 1 ±FPM
- Flash Duration: 10 µs
- Features: Battery Powered
-
Supplier: Columbia Research Labs, Inc.
Description: The Columbia Model VM-300 Vibration Meter is a general-purpose vibration measuring instrument for periodic routine vibration checks of industrial machinery and general field use where portability and ease of use are required. This hand-held device is the ideal preventive
- Acceleration: 0.1 to 300 g
- Frequency Range: 1 to 1,000 Hz
- Minimum Accuracy: 4 +/-% FS
- Linear Velocity: 300 in/sec
-
Supplier: MTI Instruments Inc.
Description: use. The strategy of the PBS-4100+ is to correlate vibration magnitude to the specific moving parts within an engine. This way, different vibration content is “matched-up” with each of their respective spools. The overall engine vibration may be considered as the summation of
- Frequency Range: 5 to 10,000 Hz
- Operating Temperature: 32 to 131 F
- Sensor Input: Accelerometer, Linear Velocity, Proximity / Displacement, Rotary Velocity/Tachometer
- Features: Event Triggered, Self Test / Diagnostics / Self Calibrating
-
Supplier: Spectral Dynamics, Inc.
Description: PUMA / COUGAR Vibration Control and Analysis System Revolutionizing Vibration Testing PUMA (Cougar for portability) utilizes Spectral Dynamics' innovative Computer-Aided Test Suite™ (CATS) architecture. Both take full advantage of the PC's powerful Intel processor and Windows XP
- Output Dynamic Range: 90 dB
- Output Channels: 16, 4, 6, 8
- DAC Size: 16 bit, 24 bit
- Test Type: Classical Shock, Random, Random on Random, Shock Response Spectrum (SRS), Sine, Sine on Random
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Portable vibration meter used to monitor, diagnose, control and solve problems related to the vibration velocity of various industrial equipment.
- Linear Velocity: 0.000393700787401575 to 7.8740157480315 in/sec
- Frequency Range: 10 to 1,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Operating Temperature: 14 to 131 F
-
Supplier: OROS
Description: OR35 is the portable real-time multi-analyzer that integrates the best of sound & vibration analysis technology in a truly mobile instrument. OR35 is the synthesis of the ultimate OR3x technology and OROS' wealth of experience of measurement. Designed to be the best for field
- Frequency Range: 2,000 to 102,400 Hz
- Minimum Accuracy: 0.005 +/-% FS
- Number of Input Channels: 8 #
- Maximum Shock: 2 g
-
Supplier: CEC Vibration Products
Description: Features: Portable Vibration Meter indicating peak-to-peak displacement and average velocity Six selectable inputs Optional AC or DC power Three internal test circuits Applications: Laboratory or Field Vibration Measurements Industrial Turbines Power Generators and Gas Pumping
-
Supplier: ValueTronics International, Inc.
Description: The 35670A is a 102 kHz signal analyzer from HP. Engineers use signal analyzers to combine the capabilities of spectrum and vector signal analyzers. A signal analyzer is a piece of electronic test equipment that takes measurements of power, magnitude, distortion, phase
- Frequency Range: 102 kHz
-
Supplier: ValueTronics International, Inc.
Description: The 8592L is a 22 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer,
- Frequency Range: 22,000,000 kHz
-
Supplier: OROS
Description: efficiency, OROS 3-Series analyzers innovate in both hardware and software architectures.NVGate®, the OROS Noise and Vibration software platform, controls all the analyses and measurements carried out by OR36. As part of OR3X analyzers range, OR36 benefits from the innovative
- Frequency Range: 2 to 102.4 kHz
- Number of Input Channels: 4 to 16
- Dynamic Range: 120 dB
- Number of Output Channels: 2
-
Supplier: ValueTronics International, Inc.
Description: The TTC-2000 is an analyzer from Acterna. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need
-
Supplier: Quality Bearings & Components
Description: BETEX Vibration Checker CONDITION MONITORING TOOLS PART NUMBER: TB-C780201 VibChecker – portable and user friendly vibration measurement VibChecker is a light and compact-sized instrument used for vibration measurement in the 10-1000 Hz frequency range. Measurement
- Frequency Range: 10 to 1,000 Hz
- Features: Battery Powered
-
Supplier: Polytec, Inc.
Description: Vibration measurements are made easy with the PDV-100. After focusing the laser beam on the vibrating object the measurement range is set via only two push buttons. An illuminated liquid crystal display shows the selected range, the amount of light returning to the PDV-100, and, if
- Acceleration: 281.345565749235 to 7,033.63914373089 g
- Linear Velocity: 19.6850393700788 in/sec
- Frequency Range: 0 to 22,000 Hz
- Minimum Accuracy: 1 +/-% FS
-
Supplier: Measurement Computing
Description: KEY HIGHLIGHTS The VIBbox dynamic signal analyzer system is designed for highly accurate and portable sound, vibration, and force response measurements. Features include an A/D per channel, up to eight analog outputs, up to four tachometers, and IEPE signal conditioning for
- Analog Input Channels: 64 #
- Digital I/O Channels: 64 #
- Sampling Frequency: 105.4 kHz
- Resolution: 24 bits
-
Supplier: MachineSaver, Inc.
Description: Portable Vibration Analyzer Control software is designed for the organization and visualization of remote measurements delivered by remote monitoring. Measurement system thresholds, parameters and detailed analysis of results will be easily operated from this software.
-
Supplier: Measurement Computing
Description: USB-powered Dynamic Signal Analyzer; 24-bit, 52.7 kHz, 4 IEPE AI, 1 AO, 1 Tach. KEY HIGHLIGHTS The DT9837 Series of USB dynamic signal analyzers provide highly accurate measurements for portable sound, vibration, and force response measurements. Features include an A/D
- Analog Input Channels: 1 #
- Sampling Frequency: 105.4 kHz
- Resolution: 24 bits
- Features: Analog-to-Digital Converter, Application Software Included, DC Voltage Input, Delta Sigma (Modulator), Digital-to-Analog Converter
-
Supplier: Measurement Computing
Description: USB Dynamic Signal Analyzer: 8 IEPE AI, 24-bit, 105.4 kHz; 2 AO, 32-bit, 216 kHz; 16 DIO; 1 Tachometer. KEY HIGHLIGHTS The DT9857E USB dynamic signal analyzer provides a higher channel count over other DSA devices to provide highly accurate measurements for portable sound,
- Analog Input Channels: 8 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 105.4 kHz
- Resolution: 24 bits
-
Supplier: OmniSensing Photonics, LLC
Description: Key Spec: Wide frequency range: DC-2.5MHz High resolution: ~0.2nm Fixed or Adjustable distance: 0.1-30m Red visible guide light Small form-factor: ~ 120x60x30mm^3
- Frequency Range: 0 to 2,500,000 Hz
-
Supplier: Spectral Dynamics, Inc.
Description: PUMA / COUGAR Vibration Control and Analysis System Revolutionizing Vibration Testing PUMA (Cougar for portability) utilizes Spectral Dynamics' innovative Computer-Aided Test Suite™ (CATS) architecture. Both take full advantage of the PC's powerful Intel processor and Windows XP
- Output Dynamic Range: 90 dB
- Output Channels: 16, 4, 6, 8
- DAC Size: 16 bit, 24 bit
- Test Type: Classical Shock, Random, Random on Random, Shock Response Spectrum (SRS), Sine, Sine on Random
-
Supplier: MTI Instruments Inc.
Description: The 1510A Precision Signal Simulator/Function Generator is a sophisticated two channel, battery powered, microprocessor controlled, direct digital synthesizer with unparalleled accuracy. A USB port allows remote control and programming of the unit. This portable signal generator can be
- Frequency Range: 10 to 100 Hz
- Number of Input Channels: 1 #
- Operating Temperature: 32 to 122 F
- Features: Acceleration, Battery Powered, Other, Self Test / Diagnostics / Self Calibrating, Single Axis
-
Supplier: Hottinger Brüel & Kjær A/S
Description: 9 channel eDrive POWER ANALYZER GEN4tB: The POWER ANALYZER is a PC connected front end for testing inverter driven electrical machines and components. The PC then can display power results in real time, store results and raw data and analyze stored data in post process.The power
-
Supplier: Hottinger Brüel & Kjær A/S
Description: 6 channel eDrive POWER ANALYZER GEN4tB: The POWER ANALYZER is a PC connected front end for testing inverter driven electrical machines and components. The PC then can display power results in real time, store results and raw data and analyze stored data in post process. The power
-
Supplier: Hottinger Brüel & Kjær A/S
Description: 6 channel eGrid POWER ANALYZER GEN4tB: The POWER ANALYZER is a PC connected front end for power grid related testing. The PC then can display power results in real time, store results and raw data and analyze stored data in post process. It offers 6 power channels (6 voltage <(>&<)> 6
-
Supplier: ECON Technologies Co.,Ltd
Description: The Dynamic Signal Analyzer MI-7208 is intelligent, portable equipment for data acquisition and analysis. It is designed for applications such as vibration and noise testing, structural analysis, fault diagnosis, and condition monitoring. This unit combines high reliability with
- Sampling Frequency: 204.8 kHz
- Resolution: 24 bits
- Architecture: Analog (RC), Digital (FIR, IIR)
- Features: Data Acquisition Instrument / System, I/O Module, Input Module, Output Module, Signal Filter, Vibration and Acceleration
-
Supplier: Thomas An Ingersoll Rand Business
Description: 1.4 cfm / 39.7 l/min Pressure to 30 psi / 2.1 bar Possible Applications Business Machines (copiers) Automotive Exhaust Gas Analyzers Air Brushing Mobile Dental Carts Purging Systems Particle Counters Film Holders Portable Medical Emergency Nebulizers Aspirators Laboratory
- Discharge / Operating Pressure: 10 to 35 psi
- Flow Capacity: 0.6 to 1.4 SCFM
- Horse Power: 0.0999804407137504 to 0.200094903465991 HP
- Power Source: AC Single Phase, DC
-
Supplier: Thomas An Ingersoll Rand Business
Description: 1.4 cfm / 39.7 l/min Vacuum to 23.8 in.Hg / 806 mbar Possible Applications Business Machines (copiers) Automotive Exhaust Gas Analyzers Foam Marking Air Brushing Mobile Dental Carts Purging Systems Particle Counters Film Holders Portable Medical Emergency Nebulizers Aspirators
- Ultimate Operating Vacuum: 201.2 torr
- Pumping Speed: 0.7 to 1.4 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Single Phase, Compressed Air / Fluid, DC Power
-
Supplier: OROS
Description: Modal 2 is highly integrated with the OROS Analyzers range, rough, rugged and portable, designed for the field. All the OROS expertise and innovation is directed to bring the best in noise and vibration analysis. Main Features Geometry Building Direct acquisition & Signal
-
Supplier: OROS
Description: balancing. Main Features Balancing on 1 or 2 planes 1 or 2 sensors on each planes: horizontal and vertical Based on synchronous order analysis Balancing quality selection Correction positions choice Balancing prognosis Test based on a rugged portable analyzer for field measurements
-
Supplier: ValueTronics International, Inc.
Description: shock-proof and vibration-proof module with no moving parts A compact and high-performance module with maximum portability The JDSU 81WDMPMD plug-in module is designed to meet the sophisticated test requirements of todays and tomorrows complex DWDM networks. This plug-in module, combined with
- Test Equipment Type: Hand Held
Find Suppliers by Category Top
Featured Products Top
-
, electric drives and turbochargers, including individual units of rotating equipment and the entire unit as a whole, providing a general understanding of the vibrational state of industrial equipment at the enterprise. The accelerometer is a portable (read more)
Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for PCE Instruments / PCE Americas Inc. -
Modern vibration and noise testing increasingly requires high channel density, low system noise, and true portability, especially in field measurements, modal testing, and on-site condition monitoring. Traditional (read more)
Browse Data Acquisition Datasheets for ECON Technologies Co.,Ltd -
scalability, and high background noise—especially in field testing scenarios. The MI-7208 Dynamic Signal Analyzer is purpose-built to overcome these limitations, combining portability, precision, and flexibility (read more)
Browse Data Acquisition Systems and Instruments Datasheets for ECON Technologies Co.,Ltd -
scanners, 3D scanners, or CMM machines. The Q1 also integrates interferometry and imaging vibrometry. This makes it both a high-precision laser measurement device and a dynamic analyzer. Whether creating as-built documentation, performing detailed surveys, or diagnosing mechanical issues, the Q1 (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR
Conduct Research Top
-
Three Vibration/Balancing Solutions for the Aviation Industry
Jet engine vibration is an everyday concern for commercial and military aviation. This white paper describes three technology solutions that streamline vibration analysis and simplify balancing: 1) A test cell turbine vibration analyzer/balancing system. 2) A portable vibration analysis and engine
-
Wiring Guide for Dual Output Vibration and Temperature Sensors
). Type 1: The data-collector powered dual output sensor (Wilcoxon model 786T) is useful for acquiring data with any one of the many portable analyzers for collecting predictive data for vibration spectrum analysis. The temperature sensor is powered through the accelerometer powering circuit
-
Monitoring Reciprocating Gas Compressors with 4-20 mA LPS Vibration Sensors
types of rotating equipment run better than ever thanks to advances in vibration analysis. Many attempts have been made to automate the process through which vibration signals are analyzed to pinpoint a machine fault. Detailed diagnostic vibration analysis is often performed using portable spectrum
More Information Top
-
Vibration Diagnosis and Maintenance of Machinery
Special equipment is required for vibration diagnosis of centrifugal machinery; it can be divided into three basic groups: vibration level indicators; portable vibration analyzers which can be connected to a computer; stationary systems for continuous monitoring of the vibration status of equipment.
-
Vibration Analyzer
VIBex Inspector - Portable Vibration Analyzer with Balancing Feature .
-
The vibratory consolidation of particle size fractions of powders
The second comprised a TA120 oscillator/amplifier, a VP3 electromagnetic vibrator and a portable vibration analyser (PVA) all supplied by Derritron Electronics Ltd, Hastings, Sussex.
-
Pump Handbook, Fourth Edition > CENTRIFUGAL PUMP THEORY, ANALYSIS, AND PERFORMANCE
A portable vibration analyzer may be helpful in this undertaking.
-
Emerson Enhances Predictive Maintenance with Expanded Capability of Portable Vibration Analyzer
Emerson Enhances Predictive Maintenance with Expanded Capability of Portable Vibration Analyzer .
-
Simulation and experimental investigation of a wide band PZ MEMS harvester at low frequencies
portable vibration analyzer was used.
-
The effect of sinusoidal vibration on the uniformity of packing of powder beds
A piezo-electric accelerometer (D Birchall Ltd, Mildenhall, Suffolk), also mounted on the vibrator, was connected to a Portable Vibration Analyser (PVA, Derritron), enabling the frequency, acceleration and amplitude of the applied vibration to be monitored.
-
industrial and research news
Among the products mentioned are a wide range of accelerometersfor industry and research;a portable vibration analyser measuring displacement, velocity, acceleration and r.p.m. ; vibration monitoring and alarm equipment for machines; accelerometer and velocity transducer calibration systems; multi- channel charge amplifiers …
-
new products
The new vibration equipment includes the 2800 series of industrial vibration monitoring and alarm systems, and the Intrinsically Safe Portable Vibration Analyser , Model 2100 IS.
-
Industrial and Research News
The new vibration equipment includes the 2800 series of industrial vibration monitoring and alarm systems, and the Intrinsically Safe Portable Vibration Analyser , Model 2100 IS.
Indicates content that may require registration and/or purchase.