Products/Services for Postdoc Position Nanomaterials
-
Nanomaterials - (253 companies)How to Select Nanomaterials Silver Nanopowder. Image Credit: SkySpring Carbon nanotubes. Image Credit: RSC Nanomaterials have features or particle sizes in the range...ApplicationTypeSingle Walled (SWNT) -
Rotary Position Sensors - (216 companies)Rotary position sensors include potentiometers, resolvers and a variety of magnetic and capacitive technologies. Sensors are designed for angular displacement less than one turn or for multiturn displacement. Rotary position sensors provide... -
Multi-axis Positioning Systems - (154 companies)Multi-axis positioning systems make use of linear, rotary and goniometric stages, slides and drives in various combinations to create standard and custom positioning systems. Multi-axis positioning systems make use of linear, rotary and goniometric... -
Valve Positioners - (193 companies)Valve positioners compare a control signal to a valve actuator 's position and move the actuator accordingly. They are used with both linear valves and rotary valves. Valve positioners compare a control signal to a valve actuator's position and move... -
Linear Position Sensors - (886 companies)Linear position sensors is a general search form for all linear position / displacement detection product areas. Linear position sensors use contact or non-contact methods to measure the speed and/or position of an object. They use use a variety... -
Magnetostrictive Position Sensors - (33 companies)Magnetostrictive position sensors are non-contact linear position sensors that use the momentary interaction of two magnetic fields to produce a strain pulse that moves along a waveguide. One field is from a magnet that moves along the outside...
-
Capacitive Linear Position Sensors - (39 companies)Capacitive linear position sensors are devices that sense position / displacement using capacitance technology. Capacitive linear position sensors measure position, displacement, vibration, and run out (thickness), primarily in a noncontact manner...
-
Optical Triangulation Position Sensors - (77 companies)Optical triangulation position sensors use reflected waves to pinpoint position and displacement. The source of these waves may be a light emitting diode (LED), infrared (IR) light, or laser. Optical triangulation position sensors use reflected...
-
Hall Effect Position Sensors - (176 companies)Hall effect position sensors are non-contact devices that convert energy from a magnetic field into an electrical signal. They use the Hall effect, a voltage caused by current-flow in the presence of a magnetic field. Hall effect position sensors...
-
Magnetoresistive Linear Position Sensors and Switches - (62 companies)Magnetoresistive linear position sensors and switches have a linear resistance output signal representing the distance an object is from a reference point. How to Select Magnetoresistive Linear Position Sensors and Switches. Image Credits: Balluff...
Product News
-
Cri-Tech, Inc.
Custom Compounds utilizing Nanomaterial blends Cri-Tech utilizes nanomaterials and additive blends to match your specifications. Unique additives - Cri-Tech utilizes a number of additives that require special handling including carbon nanotubes and graphene. Cri-Tech is trained and equipped to produce compounds containing these materials in a safe production manner. Potential areas for tolling: Thermoset Rubbers, High Temperature Thermoplastic (Inconel compounding equipment) or Blends (TPEs). Compounds or Masterbatch. Unique additives... (read more)Browse Nanomaterials Datasheets for Cri-Tech, Inc. -
Bonomi North America, Inc.
Smart Valve Positioners The new Bonomi SP Series smart valve positioner uses a microprocessor to position a pneumatic valve actuator for continuous valve control while monitoring and recording operating data. It can be used with virtually any size pneumatic actuator, single or double acting. Bonomi North America has introduced a new digital smart valve positioner that provides precision automated ball valve control with the company 's Valbia pneumatic actuators. Its durable design and NEMA 4X (IP66) enclosure make... (read more)Browse Valve Positioners Datasheets for Bonomi North America, Inc. -
Modern Linear Incorporated
Adjustable Positioning Guide (APG) Modern Linear is pleased to announce the Adjustable Positioning Guide (APG). The APG can be used in a variety of applications including: research, instrumentation and lab equipment. The APG can be used to hold and adjust the position of gates, dampers, inspection and measuring systems and other assemblies that need to change position for operation. This product will be available in 3 sizes, with lengths up to 48 inches. More information along with specifications will be coming soon. Please give... (read more)Browse Linear Slides and Linear Stages Datasheets for Modern Linear Incorporated -
Hypersen Technologies Co., Ltd.
Laser Sensors for industrial positioning HPS-LCB02 features ultra-high precision and 3-axis simultaneous correction at high frequency. The core of the laser cross-beam sensor 's automatic calibration lies in its center-finding algorithm. It is widely applied in dispensing needle positioning, CNC tool positioning and other scenarios. Advantages. 0.01mm repeatability. Extremely short response time. 2kHz measurement frequency. Backlight compensation. Integrated design with compact structure. IP67 protection class. Applications... (read more)Browse Linear Position Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Compact Automation
Integrated Multi-Position Actuators Multi-Act is an integrated multi position device that includes multi position cylinders and multi position actuators, which feature an output shaft that produces both linear and rotary motions and may be operated independently and simultaneously. These devices offer many advantages over single position actuators and cylinders; for instance, multi position linear actuators are advantageous compared to single position linear actuators because they can sort or position multiple parts at a time... (read more)Browse Air Cylinders Datasheets for Compact Automation -
Shenzhen Great Precision Ceramic CO., LTD.
Machinable Ceramic Positioning Blocks Product Overview. Great Ceramic provides machinable ceramic positioning blocks for precision positioning, electrical insulation, fixture assemblies, and industrial equipment. Machinable ceramic can be processed using conventional machining methods, making it suitable for producing complex holes, slots, grooves, and positioning features with controlled dimensional accuracy. We support customized block dimensions, mounting holes, locating features, grooves, profiles, and surface finishes... (read more)Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
SICK
INTEGRATED CYLINDER POSITION MEASUREMENT The MAX48 linear encoder enables non-contact, completely integrated. and absolute position measurement in hydraulic cylinders. Suitable for use under extreme ambient and operating conditions in applications in mobile machines. The innovative technology of magnetostriction offers high reliability,. See options here (read more)Browse Linear Encoders Datasheets for SICK -
Fairlane Products, Inc.
Fairlane workholding and positioning components Workholding & Positioning. Fairlane Products ' workholding and positioning components allow for faster speeds and feeds within the manufacturing process. Their modular and economical replaceable wear surfaces extend the life of expensive jigs, fixtures, jaws, and clamping mechanisms. Base Design Swivots Cylindrical body allows for installation in tight areas. The housing is tapped for backside fastening. Threaded Swivots Body is threaded for mounting. Self-aligning components designed to hold... (read more)Browse Gripper Products Datasheets for Fairlane Products, Inc. -
Novotechnik U.S., Inc.
Position Sensor with Signal Conditioner TE1 Transducer. TE1 Transducer with return spring. Position sensors with signal processor. TE1 Series of linear position sensors have stroke lengths up to 150 mm and feature integrated signal conditioning with current or voltage outputs. This feature lets you connect the sensor directly to the analog input of the controller. Key Features. Integrated signal conditioner. Outstanding linearity to +- 0.075 %. Outstanding repeatability of 0.002 mm. Long life: >100 million movements. Insensitive... (read more)Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Novotechnik U.S., Inc.
Positioned for tough compact applications Positioned for tough compact applications. Novotechnik's TX2 position sensor's pivot-head mounting can handle +-12.5 of offset. Stroke lengths: 25 to 300 mm; linearity to +-0.5% and the TX2 Series is sealed to IP67. Follow us on: YouTube. LinkedIn. Novotechnik - the technique of being better. Novotechnik introduced the potentiometer into the general machine engineering sector in the 1950s. Since then, the company developed technology used in position transducers and rotary and linear... (read more)Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc.
-
Biographies
Tsvetan Ivanov got his PhD on optical spectroscopy of nanomaterials from Sofia University "St. Kliment Ohridski" in 2009 where he held an assistant professor position till 2014. From 2012 he joined IMEC as a KU Leuven postdoc on the broad field of IIIV and …
-
Bio and Nano Packaging Techniques for Electron Devices
Nanomaterials with their superior properties and bio-techniques with their opportunity for self-assembly and self-repair … This idea came finally to life in the fall of 1995 when the Deutsche Forschungsgemeinschaft (DFG, German Research Foundation) agreed to provide funding for 20 PhD and 2 postdoc positions over a period of nine years.
-
The Postdoc Experience: Taking A Long Term View | Science Careers
… am very diverse and learned a lot about many aspects of chemistry, from nanomaterials to virology, but … … experience could serve her well now that she is also looking for government positions at the Food … Postdoc David Proctor has instead turned his sights to a career in science policy. “ .
-
Away from home: A journey through academia : Indigenus
At MIT/Harvard, I started designing complex tissue architecture to mimic native tissue structures using smart nanomaterials . These experiences trained me well for my dream job — a tenure-track faculty position . From postdoc to faculty .
-
Otto Dopfer
1984-1991 diploma in physics TU Munich 1995-2001 Postdoc , TU Munich 1991-1994 Promotion in Physical … Intermolecular interactions and solvation, biophysics, molecular recognition, chirality, Astrochemie, catalysis metal-organic to planet atmospheres, plasma chemistry, nanomaterials , carbon and silicon nanostructures hobbies: Music skiing ReisenDer, tennis, reading, on this side vorge- .
-
Hydrogen Fuel Cells and Storage Technology: Fundamental Research for Optimization of Hydrogen Storage and Utilization
Dr. Dhilip Kumar took up a postdoc position at University of Michigan, Ann Arbor in Dec. 2008. … focus of our studies has been on fundamental understanding of the interaction between hydrogen and different nanomaterials .
-
Wenbin Lin
… and R. G. Nuzzo, University of Illinois at Urbana-Champaign 1994-1997 NSF- Postdoc North Western University … Metall-organische skeleton structures, catalysis, over-molecules, nanomaterials , biomedical imaging, active substance transport, renewable energy, hydrogen storage hobby: The author presented on this side published recently its 10.
- Catalysis by design : Article : Nature Nanotechnology
- Organic electronics: Memoirs of a spin : Abstract : Nature Nanotechnology
- Spatial manipulation of nanoacoustic waves with nanoscale spot sizes : Abstract : Nature Nanotechnology
Indicates content that may require registration and/or purchase.