-
Supplier: Newark, An Avnet Company
Description: HERCULES POTENTIOMETER - NO SHIELD FOOT CONTROL
-
Supplier: Linemaster Switch Corporation
Description: Lacers Lathes Lift Marking System Material Handlers Microscopes Missile Launching Control Systems Molding Machines Nibbler Notcher Oil Drilling Rigs Platforms Positioners Potters Wheels Puller Punching Equipment Rewind System Riveter Roll Groover Router Saw Saw Mill Scrap Chopper Sewer
- Maximum Current: 15 amps
- Maximum AC Voltage: 250 volts
- Pedal Material: Metal
- Function: Momentary Contact, Variable
-
Supplier: Linemaster Switch Corporation
Description: Lacers Lathes Lift Marking System Material Handlers Microscopes Missile Launching Control Systems Molding Machines Nibbler Notcher Oil Drilling Rigs Platforms Positioners Potters Wheels Puller Punching Equipment Rewind System Riveter Roll Groover Router Saw Saw Mill Scrap Chopper Sewer
- Maximum Current: 15 amps
- Maximum AC Voltage: 250 volts
- Protection: Full Guard
- Pedal Material: Metal
-
-
Supplier: Linemaster Switch Corporation
Description: Lacers Lathes Lift Marking System Material Handlers Microscopes Missile Launching Control Systems Molding Machines Nibbler Notcher Oil Drilling Rigs Platforms Positioners Potters Wheels Puller Punching Equipment Rewind System Riveter Roll Groover Router Saw Saw Mill Scrap Chopper Sewer
- Maximum Current: 15 amps
- Maximum AC Voltage: 250 volts
- Protection: Full Guard
- Pedal Material: Metal
-
Supplier: Linemaster Switch Corporation
Description: Lacers Lathes Lift Marking System Material Handlers Microscopes Missile Launching Control Systems Molding Machines Nibbler Notcher Oil Drilling Rigs Platforms Positioners Potters Wheels Puller Punching Equipment Rewind System Riveter Roll Groover Router Saw Saw Mill Scrap Chopper Sewer
- Maximum Current: 15 amps
- Maximum AC Voltage: 250 volts
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Protection: Full Guard
-
Supplier: Process Technology
Description: Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES Large (.56” high), easy to read LED display. Fluoropolymer (FEP) covered 10-foot (3m), 1000-ohm platinum RTD sensor included standard with the control. Vapor resistant, NEMA 1,
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Temperature: Cooling Control, Heating Control
-
Supplier: Process Technology
Description: Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES Large (.56” high), easy to read LED display. Fluoropolymer (FEP) covered 10-foot (3m), 1000-ohm platinum RTD sensor included standard with the control. Vapor resistant, NEMA 1,
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Temperature: Cooling Control, Heating Control
-
Supplier: Process Technology
Description: Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES Large (.56” high), easy to read LED display. Fluoropolymer (FEP) covered 10-foot (3m), 1000-ohm platinum RTD sensor included standard with the control. Vapor resistant, NEMA 1,
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Temperature: Cooling Control, Heating Control
-
Supplier: Process Technology
Description: Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES .3 inch (7.6mm), dual LED displays. Fluoropolymer (FEP) covered 10-foot 3m), 1000-ohm platinum RTD sensor included standard with the control. 1/16 DIN size with NEMA 1 (indoor),
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Number of Zones (if applicable): 1 zones
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
-
Supplier: Allied Electronics, Inc.
Description: transformers, electric heater control, hot-wire cutting, heat sealing, light dimming, plastics molding and extruding, and food preparation. Model 18TP Series controls provide infinitely variable AC voltage in a compact portable package. Includes 6 foot power cord with
-
Supplier: Allied Electronics, Inc.
Description: transformers, electric heater control, hot-wire cutting, heat sealing, light dimming, plastics molding and extruding, and food preparation. Model 18TP Series controls provide infinitely variable AC voltage in a compact portable package. Includes 6 foot power cord with
-
Supplier: Allied Electronics, Inc.
Description: transformers, electric heater control, hot-wire cutting, heat sealing, light dimming, plastics molding and extruding, and food preparation. Model 18TP Series controls provide infinitely variable AC voltage in a compact portable package. Includes 6 foot power cord with
-
Supplier: Superior Rivet Machines
Description: cycles without retracting completely. This can greatly reduce the cycle time by reducing the ram's travel distance and can even be done on the fly with the optional potentiometer foot-pedal or "Pot-Pedal".
- Actuation: Electric
- Form Factor: Free Standing
- Riveting Type: Impact
-
Supplier: Gullco International Limited
Description: comprised of a Power Unit and protected on/off Foot Switch on a 7.5 ft. (2.3m) control cable. They incorporate a pilot light, forward/stop/reverse switch, speed potentiometer, LED readout for inches/mm per minute and foot switch cable connection.
- Accessory: Turning Roll / Rotator
-
Supplier: Nidec Control Techniques
Description: The Digistart CS series is among the smallest and easiest to use compact digital soft starter with motor protection in the market and sets up with simple potentiometer adjustments. It has one of the smallest foot prints available and includes a built-in bypass contactor, which allows
- Continuous Current: 170 amps
- Motor Voltage: 200 to 575 volts
- Three Phase Power: 125 HP
- Features: AC Motor Starter
-
Supplier: Inductotherm Group
Description: be accomplished by connection to the user interface provided. Heat time can be controlled by a foot switch, machine control relay or PLC. Heat level can be controlled by a remote potentiometer, 4-20 mA process control signal or analog 0-10 V signal from a PLC. An optional
- AC Output Voltage: 400 to 2,000 volts
- Output Frequency: 0.003 to 0.03 MHz
- AC Input Voltage: 460 volts
- DC Output Power: 25,000 to 300,000 watts
-
Supplier: ValueTronics International, Inc.
Description: 10W Load Regulation V/C:4 mV The Agilent 6214C is a compact, modular 0-10 VDC, 1A Power Supply. It features 3-turn potentiometer controls for easy voltage and current limit adjustment. A single analog panel meter monitors voltage or current as set by the meter selection switch. The
- DC Output Power: 10 watts
- Type: DC Power Supply
-
Supplier: Sunstone Engineering
Description: heads: MWH3000 micro-joining weld heads provide precision and repeatability Fine control of weld pressure from 350 to 3000 grams No Force Deflection Foot pedal actuated Typicall MWH3000 parallel micro-joining weld head applications: Circuit Board Trace Repair Electrical Fuses Medical
- Process Capability: Welding Equipment
Find Suppliers by Category Top
Conduct Research Top
-
Electronic (PCB) vs. Mechanical Foot Controls
An electronic foot control is a pedal consisting of electronics versus mechanical components such as gears, potentiometers, and snap switches. In the world of foot controls the use of electronics is the wave of the future. The advantages of using electronics in the physical makeup of a foot switch
More Information Top
-
L S Economy Pump System with Easy Load II Pump Head 115 VAC from Cole-Parmer
It has speed control built in so, can I set the speed at full and use an auxillary foot potentiometer to control the speed?
-
new to TIG...
The potentiometer in the foot control must have the correct ohm rating for the welder, like 10k ohm, or whatever.
-
new to TIG...
The potentiometer in the foot control must have the correct ohm rating for the welder, like 10k ohm, or whatever.
-
Digital Avionics Systems Conference > Aircrew testing - A psychomotor device with pedals
By manipulating the hand and foot controls , an analog potentiometer voltage is converted to an 8 bit binary word that is decoded and selects one of the six lights in four of the columns.
-
Neuromuscular Stimulation for Motor Neuroprosthesis in Hemiplegia
Initially, simple potenti- ometers and foot switches that were controlled by the subjects or the investigators were tested.
-
Hodco TIG?
Also, the foot control may use the same potentiometer as the front panel control on your machine.
-
Airco welder info needed
If you get the remote plug wired, you can add a simple foot -pedal potentiometer for amp controls or use a remote hand control unit like I have for cheap.
-
Airco welder info needed
If you get the remote plug wired, you can add a simple foot -pedal potentiometer for amp controls or use a remote hand control unit like I have for cheap.
-
Summarized proceedings of a conference on the development and application of Fourier methods in crystal-structure analysis - London, November 1950
The ninety feet of control panel contained 840 potentio- meters on which amplitudes of cosine terms were set in by turning dials, and the same number for sine terms.
-
Electronic Control of a Belt Continuously Variable Transmission for a Quarter Scale Tractor
A three position switch was used for the operator to control the chokes and a potentiometer mounted on a foot pedal to control the throttles.
Indicates content that may require registration and/or purchase.