-
Supplier: BEI Duncan Electronics
Description: Element on a thin polyamide substrate, mounted on a stable glass laminate
- Measurement Range: 0.236 inch
- Features: Conductive Plastic
- Sensor Technology: Linear Potentiometer
-
Supplier: BEI Sensors
Description: connector. As with any of our sensor solutions, a wide variety of cost-effective, custom/adapted solutions are available to address customer specific requirements for angular resolution, electrical angle, CAN Bus or PWM outputs, switch function, custom transfer functions, linearity,
- Maximum Angular Measurement: 85 degrees
- Mechanical Range: 120 degrees
- Accuracy: 20 ±% Full Scale
- Operating Temperature: -40 to 275 F
-
Supplier: PMC Engineering LLC
Description: KP94P Series of Linear position sensors have a 0.37 in. diameter aluminum body and a stainless steel shaft with Pop-Joints at each end. Designed to withstand the demanding environment using a proven conductive plastic track technology and multi fingered contacts the sensors
- Measurement Range: 0.5 to 7 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -40 to 300 F
- Features: Conductive Plastic
-
-
Supplier: PMC Engineering LLC
Description: The KP13C Compact Series of linear position sensors have a 0.51 in. diameter aluminum body and a stainless steel shaft. Designed to withstand the demanding environment using a proven conductive plastic track technology and multi fingered contacts the sensors offer high
- Measurement Range: 1 to 6 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -40 to 300 F
- Features: Conductive Plastic
-
Supplier: PMC Engineering LLC
Description: The KP13S Standard Series of linear position sensors have a 0.51 in. diameter aluminum body and a stainless steel shaft. Designed to withstand the demanding environment using a proven conductive plastic track technology and multi fingered contacts the sensors offer high
- Measurement Range: 1 to 8 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -40 to 300 F
- Features: Conductive Plastic
-
Linear Position Sensors - Standard Heavy Duty Linear Position Sensor for Motorsports -- KP19S SeriesSupplier: PMC Engineering LLC
Description: The KP19S Standard Series of linear position sensors have a 0.75 in. diameter aluminum body and a stainless steel shaft. Designed to withstand the demanding environment using a proven conductive plastic track technology and multi fingered contacts the sensors offer high
- Measurement Range: 1 to 18 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -40 to 300 F
- Features: Conductive Plastic
-
Supplier: Infineon Technologies AG
Description: potentiometers: No mechanical abrasion, resistant to humidity, temperature, pollution and vibration Linear and angular position sensing in automotive and industrial applications with highest accuracy requirements Suited for ASIL applications such as pedal position,
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
- Package / Mounting: Surface Mount (SMD)
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: highest accuracy requirements Suited for safety applications such as pedal position, throttle position, and steering torque sensing
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: XENSIV(TM) - TLE4998S8 Linear Hall sensor for linear and angular position sensing The linear Hall IC TLE4998S8 has been designed specifically to meet the requirements of highly accurate angle and position detection. The sensor provides a digital SENT signal based on the
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
- Package / Mounting: Surface Mount (SMD)
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4997E linear Hall sensor for highly accurate rotation and position detection The Infineon linear Hall IC TLE4997has been designed specifically to meet the demands of highly accurate rotation and position detection, as well as for current measurement applications.
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Absolute value rotary position sensor Steering wheel angle sensor Throttle position sensor Ride height position sensor Floating liquid level sensor Non-contact potentiometer
- Maximum Angular Measurement: 360 degrees
- Classification: Sensor Element / Chip
Find Suppliers by Category Top
Featured Products Top
-
millions of vehicles. They are used for measuring steering angle, accelerator pedal, throttle position and other motor management applications. Follow us on: (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
millions of vehicles. They are used for measuring steering angle, accelerator pedal, throttle position and other motor management applications. Follow us on: YouTube (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
. Automotive Novotechnik specialty automotive sensors are found in many millions of vehicles. They are used for measuring steering angle, accelerator pedal, throttle position and other motor management applications. Follow us on: (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
11452 for road vehicles, ISO 13766-1/2 for construction machinery and ISO 14982 for agricultural machinery. See data sheet for details. Applications include throttle control and EGR valves, transmission gear position and accelerator position. Pricing is very competitive (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
the P2200 potentiometer that operates with an extremely low torque requirement of 0.003 Ncm. This product is well-suited for applications that require a rotary position sensor yet could be affected by the force created from the sensor’s torque. Other key P2200 specifications include (read more)
Browse Potentiometers, Rheostats, and Trimmers Datasheets for Novotechnik U.S., Inc. -
Precision Control with the Push of a Button LS1 Series with analog interface The LS1 Series of position sensors lets you program start– and end–points, slope and (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Position Sensors is shown here. By being able to customize an off-the-shelf sensor they could almost instantly design-on-the-fly to adapt a standard non-contact sensor to their application's exact requirements. All with repetition accuracy to 0.1° (read more)
Browse Datasheets for Novotechnik U.S., Inc. -
Position sensors with signal processor TE1 Series of linear position sensors have stroke lengths up to 150 mm and feature integrated signal conditioning with current or voltage outputs. This feature lets you connect the sensor directly to the analog input of the controller (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
linear sensor detects the position of a cylinder used in an aseptic packaging machine. Used for sterile packaging in the pharmaceutical, food & beverage and chemical industries it enables accurate filling quantities. Positioned for Tough, Compact (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Compact Hydraulic/Pneumatic Position Sensors Novotechnik U.S. introduces the TM1 Series of magnetostrictive linear hydraulic and pneumatic position sensors with compact housing. TM1 meets or exceeds 11 EMC standards (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc.
More Information Top
-
GM Powertrain's New VORTEC 4200 Inline 6 Engine
Two independent planar element potentiometer throttle position sensors provide position information to the PCM.
-
A User Configurable Powertrain Controller with Open Software Management
Throttle Angle Input The throttle angle was mapped to the ECU via the use of a linear potentiometer style throttle position sensor (TPS).
-
The DCE Supermileage Engine
It has an inbuilt potentiometer type throttle position sensor .
-
Neural Network-Based Model Reference Adaptive Control for Electronic Throttle Systems
The type of throttle body used in this study was the BOSCH DV-E5, which contains the actuator, throttle plate and throttle position sensor ( potentiometer ) integrated into one housing.
-
Integrating Hardware and Embedded Software into a Virtual Prototype of an Electronic Throttle
SENSORS The pedal and throttle position sensors are potentiometers with complementary outputs as illustrated in Figure 6.
-
Tuning An Electronic Throttle Controllers Using Computer-Aided Calibration Method
The throttle body contains the actuator, throttle plate and redundant throttle position sensors ( potentiometers ) integrated in a single housing.
-
Electronic Throttle Simulation Using Nonlinear Hammerstein Model
The type of throttle body used in this study was the BOSCH DV-E5, which contains the actuator, throttle plate and throttle position sensor ( potentiometer ) integrated into one housing.
-
Identification and Speed Control of SI Engine for Idle Operating Mode
Reduction of the noise level in the signals θR and θ is important from the standpoint of reducing the ETC DC motor losses and avoiding an excessive throttle position sensor ( potentiometer ) wear.
-
Analog and digital control of an electronic throttle valve
It was important to match the operational voltage ranges of the control knob potentiometer and the throttle position sensor so that the actuation error goes to zero when the throttle has reached the desired angle setpoint.
-
Revolutionizing Collaboration through e-Work, e-Business, and e-Service
Strain gage, Potentiometer , Potentiometric throttle position sensor (TPS), Resistance Temperature Detector (RTD), Thermistor, Piezo-resistive sensor, Magneto-resistive sensor, Photo-resistive sensor Capacitance change .
Indicates content that may require registration and/or purchase.