-
Supplier: ElectroCraft
Description: DC BLDC motor amplifiers. Size: Nema 17 Peak Torque: to 136 oz-in or 96 Ncm
- Other DC Voltage: 60 VDC
- Torque Constant: 31.1 in-oz/amp
- Continuous Current: 4.2 amps
- Continuous Torque: 2.8125 In-lbs
-
Supplier: ElectroCraft
Description: EA25 Drives Technology: Brushless, Speed/Torque Control Quadrants: 2 Nominal Current: 6A For BLDC Motors. Up to 300W. This two-quadrant brushless DC speed control is fully enclosed in an extremely small rugged aluminum case which can be DIN-rail mounted or panel mounted for easy
- Number of Axes / Motors: 1
- Maximum Output Voltage: 10 volts
- Rated Power: 1,260 watts
- Continuous Output Current: 18 amps
-
Supplier: Infineon Technologies AG
Description: N-Channel Power MOSFET IRS21867S | Gate driver ICs CYPD3171-24LQXQ | EZ-PD™ CCG3PA USB-C & PD CYUSB3304-68LTXI | EZ-USB™ HX3 USB 5 Gbps Hub Controller BSS138W | Small signal/small power MOSFET BSC030N08NS5 | N-Channel Power MOSFET BSC012N06NS | N-Channel
- Supply Voltage (DC): 5.5 to 70 volts
- Continuous Output Current: 1.5 amps
- Operating Temperature: -40 to 125 C
- Motor / System: DC Brushless Motor
-
-
Supplier: Data Device Corporation (DDC)
Description: PW-82336 Radiation Tolerant Smart Power 3-Phase Motor Drive (PWR) The PW-82336 is a 3-phase Motor Drive hybrid that utilizes a rad-tolerant MOSFET output stage with 100 VDC rating to deliver 5 A continuous current to the motor. Packaged in a small case with
- Maximum Output Voltage: 100 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
- Operating Temperature: -55 to 125 C
-
Supplier: Infineon Technologies AG
Description: MOSFET BSS138W | Small signal/small power MOSFET TLE75008-ESD | Multichannel SPI switches and controllers IPG20N04S4L-07A | Automotive MOSFET IAUC60N04S6N031H | Automotive MOSFET TLE9262BQX | OPTIREG™ Mid-Range+ SBC IAUC80N04S6L032 | Automotive MOSFET TLE9274QX | OPTIREG™ DCDC
- TJ: -40 to 150 C
- Features: Automotive, MOSFET, Other
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: operated products using BLDC or PMSM motors. With integrated precision power supply and current shunt amplifiers, many of the peripheral circuitry is no longer necessary allowing reduction in PCB space and improved system packaging possibilities. XMC1404, ARM® Cortex®-M0 based
- Supply Voltage (DC): 5.5 to 60 volts
- Continuous Output Current: 1.5 amps
- Operating Temperature: -40 to 125 C
- Motor / System: DC Brushless Motor
-
Supplier: ValueTronics International, Inc.
Description: The Tektronix TCPA300 is a New 100 MHz, DC Current Probe Amplifier. Additional Features: AC / DC Measurement Capabilities DC – 100 MHz, Current Probe Amplifier (TCPA300) Uses: DC – 100 MHz, 30 A DC (TCP312) DC – 50 MHz, 50 A DC (TCP305)
-
Supplier: Infineon Technologies AG
Description: The Automotive Multi Motor Evaluation Kit addresses modern automotive application challenges with sophisticated motor control solutions from Infineon. It is an ideal start into the world of Infineon’s offering for motor control for applications where more than one motor
- Bus Width: 32-Bit
- Category: Development Board
- Features: Other
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, POWER SUPPLY AMPLIFIER CARD, CLOSED-LOOP ADJSTABLE SPEED MOTOR CONTROL FOR MACHINE TOOLS OR OTHER SMALL INDUSTRIAL APPLICATIONS, LARGE HEAT SINK ON LOWER SIDE, 4 SCREW CONNECTION, SEVERAL TRANSFORMERS / CAPACITORS / RESISTORS. FREE 2 YEAR
-
Supplier: Allied Electronics, Inc.
Description: switching industrial equipment, audio power amplifier, general power switching, DC-AC converter, easy driver for low voltage, DC motor
-
Supplier: Aerotech, Inc.
Description: Aerotech’s XL4s network digital drive is a high-performance linear amplifier designed to drive single-phase motors and eliminate the non-linearities common with PWM amplifiers. The drive provides deterministic behavior, auto-identification, and easy software setup. The XL4s’
- Supply Voltage (DC): 40 volts
- Operating Temperature: 0 to 50 C
- Frequency: 50 Hz, 60 Hz
- Configuration: Panel Mount, Stand Alone
-
Supplier: Newport MKS
Description: areas for fiber optical components. PR50CC is faster, but has lower resolution than SR50CC. The CONEX-CC is a very compact and inexpensive linear driver that has been optimized for Newport’s low power DC servo motor driven devices. Compared to cheaper PWM amplifiers, the
- Load Capacity: 2.248 lbs
- Maximum Torque: 0.8849557522123893 In-lbs
- Rotary Velocity / Speed: 20 deg/sec
-
Rotary Stages - Motorized Rotation Stage, SR50CC Integrated with CONEX-CC Controller -- CONEX-SR50CCSupplier: Newport MKS
Description: areas for fiber optical components. SR50CC has a higher resolution (0.001°), better repeatability, and accuracy than PR50CC. The CONEX-CC is a very compact and inexpensive linear driver that has been optimized for Newport’s low power DC servo motor driven devices. Compared to
- Load Capacity: 6.744 lbs
- Maximum Torque: 3.5398230088495573 In-lbs
- Rotary Velocity / Speed: 4 deg/sec
-
Supplier: Newport MKS
Description: user to access and execute over 60 intuitive ASCII commands. Alternatively, additional drivers are available for LabVIEW™ as well as communication DLL’s for other languages. Linear Amplifier Low-noise linear amplifier of the CONEX-CC provides the optimum drive solution for
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.09842519685039375 in/sec
- Motor Type: DC Servo
- Features: Electrical, Other
-
Supplier: Broadcom Inc.
Description: isolation amplifier uses a 5 V power supply with dynamic range of 78 dB and an appropriate digital filter. The differential inputs of ±200 mV (full scale ±320 mV) are best suited for direct connection to shunt resistors or other low-level signal sources in applications such as
- Operating Temperature: -40 to 105 C
- Input: DC
- Mounting Option: Surface Mount
-
Supplier: ValueTronics International, Inc.
Description: removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: Requires the TCPA400 AC / DC Measurement Capabilities: DC – 2 MHz 750 A DC Automatic
- Bandwidth: 2 MHz
- Probe Type: Current
-
Supplier: ValueTronics International, Inc.
Description: tip; banana plug tip; crocodile clip – plugs onto ground lead; ground lead; carrying case; instruction manual. Applications: Power supply design Design motor drive Electronic ballast Power semiconductors Switch mode control UPS systems Power converters For heavy-duty
- Bandwidth: 75 MHz
- Voltage Rating: 20,000 volts
- Probe Configuration: Alligator Clip, Hook
- Probe Type: Current, Voltage
-
Supplier: Richardson RFPD
Description: relative phase information of the four input channels, which is not possible if all four channels share a single track/hold amplifier. This makes the AD7874 ideal for applications such as phased-array sonar and ac motor controllers where the relative phase information is important.The
- Resolution: 12 bits
- Package Type: DIP
-
Supplier: Kollmorgen Corporation
Description: connections terminate directly to the amplifier DC-link circuits can be connected in parallel Fully programmable via RS232 interface Easy setup using a Windows-based graphical interface 230 V type suitable for 200 mm switchgear cabinets Interface integrated for stepper controllers,
- Continuous Output Current: 1.5 to 10 amps
- Supply Voltage (AC): 115 to 480 volts
- Frequency: 50 Hz, 60 Hz
- Features: Brake Output, Digital, Other, Sinusoidal
-
Supplier: Spectral Dynamics, Inc.
Description: conditions. The system consists of a model SD-5280-13 shaker and is driven by the Model DA-20 power amplifier and an ACU752 (7.5 KW motor) cooling blower. Standard vibration systems consist of an electro-dynamic exciter (the "shaker"), a state-of-the-art air-cooled switching
- Peak Sinusoidal Force: 5,292 lbs
- Frequency Range: 3,000 Hz
- Displacement: 2.0078751 inch
- Peak Acceleration: 100 g
-
Supplier: FX PCB Co., Ltd.
Description: Alu /Aluminum PCB 1. LED: It needs to use the Aluminum PCB Led board for Different kinds of LED and Lamps 2. Audio equipment: input and output amplifiers, balanced amplifiers, audio amplifiers, pre-amplifiers, power amplifiers, etc. 3. Power supply:
- Thickness: 0.01968503937007874 to 0.1968503937007874 inches
- Materials: Aluminum Foil / Cladding, Copper Foil / Cladding
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
Small DC motors power reliable handheld explosives detector The XPAK G2 provides accurate, fast results in an easy-to-use unit that leverages robust, high-torque-density brushed DC motors. Explosives present an ongoing risk today (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
examine and work on each part of the pipe interior, the front of the robot is provided with a swiveling camera and an air-powered milling machine. Here, too, the motions are driven by miniature DC motors. Another motor mounted between the wheel (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
About MICROMO MICROMO (FAULHABER Group) specializes in high?precision, micro drive systems, servo components and drive electronics with output power of up to 200 watts. The product range includes small brushless DC motors (read more)
Browse DC Servomotors Datasheets for FAULHABER MICROMO -
unreliable long-term operation when selecting motors for cost-sensitive, high-usage products. The 76mm-9 DC Micro Motor addresses these challenges with a 76 mm compact cylindrical body, (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
The ADM-8344PC is a wideband distributed low noise amplifier capable of providing 18 dB gain and +27 OIP3 from DC to 18 GHz. Featuring a low 1.4 dB noise figure from 4 to 7 GHz and excellent return losses, it is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. It can be driven from a single +5V supply for ease of use. Available in a connectorized module. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
that can be tailored to specific performance and integration requirements. The BD55PG9 DC Motor is designed to provide dependable power output while supporting flexible product development for a wide (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX22 is a highly dynamic and controllable very small frame metric motor. With an advanced 8-pole encapsulated core, this compact DC motor offers high torque density at a very (read more)
Browse Datasheets for ElectroCraft -
Cylindrical body with 27mm diameter provides a small footprint without sacrificing power Discover how our customizable DC micro motor solutions can enhance your product performance. Contact us today for technical consultation and tailored motor options. (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
frameless motors fit easily into smaller machines requiring precision, high efficiency, low inertia, and high torque density. Rated for continuous operation the frameless brushless DC motors are an ideal solution for many applications including the replacement of heavier, traditional motors by (read more)
Browse DC Motors Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
to withstand a high number of autoclave cycles are also required. A European medical device manufacturer of small bone power tools approached Portescap to develop a robust motor solution, capable of over 1,600 autoclave cycles, that provided high power in a compact package. Portescap drew (read more)
Browse Brushless Motors Datasheets for Portescap
More Information Top
-
Handbook of Fractional-Horsepower Drives
For DC motors with very small power , transistor power amplifiers are often used in linear operation mode.
-
Centralized processing and distributed I/O for robot control
Each power amplifier board provides the hardware interface to a small DC motor .
-
A whole-arm tactile display system
Costs for the tactor system are also low, as it is based on consumer servo motors that include a DC motor , power amplifier , position controller, and PWM signal decoder in a small , robust and inexpensive package.
-
Microwave New Products [New Products]
This would include power management for a wide range of power supplies, small motor controls, dc to dc converters, battery management, in- strumentation amplifiers , voltage regu- lation modules, and industrial controls.
-
Human-friendly motion control of a wheeled inverted pendulum by reduced-order disturbance observer
A custom-made motor amplifier handled two high- power dc - motors (1kW) in a single board despite its relatively small size (100x100x40mm3 ).
-
CR4 - Thread: Omni Directional TV Antenna
It runs from DC to ground to power the amplifier with 12 volts or so and it has a reversible motor drive to turn a small yagi inside the dome.
-
http://www.onsemi.com/PowerSolutions/product.do?id=NTP5426N&pdf=Y
• DC Motor Driver LCD-TV Backlight and LED System Driver DC -DC Converter Power Supply Secondary Side Synchronous Rectifier • LCD-TV LED Lighting Systems Small Electric Vehicles Automotive Sub Woofer Amplifiers Power Supplies .
-
Experimental evaluation of robot controllers
… x 0.771Iml, working area 0.9 x 0.62 [ml ( smaller due to safety constraints … … spring, the system is powered with two c u m 1 amplifiers that feed the x and y permanent magnet DC motors . position measurements for the …
-
2010 Combined Author Index IEEE Industry Applications Society Publications
Smart electrical en- ergy storage system for small power wind turbines; OPTIM May 2010 1192-1197 Georgescu, M., see Clotea, L., OPTIM May 2010 1174-1179 Gerada, C., see Zhang, H., TIA July-Aug. 2010 1341-1349 Gerada, Chris, see Gerada, David … … Duarte, Jorge L., and Hendrix, Marcel A.M., Third harmonic filtered 13.56 MHz Push-Pull Class-E Power Amplifier ; ECCE Sept. 2010 742 … … Yaakov, Sam, Zeroing transformer’s DC cur- rent in resonant … … permanent magnet syn- chronous motors ; ECCE Sept. 2010 199 …
-
Innovations and Advanced Techniques in Systems, Computing Sciences and Software Engineering
These devices are used for example in DC-DC power supplies, AC- DC adapters, Class-D amplifiers and motor drives. … voltage peaks, driving devices into the avalanche mode due to the presence of a small parasitic inductance.
Indicates content that may require registration and/or purchase.