Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CARLO GAVAZZI Automation Components
Description: standard contactors into reversing contactors. In addition, our range also includes Definite Purpose Contactors up to 90 Amps in 1 pole, 1 pole + auxiliary, 1 pole + shunt, 2 pole, and 3 pole configurations. We also offer complete enclosed starters in a NEMA 4 metal enclosure.
- Continuous Current: 160 to 900 amps
- Motor Voltage: 110 to 600 volts
- Single Phase Power Rating: 10 to 40 HP
- Three Phase Power Rating: 40 to 600 HP
-
Supplier: Newark, An Avnet Company
Description: MAIN CONTACT ELEMENT, POWER CONTACTOR
-
Supplier: bisco industries
Description: Power Contacts
-
-
Supplier: Heilind Electronics, Inc.
Description: GX SERIES POWER CONTACTOR
- Type: Electrical Contactor
-
Supplier: Heilind Electronics, Inc.
Description: MX SERIES POWER CONTACTOR
- Type: Electrical Contactor
-
Supplier: Heilind Electronics, Inc.
Description: GV SERIES POWER CONTACTOR
- Type: Electrical Contactor
-
Supplier: Heilind Electronics, Inc.
Description: HX SERIES POWER CONTACTOR
- Type: Electrical Contactor
-
Supplier: Allied Electronics, Inc.
Description: Power Contactor, Horsepower 10A
-
Supplier: TE Connectivity
Description: (VDC) : 4000 Industry Standards UL Rating : None Operation/Application Circuit Application : Power Packaging Features Packaging Method : Bag & Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Power Contact Type : Contact
- Features: RoHS
-
Supplier: Schaltbau GmbH
Description: With the CA series contactors, Schaltbau provides a switchgear concept for the safe disconnection of inverters. In the New Energy sector, the CA contactor safely disconnects the central inverter from the mains and reconnects it to the mains when required. However, the switchgear can
- Maximum Switching Current: 800 amps
- Maximum DC Switching Voltage: 1,500 to 3,000 volts
- Operating Temperature: -40 to 158 F
- Type: Electrical Contactor
-
Supplier: Schaltbau GmbH
Description: With the double-pole contactors of the CU range, Schaltbau expands its array of new and innovative switchgear in the power category up to 1000 A. The switchgear ensure low-wear and reliable switching of high loads. The double coil drive reduces the power consumption in holding
- Number of Poles: 2
- Maximum Switching Current: 1,000 amps
- Maximum DC Switching Voltage: 1,500 volts
- Operating Temperature: -40 to 158 F
-
Supplier: RS Components, Ltd.
Description: Heavy Duty Power connector Pin contact
- Applications: Electronics (IC Packaging / Interconnect)
- Shape / Form: Pin / Probe
- Plating / Coating: Silver
- Features: Specialty / Other
-
Supplier: Newark, An Avnet Company
Description: POWER CONTACTOR; Load Current Inductive:185A; Relay Mounting:Panel Mount; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:100kW; Switching Current AC1:275A; Coil Voltage VAC Nom:- RoHS Compliant: Yes
-
Supplier: Waytek, Inc.
Description: Power Contactor Category: Contactors Manufacturer: InPower Switch Type: Solid State Operating Temperature: -40°F (-40°C) to 185°F (85°C) Nominal Voltage: 12-24VDC Programmability enables multiple capabilities and configurations such as: 12VDC true activation On-delay of 10
- Maximum Switching Current: 70 amps
- Maximum DC Switching Voltage: 12 to 24 volts
- Operating Temperature: -40 to 185 F
- Type: Electrical Contactor
-
Supplier: Newark, An Avnet Company
Description: Rectangular Power Contact, Power Triple Lock Series, Tin Plated Contacts, Phosphor Bronze, Socket RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Rectangular Power Contact, Power Triple Lock Series, Tin Plated Contacts, Copper Alloy, Socket RoHS Compliant: Yes
-
Supplier: BERNSTEIN AG
Description: Foot switches with Power contactor LS combine an auxiliary power switch with a main power switch. Thus, the control of an engine can be realised without the need for an additional switch box. The power contactor is directly mounted on a standard mounting
- Maximum Current: 10 amps
- Maximum AC Voltage: 240 volts
- Operating Temperature: -22 to 176 F
- Protection: Full Guard
-
Supplier: Allied Electronics, Inc.
Description: Phoenix Contacts, Contact for M23 Power Connectors Features Contacts for Power and Signal
-
Supplier: Allied Electronics, Inc.
Description: Phoenix Contacts, Contact for M23 Power Connectors Features Contacts for Power and Signal
-
Supplier: Allied Electronics, Inc.
Description: Phoenix Contacts, Contact for M23 Power Connectors Features Contacts for Power and Signal
-
Supplier: Waytek, Inc.
Description: Anderson Power 5900-BK SB® 50 Powerpole® Contacts Category: Anderson Multipole Connectors Manufacturer: Anderson Power Component Type: Contact Series: SB® 50 Gauge (Ga.): 6 Amp Rating: 75A 600VDC Each Powerpole® module is a genderless, single-pole connector half Can be stacked or
- Current: 75 amps
-
Supplier: Waytek, Inc.
Description: Anderson Power 5915-BK SB® 50 Multipole Power Contacts Category: Anderson Multipole Connectors Manufacturer: Anderson Power Component Type: Contact Series: SB® 50 Gauge (Ga.): 12-10 Amp Rating: 50A Use with SB50 Connector Cover Multipole Power Connector is genderless
- Current: 75 amps
-
Supplier: Smiths Interconnect, a Molex company
Description: resistance. To learn more, access our on demand webinar: New Premium Hyperboloid High Power contacts for reduced power loss in Battery Systems. Features & Benefits Unrivaled premium hyperboloid contact with improved crimp design High current carrying capacity (300 Amps with a
-
Supplier: Harwin Plc
Description: Single contact, throughboard, Horizontal orientation with 6.5mm termination. Used as the male contact in KA1-MH1 horizontal throughboard connectors. Gold finish on contact area and termination.
- Current Rating: 60 amps
- Contact Pitch: 8.500000000000002 mm
- Features: Board Mount Connector, Other
- Gender: Male / Plug
-
Supplier: Harwin Plc
Description: Single contact, throughboard, Vertical orientation with 4.7mm termination. Used as the male contact in KA1-MV1 vertical throughboard connectors. Gold finish on contact area and termination.
- Current Rating: 60 amps
- Operating Temperature: -65 to 150 C
- Contacts Pitch: 8.5 mm
- Contact Plating: Gold Plating
-
Supplier: Win Source Electronics
Description: Manufacturer: Molex Category: Connectors, Interconnects Blade Type Power Connectors Blade Type Power Connector Contacts Package: Box Alternative Parts (Cross-Reference): Cross Product Status: Active
-
Supplier: Utmel Electronic Limited
Description: CONTACT PIN POWER GOLD
- Length: 0.400000216 inch
- Material: Brass
- Type: Electrical Contact
- Plating / Coating: Gold
-
Supplier: Waytek, Inc.
Description: White-Rodgers DC Power Contactor Category: Relays Manufacturer: White-Rodgers Emerson White Rogers 70-120224 DC Contactor Emerson 70-904 DC Contactor High-current capacity control Enclosed in dust-resistant case (2) 5/16"-24 studs, (2) #10-32 studs Normally open ratings:
- Maximum Switching Current: 50 amps
- Operating Temperature: -40 to 122 F
- Type: Electrical Contactor
-
Supplier: Utmel Electronic Limited
Description: CONTACT PIN POWER SILVER
- Length: 1.184646309 inch
- Material: Brass
- Type: Electrical Contact
- Plating / Coating: Silver
-
Supplier: ODG (Origin Data Global)
Description: PP75/SB50-CONTACT-#6-LOW DETENT
- Contact Size (AWG): 6 AWG
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PowerFlex DC DC Loop Contactor
- Features: Motor Contactor Only
-
Supplier: DigiKey
Description: Non-Gendered Contact Silver 8 AWG Crimp Power
- Contact Size (AWG): 8 AWG
-
Supplier: Anderson Power Products
Description: Power Pin Contact – 70mm²
-
Supplier: Anderson Power Products
Description: Power Pin Contact – 50mm²
-
Supplier: Harwin Plc
Description: Horizontal orientation with surface mount. Specified as 33A in a Mix-Tek connector part number. Gold finish on contact area and termination.
- Current Rating: 20 amps
- Contact Pitch: 4 mm
- Features: Board Mount Connector, Other
- Gender: Male / Plug
Find Suppliers by Category Top
Featured Products Top
-
InPower’s HD2VCM is a power contactor designed to offer precise control for two +12V 35A feeds, allowing seamless switching of loads. This versatile controller is equipped with a microprocessor, enabling it to perform various programmable (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
Littelfuse 48VDC Contactors are a high-current, high-voltage solution for EV applications such as charging stations, battery power supply, circuit protection and more. Their remote operation and space-saving design (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
Designed for high power applications requiring superior and long term performance in current carrying capacity, our premium Hypertac Green Connect contact technology offers a high power contact solution with unparallel low contact resistance. (read more)
Browse Electrical Connectors Datasheets for Smiths Interconnect, a Molex company -
The C800 series will be used in the truck’s power distribution unit (PDU), ensuring maximal safety, performance and durability – especially in battery emergency cases, in which the contactor safely disconnects the current to safeguard vehicle, driver and freight. The bi (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
Phoenix Contact’s CHARX AC/DC and DC/DC power modules are the first in a growing family of high-power systems that can be mounted directly in a standard 19” cabinet. The 3-phase input module has a range of 350 VAC to 530 (read more)
Browse Power Supplies Datasheets for DigiKey -
947 standards. Featuring compact dimensions and contacts made of AgSnO2 (a material with excellent anti-fusion welding qualities and perfect handling of high peak currents), with current ratings from 9 up to 74 A AC3 400 V and power ratings from 4 37 kW, also in AC3 400V (read more)
Browse Electrical Contactors Datasheets for Finder S.p.A. con unico socio -
-directional contactor supports the current as well as the future power class of MCS high-power DC charging. Schaltbau will showcase the C330 at The Battery Show Europe in Stuttgart from June 9–11, 2026, and at Power2Drive in Munich from June 23–25, 2026. “The transition (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
connects the DC power elements to electric vehicles in a standard-compliant manner. Here, CuroCon relies on the C310 DC contactor by Schaltbau: In the case of full bidirectionality, these must be capable of safely and reliably switching currents of up to 500 A both during battery charging and (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
Rooted in technologies proven across demanding rail applications for decades, Schaltbau’s CP and CF series of high-power contactors deliver robust performance in both propulsion and battery-train contexts. Featuring advanced arc-extinguishing chambers, modular configurations, and bi (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
Overheating does not fail systems immediately, but it shortens their life quietly. Join one of our upcoming webinar sessions on heat generation inside electromechanical contactors and its impact on efficiency, lifetime and reliability in high-power designs. The live session will cover (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH
Conduct Research Top
-
How Direct Contact Heaters Evolved to Outperform CFHWS in Power Plants
Direct Contact Heaters (DCHs) have become more efficient than Closed Feedwater Heaters (CFHWs). CFHWs have been a mainstay in power plants for decades. Modern technological advances, however, have made DCHs the ideal solution for current and future power plant applications.
-
Top Advantages Of SCR Power Controllers Over Contactors And Solid-State Relays
This paper compares electro-mechanical contactors and solid-state relays to SCR power controllers operating in a similar on-off manner. SCR power controllers deliver a number of advantages that can lead to lower costs and better process control.
-
Powering the Future: Why DC Contactors are Essential in Designing Electric Vehicles
To provide a better shopping experience, our website uses cookies. Continuing use of the site implies consent to our Terms of Use & Privacy Policies. Direct current (DC) contactors are electrical devices used in various industries to control and switch direct current electrical circuits
-
JINPAT Non-Contact Slip Rings
JINPAT non-contact slip ring is mainly fiber optic slip ring currently. It can transmit power and signal in continuous rotation.
-
How to Select a High Voltage Relay or Contactor
In the most basic terms, a relay is a remotely operated switch designed to isolate voltage and a contactor is a remotely operated switch designed to switch power. In everyday applications there is cross over and no clearly defined difference between a relay and a contactor. Sensata | Gigavac High
-
Power Plant in Thailand Uses Liqui-Cel (R) Membrane Contactors to Remove CO2 From Water (.pdf)
A major power plant in Thailand is using Liqui-Cel (R) Membrane Contactors to remove carbon dioxide from a DI water system. The system is an expansion project and will be used to feed a high pressure boiler. Liqui-Cel Contactors are being used to lower the CO2 inlet into an Ionpure EDI system
-
Short-circuit Failure Analysis for the Relay Contact at the Input of Switching Power Supply
An important performance index of switching power supply is input inrush current, which is usually designed as small as possible. The conventional design is to connect a thermistor (NTC) in series on the live wire at the input of the switching power supply. While for switching power supply
-
New Standard for Plug Contacts in High-Power Applications
Technical requirements of the industry have not been met so far
-
Network Computing: Ultra-Wideband Tech Powers COVID-19 Contact Tracing Tools for Enterprises
Faced with fighting a global pandemic that shows no signs of letting up, organizations in multiple verticals are beginning to use shirt-distance, low-power Ultra-Wideband (UWB) radio technology to power their social distancing and contact tracing operations today.
More Information Top
-
Manual of the Mess- and automation technique in the automobile
The addressing power of neutral monostable relays lies mW between 100 mW for weak current relays and 500 for power relay.
-
Elements of the applied electronics
One distinguishes from the excitation Gleichstrom- and alternating current relay .
-
Automotive electronics
(c) Bistable quiescent current relay (Hella .
-
Aircraft Systems: Mechanical Electrical and Avionics Subsystems Integration 3rd Edition Complete Document
… Flight Instrument System Engine Fuel Pump and Metering System Exhaust Gas Temperature Electro-Hydrostatic Actuator Engine Indication & Crew Alerting System Electronic Load Control Unit Electrical Load Management System (B777) Electro-Mechanical Actuator Electrical Motor Pump Electro-Magnetic Interference External Power Contactor .
-
CR4 - Thread: Power Contactor
Power Contactor .
-
Journal of Spacecraft and Rockets > Theory of plasma contactors in ground-based experiments and low earth orbit
We conclude that it is not possible to design a high- power contactor which draws electrons straight across a double layer without collisions.
-
Automotive electronics
(c) Bistable quiescent current relay (Hella .
Indicates content that may require registration and/or purchase.