Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Low-Power, TVS,
- Configuration: Single
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Low-Power, Diode and Rectifier, Single
- Features: Rectifier Diode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Low-Power, Diode and Rectifier,
- Tj: -55 C
- IO: 12 amps
- Features: Other, Rectifier Diode, Schottky Barrier Diodes
- RoHS Compliant: RoHS Compliant
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Schottky, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Low-Power,
- Tj: -65 C
- Features: Rectifier Diode, Schottky Barrier Diodes
-
Supplier: World Star Tech
Description: request. Custom connectors to test butterfly laser diode packages and user-designed laser heads can also be used. Laser Diode Analyzer Data Sheet Download Datasheet Features Integrated Temperature Controller Compact Plug and Play Laser Diode Analyzer Applications Laser
-
Supplier: Fairview Microwave Inc.
Description: quick shipment. Our PIN diode RF switch is manufactured in a SPDT design (single pole double throw) with SMA ports. Our coaxial SPDT PIN diode switch is rated for a maximum frequency of 6 GHz and a maximum power of 40 Watts. PIN diode single pole double throw RF switch
- Frequency Range: 0 to 6,000 MHz
- Insertion Loss: 1.3 dB
- Isolation (Port to Port): 25 dB
- VSWR: 1.5 :1
-
Supplier: Fairview Microwave Inc.
Description: quick shipment. Our PIN diode RF switch is manufactured in a SPDT design (single pole double throw) with SMA ports. Our coaxial SPDT PIN diode switch is rated for a maximum frequency of 18 GHz and a maximum power of 10 Watts. PIN diode single pole double throw RF switch
- Frequency Range: 0 to 18,000 MHz
- Insertion Loss: 2.3 dB
- Isolation (Port to Port): 23 dB
- VSWR: 2 :1
-
Supplier: Fairview Microwave Inc.
Description: quick shipment. Our PIN diode RF switch is manufactured in a SPDT design (single pole double throw) with SMA ports. Our coaxial SPDT PIN diode switch is rated for a maximum frequency of 12 GHz and a maximum power of 25 Watts. PIN diode single pole double throw RF switch
- Frequency Range: 0 to 12,000 MHz
- Insertion Loss: 2 dB
- Isolation (Port to Port): 25 dB
- VSWR: 1.8 :1
-
Supplier: Fairview Microwave Inc.
Description: quick shipment. Our PIN diode RF switch is manufactured in a SPDT design (single pole double throw) with N ports. Our coaxial SPDT PIN diode switch is rated for a maximum frequency of 6 GHz and a maximum power of 100 Watts. PIN diode single pole double throw RF switch
- Frequency Range: 500 to 6,000 MHz
- Insertion Loss: 1.5 dB
- Isolation (Port to Port): 35 dB
- VSWR: 1.6 :1
-
Supplier: Schaffner EMC Inc.
Description: diode rectifiers Frequency : 60 Hz THID : ~5% (with Ldc) Datasheet more
- THID: 5 to 15 %
- Operating Temperature: -25 to 40 C
- Input Voltage: 380 V, 480 V
- Frequency: 60 Hz
-
Supplier: Broadcom Inc.
Description: line and Class H devices are included in the DSCC Qualified Manufacturers List, QML-38534 for Hybrid Microcircuits. Each device contains an AlGaAs light emitting diode optically coupled to a photovoltaic diode stack which drives two discrete power MOSFETs. The device operates as
- Isolation Voltage: 1,500 volts
- Collector Emitter Breakdown Voltage: 5 volts
- Operating Temperature: -55 to 125 C
- Input: AC, DC
-
Supplier: Transtector Systems, Inc.
Description: same-day from Transtector.Single-phase surge protector strip for lightning protection and other spikes in electrical power has a maximum amperage of . Transtector TVSS AC power protection device PDF datasheet with details of specifications and CAD drawing with dimensions for
- Number of Electrical Outlets: 6
- Current Rating: 15 amps
- Frequency: 50 Hz, 60 Hz
- Features: On/Off Switch, Other
-
Supplier: Transtector Systems, Inc.
Description: transient surge protection for power spike suppression is part of the series. Gigabit Ethernet (1000Base-T) surge protector datasheet PDF of specifications and drawing with dimensions details for UHPSPK010 are available for download above. Protection from surge for Gigabit Ethernet
- TVSS Signal Protection: Dataline and DC Signal
- Features: Gas Tube, Lightning Arrestor, SPD, Silicon Avalanche Diode
- Connection: RJ41 / RJ45 / RJ48 Data Jacks
- Mounting: Wall / Panel / Backboard Mount
-
Supplier: Transtector Systems, Inc.
Description: transient surge protection for power spike suppression is part of the series. Gigabit Ethernet (1000Base-T) surge protector datasheet PDF of specifications and drawing with dimensions details for UHPSPK025 are available for download above. Protection from surge for Gigabit Ethernet
- TVSS Signal Protection: Dataline and DC Signal
- Features: Gas Tube, Lightning Arrestor, SPD, Silicon Avalanche Diode
- Connection: RJ41 / RJ45 / RJ48 Data Jacks
- Mounting: Wall / Panel / Backboard Mount
-
Supplier: Transtector Systems, Inc.
Description: transient surge protection for power spike suppression is part of the series. Gigabit Ethernet (1000Base-T) surge protector datasheet PDF of specifications and drawing with dimensions details for UHPSPK250 are available for download above. Protection from surge for Gigabit Ethernet
- TVSS Signal Protection: Dataline and DC Signal
- Features: Gas Tube, Lightning Arrestor, SPD, Silicon Avalanche Diode
- Connection: RJ41 / RJ45 / RJ48 Data Jacks
- Mounting: Wall / Panel / Backboard Mount
-
Supplier: World Star Tech
Description: World Star Tech Benchtop Lasers are ultra-compact and easy-to-use thanks to the intuitive touch screen interface and high resolution display. Laser output is low-noise and optical power is stable within 1%. The integrated TEC controller maintains 0.01° of temperature precision. The Benchtop
- Laser Type: Laser Diodes
-
Supplier: Richardson RFPD
Description: MADT-011000 is a single-ended, internally-matched power detector with wide input bandwidth and high dynamic range. The circuit consumes 70 uA from a 4.5 V supply, while matched detector and reference diodes provide temperature compensation in differential operation. The power
- Frequency Range: 5,000 to 44,000 MHz
- dBm Measurement Range: 15.000000000000002 dBm
-
Supplier: Renesas Electronics Corporation
Description: eliminates a protective Schottky diode usually seen in a microprocessor power systems. MOSFET gates can be efficiently switched up to 2MHz using the ISL6208. Each driver is capable of driving a 3000pF load with propagation delays of 8ns and transition times under 10ns. Bootstrapping is
- Features: Other
- Package Type: SOIC / SOP
Find Suppliers by Category Top
Featured Products Top
-
types are connected in series in opposite directions to balance the temperature coefficient to nearly zero. Diodes of this type are primarily used to offer a reference point for voltage in power supplies. For diodes of all types and much more, look no further than (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC -
PLT5 488HB_EP/PLT5 488HB_EP C2C5 Datasheet Download (read more)
Browse Lasers Datasheets for World Star Tech -
Download Datasheet Laser Diode Analyzer Expand your testing capability and accelerate your optics (read more)
Browse Laser Beam Analyzers Datasheets for World Star Tech -
PIN Diode Switches for High Power Transceivers Skyworks’ silicon product offerings include high power PIN diode switches for use in a wide variety of microwave applications including WLAN, handset, Satcom (LNB/DBS-CATV), automotive, military, aerospace, defense (read more)
Browse RF Switches Datasheets for Skyworks Solutions, Inc. -
Ushio Red Laser Diodes: Available from 633 nm to 690 nm. HL63290HD and HL63520HD: High-power red laser diodes providing over 2W of power, suitable for projector applications (read more)
Browse Diode Lasers Datasheets for World Star Tech -
the IC benefits and features, refer to the MAX17614 IC datasheet. Features and Benefits Ideal diode operation Fast reverse current-blocking protection(140 ns) Seamless power source switchover Robust protection reduces (read more)
Browse Power Supplies Datasheets for DigiKey -
STMicroelectronics' 100 V trench diodes are designed for both industrial and automotive applications. The package offering from SOD123Flat to DPAK provide flexible solutions while supporting higher power density designs and improving overall application performance. The product (read more)
Browse Power Supplies Datasheets for DigiKey -
HL67203HD LASER DIODE HL67203HD is a high power (1.3W) 670nm laser diode operating at high efficiency opening up applications in skin treatment and photo (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Power 405 nm 400 mW Violet Laser Diode HL40213MG is a single-mode high power violet laser diode by Ushio available in a compact 5.6 mm CAN package. HL40213MG boasts the industry’s highest optical power of 400 mW in the 405 nm (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Modern electronic systems require semiconductor components that deliver high efficiency, fast response, and reliable operation while minimizing power loss and space requirements. Traditional diodes may introduce higher voltage drops and switching losses, limiting performance in power (read more)
Browse Diodes Datasheets for Win Source Electronics
Conduct Research Top
-
Paralleling TVS Diodes for Higher Power Capability
Paralleling TVS Diodes for Higher Power Capability. Silicon Avalanche Transient Voltage Suppressors (TVS's) offer a great deal of flexibility in circuit protection. Fortunately, these devices are available in voltages ranging from 5 through 550 volts and in power ratings up to 230 kw. In addition
-
Laser Diode Principles (.pdf)
A number of questions and misconceptions surround the laser diode. Are all laser diode specifications identical? Do single-mode diodes always operate as single-mode? What effect does temperature change have on wavelength and optical power? The following explores these and other common diode
-
How to Choose Power FETs for ORing MOSFET Controllers
Using ORing controllers and power FETs in place of ORing power diodes can minimize power loss in high-current power distribution systems. This article discusses key selection steps for choosing power FETs, and provides design tips to ensure engineers meet their target specifications when developing
-
AG312: Design with PIN Diodes
The PIN diode finds wide usage in RF, UHF and microwave circuits. It is fundamentally a device whose impedance, at these frequencies, is controlled by DC excitation. A unique feature of the PIN diode is its ability to control large amounts of RF power with much lower levels of DC. The PIN diode
-
Workmanship Standards for High Power InP-based Diode Lasers
The following note is to help partners and customers to understand the importance and the purpose of the workmanship standards for high power laser diodes of Indium Phosphide (InP) based material. It can be used to facilitate a successful operation with visual inspection of a semiconductor laser
-
A Roadmap for SiC Power Modules and Diodes
The continual drive for greater efficiency and power density in power conversion systems is leading to the expanded use of silicon carbide (SiC). This wide-bandgap semiconductor has a dielectric breakdown capability 10 times that of silicon with excellent thermal conductivity.
-
Frequently Asked Questions about Laser Diode Products
All of Power Technology's systems are linearly polarized. Index guided diodes typically have a polarization ratio between 50:1 and 100:1. For wide stripe diodes, the polarization ratio is typically 30:1 or greater. Our diode-pumped Nd:YAG systems have a ratio of 100:1.
-
Technical Note - High Density Laser Diode Arrays
Northrop Grumman Cutting Edge Optronics has developed a new laser diode array package with minimal bar-to-bar spacing. These High Density Stack (HDS) packages allow for a power density increase on the order of ~ 2.5x when compared to industry-standard arrays. The HDS laser package enables power
More Information Top
-
http://vbn.aau.dk/files/195761974/Online_Vce_measurement_method_for_wear_out_monitoring_of_high_power_IGBT_modules.pdf
[14] GeneSiC GBP3SHT24-89 Silicon Carbide Power Shottky Diode datasheet .
-
Physics-Based PiN Diode SPICE Model for Power-Circuit Simulation
Moreover, the model requires a limited number of parameters (7), which may be extracted through the conventional fitting procedures from stan- dard dc and transient characterizations that are usually provided in power - diode datasheets .
-
A Practical Guide to Handling Laser Diode Beams
Laser diode datasheet should specify the power source voltage.
-
Laser Diode Beam Basics, Manipulations and Characterizations
Laser diode datasheet should specify the power source voltage.
-
2.26.09 -- Random Antenna Arrays Boost Emergency Communications
Datasheet : Power Meter With Diode Sensor .
-
11.22.06 Feature Article: Innovative Movies Show Real-Time Immune-Cell Activity Within Tumors
Datasheet : Standard Power Vertical Diode Laser Stack .
-
Photonics Online Newsletter: Can Genetic Information Be Controlled By Light?
Datasheet : High- Power Diode Laser â Line Generator .
-
08.30.06 -- Feature Article: Artificial Muscles May Enable More Lifelike Color Displays
Datasheet : High Power Vertical Diode Laser Stack .
Indicates content that may require registration and/or purchase.