Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Renesas Electronics Corporation
Description: The ISL6731A and ISL6731B are active power factor correction (PFC) controller ICs that use a boost topology. The controllers are suitable for AC/DC power systems up to 2kW and over the universal line input. The ISL6731A and ISL6731B operate in Continuous
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD7691FJ is Power Factor Correction for AC/DC supplies the system which is suitable for all the products needing power factor improvement. The PFC adopts boundary conduction mode (BCM), and switching loss reduction and noise reduction are possible by Zero Current
- Operating Temperature: -40 to 105 C
- Input Voltage (VIN): 10 to 26 volts
- Switching Frequency (fsw): 220 kHz
- Features: Other, Switching Regulator
-
Supplier: ROHM Semiconductor GmbH
Description: BD7691FJ is Power Factor Correction for AC/DC supplies the system which is suitable for all the products needing power factor improvement. The PFC adopts boundary conduction mode (BCM), and switching loss reduction and noise reduction are possible by Zero Current
-
-
Supplier: ROHM Semiconductor GmbH
Description: BD7694FJ is Power Factor Correction IC for AC/DC supplies the system which is suitable for all the products needing power factor improvement. The PFC adopts boundary conduction mode (BCM), and switching loss reduction and noise reduction are possible by Zero
-
Supplier: Nexperia B.V.
Description: NEX83088 is a Power Factor Correction (PFC) controller. It supports TM (CrM/DCM) operations. The device uses ACM-based VOT-control to achieve high power factor and low-current total harmonic distortion (THD) over a wide line voltage. The device features a
-
Supplier: Allied Electronics, Inc.
Description: Power Factor Correction Controller, 360V @ 1.4A, 504 Watts
-
Supplier: RS Components, Ltd.
Description: Power Factor Correction Controller IC
-
Supplier: Nexperia B.V.
Description: NEX83188 is a Power Factor Correction (PFC) controller. It supports MM (CCM/CrM/DCM) operations. The device uses ACM-based VOT-control to achieve high power factor and low-current total harmonic distortion (THD) over a wide line voltage. The device features
-
Supplier: VAST STOCK CO., LIMITED
Description: Power Factor Correction - PFC Three-channel interleaved CCM PFC digital controller
-
Supplier: Lingto Electronic Limited
Description: POWER FACTOR CONTROLLER
-
Supplier: ODG (Origin Data Global)
Description: POWER FACTOR CONTROLLER
- Operating Temperature: 0 to 70 C
- Input Voltage (VIN): 0 to 7 volts
- Package Type: DIP / CDIP / PDIP
- Features: Linear Regulator, Other
-
Description: POWER FACTOR CONTROLLER
-
Supplier: Acme Chip Technology Co., Limited
Description: POWER FACTOR CONTROLLER
-
Supplier: DigiKey
Description: CCM PFC CONTROLLER
-
Supplier: Newark, An Avnet Company
Description: POWER FACTOR CONTROLLER, LQFP-32; UVLO:12.8V; Supply Voltage Min:-; Supply Voltage Max:30V; Startup Current:30µA; Operating Supply Current:6A; Controller IC Case Style:LQFP; No. of Pins:32Pins; Duty Cycle (%):97%; Frequency:75kHz; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: POWER FACTOR CONTROLLER, SOIC-16; UVLO:10V; Supply Voltage Min:9V; Supply Voltage Max:18V; Startup Current:80µA; Operating Supply Current:3.7A; Controller IC Case Style:SOIC; No. of Pins:16Pins; Duty Cycle (%):-; Frequency:525kHz; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: POWER FACTOR CONTROLLER, 3818, DIP; UVLO:10.2V; Supply Voltage Min:12V; Supply Voltage Max:17V; Startup Current:150µA; Operating Supply Current:4mA; Controller IC Case Style:DIP; No. of Pins:16Pins; Duty Cycle (%):95%; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: POWER FACTOR CONTROLLER, CURRENT, SOIC16; UVLO:10.2V; Supply Voltage Min:12V; Supply Voltage Max:17V; Startup Current:150µA; Operating Supply Current:4mA; Controller IC Case Style:SOIC; No. of Pins:16Pins; Duty Cycle (%):95%; RoHS Compliant: Yes
-
Supplier: ROHM Semiconductor GmbH
Description: The compounded LSI of the Power Factor Correction (PFC) converter and Quasi-Resonant (QR) controller type DC/DC converter IC provides an optimum system for all products that include an electrical outlet. BM1C102F has a built in High Voltage starter circuit that tolerates
- Input Voltage (VIN): 8.9 to 26 volts
- Features: Other
-
Supplier: Infineon Technologies AG
Description: Power> AC-DC Power Conversion> AC-DC PWM-PFC Controller
-
Supplier: Unipower, LLC
Description: +12VDC Rectifiers Power Factor Corrected Class B EMI Input Filter Base and Expander Shelves N+1 Redundant Operation Circuit Breakers or GMT Fuses Battery String Breaker LV Battery Disconnect Remote Monitoring & Control 19 or 23-Inch Rack Mounting SNMP Reporting & Alarm Expander Doubles
- Output Frequency: 0.000047 to 0.000063 MHz
- Features: Power Factor Correction
-
Supplier: Unipower, LLC
Description: +12VDC Rectifiers Power Factor Corrected Class B EMI Input Filter Base and Expander Shelves N+1 Redundant Operation Circuit Breakers or GMT Fuses Battery String Breaker LV Battery Disconnect Remote Monitoring & Control 19 or 23-Inch Rack Mounting SNMP Alarm Option Expander Doubles
- Output Frequency: 0.000047 to 0.000063 MHz
- Features: Power Factor Correction
-
Supplier: Infineon Technologies AG
Description: of Features: - High power factor Power - Controls boost converter as active harmonic filter for low THD - Start up with low current consumption - Zero current detector for discontinuous conduction mode - Output overvoltage protection - Output undervoltage lockout - Internal
-
Supplier: Kikusui America, Inc.
Description: combination with power supply controllers of the PIA4800 Series via GPIB) at low cost. The distance between the controller and power supplies can be extended up to 200 m for use in applications such as plant power supply control from the PC at office.
- DC Output Voltage: 0 to 20 volts
- DC Output Current: 0 to 18 amps
- DC Output Power: 350 watts
- AC Input Voltage: 85 to 250 volts
-
Supplier: Infineon Technologies AG
Description: ICE2PCS0x/G are the 2nd generation of Continuous Conduction Mode (CCM) PFC controllers, which employ BiCMOS technology. Compared to the 1 st generation of ICE1PCS01/02, the new ICs have lower internal reference trimmed at 3V. They also have other advantages such as wider Vcc operating range,
-
Supplier: Allied Electronics, Inc.
Description: It is presents a new range of power supplies especially designed for the automation market. The wide range of supply voltages and DC output voltages/power provide a multitude of choices for all low power electrical or electronic devices commonly used in automatic machinery.
-
Supplier: Allied Electronics, Inc.
Description: sensors, electromechanical relays, contactors, solid state relays, timers, temperature controllers, PLCs, process controllers, DC motors, solenoids, displays, etc. now have a reliable power source. Parallel connection feature Power ready output Compact dimension -25 to
-
Supplier: DuraComm Corporation
Description: isolation and seamless transfer to battery when power goes down. No relays to fail. No "glitches" to confuse processors and controllers. Input 110 or 220 VAC (switch selectable) smart charger.
- DC Output Voltage: 13.8 volts
- DC Output Current: 40 amps
- AC Input Voltage: 115 to 230 volts
- Number of Outputs: 1 #
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Power Factor Correction - PFC Combo Power Factor Correction + PWM Controller, Line Sagging Protection Product overview: FAN4800AUM from Fairchild (onsemi) is a Power Management IC for power sequencing, voltage regulation, battery
- Features: Other
-
Supplier: Coilcraft, Inc.
Description: Developed for Linear Technology for use with the LT3799 Isolated LED Controller with active power factor correction Mounted on LT3799 Demo Board Universal input; 24 Watt output
- Operating Temperature: -40 to 85 C
- Transformer Type: Isolation Transformer
- Features: Other, Power / Power System / Distribution Transformer
- Standards / Compliance: RoHS Compliant
-
Supplier: ValueTronics International, Inc.
Description: 350W Equipped with a power-factor correction circuit High power conversion efficiency of 75% Equipped with digital communication functions Four-digit indication display unit Multifunction dial Supporting universal AC input The Kikusui PAS20-18 is a sophisticated
- DC Output Power: 350 watts
- Type: DC Power Supply
-
Supplier: Coilcraft, Inc.
Description: Designed for ON Semiconductor Power Factor Correction and Flyback Controllers Requires only 1.5 sq cm of board space Operating frequency from 20 kHz to 250 kHz
- Operating Temperature: -40 to 125 C
- DCR: 2.3 ohms
- Cooling Method: Dry-type / Air Cooled
- Transformer Type: Isolation Transformer
-
Supplier: Deodhar Electro Design P. Ltd.
Description: Mode Crossover LabView and LabWindow Drivers Active Power Factor Correction at the Input with Wide Input Window Four Digit Seven Segment LED Display for Voltage and Current Read Back Standard 19" Rack Mount Suitable for ATE and OEM Applications Parallel Operation with Active
- Type: DC Power Supply, Programmable Power Supply
Find Suppliers by Category Top
Featured Products Top
-
The CL260 is an ultra small form factor edge gateway and controller. It provides impressive computing performance via Intel® N-Series processing in a palm-sized system engineered for reliability and longevity for edge computing (read more)
Browse Network Gateways Datasheets for OnLogic Inc. -
. Full design details are made available free of charge. The AD-SYNCHRONA14-EBZ comes in a 1U mechanical form factor. Using popular industry connector SMA and Twinax interfaces, most labs will already have the needed cables. With its internal OCXO, the AD-SYNCHRONA14-EBZ can operate in (read more)
Browse Motor Controllers Datasheets for DigiKey -
900 Series Monitor/Controllers include everything you need to simplify water quality management in industrial, municipal, and commercial operations in one compact (1 (read more)
Browse Laboratory Controllers Datasheets for Myron L Company -
Designed for large?scale industrial applications, this 6U programmable DC power supply packs up to 60 kW into a standard 19?inch rack. Active power factor correction (0.99) and up to 96% efficiency reduce energy losses and cooling demands. The digital control system supports constant (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
The 3-phase power measurement module transmits all metrics (e.g., reactive/apparent/effective power, energy consumption, power factor, phase angle, frequency, over-/undervoltage) directly to the process image, without requiring high computing power from the controller. Both comprehensive (read more)
Browse I/O Modules and Instruments Datasheets for WAGO -
Characteristics of Thermocouple Power Monitors Introduction Thermocouple RF power monitors are widely used for accurate measurement of RF power in demanding applications. Unlike other sensor technologies that require correction factors or (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
profile, offer low-noise performance and have Output voltage ratings from 10V to 1500V (and Output current ratings up to 4500A). AC Input options have built-in Active Power Factor Correction (0.94 typical @ rated load) and are offered in a three-phase 208VAC Input (170-265VAC, 47-63Hz) or a (read more)
Browse Programmable Power Supplies Datasheets for TDK-Lambda Europe GmbH -
needs. All models have universal voltage input and a variety of output voltages ranging from 3.3V – 48V and some models include power factor correction to increase efficiency and reduce power losses. All our enclosed frame power supplies meet or exceed the RoHS EU and the Chinese directives (read more)
Browse Power Supplies Datasheets for Qualtek Electronics Corp. -
Active power factor correction (PFC) Color touch panel monitoring Standard LAN interface Full remote control (read more)
Browse Power Supplies Datasheets for AMETEK Programmable Power -
ABSOPULSE Electronics' PFC 3KR-E/110-3U3 rugged AC-DC power supply is designed for 3kW railway trackside applications that require redundant operation and power factor correction (PFC). This power supply employs active power factor correction to convert 230 (read more)
Browse Datasheets for ABSOPULSE Electronics Ltd.
Conduct Research Top
-
Incompatibility of Power Factor Correction Capacitors with AC PWM Drives
Usage of power factor (P. F.) correction capacitors is commonplace on many induction motors used on constant speed (across-theline) applications. A fixed KVAR (Kilovolt-Amp-Reactance) value of capacitors is sized to counteract the motor's inductive reactance, thereby raising the overall power
More Information Top
-
Power Management & Driver ICs Report - 2014
PFC ( Power Factor Correction ) Controller - Worldwide Market Share Estimates .
-
Power Management & Driver ICs Report - 2014
• PFC ( power factor correction ) controllers .
-
Page 3. Semiconductor parts with 752 in root number
Power Factor Correction Controller .
-
Page 12. Semiconductor parts with 601 in root number
Compact Fixed Frequency Discontinuous or Critical Conduction Voltage Mode Power Factor Correction Controller .
-
Page 41. Semiconductor parts with 160 in root number
Compact Fixed Frequency Discontinuous or Critical Conduction Voltage Mode Power Factor Correction Controller .
-
CR4 - Thread: power factor correction controller
power factor correction controller .
-
NCP1650: Power Factor Correction Controller
NCP1650: Power Factor Correction Controller .
-
NCP1654BD200R2G: Power Factor Correction Controller for Compact and Robust, Continuous Conduction Mode Pre-Converters
NCP1654: Power Factor Correction Controller for Compact and Robust, Continuous Conduction Mode Pre-Converters .
-
Power Factor Controllers
Power Factor Correction Controller .
-
NCP1654: Power Factor Correction Controller for Compact and Robust, Continuous Conduction Mode Pre-Converters
NCP1654: Power Factor Correction Controller for Compact and Robust, Continuous Conduction Mode Pre-Converters .
Indicates content that may require registration and/or purchase.