Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: STEPPER MOTOR CONTROLLER / Bipolar, Unipolar Motor Driver Power MOSFET PWM 24-SOIC Product overview: LS7290-S from LSI/CSI is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and
- Supply Voltage (DC): 5.5 volts
- Operating Temperature: -20 to 85 C
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: Bipolar Motor Driver Power MOSFET Step/Direction 16-WQFN (3x3)
- Operating Temperature: -40 to 125 C
- Motor / System: DC Brushed Motor, DC Brushless Motor
- Features: Other
-
Supplier: DigiKey
Description: Bipolar Motor Driver Power MOSFET Serial 32-QFN (5x5)
- Supply Voltage (AC): 0 to 42 volts
- Supply Voltage (DC): 0 to 42 volts
- Continuous Output Current: 1.6 amps
- Operating Temperature: -40 to 150 C
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Motor Type - Stepper: Bipolar Function: Driver - Fully
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1323539-DRV8305NPHP Category: Integrated Circuits (ICs)>Power Management (PMIC)>Motor Drivers, Controllers Packaging: Tray Applications: Three-Phase BLDC, PMSM Motors Standard Package: 250 Mounting: Surface Mount
- TJ: -40 to 125 C
- Features: MOSFET, Other, Power MOSFET
- Package Type: SOT3
- Packing Method: Tray
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 2-PHASE DC-FAN MOTOR DRIVER Product overview: SK1288 from UTC is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets,
-
Supplier: ElectroCraft
Description: the state of the art dual full bridge MOSFET driver for maximum efficiency. Connectivity is tool-free with RJ45-CAT5 plugs for the control inputs and push-type terminals for power. The optically isolated control circuit can be powered with an internal 5V supply on the drive for
- Number of Axes / Motors: 1
- Maximum Output Voltage: 5 volts
- Rated Power: 500.00000000000006 watts
- Continuous Output Current: 10 amps
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1253340-STSPIN830 Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Series: STSPIN8 Package: Tape & Reel Applications: Industrial Standard Package: 4,500 Mounting: SMD (SMT) Technology: Power MOSFET Current - Output: 1.5A
- TJ: -40 to 150 C
- Features: MOSFET, Power MOSFET
- Package Type: SOT3
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD7763EFV are 9ch system motor driver ICs, developed for the spindle motor, actuator coil, stepping motor, SA stepping motor and the loading motor drive of the Blu-ray drive. Since spindle driver adopts sensor less drive system and the hall sensor (3
- Supply Voltage: 15 volts
- Operating Temperature: -20 to 75 C
- Screening Level: Commercial
- Features: Other
-
Supplier: Infineon Technologies AG
Description: 3-Phase universal BLDC Motor Gate Driver IC for diverse voltage applications ranging from 8V~72V As the market strives for cars and trucks with better performance, manufacturers need to optimize the supply to automotive applications such as cooling fans, water pumps and wiper
- Peak Output Current: 0.48 amps
- Supply Voltage: 8 to 72 volts
- Propagation Delay: 400 ns
- Operating Temperature: -40 to 175 C
-
Supplier: Quarktwin Technology Ltd.
Description: Half Bridge (4) Driver DC Motors, Stepper Motors Power MOSFET 36-HSSOP
- Peak Output Current: 7 amps
- Supply Voltage: 10.8 to 13.2 volts
- Operating Temperature: -40 to 150 C
- Driver Type: Dual Gate Driver (Half-bridge)
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMC389 is the first energy efficient high current high precision microstepping driver IC for 3-phase bipolar stepper motors. Using low resonance 3-phase stepper motors the smoothness at low speed can be increased significantly compared to a 2-phase
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: directly drives stepper motors with up to 1.7A. This way it reaches highest energy efficiency and allows driving of a high motor current without cooling measures even at high environment temperatures. Specifications Main characteristics 2-phase bipolar stepper
-
Supplier: Infineon Technologies AG
Description: to 50 percent due to integration approach Lower switching losses and EMC optimization due to adaptive MOSFET control Automatic regulation of MOSFET pre-charge currents diminish need for production MOSFET calibration VS monitoring in sleep mode activates MOSFET to prevent
- Supply Voltage (DC): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushed Motor
-
Supplier: Allegro MicroSystems Inc.
Description: The A4989 provides a complete solution for driving high-power stepper motors, with integrated microstepping translation, sinusoidal DAC current reference, and synchronous rectification for efficient and quiet operation. * Note: If you have issues logging into this feature you
- Configuration: IC / PCB-Mounted
- Motor / System: Microstepping Motor
-
Supplier: Infineon Technologies AG
Description: MOSFET calibration VS monitoring in sleep mode activates MOSFET to prevent from ECU damage when motor is in generator mode Product validation Qualified for automotive applications. Product validation according to AEC-Q100/101. Potential Applications Seat control modules Smart
- Supply Voltage (DC): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushed Motor
-
Supplier: DigiKey
Description: Half Bridge (4) Driver DC Motors, Stepper Motors Power MOSFET 44-HTSSOP
- Supply Voltage: 10.8 to 13.2 volts
- Operating Temperature: -40 to 150 C
- Features: Other
- Package Type: TSSOP
-
Supplier: Infineon Technologies AG
Description: mode activates MOSFET to prevent from ECU damage when motor is in generator mode Product validation Qualified for automotive applications. Product validation according to AEC-Q100/101. Potential Applications Seat control modules Smart power closure systems, such as power
- Supply Voltage (DC): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushed Motor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 3 phase gate driver for 6step or FOC controlled Brushless Motors compatible with 48V NET Product overview: L9907TR from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and
- Supply Voltage: 4.2 to 54 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 3V to 28V Input Sync. Step Down Controller with D-CAP+™ Mode and Integrated Gate Drivers 32-VQFN 0 to 0 Product overview: TPS51513RHBR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting
- Supply Voltage: 5.5 volts
- Number of Outputs: 1
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Intersil Win Source Part Number: 068115-HIP4020IB Packaging: Tube/Rail Features: Status Flag Applications: DC Motors, Relays, Solenoids, Stepper Motors Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, Over Temperature
- Supply Voltage: 3 to 12 volts
- Operating Temperature: -40 to 125 C
- Features: Other
- Package Type: SOIC
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMC239 is a smart high current microstepping driver for bipolar stepper motors. It provides an SPI™ interface as well as the classical analog / digital control. A full set of protection and diagnostic features makes this device very rugged. It directly drives external
-
Supplier: Renesas Electronics Corporation
Description: freewheel in the bottom two external power MOSFETs, maintaining the upper power MOSFETs off. Since it can switch at frequencies up to 1MHz, the HIP4080A is well suited for driving Voice Coil Motors, switching power amplifiers and power supplies.brbr
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Nexperia B.V.
Description: printed-circuit board area requirements. AEC-Q101 qualified Applications Power management: Complementary MOSFET driver Dual supply line switching. Peripheral driver: Half and full bridge motor drivers Multi-phase stepper motor driver.
- Features: Other
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMC603-EVAL makes it possible to evaluate the features of the TMC603 three phase motor driver with BLDC back EMF commutation hallFX™. A PC software running under Windows enables to modify the configuration for every three phase BLDC motor. To operate the board only a BLDC
Find Suppliers by Category Top
Featured Products Top
-
controllers, gate drivers, MOSFETs and motors to be used. In addition, each board provides convenient test points for power, motor drive, and sensing signals to aid with development and testing with Nexperia’s LFPAK56 MOSFET family. The motor controller board is designed for the Leonardo R3 and Nucleo development board form factors. (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
A4992: Automotive Stepper Driver The A4992 is a flexible microstepping motor driver with integrated phase current control and a built-in translator for easy operation. It is a single chip solution designed to operate bipolar stepper motors in full, half, quarter, eighth, and (read more)
Browse Stepper Motor Drives Datasheets for Allegro MicroSystems Inc. -
Material handling and conveying systems Packaging and assembly machinery Customized high-power electric tools and drive systems The 86HSD Series provides a dependable solution for engineers seeking high-performance motion control in industrial and intelligent equipment applications. Learn more about our hybrid stepper motor solutions today. (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
FAULHABER micro stepper motors. The series, which is equipped with a micro controller and a driver, can precisely regulate phase currents from 10 mA to 1.1 A. At the same time, it can be operated with a supply voltage that can vary between 9 and 36 VDC. Thanks to (read more)
Browse Stepper Motor Drives Datasheets for FAULHABER MICROMO -
1903-001; nominal voltage 2.24 V; two phases Published step angle: 11.25°; reduction ratio: 1:66.88; full-step drive Published thrust: at least 100 N; maximum travel: 7.7 mm Custom Configuration Power Motor offers custom motor design. The (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Custom Configuration Power Motor offers custom motor design. The final PST.57HB configuration can be customized around your motion profile and driver current. Application Review Choose the complete specification against the required motion (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
The onsemi NTTFD1D8N02P1E is a high-performance, dual N-channel power MOSFET designed to deliver superior efficiency and compactness for a wide range of applications. Featuring a small footprint of just 3.3 mm x 3.3 mm, this MOSFET is ideal for space (read more)
Browse Power Supplies Datasheets for DigiKey -
When designing a product portfolio with a wide range of voltage and power requirements, finding a single driver design solution to serve the full portfolio can deliver significant savings in time and resources. Designs that are capable of handling a wide range of battery voltages require (read more)
Browse Gate Drivers Datasheets for Allegro MicroSystems Inc. -
Infineon Technologies BSS138NH6327XTSA2 Overview N-Channel MOSFET: Suitable for various applications requiring efficient power switching. 60V Drain-Source Breakdown Voltage: Capable of handling high voltages (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Win Source Electronics -
This single-driver unit integrates all necessary wiring for 4-axis communication, power supply, and more. It is compatible with both 2-phase and 5-phase stepper motors, and its EtherCAT communication enables synchronous operation. Reduce host controller costs and program (read more)
Browse DC Motors Datasheets for Oriental Motor USA
Conduct Research Top
-
Determining MOSFET Driver Needs for Motor Drive Applications
driver is normally in the form of a power transistor. This can be a bipolar transistor, MOSFET or an Insulated Gate Bipolar Transistor (IGBT). In some small Brushless DC motor or stepper motor applications, the MOSFET driver can be used to directly drive the motor. For this application note, though
More Information Top
-
3D printing bone models extracted from medical imaging data
The Ramps 1.4 shield houses the stepper motor drivers , MOSFETs for the power functions and other input/output pins.
-
Obtaining Material Properties of the Plantar Soft Tissue for
a Patient-Specific Finite Element Model of the Foot
It was determined that the stepper motor driver uses a digital MOSFET switching at 20 kHz to power the stepper motor.
-
DSP-Based Stepping Motor Drivers for the LHC Collimators
…by buffer amplifiers of the 74HCT family, optocoupled with a 6N137; • Full mosfet bridge composed by IR2181 mosfet drivers and IR537 mosfets ; • Current sensors LEM LTSR 6; • Stepper motor (Maccon SM 87.2.18M2N); • 135 V Power supply.
-
A mechatronics curriculum stem for undergraduate mechanical engineering education
Introductionto MechatronicsEngineering, review of basic electronics Signal sources, signal conditioning,RC filters Op-amps, comparitors, actuator drivers Transistors, MOSFET ’s ,relay control Power supplies, grounding Sensors ,static and dynamic performance Sensortypes and applications Actuators, motor action, DC motors, stepper motors .
-
Thermal Optimization Process for Small Engine Control Units (Engine Controls IV)
Summarizing information from the introduction - the component models consist of: A system chip with supply, transceiver and power stages (TLE8080); a ^C (standard 16bit, e.g. XC2000); a Stepper Motor driver (e.g. TLE8444) and an Ignition MOSFET .
-
STM32 companion chips
IMS Systems lab &
Technical Marketing
STM32 companion chips
L6470: DMOS microstepping driver with motion engine L6474: DMOS microstepping driver with SPI & Diagnostic L6208/28: DMOS driver for bipolar stepper motor L6206/26: DMOS dual full bridge driver L6235/29: DMOS driver for … half-bridge drivers IGBTs/ Power MOSFETs T1235H : High Tj TRIAC…
-
Presentation of the mixt control unit for PARMIS parallel robotic system
The most important componte are: 1. box control unit 2. motor driver , find a proper design … final amplifier N-channel MOSFET , IRF540 [22] 3. cooling fan 4. coupler power supply 5. switch power … 10. power jack for stepper motors 11. signals adapter…
-
Practical AVR Microcontrollers
…systems, 146 LDR, 150 MMA7260Q chip, 151 MM7260 chip, 153 MMS7260Q chip, 152 pins, 147 PIR sensor, 144–146 power savings schemes, 146 reflective … Light (see Gem Light) MOSFET , 114–115 non-servo motor (see Non-servo motor … Servo motor) solenoids, 121–124 stepper motor. .... transistor array chip, 111 back-EMF, 110–111 clamping diode, 111 Darlington configuration, 111 driver circuit, 108, 109…
-
Drive solutions
The basis for this technology is the presence of efficient, cutable power semiconductors (IGBT, MOSFET -transistors) and efficient Mikrocontrollern. .... For lower powers, the low voltage drives dominate (small, permanenterregte direct current motors , stepping motors , EC motors).
-
Electropermanent magnetic connectors and actuators : devices and their application in programmable matter
The motor driver board contains two MOSFET half-bridges, for driving the two electrical phases an electropermanent stepper motor . .... common terminal of the motor is connected to a half-bridge on the power board, which is…
Indicates content that may require registration and/or purchase.