-
Supplier: First Sensor AG
Description: The HDI pressure sensors perform precision digital signal conditioning and provide analog and digital output at the same time. The sensors are calibrated, temperature compensated and linearized and achieve very high total accuracies. They are intended to be used
- Working Pressure Range: 0.144508 to 100 psi
- Operating Temperature: -13 to 185 F
- Measurement Type: Absolute, Differential, Gauge
- Media: Gas
-
Supplier: Angst+Pfister Sensors and Power
Description: High precision wide temperature compensated and calibrated amplified piezoresistive pressure sensor.
- Working Pressure Range: 0.2900754 to 2.900754 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 185 F
- Measurement Type: Differential, Gauge, Vacuum
-
Supplier: First Sensor AG
Description: The KMA pressure sensors perform precision digital signal conditioning and provide an amplified analogue output signal. They are calibrated, temperature compensated and linearized. The sensors are based on piezo resistive ceramic pressure sensor
- Working Pressure Range: 7.251885 to 1,450.377 psi
- Operating Temperature: -13 to 185 F
- Signal Output: Analog Voltage
- Measurement Type: Gauge
-
-
Supplier: All Sensors Corp.
Description: The All Sensors AUAV family of combined-function sensors is designed specifically for the demanding requirements of Unmanned Aerial Vehicles (UAVs). Combining our very high-accuracy differential sensor technology with enhanced temperature compensation and linearity correction
- Input (Supply) Voltage: 3.63 volts
- Operating Temperature: -40 to 85 C
- Pressure Range: -1.08381 to 1.08381 psi
- Compensated: Compensated
-
Supplier: First Sensor AG
Description: The HCE pressure sensors perform precision digital signal conditioning and provide analog and digital output at the same time. The sensors are calibrated, temperature compensated and linearized and achieve very high total accuracies. They are intended to be used
- Working Pressure Range: 0.1450377 to 72.51885 psi
- Accuracy: 0.5 to 1 ±% FS
- Operating Temperature: -13 to 185 F
- Measurement Type: Absolute, Differential, Gauge
-
Supplier: First Sensor AG
Description: The HCE-BARO pressure sensors perform precision digital signal conditioning and provide analogue and digital output at the same time. The sensors are calibrated, temperature compensated and linearized and are intended to be used for barometric air pressure
- Working Pressure Range: 0.1450377 to 72.51885 psi
- Accuracy: 0.5 to 1 ±% FS
- Operating Temperature: -13 to 185 F
- Measurement Type: Absolute, Differential, Gauge
-
Supplier: SensorsONE, Ltd.
Description: 16 bit analogue to digital converter is used to convert the raw silicon sensor output into a digital signal which is then compensated over pressure and temprature prior to it being converted and amplified to the output signal range. One of the benefits of a combining high
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: PMC Engineering LLC
Description: Pressure Sensor for Test Applications - ATM.mini The ATM.mini pressure transmitter is a high performance pressure transmitter suitable for use in rugged, high vibration environments from -40 to +255ºF. The ATM.Mini provides a 2-wire, 4-20 mA or 0.5 - 4.5 VDC analog output
- Working Pressure Range: 0 to 1,500 psi
- Accuracy: 0.05 to 0.1 ±% FS
- Operating Temperature: -40 to 255 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: PMC Engineering LLC
Description: The EPT1005 Sensor is an electronically compensated pressure transmitter providing CANbus outputs in several common protocols. Offering accuracies of ≤0.1% FS including linearity, hysteresis, repeatability, zero and span setting errors. CANbus output 1 to 20,000 psi Absolute,
- Working Pressure Range: 1 to 20,000 psi
- Accuracy: 0.1 to 0.25 ±% FS
- Operating Temperature: -40 to 300 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: PMC Engineering LLC
Description: piezoresistive silicon sensor technology provide manufacturing flexibility and offers fast delivery for all pressure ranges. The ATM.1ST is now available with a bulk head fitting. ATM.1ST Voltage Total Error Band: typical 0.3% FS Compensated temperature: -40 to 212° F Full scale
- Working Pressure Range: 1 to 15,000 psi
- Accuracy: 0.1 to 0.25 ±% FS
- Operating Temperature: -40 to 300 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Keller America, Inc.
Description: Digital Output of Transmitter: These Series are based on the stable, floating piezoresisitive transducer and the newly developed XEMICS microprocessor with integrated 16 bit A/D converter. Temperature dependencies and non-linearities of the sensor are mathematically compensated.
- Working Pressure Range: 0 to 14,503.77 psi
- Accuracy: 0.05 to 0.15 ±% FS
- Operating Temperature: -40 to 248 F
- Signal Output: Analog Current, Analog Voltage, RS232 / RS485
-
Supplier: PMC Engineering LLC
Description: The DTM.OCS series pressure transmitters are polynomial compensated high performing pressure sensors which achieve total error bands up to 1.2%FS over a temperature range of -40 to 185°F. The DTM.OCS are based on the standard RS485 ModBus protocol and can be easily
- Working Pressure Range: 0 to 1,500 psi
- Accuracy: 0.03 to 0.15 ±% FS
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: tecsis LP
Description: The Model XPA-1U is a high precision pressure transducer delivering 0.05% accuracy FSO (BFSL) and solid repeatability over pressure ranges from 0-100 to 0-10,000 psig/a. Standard output is 2mV/V with internal amplification optionally available. Operating temperature is -65° to
- Working Pressure Range: 0 to 10,000 psi
- Accuracy: 0.05 ±% FS
- Operating Temperature: -65 to 250 F
- Measurement Type: Absolute, Gauge
-
Supplier: Honeywell Sensing & IoT
Description: state piezoresistive pressure transducer mounted in a plastic package. For applications where force is applied by a flexible membrane to the sensor, such as found in infusion pumps, the precision height silicon diaphragm provides long life and is a reliable replacement for older
- Operating Temperature: -18.4 to 129.2 F
- Features: Other Output
-
Supplier: Honeywell Sensing & IoT
Description: state piezoresistive pressure transducer mounted in a plastic package. For applications where force is applied by a flexible membrane to the sensor, such as found in infusion pumps, the precision height silicon diaphragm provides long life and is a reliable replacement for older
- Operating Temperature: -18.4 to 129.2 F
- Features: Other Output
-
Supplier: Honeywell Sensing & IoT
Description: state piezoresistive pressure transducer mounted in a plastic package. For applications where force is applied by a flexible membrane to the sensor, such as found in infusion pumps, the precision height silicon diaphragm provides long life and is a reliable replacement for older
- Operating Temperature: -18.4 to 129.2 F
- Features: Other Output
-
Supplier: Honeywell Sensing & IoT
Description: state piezoresistive pressure transducer mounted in a plastic package. For applications where force is applied by a flexible membrane to the sensor, such as found in infusion pumps, the precision height silicon diaphragm provides long life and is a reliable replacement for older
- Operating Temperature: -18.4 to 129.2 F
- Features: Other Output
-
Supplier: Allied Electronics, Inc.
Description: The SURSENSE™ line of ultra low pressure sensors is based upon a proprietary technology designed to reduce output offset or common mode errors. These sensors use a silicon micro-machined sensing element which features a unique stress concentration enhanced structure to provide a
-
Supplier: Keller America, Inc.
Description: The Series M5 pressure transmitters, with their 0…50 kHz dynamic range and M5 pressure connection, are optimized both for dynamic (i.e. fast pressure pulsations at close proximity) as well as static pressure measurements. The sensor design enables excellent media
- Working Pressure Range: 0 to 435.1131 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -58 to 356 F
- Pressure Measurement: Absolute
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Adopts high-precision resistance strain principle Supports force measurement in the range of 0-10kg. Parallel Beam structural design, robust pressure-bearing structure with simplified installation. High precision and high stability Small size, beautiful appearance
- Force / Load Rating: 0.6615 to 22.05 lbs
- Operating Temperature: -4 to 140 F
- Output: Analog Voltage
- Force Measured: Compression
-
Supplier: Cole-Parmer
Description: computer-controlled pressure controllers. Unlike mechanical pressure gauges, M1 gauges have the ability to survive being dropped and subjected to large over-pressure events with no change in calibration. Easy-to-read 5-digit display features large 0.66†H digits and a bright
- Display Type: Digital
-
Supplier: Cole-Parmer
Description: computer-controlled pressure controllers. Unlike mechanical pressure gauges, M1 gauges have the ability to survive being dropped and subjected to large over-pressure events with no change in calibration. Easy-to-read 5-digit display features large 0.66†H digits and a bright
- Display Type: Digital
-
Supplier: Cole-Parmer
Description: computer-controlled pressure controllers. Unlike mechanical pressure gauges, M1 gauges have the ability to survive being dropped and subjected to large over-pressure events with no change in calibration. Easy-to-read 5-digit display features large 0.66†H digits and a bright
- Display Type: Digital
-
Supplier: Cole-Parmer
Description: computer-controlled pressure controllers. Unlike mechanical pressure gauges, M1 gauges have the ability to survive being dropped and subjected to large over-pressure events with no change in calibration. Easy-to-read 5-digit display features large 0.66†H digits and a bright
- Display Type: Digital
-
Supplier: Edgetech Instruments Inc.
Description: Absolute Knowledge of Dew Point Standard Accuracy is ±0.2°C DP Easy, Front Access Sensor for easy cleaning and inspection Display moisture concentration at atmospheric pressure or compensate for pressure variations Can be configured to display Temperature or Pressure
- Dew Point Range: -130 to 68 F
- Dew Point Accuracy: 0.36 F
- Variables Measured: Absolute Humidity, Dew Point, Moisture Content, Relative Humidity
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: BlueSens Gas Sensor GmbH
Description: The new online gas analyzer for bioprocesses combines the parallel measurement of CO2 and O2 with just one space-saving sensor. It can be used for fermenters of every size, from the lab to industrial scale. The BlueInOne Ferm also measures the pressure and humidity in the off gas of
-
Supplier: Jet Edge
Description: Ratio:12:1 Flow Rate: 1.8 gpm (6.8 L/m) Hydraulic Pump type: Axial piston, variable displacement, pressure compensated, 75 cc displacement Maximum operating pressure: 3050 psi (210 bar) Cooling: Kidney loop brazed plate heat exchangers Filtration: 10 micron full flow Fluid
- Blast / Jet Pressure: 36,000 psi
- Water Flow: 108 GPH
- Power: 50 HP
- Operation: Cutting / Sectioning
-
Supplier: BlueSens Gas Sensor GmbH
Description: automatically compensates any fluctuations of pressure and humidity in the system. The readings are therefore extremely accurate even under fluctuating measuring conditions. The BlueInOne Cell gas analyzer is fitted with an IR CO2 sensor, as well as a new electrochemical oxygen
- Gas Types: Carbon Dioxide (CO2)
-
Supplier: Precision Engine Controls Corp.
Description: Today's high performance and low emission industrial gas turbine and reciprocating engines demand more than just reliable fuel control. They demand stable, fast and accurate fuel flow control using a variety of supply pressures and gases. Building on Precision Engine Controls' quarter
- Media: Gas
-
Supplier: Laurel Electronics LLC
Description: pressure flow transducers & flow totalizer All input ranges are user selectable and factory calibrated 4-20 mA, 0-20 mA, 0-10V or -10V to +10V transmitter output, (isolated) Analog output resolution 0.0015% of span, accuracy ±0.02% of span Ethernet data I/O, Modbus TCP Dual 120 mA solid state
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Features: DC Current
- Form Factor: DIN Rail
-
Supplier: Instrumented Sensor Technology
Description: environmental temperature using a sensor built into the unit and/or an externally connected temperature sensor. Optional internal and external relative humidity sensors are available. Pressure Recording The EDR-6DOF portable acceleration data logger / recorder series can
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
Find Suppliers by Category Top
Featured Products Top
-
Pressure sensors are used in many applications. But most of the time, when we talk about high-precision pressure measurement, we imagine large, bulky pressure sensors from aerospace or the military. Dr. Jorge Andres Diaz has (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Quality begins in manufacturing: Capacitive?ceramic pressure sensors made in the cleanroom The Ceracore USC30 capacitive-ceramic pressure sensor is manufactured in a clean room. Controlled processes and high-quality materials ensure stable measurement accuracy. (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
0.500” diameter relief valves use the patented “momentum free” design concept, which compensates for momentum forces that upset the normal force balance of a direct acting valve. These momentum forces are produced by localized pressure gradients (read more)
Browse Pressure Relief Valves Datasheets for Lee Co. (The) -
Introducing the smallest and lightest three-stage pressure regulator in the marketplace. The Beswick PRD4HP series pressure regulator accurately reduces inlet pressures of up to 3,000 psig (206.8 bar) down to 0 to 40 psig (0 to 2.76 bar) range. The optimized valve to sensing area (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
The PHPSU-3500 is an OEM pressure sensor. Each individual sensor is calibrated, temperature-compensated and amplified using the programmable ASIC. The (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Silicon differential pressure sensors for a wide range of customer-specific applications. Individually adaptable. Highest precision. High overload resistance (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
The all-new AT7 Series pressure sensors are designed to deliver precision and versatility for demanding applications. Available in gauge or (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
ME790 and MEP790 are monolithic piezoresistive ceramic pressure sensors. The Wheatstone bridge is screen printed directly on one side of the ceramic cell by means of thick film (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Capacitive Ceramic Pressure Sensors for Vacuum Gauge in Semiconductor Industry The application: Vacuum gauges are essential instruments for measuring and monitoring vacuum level in various industries. In semiconductor manufacturing, vacuum gauges (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
ME900 are ready-to-use monolithic pressure transducers made with a 9 mm diameter ceramic cell mounted in a dedicated housing. This groundbreaking sensor uses the piezoresistive (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power
More Information Top
-
Page 45. Semiconductor parts with 010 in root number
Precision compensated pressure sensors .
-
Page 42. Semiconductor parts with 002 in root number
Precision compensated pressure sensors .
-
Page 24. Semiconductor parts with 030 in root number
Precision compensated pressure sensors .
-
Page 24. Semiconductor parts with 050 in root number
Precision compensated pressure sensors .
-
Page 16. Semiconductor parts with 025 in root number
Precision compensated pressure sensors .
-
Page 25. Semiconductor parts with 004 in root number
Precision compensated pressure sensors .
-
Bridge Sensing with the MCP6S2X PGAs
The pressure sensor, SCX30AN (a precision compen- sated pressure sensor ) from SenSym ICT was used.
-
Datasheet for 30D4, 400 V, diode. 30D4 .pdf : 1.000.000 datasheets for Electronic Components and Semiconductors
Precision compensated pressure sensors in DIP package .
-
Subsurface Flow Patterns in a Riparian Buffer System
General description: precision compensated pressure sensors , 0-100 kPa, model no. SCX 15DN.) and monitored with a Campbell CR10 recorder (Campbell Scientific Inc., P. O. Box 551, Logan, UT 84321).
-
Page 13. Semiconductor parts with 004 in root number
Microstructure Pressure Sensors Precision Compensated 0 in H2O to 4 in H2O and 0 in H2O to 10 in H2O .
Indicates content that may require registration and/or purchase.