Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Rottler Manufacturing
Description: set your desired operating speed. Accuracy - Achieve unmatched accuracy and control with Rottler's Heavy Duty Precision Hone Head. This system not only maintains superior accuracy, but is also effective in aggressive stock removal. The Precision Hone Head was developed to
- Power: 2 HP
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Three-Phase
- Automation / Material Handling: Automatic / Indexing
- Applications / Material Abraded: Automotive, Metals / Metalworking
-
Supplier: Grindal Company
Description: I.D. Honing From .100 to 14 inch diameter by 78 inches long. Vertical Cylinder King, Horizontal, Automatic tube and simgle pass. When removal of small amounts of material 0.002 to 0.003 per side is required, finish and geometry are critical. Honing will ensure the size and finish required.
- Inner Diameter (I.D.): 0.1 to 14 inch
- Length: 78 inch
- Materials: Aluminum, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metallized Ceramic, Nickel / Nickel Alloys, Plastic, Stainless Steel, Steel / Steel Alloys, Titanium
- Capabilities: Inner Diameter
-
Supplier: Sunnen Products Company
Description: of contact or 16 points of contact to meet your particular application No need to flip the stones…another time saver Ideal for many applications from low- to high-production Preferred by engine builders worldwide for fast, precision cylinder honing
- Outer Diameter (OD): 2.75 to 5.555 inch
- Grit Size: 220 to 600
- Form: Honing Stick
- Applications & Coarseness: Internal / Bores
-
-
Supplier: Sunnen Products Company
Description: 1-800-325-3670 for further information. MACHINE SPECIFICATIONS Cylinder Diameter Range: 19-203 mm (0.750-8 in) depending on tooling option Cylinder Length Range: up to 279 mm (11 in) –Longer length with special tooling Spindle Power: 2.25 kW (3 Hp) Spindle Speed: 90 – 350 RPM FEATURES
- Power: 1 to 3 HP
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Material Abraded: Automotive, Heads / Blocks, Metals / Metalworking
-
Supplier: Sunnen Products Company
Description: superior to I.D. grinding. This agile system is suited for an impressive range of applications, including: Hydraulic valves, valve bodies, and pumps Diesel fuel injectors Gears, including transmission and other precision gears Gun barrels Refrigeration compressor components Turbocharger
- Power: 10.72176307922256 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC, Windows® / PC Control
- Applications / Material Abraded: Automotive, Metals / Metalworking
-
Supplier: Sunnen Products Company
Description: increased machine up time. Using MMT tools can reduce honing cost-per-bore by 30% or more. Engineered for high-volume, high-precision honing, MMT tools are ideal for applications such as fuel injector barrels, cartridge valves, pinion gears and gun barrels.
-
Supplier: AccuRounds
Description: Precision Grinding Beyond some of the most up-to-date and versatile machining capabilities, there is a wealth of grinding support available at AccuRounds. In order to fully serve the needs of our customers, grinding has been an integral element in our process capacity since day one. As with
- Materials: Aluminum, Brass, Bronze, Ceramics, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Capabilities: Centerless Grinding, ID / Internal Grinding, OD / External Grinding
- Features: North America, Northeast US Only, United States Only
-
Supplier: Prince Manufacturing Corp.
Description: precision skived and burnished or honed tube stages
- Stroke: 55 to 225 inch
- Operating Pressure: 1,000 to 3,000 psi
- Bore Size: 2.5 to 9.75 inch
- Shaft Diameter: 2 to 9 inch
-
Supplier: Prince Manufacturing Corp.
Description: precision skived and burnished or honed tube stages Bleeder provided in small stage
- Stroke: 75 to 220 inch
- Operating Pressure: 1,000 to 3,000 psi
- Bore Size: 2.5 to 9.75 inch
- Shaft Diameter: 2 to 9 inch
-
Supplier: International Hydraulics
Description: 2" Bore, 6" Stroke 2500PSI Hydraulic Tie-Rod Cylinder -Double acting applications -Rods are hardened 50-55 Rockwell C, superior quality chrome -plated and high polished finish for long seal life and for -protection from external corrosion damage; -Tube: Honed steel, precision finished
- Stroke: 6 inch
- Rated Load/Force: 7,850 lbs
- Bore Size: 2 inch
- Shaft Diameter: 1.125 inch
-
Supplier: International Hydraulics
Description: 2" Bore, 16" Stroke 2500PSI Hydraulic Tie-Rod Cylinder -Double acting applications -Rods are hardened 50-55 Rockwell C, superior quality chrome -plated and high polished finish for long seal life and for -protection from external corrosion damage; -Tube: Honed steel, precision finished
- Stroke: 16 inch
- Rated Load/Force: 7,850 lbs
- Bore Size: 2 inch
- Shaft Diameter: 1.125 inch
-
Supplier: International Hydraulics
Description: 3" Bore, 14" Stroke 2500PSI Hydraulic Tie-Rod Cylinder -Double acting applications -Rods are hardened 50-55 Rockwell C, superior quality chrome -plated and high polished finish for long seal life and for -protection from external corrosion damage; -Tube: Honed steel, precision finished
- Stroke: 14 inch
- Rated Load/Force: 17,670 lbs
- Bore Size: 3 inch
- Shaft Diameter: 1.25 inch
-
Supplier: International Hydraulics
Description: 5" Bore, 6" Stroke 2500PSI Hydraulic Tie-Rod Cylinder -Double acting applications -Rods are hardened 50-55 Rockwell C, superior quality chrome -plated and high polished finish for long seal life and for -protection from external corrosion damage; -Tube: Honed steel, precision finished
- Stroke: 6 inch
- Rated Load/Force: 49,062 lbs
- Bore Size: 5 inch
- Shaft Diameter: 1.5 inch
-
Supplier: Products Finishing, Inc.
Description: CNC Grinder: O.D. - 11" x 37" and I.D. - 11" x 4" Auto Speed Hone (Mirror Finishing) Dyna Brade Virtu Finisher (Mirror Finishing) • Centerless Grinding 2 tenths Tolerances Lengths up to 36" Small and Large Lots Grinding of steel, stainless steel, alloys, etc. 1/16" to 8" O.D.
- Features: 1" - 3", Less than 1", North America, Northeast US Only, United States Only
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
- Capabilities: Centerless Grinding, ID / Internal Grinding, OD / External Grinding, Surface Grinding
- Additional Services: Low Volume Production
-
Description: accessories. Cylinders include the NFPA style tie rod, the welded mill type, telescopic, OEM and custom. The repair process can utilize replacement parts from the original manufacturer, new parts manufactured in our own machine shop, honing and polishing cylinders and rods, machining
- Services: Bench (Off-site), Component Remanufacturing / Rebuild, Field / On-site, Installation / Start-up, OEM / Warranty Authorized Shop, Pick-up and Delivery, Preventative Maintenance / Service Contracts, Rapid Turnaround, Replacement / Exchange Program, Spare Parts Inventory, Troubleshooting, Upgrade
- Capabilities: Complete Machine / System Rebuild, Hydraulic Cylinders, Hydraulic Hose, Hydraulic Linear Actuators, Hydraulic Motors, Hydraulic Power Units, Hydraulic Pumps, Hydraulic Rams, Hydraulic Rotary Actuators, Hydraulic Valves, Hydrostatic Drives
- Features: North America, Northeast US Only, United States Only
-
Supplier: Precision Automation Co., Inc.
Description: Experience You Can Depend On Our modern, fully-tooled machine shop is the foundation and core of Precision Automation®. From simple mechanical assemblies to complex specialty machines – whether you require one item or volume – our manufacturing facility boasts extensive production equipment
- Materials: Aluminum, Stainless Steel, Steel / Steel Alloys
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Low Volume Production
- Features: CNC Machining, North America, Northeast US Only, Other, Surface Grinding, United States Only
- CNC Machining: Deep Hole Drilling, Drilling, Milling, Turning
-
Supplier: EXACT Dispensing Systems
Description: STANDARD FEATURES Wide range of bore sizes and ratios to satisfy your production requirements. Positive displacement piston metering for consistent, accurate delivery of A and B materials. Ratio is assured by honed cylinder diameters. Precision ball valves eliminate problems caused by
- Shot Size: 1,805.3999999999999 cc
- Container Size: 946.352946 to 208,197.648402262 cc
- Application: Adhesive / Silicone
- Dispensed From: Can / Pail / Drum
-
Supplier: Insaco, Inc.
Description: Since 1947 Insaco® has been a precision machining and polishing fabricator of parts from all technical ceramics, sapphire, glass and quartz. We machine these materials to very precise tolerances (many times measured in millionths of an inch) for dimension, flatness, wedge and roundness or
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 3-axis Machining, Drilling, Honing, Laser Machining, Milling, Superabrasive Machining
- Additional Services: Assembly Services, High Volume Production, Low Volume Production, Prototype Services
- Features: CNC Machining, Centerless Grinding, Diamond / PCD, Greater than 6", ID / Internal Grinding, Jig Grinding, North America, Northeast US Only, OD / External Grinding, Other, Quartz, Sapphire / Ruby, Surface Grinding, Thread Grinding, United States Only
-
Supplier: Industrial Magnetics, Inc.
Description: Magnetic coolant filters capture and remove ferrous metal chips and particles from water based coolants. Incorporate this magnetic filter in the coolant circulation system for continuous separation of metal contamination on processing machines such as; Precision grinding machines Honing
-
Supplier: Industrial Magnetics, Inc.
Description: Magnetic coolant filters capture and remove ferrous metal chips and particles from water based coolants. Incorporate this magnetic filter in the coolant circulation system for continuous separation of metal contamination on processing machines such as; Precision grinding machines Honing
- Features: Other
-
Supplier: AMETEK Specialty Motors
Description: and long life • Smooth, quiet operation • Standard NEMA frame sizes • Precision honed stators and ground rotors for tight air gap and maximum performance Stepper Motors size NEMA 17 and 22 HY Series - sizes available 16 - 17 - 22 - steps per revolution 100 - 200 - bipolar holding torque up to
- NEMA Frame Size: 17 to 42 #
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line, Single-ended
Find Suppliers by Category Top
Featured Products Top
-
are one of the leading suppliers of pneumatic and hydraulic cylinder products in China. We specialize in producing precision (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
is an ultra-high precision scanning system designed to inspect matched cylindrical components with sub-micron accuracy. Engineered for bore (read more)
Browse Dimensional and Profile Scanners Datasheets for Marposs Corp
Conduct Research Top
-
What's the Difference Between Honing and Roller-burnishing?
Hydraulic valves, piston pumps and cylinders require increasingly close fits between the piston or spool and bore to reduce internal leakage. The components also need precision surface finishes for high performance and long seal life.
More Information Top
-
RHIC and quark matter: proposal for a relativistic heavy ion collider at Brookhaven National Laboratory
A precision honed cylinder is shrunk .
-
CR4 - Thread: Piston Ovality - Single and Double Ovality
Modern high precision casting of pistons and ultra-high precision honing of cylinder bores enables mass production of extremely close clearance bearings/shafts and piston/bores with extremely high repeatability.
-
Large Engine Cylinder Honing as a Contribution to Emissions Reduction
With regard to piston rings and cylinder surfaces, precise honing of the cylinder liner, to create plateaux and cross-hatch patterns with narrow but deep honing striations, are state-of-the- art methods of ensuring good lubricant retention and optimised friction, espe …
-
Expanders for Oil and Gas Operations: Design, Applications, and Troubleshooting > CCU Hot Gas Expanders
Included in the actuator assembly are the precision - honed hydraulic cylinder , stainless-steel piston, actuator-to-shaft coupling, position sensors, mechanical position indicator, limit switches, and mechanical positioning provisions.
-
Window frame or ''superferric'' magnet design for low B(<3T) heavy ion storage ring study
A precision honed outer iron cylinder is shrunk fit around the four yoke segments, with positive interference to capture the coils accurately ensuring four-fold symmetry (Fig. 6).
-
Selected abstracts of metalworking literature
Precision Honing of Hardened Steel Cylinders .
-
ISA FUND TST MEAS INSTA - Fundamentals of Test Measurement Instrumentation
The piston prover for liquid calibration consists of a long stainless steel cylinder that is honed to a precise inside diameter.
-
Chinese steel st37 Suppliers (page3), Chinese steel st37 Manufacturers and Chinese steel st37 Exporters on EC21.com
Products/Services:seamless steel pipe, seamless mild steel pipe, carbon steel pipe, hot rolled steel pipe, gi pipe, erw pipe, cold drawn precision tube, honed tubes, cylinder tubes .
-
Carbon Steel St37 Suppliers, Carbon Steel St37 Manufacturers and Exporters
Products/Services:seamless steel pipe, seamless mild steel pipe, carbon steel pipe, hot rolled steel pipe, gi pipe, erw pipe, cold drawn precision tube, honed tubes, cylinder tubes .
-
Pneumatic Cylinder - Pneumatic Cylinder Manufacturers, Suppliers
[ Related Keywords : Hydraulic Honed Tubes, Cylinder Pipes, Precision Seamless Pipe, Cold Drawn Seamless Tube ] .
Indicates content that may require registration and/or purchase.