Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Scheugenpflug, Inc.
Description: The Scheugenpflug ProcessModule allows systems integrators and automation providers to leverage the benefits of the strictest processing technology standards in their production lines or cells. The system can be quickly and safely integrated into new or existing production lines or
- Application: Coatings / Paint
- Dispensing Equipment Type: Dispense Only
- Dispensing Type: Fill ("Potting")
- Features: Other
-
Supplier: Scheugenpflug, Inc.
Description: to the proven Scheugenpflug modular system, all modules can be easily combined and flexibly adapted to the particular process requirements. In addition to using the manual work station, these systems can also be expanded to form an automated standalone system. It is also
- Dispensing Equipment Type: Dispense Only
- Dispensing Type: Fill ("Potting")
- Features: Other
-
Description: FSH - DS428 is Guangzhou Ascend Company’s latest online low volume fluid dispensing system. The system incorporates industry leading USA made micro pumps with medium or large scale XYZ dispensing platform for fast and high precision automated fluid
- Dispensing Equipment Type: Dispense Only
- Application: Medical / Pharmaceutical
- Features: Other
- Dispensing Type: Solid Stream
-
-
Supplier: Sulzer Ltd.
Description: Sulzer offers solutions for packaging, metering, mixing and applying one- and multi-component materials in various healthcare markets such as dental, pharmaceuticals, veterinary, diagnostics, cosmetics, medical and nutrition. Safety, hygiene, precision and maximum reliability when in
- Application: Adhesive / Silicone, Medical / Pharmaceutical
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead, Fill ("Potting")
- Mounting: Hand Held
-
Description: FSH-DS528 is the latest automatic Liquid Nitrogen Bead Dispensing system launched by Guangzhou Ascend precision machinery. Based on the FSH-DS228 desktop machine, which is consisted of Intelligent-control precision pump,Automatic LN2 addition device, Robot, and constant
- Dispensing Type: Bead
- Dispensing Equipment Type: Dispense Only
-
Supplier: Cammda Corporation
Description: CAMMDA's Micro-Fluid Ratiometer™ is an economical precision metering system for two component epoxies and silicones, that offers smaller shot cup mixing without weighing or measuring. Lightweight and portable, it is ideal for maintenance shops and repair depots. The metering
- Application: Adhesive / Silicone
- Dispensed From: Can / Pail / Drum
- Dispensing Type: Fill ("Potting")
- Mounting: Machine Mounted
-
Description: DS228 vertical liquid nitrogen freeze-dried beads is a high-precision liquid nitrogen freeze-dried bead bead system developed by Guangzhou Ascend Precision Equipment Co., Ltd. for the pharmaceutical and biochemical industries. The system can automatically accurately spot
- Metering Accuracy: 1 %
- Dispensing Type: Bead
- Dispensing Equipment Type: Dispense Only
- Application: Medical / Pharmaceutical
-
Supplier: EXACT Dispensing Systems
Description: hoses – Up to 20 feet. ENGINEERED OPTIONS Systems Integration – Interfacing of EXACT dispensing equipment with your process.
- Shot Size: 1,805.3999999999999 cc
- Container Size: 946.352946 to 208,197.648402262 cc
- Application: Adhesive / Silicone
- Dispensed From: Can / Pail / Drum
-
Supplier: Hernon Manufacturing, Inc.
Description: Dispense. Easy Load R125 Reservoir For 1 Liter Ammo Sealant Bottles. Precision Sureshot® 3510 Dispensing Valves. Efficient, No Maintenance Ultracure® 9 UV LED Curing Lamps. Easy Adjust Micro X,Y,Z Adjustment Slides For Dispense Position. Vision Inspection Sealant Verification
-
Supplier: Fricke Abfülltechnik GmbH & Co. KG
Description: dosing precision ± 0.3 g ■ high dosing speed through parallel dosing on several scales ■ barcode assisted dosing ■ individual container transport systems ■ integrated, environmentally sound ■ extraction system directly at the dosing point ■ optional: storage tanks and pipework
-
Supplier: Fricke Abfülltechnik GmbH & Co. KG
Description: Dosing system for laboratory and small scale production mixes up to 6 kg batch size Space-saving this system combines all advantages of a laboratory dosing system to the production capacity of the larger systems Concordia II – V (C 2 – 5). ■ batch sizes up to 6 kg ■ more
-
Supplier: PVA - Precision Valve & Automation
Description: When precision matters, manufacturers around the globe rely on PVA's conformal coating systems, PVA has been making manufacturing easier with customer driven solutions used in industries ranging from solar, semiconductor packaging, printed circuit board assembly fluid
- Coatings Applied: Adhesives / Sealants, Conformal / Dielectric
- Options / Components: Applicators / Guns
- Automation & Control: Automatic
- Services: Complete Machines / Turnkey Systems, Component / Sub-system Upgrades
-
Description: FSH-DS228-F-MAX is Guangzhou Ascend's high precision liquid nitrogen automated dispensing system.The system consists of high precision pump system and platform for automatically dispensing reagent fluid into liquid nitrogen and freezing liquid
- Metering Accuracy: 3 %
- Dispensing Type: Bead
- Dispensing Equipment Type: Dispense Only
- Features: Other
-
Supplier: Fricke Abfülltechnik GmbH & Co. KG
Description: Creative and sampling laboratories are familiar with the problem: cramped premises with no alternatives, hardly any space for the extensive ingredients and tight deadlines. Specially developed for office buildings, the modular and space-saving laboratory systems can automate up to 600
-
Supplier: Foshan RTSTEC Automation Co., Ltd
Description: glue dispensing. Adhesive epoxy dispensing system,AB glue dispensing equipment,liquid dispenser robot is for easy programming with teaching pendant, it is applicable for various glue types as Silicon,AB adhesive,epoxy resin adhesive, hot glue,transparent paint and for
- Number of Axes: 3 #
- X-axis Travel: 500.00000000000006 mm
- Y-axis Travel: 500.00000000000006 mm
- Z-axis Travel: 100 mm
-
Supplier: Hernon Manufacturing, Inc.
Description: pressure regulator. This controller has easy teach and learn functions and can deliver controlled beads, accurate dots to large volume fillings at a touch of a button. This dispensing controller ensures accurate dispense cycles and supports both syringe dispensing and valve
-
Supplier: Nordson EFD
Description: The u-TAH™ Nano is a revolutionary single-use packaging system for mixing and applying two-component “paste-paste” materials with greater precision and ease than others used in the healthcare market. The cartridge system works with existing Centrix®-type dispensers already owned
- Container Size: 1 cc
- Application: Adhesive / Silicone, Medical / Pharmaceutical
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead
-
Supplier: Dymax
Description: dispense hybrid light-curable materials. This system can be easily integrated into automated lines or can be used as a bench-top dispensing station. HLC Model 455 System Includes: Model 455 Valve Mini Drop-In Pressure Tank 60g Bottle Nest Air Precision Regulator with
- Dispense Rate: 0.9005865430816904 L/min
-
Supplier: Nordson EFD
Description: The breakthrough, two-component u-TAH™ Universal Cartridge looks identical to standard caulking cartridges, yet delivers the most effective, highest quality dispensing in the industry. It is the only cartridge system that maintains accurate ratio control and fits into existing 1/10th
- Application: Adhesive / Silicone, Foaming / Gasketing
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead
- Dispensing Equipment Type: Dispense Only
-
Supplier: Cammda Corporation
Description: CAMMDA Corporation provides a range of Dispensing Tips/Dispensing Needles - available to suit every dispensing requirement. Precision cut stainless steel for general purpose use, molded polypropylene and flexible polyethylene tips allow dispensing in the most
- Application: Adhesive / Silicone
- Material Feed: Batch (Syringe)
- Dispensing Application: Dot
- Valve Dispensing Technology: Needle or Spool Valve
-
Supplier: Nordson EFD
Description: calibration feature provides the ability to maintain exact deposit size when dispensing fluid. The stainless steel shutoff needle seats in the hub of the dispensing tip rather than the valve body. Having fluid cutoff occur as close as possible to the dispensing
- Application: Adhesive / Silicone, Lubricants
- Dispensed From: Barrel / Syringe
- Material Feed: Batch (Syringe)
- Dispensing Equipment Type: Dispense Only
-
Supplier: Techcon
Description: Techcon Systems bench-top dispensing robots are easy to program, simple to operate and compatible with all valve types and controllers. Designed and configured specifically for fluid dispensing applications, Techcon Systems robots provide total control over
- Application: Adhesive / Silicone, Coatings / Paint
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead, Dot, Fill ("Potting")
- Dispensing Equipment Type: Dispense Only
-
Supplier: Nordson EFD
Description: in-line transfer systems, rotary tables and pallet assembly lines. The SCARA in-line robots systems extend our offering of precision robot fluid dispensing systems. With similar ease of programming and quick set-up, these industrial dispensing robots
- Application: Adhesive / Silicone, Lubricants
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead, Dot, Fill ("Potting")
- Dispensing Equipment Type: Dispense Only
-
Supplier: Dymax
Description: inner components and ensuring a contaminate-free dispensing process. The fluid path is easy to replace and requires minimum clean-up, allowing for rapid material changeover. This valve can be supplied with fluid paths of varying materials and sizes for optimum material
- Dispense Rate: 1.8011730861633808 L/min
- Material Temperature Range: 350 F
- Valve Dispensing Technology: Pinch Valve
-
Supplier: Dymax
Description: retracts the needle assembly from the seat allowing fluid to flow from the valve fluid inlet to the dispensing tip. When the air pressure is eliminated, the spring returns the needle back to its position, closing the fluid path and ending the dispense cycle. The Model 485
- Valve Dispensing Technology: Needle or Spool Valve
- Features: Other
-
Supplier: Dymax
Description: the valve’s needle assembly from the seat allowing fluid to flow from the valve fluid inlet to the dispensing tip. When the air pressure is eliminated, the spring returns the needle back to its position, closing the fluid path and ending the dispense cycle. Accurate,
- Valve Dispensing Technology: Needle or Spool Valve
-
Supplier: Lee Co. (The)
Description: coupled directly to the dispense valve, it minimizes the amount of transition fluid between the valve sealing surface and nozzle improving the overall reaction time at the system level. Precision orifices integrated into the nozzles enable dispensing of precise spherical
-
Supplier: Ellsworth Adhesives
Description: For a limited time Fisnar® is offering a complete dispensing system with accessories. This bundle includes: F4200N.2 Compact Benchtop Robot: Supports most general dispensing applications with consistent, repeatable, high-performance results. Includes a teach pendant for simple
- Dispensing Equipment Type: Dispense Only
-
Supplier: Valcor Engineering Corporation
Description: The SV525 series dispensing pump is a solenoid operated piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the pump with variable cycle rates, users have complete control of the volume and rate of dispense
- Dispense Rate: 0.012007820454545454 L/min
- Shot Size: 0.010001056129697268 to 0.04000422451878907 cc
- Maximum Operating Frequency: 300 (Cycles/Min)
- Metering Accuracy: 2 %
-
Supplier: Valcor Engineering Corporation
Description: The SV603 series dispensing pump is a solenoid operated high purity piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the pump with variable cycle rates, users have complete control of the volume and rat of
- Dispense Rate: 0.1801173068181818 L/min
- Shot Size: 0.1000105612969727 to 1.5001584194545903 cc
- Maximum Operating Frequency: 120 (Cycles/Min)
- Metering Accuracy: 2 %
-
Supplier: Valcor Engineering Corporation
Description: The SV673 series dispensing pump is a pneumatically operated high purity piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the pump with variable cycle rats, users have complete control of the volume and
- Material Inlet Pressure Range: 30 to 60 psi
- Dispense Rate: 0.0900586534090909 L/min
- Shot Size: 0.1000105612969727 to 1.5001584194545903 cc
- Maximum Operating Frequency: 60 (Cycles/Min)
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: delivery system (cds) chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery module (cdm) and chemical delivery system (cds) Shenzhen Jewellok Technology Co., Ltd. is a premier
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: chemical delivery system (cds) chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery module (cdm) and chemical delivery system (cds) Shenzhen Jewellok Technology Co., Ltd. is a premier manufacturer specializing in ultra-high purity (UHP)
- Body Material: Stainless Steel
-
Supplier: Lee Co. (The)
Description: rapid response times and can generate droplets operating up to 500 Hz. Its high speed operation enables accurate flow metering, acting as a replacement for some pressure regulators. Its ability to operate under high temperatures enables precision dispensing of viscous fluids and
- Pressure Rating: 800 psi
- Media Temperature: 275 F
- Features: Other
- Valve Type: Solenoid Valves
-
Supplier: ViscoTec Pumpen- u. Dosiertechnik GmbH
Description: The new and innovative precision volume dosimeter eco-PEN 300 made by ViscoTec offers a wide range of applications for low to high-viscosity dispensing. preeflow® eco-PEN is a rotating and perfectly pressure-tight displacement system. Self-sealing rotor/stator design. Conveyance
- Dispense Rate: 0.00012007820454545455 to 0.001480964522727273 L/min
- Metering Accuracy: 1 %
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead, Dot
Find Suppliers by Category Top
Featured Products Top
-
The latest offering from Fisnar, a division of Ellsworth Adhesives, is the updated DC100 MAX High Precision Dispenser. Designed to take your fluid dispensing operations to new heights of accuracy and efficiency, this dispenser allows you to tailor the dispensing process to your specific requirements. The DC100 Max is designed to handle a wide range of materials, making it a versatile solution for various industries. (read more)
Browse Dispensing Valve Systems Datasheets for Ellsworth Adhesives -
Tired of inconsistent mix ratios or having to manually adjust ratios? Fluid Research offers a two-component meter mixing machine to simplify dispensing with precision and ease. Engineered with a dual servo-driven system, it delivers ultimate control over shot size and volume, for (read more)
Browse Dispensing Valve Systems Datasheets for Ellsworth Adhesives -
-free, smooth operation, ideal for electrolyte injection, micro-dispensing, precision spraying, and laboratory dosing systems. Integrating Fountyl’s premium ceramic piston enables engineers to achieve reliable (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
In fluid dispensing and compact device applications, engineers often face limited space, inconsistent flow control, and high (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
The MICROLAB 600 from Hamilton is a highly precise syringe pump with a graphical user interface designed to quickly and easily dispense and dilute liquids. The inert fluid path minimizes sample carry over and (read more)
Browse Diluters Datasheets for Hamilton Company -
Product Overview Used in chemical metering pumps, precision dispensing systems, and fluid handling equipment in semiconductor wet processing and analytical instruments. Fountyl high-precision ceramic pistons are manufactured from alumina (Al2O3 99 (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
, the Microlab 600 is designed to increase the throughput and repeatability of any manual pipetting application. Have confidence in your semi-automated liquid handling, diluting, and dispensing processes with 99%+ accuracy and a highly inert fluid path for even the most sensitive techniques. (read more)
Browse Laboratory Dispensers Datasheets for Hamilton Company -
As battery manufacturing and precision fluid systems continue evolving, components increasingly require ultra-tight tolerances, chemical resistance, and long-term wear performance. Conventional metal solutions often struggle under aggressive media and continuous (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
and precision Efficient: Miniaturize reactions, scale up throughput, save on reagents, and remove pipette tip cost, saving time and resources across the board Tackle High-Viscosity and Diverse Reagents: The continuous flow chips enable accurate dispensing of thick fluids (read more)
Browse Laboratory Dispensers Datasheets for Formulatrix, Inc. -
stepper motors support sample transport and fluid control. Their precision helps enable high-throughput workflows and reduces the need for manual input. As devices become more compact and automation increases, motion systems must maintain performance within smaller form factors. Hybrid steppers meet these (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap
Conduct Research Top
-
Manual & Automated Precision Fluid Dispensing Systems
Technical improvements and the skyrocketing demand for electronic components throughout all industries have led to a reassessment of liquid adhesive bonding and potting processes. Powerful adhesive bonding and potting processes make it possible to protect workpieces from mechanical, chemical and
-
Technologies and Trends in Precision Fluid Dispensing for Medical Product Manufacturing
The medical device industry has come a long way in the last 20 years. Part of the evolution has. come from advancements in other industries, such as information technology, plastics and polymers, and. chemicals and adhesives. Today's devices are much smaller, yet more complex, than we have ever seen
-
Application of Servo in Dispense
Dispenser specializes in the control of fluid, dripping the liquid, and coating it on the product surface or the automated machine within product, which can achieve three-dimensional, four-dimensional path dispensing, precise positioning, precision control glue, no wire, no leaking, no dripping
-
A New Way to Handle Changing Fluid Viscosity and the "Full-to-empty" Effect
This paper explains how the Ultimus( TM) V High Precision Dispenser and Optimeter (TM) maintain consistent shot size in time-pressure dispensing processes as the fluid viscosity and volume of fluid remaining in the syringe change.
-
Motor Selection for Electronic Pipettes
The pipette is a basic fluid control tool for transferring tiny amounts of liquids. Electronic or motorized pipettes are an ergonomic alternative to manual pipettes and an efficient way to increase sample throughput with precision and accuracy. Instead of the traditional thumb-controlled pipetting
More Information Top
-
Dispensing Bottles & Applicators Products - HMC Electronics (800) 482-4440
Precision Fluid Dispensing System , 0 to 100 psi .
-
October 2014 Mid-Month Industry News - Nasa Tech Briefs :: Medical Design Briefs
Nordson EFD LLC, East Providence, RI, the world's leading precision fluid dispensing systems manufacturer, announces a new business collaboration with Unicontrols Co., Ltd., Tokyo, Japan, a leading manufacturer of small to medium size stainless steel tanks, which will significantly expand the availability…
-
November 2013 Month-End Industry News - Nasa Tech Briefs :: Medical Design Briefs
Nordson EFD, a Nordson company, East Providence, RI, a global leading precision fluid dispensing systems manufacturer, has received the ASI2013 Readers Choice Award from Adhesives & Sealants Industry magazine for its PICO® 500Hz Dispense Valve.
-
Development of novel hybrid poly(l-lactide)/chitosan scaffolds using the rapid freeze prototyping technique
Once uniformly mixed the mixture was loaded into a syringe of 5 ml on a precision fluid dispensing system (C0720M, Asymtek) for scaffold fabrication [24, 25].
-
Effects of laminin blended with chitosan on axon guidance on patterned substrates
A precision fluid dispensing system (C0720M, Asymtek) [17] was used to fabricate 2D grid patterns on glass coverslips using the different blended laminin–chitosan solutions: ChLN0, ChLN3 and ChLN6.
-
GPD Global to Exhibit PCD ‘H’ Series at Assembly & Automation Technology Expo 2011
GPD Global, a manufacturer of precision fluid dispensing systems for high-volume 24/7, low-volume/high-mix and R&D production will debut its Positive Cavity Displacement (PCD) âHâ Series high-resolution pumps in Booth #1849 at the upcoming Assembly & Automation Technology Expo…
-
GPD Global to Demonstrate PCD Technology at SEMICON West 2011
GPD Global, a manufacturer of precision fluid dispensing systems for high-volume 24/7, low-volume/high-mix and R&D production will demonstrate its award-winning Positive Cavity Displacement (PCD) Dispensing in Booth #6186 in the North Hall at the upcoming SEMICON West, scheduled…
-
Design and characterization of a precision fluid dispensing valve
Therefore, a precise and accurate fluid dispensing system would minimize contamination and rework problems as well as increase circuit reliability.
-
April 2014 Mid-Month Industry News - Nasa Tech Briefs :: Medical Design Briefs
…two fellow engineers, established Nordson ASYMTEK (originally Asymtek) in 1983 in Vista, CA, with a simple x-y platform and a z-axis head and invented what is now called “benchtop automation,” creating the first precise benchtop automated fluid dispensing system .
-
April Mid-Month Industry News - Nasa Tech Briefs :: Medical Design Briefs
Nordson EFD, a Nordson company, a global leader in precision fluid dispensing and fluid management systems , will celebrate its 50th anniversary throughout 2013 with participation in numerous North American and international trade shows, a global advertising and public relations campaign, and special…
Indicates content that may require registration and/or purchase.