Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Lift-Tables.net
Description: Since 1944, Presto Lifts, Inc. has been creating precision hydraulic equipment that improves safety and productivity. In 1977, Presto Lifts began producing a full line of manually propelled lifts and stackers under the brand name of Presto. 1990 saw the introduction of
- Capacity: 1,000 to 4,000 lbs
- Stroke: 21 to 24 inch
- Length: 60 inch
- Width: 48 inch
-
Supplier: Lift-Tables.net
Description: Since 1944, Presto Lifts, Inc. has been creating precision hydraulic equipment that improves safety and productivity. In 1977, Presto Lifts began producing a full line of manually propelled lifts and stackers under the brand name of Presto. 1990 saw the introduction of
- Capacity: 2,000 to 4,000 lbs
- Stroke: 36 inch
- Length: 60 inch
- Width: 72 inch
-
Supplier: Lift-Tables.net
Description: Since 1944, Presto Lifts, Inc. has been creating precision hydraulic equipment that improves safety and productivity. In 1977, Presto Lifts began producing a full line of manually propelled lifts and stackers under the brand name of Presto. 1990 saw the introduction of
- Capacity: 500 to 2,000 lbs
- Stroke: 30 to 60 inch
- Length: 66 inch
- Width: 42 inch
-
-
Supplier: Lift-Tables.net
Description: Since 1944, Presto Lifts, Inc. has been creating precision hydraulic equipment that improves safety and productivity. In 1977, Presto Lifts began producing a full line of manually propelled lifts and stackers under the brand name of Presto. 1990 saw the introduction of
- Capacity: 2,000 to 6,000 lbs
- Stroke: 33 inch
- Length: 48 inch
- Width: 50 inch
-
Supplier: Advance Lifts, Inc.
Description: When heavy loads need to be moved quickly, precisely and with consistent repeatability and/or a lift is expected to operate in an application which will exceed millions of cycles, an ultra high cycle lift should be considered. Our Ultra High Cycle (UHC) lifts offer not only
- Capacity: 3,000 lbs
- Stroke: 32 inch
- Length: 50 to 90 inch
- Width: 36 to 72 inch
-
Supplier: Dynatect Manufacturing, Inc.
Description: Custom Skirting for Scissors/Lift Table Bases Precision engineered aluminum extrusions are shaped to provide structure and strength to a durable, folded material. Its innovative, cost-effective design provides significant advantages over the traditional stitched covers that
- End Configuration: Flanged Collar
- Application: Scissors / Lift / AGV
- Shape: Square / Rectangular (Closed)
- Features: Stiffeners
-
Supplier: Autoquip Corporation
Description: AFB Pneumatic Air Bag Lift – Durable, Low Precision, Low Cost, Portable Scissors Tables for Work Positioning, Ergonomics, and Worker Productivity Autoquip's AFB family of Air Force Lifts are completely air powered, driven by heavy industrial pneumatic air bag actuators -
- Capacity: 2,500 lbs
- Stroke: 24 inch
- Length: 60 inch
- Width: 48 inch
-
Description: stiffness and stability while the precision ground ball-screw drive assures positional accuracy and worry-free operation. True Vertical Lift Platform Continuous duty - High dynamic performance 25 mm Vertical Travel Load Capacity to 76 kg. Positional Repeatablilty to 1 µm ±15 arcs.
- Capacity: 33.075 to 165.375 lbs
- Length: 7.87402 inch
- Width: 7.87402 inch
- Actuation: Electric Motor
-
Supplier: Autoquip Corporation
Description: VBS Mechanical Scissors Lift – Vertical Ball Screw Actuated Lift that Provides Repeatable, Programmable, and Clean Lifting VBS Vertical Ball Screw scissors lifts offer dependable mechanical lifting solutions by supporting the scissors table and load from beneath and
- Capacity: 8,000 lbs
- Stroke: 36 inch
- Length: 48 to 72 inch
- Width: 12 to 36 inch
-
Supplier: Autoquip Corporation
Description: Spiralift Mechanical Scissor Lifts – Utilizing Unique Stacking Column Actuator that Provides Repeatable, Programmable, and Clean Lifting A unique mechanical lifting solution, Spiral Scissor Mechanical lifts support loads from beneath and raise to any elevation using a stacked spiral
- Capacity: 4,000 lbs
- Stroke: 24 inch
- Length: 44 to 68 inch
- Width: 24 to 48 inch
-
Supplier: Autoquip Corporation
Description: AFB Pneumatic Air Bag Lift – Durable, Low Precision, Low Cost, Portable Scissors Tables for Work Positioning, Ergonomics, and Worker Productivity Autoquip's AFB family of Air Force Lifts are completely air powered, driven by heavy industrial pneumatic air bag actuators -
- Capacity: 2,500 lbs
- Stroke: 24 inch
- Length: 60 inch
- Width: 48 inch
-
Supplier: IntelLiDrives, Inc.
Description: Lift-Rotate stages offer precise and independent rotation and vertical translation for light to medium payload. This stage combines MLVT vertical stage and RTHM rotary table in very compact form factor for precision space constrained applications.
-
Supplier: IntelLiDrives, Inc.
Description: Lift-Rotate stages offer precise and independent rotation and vertical translation for light to medium payload. This stage combines MLVT vertical stage and RTHM rotary table in very compact form factor for precision space constrained applications.
-
Supplier: IntelLiDrives, Inc.
Description: Lift-Rotate stages offer precise and independent rotation and vertical translation for light to medium payload. This stage combines MLVT vertical stage and RTHM rotary table in very compact form factor for precision space constrained applications.
-
Supplier: IntelLiDrives, Inc.
Description: Lift-Rotate stages offer precise and independent rotation and vertical translation for light to medium payload. This stage combines MLVT vertical stage and RTHM rotary table in very compact form factor for precision space constrained applications.
-
Supplier: Visual Sound, Inc.
Description: Draper, Inc. This compact lift hides in the ceiling or in a table. Reveals itself at just the right time. The totally unique Phantom is a clever alternative to other projector lifts. It quickly and quietly dips the projector out of the ceiling and into the "show" position at the
- Features: Flat Panel Monitor
-
Supplier: Precision Automation Co., Inc.
Description: individual conveyors to fully integrated systems. Based on your individual requirements, we select and integrate the optimum material handling equipment. Specializing in the food & beverage industry as well as pharmaceutical and consumer products, Precision Automation® utilizes our vast
-
Supplier: Positech Corporation
Description: response and superior maneuverability with loads up to 940 pounds. The Simple Air Manipulator’s lift cylinder uses compressed air for vertical lifting and positioning. This industrial manipulator comes equipped with a standard operator-controlled pistol grip metering valve for vertical
- Capacity: 515 lbs
- Stroke: 66 inch
- Reach: 100 inch
- Actuation: Air / Pneumatic, Hand
-
Supplier: LeBlond Ltd.
Description: PRECISION GRINDING SPINDLE: The precision cartridge spindle is greased and free of maintenance. Built with four (4) preloaded class 9 super precision angular contact ball bearings suitable for heavy grinding. The spindle is directly coupled to a V3 motor. This ensures spindle
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz
- Power Source: Electric Motor / Vibrator
- Mounting: Floor / Stationary (Machine Tool)
- Type: Grinder - Grinding Wheel, Precision Grinder
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant through bore slip ring for rotary table, Automobile Slip Ring、Electric Swivel Slip Ring、Electrical Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Collectors、Slip Ring Ethernet And Power、Slipring For Robot, Specification Standard Product Outline Drawing Application Filed Our slip
- Number of Circuits: 12
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 10 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant high precision through bore slip ring for industrial machines, Electric Swivel Slip Ring、Hd-Sdi Slip Ring、Industrial Cable Drum Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Collectors、Slip Ring For Crane、Slipring For Robot, Specification Standard Product Outline Drawing
- Number of Circuits: 12
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 10 amps
-
Supplier: Newport MKS
Description: top and bottom of its vertical stroke, guaranteeing unrestricted movement for optimal performance. SafeLock™ mounting brackets eliminate the need to precisely align isolators and table holes when attaching the isolator to the table. Mechanical height adjustment allows quick and easy
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Mahr Inc.
Description: The 826 PC gage block measuring instrument is quick, reliable and highly accurate. An open and extremely rigid L-shaped stand forms the base for the two counteracting precision measuring probes and the absolutely level measuring table. Features Rigid cast stand for temperature
- Range: 0.01968505 to 6.692917 inch
- Mounting / Loading Options: Benchtop / Floor
- Display: Dial / Analog / Direct Reading Scale, Digital Display
- Gaging Technology: Electronic
-
Supplier: Industrial Magnetics, Inc.
Description: capable of handling up to 35 lbs. and exceeds the lift capacity of most suction cups. Retrieve hot parts off cutting tables with speed and precision! Increases production while reducing the potential for injury Powerful Rare Earth magnet holds parts securely "On-Command" release
- Holding Force: 35 lbs
- Weight: 2.1 to 2.5 lbs
- Length: 24 to 48 inch
- Industrial Magnets: Magnetic Retriever
-
Supplier: Monroe Engineering
Description: Retrieve hot parts off burn tables with speed and precision! Increases production while reducing the potential for injury Powerful Rare Earth magnet holds part securely "On-Command" release with just a quick blast of shop air Release is actuated with just one finger, it's simple as the
- Holding Force: 35 lbs
- Weight: 16 lbs
- Length: 48 inch
- Industrial Magnets: Magnetic Retriever
-
Supplier: Hymark/Kentucky Gauge
Description: quantity display, and 1000 line program memory Options • Position controller with RS232 interface and miter cut calculation • Pneumatic gauge arm lift & lower • A/C motor driven conveyors with manual speed control Accessories • Infeed roller table • Material stand with single roller •
-
Machine Fences, Stops, and Guides - Kentucky Gauge Heavy Duty Automatic Stop / Pushing System -- PDESupplier: Hymark/Kentucky Gauge
Description: quantity display, and 1000 line program memory Options • Position controller with RS232 interface and miter cut calculation • Pneumatic gauge arm lift & lower • A/C motor driven conveyors with manual speed control Accessories • Infeed roller table • Material stand with single roller •
-
Supplier: Jergens, Inc.
Description: Spherical segment creates all-directional alignment and reduces jaw lift for improved performance Spindle does not protrude past the end of the body. Brush seal design. Stationary Jaw: 4 bolt stationary design reduces lift. Pull-type design: Reduces stress on body during clamping. Chip
- Weight: 68.34 lbs
- Vise Features: Heavy-duty
-
Supplier: Aerotech, Inc.
Description: Design Features Compact, high-performance elevation stage Precision-ground ball screw or lead screw DC or stepper motor options High-vacuum capable Precision crossed-roller bearings Multi-axis configurations available with MPS linear and rotary stages Aerotech’s MPS-SV series
- Z-Axis Travel: 5 inch
- Rated Speed: 0.118110236220472 to 0.216535433070866 in/sec
- Carriage Load: 26.46 lbs
- Positioning Accuracy: 0.001 to 0.002 inch/inch
-
Supplier: Cosen Saws, USA
Description: "keep on" selector switch • PLC control Material Feeding & Clamping • Hydraulically powered material infeed lift roller • Idle roller work table for material feeding • Light projection for precise length measurement • Full stroke double retracting vise • Full stroke cylinder vises
- Cutting Capacity: 22.8 to 59 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Material Cut: Metal
-
Supplier: Hymark/Kentucky Gauge
Description: Precision linear steel guide rails with rack and cable trays • Easy retrofit to existing or selected conveyors and tables • Carriage with hardened double ball bearings • Magnetic linear encoder for direct measuring • Steel faceplate with manual arm lift, adjustable in X / Y / Z
-
Supplier: Hymark/Kentucky Gauge
Description: Precision linear steel guide rails with rack and cable trays • Easy retrofit to existing or selected conveyors and tables • Carriage with hardened double ball bearings • Magnetic linear encoder for direct measuring • Steel faceplate with manual arm lift, adjustable in X / Y / Z
-
Description: (B: with worktable, R: with turntable, P: with axes X/Y/Z). Advanced fiber and UV laser markers are available for integration as well as fully integrated vision inspection solutions. The general purpose B models: programmable Z-axis, worktable, electric lift door; ideal for almost any direct
- Thickness Capacity: 17.716545 inch
- X-axis Travel / Length Capacity: 12.4015815 inch
- Y-axis Travel / Width Capacity: 10.0393755 inch
- Z-axis / Vertical Travel: 13.779535 inch
-
Supplier: Cosen Saws, USA
Description: Structure • Triple Precision Ground Wheels and widened Double Track • Extra heavy-duty work table designed in consideration of heavier cutting load Blade Drive • Planetary gearbox guaranteeing high transmission efficiency • Inverter controlled infinitely variable blade speed Blade
- Cutting Capacity: 15.7 to 26 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
-
Supplier: McClellan Automation Systems
Description: from the time they are taken off the truck and put into place on your floor or in your cleanroom. The application of talent and precision is not reserved for automation engineering alone; we apply the same precision to our project management systems to complete your custom automation
- Industries Served: Agriculture, Electrical, Food / Beverage, General Industry / Manufacturing, Medical, Telecommunications
- Capabilities: Automated Storage and Retrieval (ASRS), Automatic Guided Vehicles (AGV), Conveyors, Lifts, Pallet Dispensers / Stackers, Pallet Transfer Systems, Palletizers, Parts Feeders, Pick and Place Equipment, Robotics, Vision Inspection, Web Handling / Converting
- Additional Capabilities: Cleanroom Application, Custom Equipment Design, Powder / Bulk Handling
- Services: Control System Design / Programming, Equipment Design, Factory Automation, Manufacturing Cells, On-site Support / Training, Process Development, Systems Design / Integration, Turnkey Systems
Find Suppliers by Category Top
Featured Products Top
-
), delivering reliable static discharge prevention and ESD damage protection for sensitive electronic components in electronics manufacturing, assembly, testing and rework workflows. As a premium tps ESD Workstation and tps ESD Table, this lifting type workbench is fully compliant with IEC (read more)
Browse Workbenches and Workstations (Industrial) Datasheets for TPS Elektronik GmbH -
maintenance lifts. These work access platform lifts are essential in environments where precision and safety are paramount. Unlike traditional maintenance or construction lifts, these platform lifts are meticulously designed for specific tasks on tall structures. While these lifts are stationary (read more)
Browse Lifts Datasheets for Advance Lifts, Inc. -
, Dialysis, Metering Air Pumps - Ventilators Medical Imaging: X-Ray, CT, MRI Hospital Beds, Exam Tables and Patient Transport Advanced Prosthetics Surgical Robots Stair Lifts (read more)
Browse Datasheets for ElectroCraft -
JD690_Flyer 6" Heavy Duty Milling Vise Built for maximum strength, precision, and reliability in (read more)
Browse Vises Datasheets for Jergens, Inc. -
professionals. Forces up to 10,000N: Whether it’s adjusting surgical tables or patient lifts, our actuators handle the load. Catalog Download! You can find detailed product information (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
options (depending on the ratio) for vertical lifts and indexing tables (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
Increasing Dependence on Precision Actuation Modern medical and dental devices rely heavily on controlled linear motion to perform critical functions. Applications include: Hospital beds and patient lifts (height adjustment, articulation (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
and shapes. Our unique stack-up approach simplifies complex workholding, gripping tight for precision while providing quick change for reduced setup time. More machining per setup and faster changeover in between equals maximum machine uptime. Experience the Jergens Difference Our (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
Overview of 2?Way Pneumatic Rotary Union A rotary union (also named rotary joint or rotary coupling) is a precision rotary sealing device that connects fixed pipelines to rotating equipment, delivering compressed air, steam, cooling water, hot oil, hydraulic oil and (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Load Cell Application - Viscosity / Liquid Separation
This particular application is used in batching or mixing of multiple chemicals. By measuring the viscosity, you can determine when to stop adding a liquid to the mix. As shown here, the table can be lifted so that the probe reaches the liquid in the tank. The probe can also be brought down
More Information Top
-
Mass balancing and spring element manipulation of micromechanical silicon-gyrometers with ultrashort laser pulses
In a standard laser machining setup, the handling of a fully equipped and heavy vacuum chamber on a precision lift table would be necessary, requiring spacious and costly machines.
-
DLP based fringe projection as an optical 3D inline measuring
method for inspection in manufacturing
The different z-levels are guaranteed by a precision lift table .
-
Sums and quantifiers
The reason is that neutral readings of (39) occur when the precise number of table lifting men is at stake, regardless of whether they have acted alone or with others.
-
Human-Computer Interaction – INTERACT 2011
With lifting to adjust scale precision, a person initiates and begins the search by first touching the video slider, and then gains preci- sion by lifting above the table (Figure 4 right).
-
The ATLAS TRT end-cap detectors
The transfer tooling was designed to maintain flatness of partially assembled wheels and allow a high precision smooth lift from one assembly table to another. .
-
The perception and prehension of objects oriented in the depth plane
II. Dissociated orientation functions in normal subjects
The subjects were asked to perceptually match the orientation of the target object by grasping the second object (identical to the target object) placed in front of them on the table top, using precision grip, lifting it about 10 cm above the …
-
Determination of the magnetic particle distribution in tumour tissue by means of x-ray
tomography
The lower part contains a coarse lifting table , and two high- precision and heavy-load Huber manipulators.
-
Psychological evaluation of the work of rolling mill operators
Since lifting and lowering of the tilting table are precise operations, a longer time is needed for their performance at a slower rate of information processing.
-
Measurement of magnetic noise characteristics on select AUVs with some potential mitigation techniques
While the other two AUVs were small enough to be placed on the motion table by hand, BPAUV required special and precision lifting and placement by crane, Figs. 7a and b.
-
The intermanual transfer of anticipatory force control in precision grip lifting is not influenced by the perception of weight
After a 10-s delay period, a tone from the PC speaker (time zero) signaled the participant to lift the object from the table with their right precision grip.
Indicates content that may require registration and/or purchase.