-
Supplier: Imao-Fixtureworks
Description: Body SK95 steel Quenched and tempered (Rc 55 - 60) Precision ground
- Body Diameter: 0.3149608 to 0.9842525 inch
- Pin Diameter: 0.1968505 to 0.7086618 inch
- Pin Material: Steel
-
Supplier: Imao-Fixtureworks
Description: Body SK95 steel Quenched and tempered (Rc 55 - 60) Precision ground
- Body Diameter: 0.1968505 to 0.7086618 inch
- Pin Diameter: 0.3149608 to 0.9842525 inch
- Pin Material: Steel
-
Supplier: Imao-Fixtureworks
Description: Body Steel (SK95) Quenched and tempered (HRC 55 - 60) Black oxide finish Precision ground
- Body Diameter: 0.5905515 to 1.574804 inch
- Pin Diameter: 0.393701 to 0.9842525 inch
- Pin Material: Steel
-
-
Supplier: Imao-Fixtureworks
Description: Precision quarter-turn fasteners with locating function & high clamping force. Can change and locate various attachments and small/big fixtures by one-touch quarter-turn lever operation. Locating repeatability : 0.003mm Clamping force : 3000N Flange diameter : 60mm
- Diameter / Size: 0.6299216 inch
- Length: 1.968505 to 2.2047256 inch
- Pin Type: Clamping Pin
- Features: Metric, Other, Search All Locating and Fixturing Pins
-
Description: What are blue zirconia ceramic pins? The blue zirconia ceramic pin is a special color zirconia ceramic pin. Compared with traditional white zirconia ceramics, blue zirconia ceramics have a blue appearance by adding specific metal ions or dyes. Features of blue zirconia ceramic
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Supplier: Carr Lane Manufacturing Co.
Description: Captive Locating Screws can be used for locating and clamping, or for clamping only, by selecting the appropriate screw length. The locating screw's precision-ground body is positively retained in a locking bushing. In fully retracted position, the bushing's spring clip
- Features: Search All Locating and Fixturing Pins
- Material: Steel, Hardened and Ground
-
Supplier: Tooling Technology
Description: Ensure precise trim alignment with Segen cartridge sets. Ensure maximum precision and accuracy every time with Segen's cone locator cartridges. Designed to accurately locate thermoformed sheet for secondary operations; such as trimming, heat-sealing and die cutting. Cone locator cartridges
- Features: Search All Locating and Fixturing Pins
-
Supplier: SAS Automation, LLC
Description: and SLL 16-30 are ideal for precision accuracy and performing several processes at the same time. Spring Loaded Locators provide the assurance required in complex and low tolerance applications.
-
Supplier: FHD Bearings Co., Ltd.
Description: Precision lock nut with locking pins KMT precision lock nuts are intended for applications where high precision, simple assembly and reliable locking are required. The three equally-spaced locking pins enable these lock nuts to be accurately positioned at right
- Outside Diameter: 1.181103 inch
- Overall Width: 0.5511814 inch
- Application: Aerospace, Automotive, Military, Pump
- Features: Other
-
Supplier: Jergens, Inc.
Description: Jergens Precision Expanding Dowels allow for fast and accurate location of twin vises on locator plates. The top and bottom half of the dowel expand separately. Aligns (2) holes concentrically and locks them into position. Both locking screws are accessed from the top of the pin.
- Diameter / Size: 0.5511814 inch
- Length: 1.1023628 inch
- Features: All Dowel Pins, Other
- Pin Type: Expanding Diameter Pin
-
Supplier: Carr Lane Manufacturing Co.
Description: Precision locating pins with a tapered tip for easy part loading, and a shoulder to resist downward forces (superior to standard dowel pins). Round Pins and Diamond Pins are often used together to locate from two holes in a workpiece. Diamond pins are
- Diameter / Size: 0.25 to 1 inch
- Length: 0.75 to 1.875 inch
- Pin Type: Diamond Locating Pin
- Features: English, Metric, Search All Locating and Fixturing Pins
-
Supplier: Carr Lane Manufacturing Co.
Description: Removable locating pin with a straight handle, precision ground for accurately aligning holes. The pin is inset into the handle and silver soldered to create a sturdy assembly. The handle is drilled for attaching a cable.
- Diameter / Size: 0.25 to 0.5 inch
- Length: 5.125 to 6.625 inch
- Features: English, Metric, Search All Locating and Fixturing Pins
- Pin Type: Round Locating Pin
-
Supplier: Carr Lane Manufacturing Co.
Description: L Pins are removable locating pins, precision ground for accurately aligning holes. The pin is inset into the handle and silver soldered to create a sturdy assembly. The handle is drilled for attaching a cable.
- Diameter / Size: 0.125 to 0.75 inch
- Length: 2.5 to 8 inch
- Features: English, Metric, Search All Locating and Fixturing Pins
- Pin Type: L-Pin
-
Supplier: Dayton Lamina Corporation
Description: Fit Bushing Non-Heat Treated Running Fit Bushing Self Lubricating Bushings Guide Bushing Steel Guide Pins and Posts Straight Guide Pins Press Fit Guide Pins Removable Guide Pin Demountable Guide Pin Ball-Bearing Guide Pin Mold Pins Leader Pins
- Features: Search All Locating and Fixturing Pins
-
Supplier: Radwell International
Description: LOCATING PIN, ROUND HEAD SHAPE, MALE THREAD SHANK, PRECISION G6, 8 MM OUTSIDE DIAMETER, FOR USE WITH JIGS & FIXTURES, HARD CHROME. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: MilesTek Corporation
Description: 8-PT CRIMPER 75-OHM BNC PIN This precision tool crimps small diameter 75 Ohm BNC plug center pins. It has 4-way crimping dies, full cycle ratchet, built-in pin locator and comfort grips. Designed for MilesTek connectors. FEATURES: 75 Ohm Pin Crimper 8-Point Crimper
-
Supplier: 3X Ceramic Parts Company Limited
Description: 3X Ceramic Parts Company provide different material of Ceramic Guide Pin: Silicone Nitride Guide Pin, Welding Pin Nano Zirconia blue ceramic guide pin , raw material imported from Germany China produced Blue Zirconia Ceramic material ZTA material White Zirconia Ceramic
- Compressive / Crushing Strength: 362,592.0983929925 to 565,643.6734930683 psi
- Dielectric Strength: 20,000,000 to 30,000,000 V/m
- Features: Alumina / Aluminum Oxide, Specialty Ceramic
- Applications: Dielectric / Electrical Insulation
-
Supplier: MilesTek Corporation
Description: 12 PT CRIMPER 75 OHM BNC PIN - 40-15005 This precision tool crimps small diameter 75 Ohm BNC plug center pins. It has 4-way crimping dies, full cycle ratchet, built-in pin locator and comfort grips. 12 indent points per crimp. The 12-point model was developed for Telco
- Connector Type: BNC
- Features: Coaxial Connector
-
Supplier: Allied Electronics, Inc.
Description: Embedded pin locators properly align pins to ensure accurate, reliable crimping Factory-calibrated for precision Requires low hand force & provides superior crimp force True ergonomic design for extreme comfort & performance Non-slip, soft rubber handles Double-plated die sets
-
Supplier: Koike Aronson/Ransome, Inc.
Description: Koike Aronson / Ransome robotic class features are available for most Koike Aronson / Ransome standard machines. Robotic applications may include use in the Aero Space, Automotive and heavy equipment industries. Anti-backlash and high locating accuracy is accomplished with high
- Type: Manipulator / Lifter
-
Supplier: Sandvik Coromant Co.
Description: small holes down to 0.3 mm (0.012 inch) Face grooving down to diameter 6.2 mm (0.244 inch) Easy to use Features Precision ground for high repeatability Wide range of cutting tools to meet all needs Locating pin for exact location of the cutting tools into the boring bar
- Shank / Arbor Diameter (if different): 0.157 to 1 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Hard / Hardened Metals, Stainless Steel, Steel, Titanium / Exotic Metals
- Cutter Type: End Mill, Finishing, Thread Mill
- Edges: Holder and Inserts
-
Description: position sensors Linear encoder feedback Dowel pin locating holes for tooling Multi-axis brackets & adapters Selectable motor mounts Servo motors and drive Programmable controls Cable management system
- Stroke or X-Axis Travel: 1.968505 to 23.62206 inch
- Carriage Load: 220.5 lbs
- Drive Type: Ball Screw
- Features: Cleanroom Rated, Holding Brake
-
Supplier: Allied Electronics, Inc.
Description: electrical rotation and 300° nominal effective mechanical rotation and are not sealed for washing. The housing, bushing and shaft are made from black molded thermoplastic. The flatted shaft is 3⁄4" long. The wiper is a contact spring. Stocked units unitize three in-line solder pc-pins. The
-
Supplier: Waytek, Inc.
Description: for right hand or left hand users Full cycle crimp mechanism to ensure consistent, reliable crimp Ratchet release mechanism to clear miscrimps and obstructions Precision eccentric adjustment for consistent performance and ability to calibrate Each tool has a unique serial number for
- Tool Type: Crimper
- Application / Connector Type: D-Sub
- Technology: Electrical Tools
-
Supplier: Manufacturers Supplies Co.
Description: system making it extremely versatile, fast & easy to use, assuring rapid changeover which in-turn decreases down time and production costs. Every station on the EL series is movable with fixed locating pins for quick change station to station and the machine may be purchased with
- Sheet Width / Working Depth (F to B): 6.8897675 to 13.779535 inch
- Equipment Type: Clicker Press
- Technology: Hydro-mechanical
-
Supplier: CTI Electronics Corporation
Description: FlightStick (flight simulator) is an industrial input device that offers real-time response rates with pin-point precise accuracy for a broad range of application possibilities. These industrial computer input devices are ideally suited for harsh environments, precision instruments,
- Number of Buttons: 3
- Applications: General Purpose, Industrial / Factory Automation, Medical
- Interface: Internal
- Device Type: Joystick
-
Supplier: Renold Jeffrey
Description: replacement of just a single steel U-type attachment requires the disassembling of several chain components, Klik-Top chain delivers the easy solution. Easy to remove and replace The clip is fixed onto the chain with a simple click. It attaches easily over the slightly extended pins of the
- Features: Conveyor Chain
- Chain Types: Roller Chain
- Rollers: Rollers
-
Supplier: DynaQuip Controls
Description: Stainless Steel stem shaft ensured dependability and positive disc positioning Locating holes at bottom and top of Wafer Valve Ease Installation. Lug style valve has drilled and tapped lugs meeting ANSI 125/150 flange standards Precision Profile Disc provides bubble-tight shut-off and
- Valve Size: 2 to 30 inch
- Pressure Rating: 200 psi
- Media Temperature: -40 to 350 F
- Number of Ports/Ways: 2
-
Supplier: DynaQuip Controls
Description: standards Precision Profile Disc provides bubble-tight shut-off and assures minimum torque and longer seat life Set Screw stabilizes the seat to prevent movement. Positive dead-end service up to 75PSIG MAX Precision Taper Pin Ensures a positive vibration proof shaft to disc
- Valve Size: 2 to 12 inch
- Pressure Rating: 200 psi
- Media Temperature: -40 to 350 F
- Number of Ports/Ways: 2
-
Supplier: Cessna Aircraft Company
Description: precision The Turbo Skylane JT-A includes a robust flight management system (FMS) with autopilot controls and additional override features to give you the kind of approach precision you would expect in a jet. The CWS button or control-wheel steering momentarily disengages the autopilot
-
Supplier: Caterpillar Machines
Description: of the front linkage also provide excellent visibility to the digging area. Auxiliary Hydraulics as Standard The 300.9D is fitted with auxiliary lines for hammer operation routed down to the stick. Locating the connecting point close to the work tool reduces connecting hose lengths and
- Horsepower: 13 HP
- Operating Weight: 2,061 to 2,170 lbs
- Travel Speed: 1.12 miles/hr
- Type: Crawler Excavator
-
Supplier: Douglas Electrical Components
Description: interface between the hermetically sealed chamber and the external environment while ensuring long-lasting performance. Whether it’s in high-speed motors, precision motors, or motors subjected to extreme conditions, our custom solutions enable efficient power transmission while maintaining a
- Temperature Range: 200 C
- Rated Voltage: 15,000 volts
- Features: Electrical
- Feedthrough Mount: Flange Mount, Threaded Mount
-
Supplier: ValueTronics International, Inc.
Description: analog, digital, and serial signals. The MagniVu™ high-speed acquisition enables you to acquire fine signal detail (up to 60.6 ps resolution) around the trigger point for precision measurements. MagniVu is essential for making accurate timing measurements for setup and hold, clock delay,
- Bandwidth: 350 MHz
Find Suppliers by Category Top
Featured Products Top
-
Product Overview Silicon nitride ceramic locating pins are precision-engineered components manufactured from advanced silicon nitride (Si?N?) ceramic materials. They provide excellent mechanical strength, fracture toughness, wear resistance (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
and ensure pallet is fully engaged on precision pins. Load capacity exceeds pallet limit to allow additional external forces. Pallet widths from 160 – 240 >>> 85lbs at 60psi air pressure Pallet widths from 320 – 480 >>> 200lbs at 60psi air (read more)
Browse Bulk Handling Conveyors Datasheets for Dorner Manufacturing Corp. -
In FixtureBuilder 8.0, users can now model fixtures that use the innovative Renishaw QuickLoad™ rail system. The QuickLoad rail system is used on CMMs and provides a secure work holding position when used in conjunction with QuickLoad base plates, which locate to the rail on either (read more)
Browse Metrology Fixtures and CMM Fixtures Datasheets for Renishaw -
Jergens Zero Point System! Say goodbye to time-consuming set-ups and hello to increased productivity. With its pneumatic or hydraulic release, you can easily change fixtures with precision and minimal effort. Cut set up times by up to 90% and get more done in less (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc.