Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: U.S. Sensor
Description: U.S. Sensor™s Laboratory Grade Temperature Probes are manufactured with ultra high stability thermistor elements. This high accuracy probe is provided with a NIST traceable calibration certificate with data points and a Resistance vs. Temperature (R/T) chart in 0.01°C
- Sensed Temperature: -20 to 105 F
- Probe Configuration: Straight Probe
- Basic Element Used: Thermistor
-
Supplier: ValueTronics International, Inc.
Description: The 884X-RTD is a temperature probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read by a meter. Additional Features: Manufactured using a coil
- Basic Element Used: RTD
-
Supplier: DigiKey
Description: PRECISION LINEAR THERMISTOR SENS
- Probe Configuration: Air Probe, Surface
- Features: Other
- Basic Element Used: Thermistor
-
-
Supplier: OMEGA Engineering, Inc.
Description: Precision RTD probes specialized for laboratory applications are available in 6 unique configurations to suite a variety of application needs. All units contain a 100 Ohm, Class A Platinum RTD Sensor and are supplied with an "MTP" style, 3-Pin Connector.
- Features: 100 Ohms (Most Common), 3, Platinum
- Basic Element Used: RTD
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA ENGINEERING Series "400" probes are for use in laboratory and R&D applications and have interchangeable sensor accuracy of 0.1C. Each sensor is supplied with a 10-foot vinyl cable and phone-plug connector. The Series "400" probes are 2252 Ohm @ 25C.
- Sensed Temperature: 212 F
- Probe Configuration: Air Probe, Straight Probe, Surface
- Sensor Termination Type: Bare or Insulated Lead Wires, Plug or Quick Connect
- Features: None or Hand held, Splash Proof or Watertight, Threaded Fitting
-
Supplier: Process Sensing Technologies USA
Description: automated set point programming Humidity and temperature-controlled chamber Generate 10 to 90% RH over +10 to +50°C temperature Built in precision chilled mirror reference instrument Transportable to allow on-site calibrations Applications: Calibration of humidity and
- Variables Measured: Temperature
-
Supplier: Chromalox
Description: 100 Ohm Platinum RTD Sensors 36" Teflon® Insulated 3-Wire Leads Standard with Subminiature MTP Series Connector
- Sensed Temperature: -328 to 446 F
- Sensitive Length: 1 inch
- Features: 100 Ohms (Most Common), 3, Platinum
- Probe Configuration: Flat/Ribbon
-
Supplier: Precision Resistor Co., Inc.
Description: Key Features: Are ideal as special-purpose temperature sensors in air conditioning and process control systems Offer Predictable and repeatable matching part-to-part to help avoid instrument re-calibration in the field More Component Features: Stability Vs. Time - All components are
- Technology / Construction: Wirewound Resistor
-
Supplier: RainWise, Inc.
Description: Precision Relative Humidity and Precision Temperature Sensor The RainWise RH/T sensor combines our temperature sensor with our relative humidity sensor. The "high precision" sensors are mounted within a passive multi-plate solar shield. This dual design results in
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -40 to 149 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: GP:50 Melt Pressure
Description: The Model T1 from GP:50 Melt Pressure is a precision accuracy melt temperature sensor, capable of supporting high-temperature measurements up to +750°F. Units feature an advanced ceramic insulated sleeve for high resistance to thermal extremes. High‐Temperature
- Sensed Temperature: 0 to 750 F
- Diameter or Width Range: 0.5 inch
- Features: 100 Ohms (Most Common), 2, 3, 4, E, J, K, Platinum, Threaded Fitting, Tip Sensitive
- Element Configuration: Double Element, Single Element
-
Supplier: GP:50 Melt Pressure
Description: The Model SCT Series from GP:50 Melt Pressure is a ceramically insulated precision accuracy melt temperature sensor, designed to be directly interchangeable with screen changers manufactured by Kreyenborg, Gneuss, Xaloy, Maag, PSI—Polymer Systems, and Parkinson. All Stainless Steel
- Sensed Temperature: 0 to 750 F
- Diameter or Width Range: 0.5 inch
- Sensitive Length: 0.394 inch
- Features: 100 Ohms (Most Common), 2, 3, 4, E, J, K, Platinum, Threaded Fitting, Tip Sensitive
-
Supplier: Process Sensing Technologies USA
Description: Rotronic offers a wide range of its own PT100 probes, but other 4-wire temperature probes can also be used. All PT100 Probes has a precision of class A within the range of -30 °C… 300 °C according to IEC751. Accuracy class B applies to the remaining
- Basic Element Used: RTD
-
Temperature Probes - 5610-9-P - Hart Precision Industrial Thermistor Probe, 9" Length -- GO-93202-53Supplier: Cole-Parmer
Description: Thermistor Probe
- Basic Element Used: Thermistor
-
Supplier: HVACQuick.com
Description: Greystone - Sensor Type 13 - 1000 ohm nickel. Flying lead temperature sensor 1800mm (6'') plenum rated cable Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a
-
Supplier: HVACQuick.com
Description: Greystone - Sensor Type 5 - 1800 ohm thermistor. Flying lead temperature sensor 1800mm (6'') plenum rated cable Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a
-
Supplier: HVACQuick.com
Description: Greystone - Sensor Type 21 - LM335 IC. OSA 4" x 4" PVC c/w sunshield/windshield Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control
-
Supplier: HVACQuick.com
Description: Greystone - Sensor Type 20 - 20,000 ohm NTC thermistor. Flying lead temperature sensor 1800mm (6'') plenum rated cable Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced
-
Supplier: Cole-Parmer
Description: index and windchill readings. Dual-line display simultaneously shows relative humidity and temperature, or air velocity and temperature. Optional external high-accuracy temperature probe expands the measurement range to 14 to 212
F (-10 to 100 C). - Sensed Temperature: 14 to 212 F
- Basic Element Used: RTD
-
Supplier: RCD Components, Inc.
Description: TEMPERATURE SENSING, PRECISION HI-TEMP PLATINUM, NICKEL, NICKEL IRON RTD's RCD’s Resistance Temperature Detectors are designed for tough industrial applications, and are utilized to sense or regulate air (PTC) or liquid (PTS) e nvironments. Series PTC feature an all-welded
- Operating Temperature: -67 to 932 F
- Length: 0.5 to 18 inch
- Width / Diameter: 0.125 to 0.25 inch
- Technology: Nickel, Nickel - Iron, Platinum, Wire Wound
-
Supplier: Newark, An Avnet Company
Description: Probe, RTD Pt100, Precision, Stainless Steel, 250 mm, 6 mm RoHS Compliant: Yes
-
Supplier: Fischer Technology, Inc.
Description: Ensuring the long-term protection of parts exposed to the extremely harsh conditions found in offshore environments requires specialized anti-corrosion coatings. For example, thermally sprayed aluminum (TSA) – used to protect stainless steel against corrosion even at high temperatures – can
- Application: Coating Thickness
- NDT Probe Technology: Inductive
-
Supplier: Cole-Parmer
Description: in your choice of 12, 9, or 6 inch sheath lengths.|The 12-inch and 9-inch probes range from –200 to 420°C, and the 6-inch covers the temperature range from –200 to 300°C. The 12-inch probes have a sheath diameter of 1⁄4", and the 9- and 6-inch probes have a sheath
- Sensed Temperature: -328 to 788 F
- Features: Platinum
- Basic Element Used: RTD
-
Supplier: Cole-Parmer
Description: RTD Probe
- Basic Element Used: RTD
-
Supplier: Advantech
Description: LoRaWAN Temperature Probe Sensor for Cold Chain and Hot Environments 3 wire connection for high precision LoRaWAN technology for efficient long-range wireless data transmissions IP67 waterproof enclosure for harsh environment applications Built-in 19000 mAh replaceable battery
-
Supplier: ValueTronics International, Inc.
Description: The 760ATC is a probe from BK Precision. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: ATC Probe for the BK Precision Model 760 Temperature range: 0 to 65 ºC, 32 to
-
Supplier: OMEGA Engineering, Inc.
Description: This RTD probe assembly has a miniature 3-prong Omega "MTP" style connector for easy connection to extension cables, hand held meters or other instrumentation. The sheath can be simply placed into a containter, or installed into place using an optional "BRLK" or "SSLK" compression fitting.
- Sensed Temperature: -58 to 932 F
- Diameter or Width Range: 0.1181103 to 0.125 inch
- Sensitive Length: 6 to 24 inch
- Features: 100 Ohms (Most Common), 2, Available as an Assembly, HVAC Applications, None or Hand held, Platinum
-
Supplier: Honeywell Sensing & IoT
Description: The 500 Series is broad portfolio of air/gas, liquid and surface temperature probes that use Honeywell's NTC (Negative Temperature Coefficient) thermistors. Thermistors can be very effective in sensing temperatures of gases, liquids or solids because of their enhanced
- Basic Element Used: Thermistor
-
Supplier: Honeywell Sensing & IoT
Description: The 500 Series is broad portfolio of air/gas, liquid and surface temperature probes that use Honeywell's NTC (Negative Temperature Coefficient) thermistors. Thermistors can be very effective in sensing temperatures of gases, liquids or solids because of their enhanced
- Basic Element Used: Thermistor
-
Supplier: Honeywell Sensing & IoT
Description: The 500 Series is broad portfolio of air/gas, liquid and surface temperature probes that use Honeywell's NTC (Negative Temperature Coefficient) thermistors. Thermistors can be very effective in sensing temperatures of gases, liquids or solids because of their enhanced
- Basic Element Used: Thermistor
-
Supplier: Honeywell Sensing & IoT
Description: The 500 Series is broad portfolio of air/gas, liquid and surface temperature probes that use Honeywell's NTC (Negative Temperature Coefficient) thermistors. Thermistors can be very effective in sensing temperatures of gases, liquids or solids because of their enhanced
- Basic Element Used: Thermistor
-
Supplier: Chromalox
Description: PR-10 — Stainless Steel Transition with 40" of Leadwires PR-12 — Cast Iron Protection Head with Internal Terminal Block PR-18 — Aluminum Head, Convenient Snap-Lock Design with Internal Terminal Block Precision 100 Ohm Platinum RTD Element Rugged Design Offers Variety of Protection Heads with
- Diameter or Width Range: 0.1625 to 0.5 inch
- Features: 100 Ohms (Most Common), 3, Other, Platinum, Terminal Block, Threaded Fitting
- Basic Element Used: RTD
- Probe Configuration: Straight Probe
-
Supplier: ValueTronics International, Inc.
Description: to multiple probe tips Precision Differential Probing Module – Optional handheld and fixtured probing Small precision-tapered tips, an articulated joint for compliance, and variable tip spacing TekConnect® Interface – TekConnect scope/probe control and usability Direct
- Bandwidth: 4,000 MHz
- Probe Type: Differential
-
Supplier: VAST STOCK CO., LIMITED
Description: Board Mount Temperature Sensors Precision Thermostat
-
Description: temperature measurement field, color printing equipment temperature control, car oil temperature measurement, engine cooling system, motor industry control system of overheating protection, heating control system, etc Technical performance describe: Measuring temperature
- Sensed Temperature: -40 to 572 F
Find Suppliers by Category Top
Featured Products Top
-
applications. Our Engineering team’s capabilities, knowledge, experience and on-site process evaluations provide you with support and the best possible temperature measurement results. Over 40 percent of Pyromation’s business consists of custom designs and constructions. If you (read more)
Browse Temperature Probes Datasheets for Pyromation -
Precision Temperature Sensing for Demanding Applications Accurate temperature data drives performance across industrial, medical, and connected systems. Probes Unlimited (read more)
Browse Temperature Probes Datasheets for Heilind Electronics, Inc. -
may be a thing of the past, the need to more precisely control electric currents in a vehicle is on the rise. Isabellenhütte Heusler GmbH & Co. KG in Dillenburg, Germany, has unveiled a newly engineered high-precision sensor that meets the standards under rules and regulations worldwide (read more)
Browse RTD Temperature Probes Datasheets for Isabellenhutte USA -
enables it to measure large-sized parts with high accuracy and excellent performance. Precise Metrology-grade Results TrackProbe adopts high-precision optical tracking and robust algorithms to measure the shapes and GD&T of different parts with high accuracy (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
-generation compact optical 3D probing system designed to bring unmatched flexibility, accuracy, and mobility to industrial inspection and smart manufacturing. NimProbe combines the handheld i-Probe with the i-Tracker in a fully wireless, lightweight design, redefining high-precision measurement for (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
-accuracy inspection for small-to-medium precision components Seamless Probing and Scanning Integration (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
INDUSTRY-FIRST MODULAR GOLD CUP PROBE We have launched an industry-leading version of our Gold Cup Probe to address challenges in measuring tube temperatures inside compact or (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for LAND -
tolerances and uniform dimensions are ideal for applications where accuracy and precision are essential. In precision instrumentation, hypodermic tubing plays a crucial role of sensors and probes, providing a small, precise tube for the transfer of fluids or gases. Additionally, this tubing is (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
analytical applications the PTFE Tube Diluter provides exceptional performance with no interference from carryover. However, some applications require a higher level of assurance and that is why the new Disposable Tip Hand Probe was developed. For these sensitive applications, the sample is (read more)
Browse Diluters Datasheets for Hamilton Company -
New Myron L® Company 900 Series system implementation for pH, Conductivity/TDS, and Temperature control ensures quality, increases production, and reduces chemical usage and overall costs in 5-Stage Pre-treatment Process prior to powder coat. Problem: A large manufacturer of (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company
Conduct Research Top
-
Why Choose Riedon (a Resistor Company) For Your Special RTD Requirements
Riedon has manufactured high-precision wirewound resistors for OEM industries since 1960. These precision resistors have tolerances as small as 0.005%. They are extremely stable over time, and operate over wide operating temperatures. Resistors this precise and stable require unusual design
More Information Top
-
Peri‐operative body temperatures in isoflurane‐anaesthetized rabbits following ketamine–midazolam or ketamine–medetomidine
A temperature probe (Adult esophageal/ rectal temperature probe 401; YSI Precision temperature probes , Dayton, OH, USA) was inserted into the oesophagus to the level of the elbow, to measure body temperature in °C.
-
Platelets and Megakaryocytes
The heating unit also has a precision temperature probe (arrow) to main- tain a constant physiological temperature during flow.
-
Transfer of hot dry rock technology
High- Precision Temperature Probes . . . . . . . . .
-
Brain tissue oxygen monitoring: a study of in vitro accuracy and stability of Neurovent-PTO and Licox sensors
Temperature was measured by two precision temperature probes (Equilibrator Tonometer integrated probe, RNA Medical and Physitemp TH-5, Clifton, NJ, USA).
-
The design of the cooling system for the CMS Barrel Electromagnetic Calorimeter
Measurement of the 4 grid precision temperature probes .
-
A thermal signal generator probe for the study of neural thermal transduction
The closed-loop control approach ensures precise probe temperature despite possible variations in thermal loading.
-
Platelets and Megakaryocytes
The air temperature inside the Perspex chamber is regulated by a preci- sion temperature probe placed inside the hood at a point close to the glass perfusion chamber.
-
Effects of temperature, pH, and ionic strength on the adsorption of nanoparticles at liquid–liquid interfaces
The chamber was well insulated and the chamber’s temperature was measured using a high precision temperature probe to ensure that it remained constant.
-
Precise temperature monitoring in boreholes: evidence for oscillatory convection? Part 1: Experiments and field data
Precise temperature probes were used enabling the reading accuracy within few thousandths of degree.
-
Effects of combining ethanol (EtOH) with gamma-hydroxybutyrate (GHB) on the discriminative stimulus, locomotor, and motor-impairing functions of GHB in mice
Baseline body temperature (°C) was obtained using a digital rectal thermometer (YSI precision temperature probe , Daytona, OH) inserted 2.5 cm into the rectum prior to drug administration and following the four behavioral measures.
Indicates content that may require registration and/or purchase.