Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Daheng New Epoch Technology, Inc.
Description: A goniometer stage is a device used to rotate an object precisely, within a small angular range, about a fixed point in space. Goniometers are similar to linear stages, but, rather than providing linear movement, the stage partially rotates about a fixed point above the mounting
- Load Capacity: 5.5125 lbs
- Overall Length: 40 to 65 inch
- Overall Width: 1.574804 to 2.5590565 inch
- Features: Center Bore
-
Supplier: PI (Physik Instrumente) L.P.
Description: A-523 is an air bearing Z tip/tilt stage with direct drive. Designed as a parallel-kinematic multi-axis system, the platform can be used for Z and tip/tilt motion. This stage offers ultra-precision in miniature format. The combination of the noncontact components
- Z-Axis Travel: 0.09842525 inch
- Carriage Load: 17.64 lbs
- Bearing Type: Air Bearing
- Motor Type: Linear Motor
-
Supplier: Edmund Optics Inc.
Description: Metric and English Hole Pattern Versions Available Tilt Control in Two Axes (Kinematic Movement) Precision Micrometer Drive Mechanically Compatible to Other TECHSPEC® Stages Black Anodized Aluminum Construction Ideal for tilt control of both optics and mounting posts. Our
- Load Capacity: 6.615 lbs
- Overall Length: 2.755907 inch
- Overall Width: 2.755907 inch
- Stage Type: Inclination Positioning
-
-
Supplier: Edmund Optics Inc.
Description: Metric and English Hole Pattern Versions Available Tilt Control in Two Axes (Kinematic Movement) Precision Micrometer Drive Mechanically Compatible to Other TECHSPEC® Stages Black Anodized Aluminum Construction Ideal for tilt control of both optics and mounting posts. Our
- Load Capacity: 6.615 lbs
- Overall Length: 2.755907 inch
- Overall Width: 2.755907 inch
- Stage Type: Inclination Positioning
-
Supplier: Edmund Optics Inc.
Description: Metric and English Hole Pattern Versions Available Tilt Control in Two Axes (Kinematic Movement) Precision Micrometer Drive Mechanically Compatible to Other TECHSPEC® Stages Black Anodized Aluminum Construction Ideal for tilt control of both optics and mounting posts. Our
- Load Capacity: 4.41 lbs
- Overall Length: 1.574804 inch
- Overall Width: 1.574804 inch
- Stage Type: Inclination Positioning
-
Supplier: Edmund Optics Inc.
Description: Metric and English Hole Pattern Versions Available Tilt Control in Two Axes (Kinematic Movement) Precision Micrometer Drive Mechanically Compatible to Other TECHSPEC® Stages Black Anodized Aluminum Construction Ideal for tilt control of both optics and mounting posts. Our
- Load Capacity: 4.41 lbs
- Overall Length: 1.574804 inch
- Overall Width: 1.574804 inch
- Stage Type: Inclination Positioning
-
Supplier: PI (Physik Instrumente) L.P.
Description: Precision Trajectory Control Parallel-Kinematics/Metrology for Enhanced Responsiveness / Multi-Axis Precision Travel Ranges to 200 Micron / 4 milliradian Clear Aperture 66 x 66 mm Direct Metrology with Capacitive Sensors for Highest Precision PICMA® High-Performance Multilayer
- Z-Axis Travel: 0.001968505 to 0.009448824 inch
- Base Length: 5.905515 inch
- Base Width: 5.905515 inch
- Base Height: 1.181103 inch
-
Supplier: Artifex Engineering
Description: Our economical precision translation stage 06PTS-1S(3-in square) and 06PTS- 1.5S(3- 4- in rectangle), with respective travel distance of 1- and 1.5-inch, are equivalent to our product 06PTS-1 except using an M6x0.25mm pitch screw instead of micrometer to meet the fix and tilt
- Stroke or X-Axis Travel: 1 to 1.5 inch
- Base Length: 3.149608 inch
- Base Width: 2.9921276 inch
- Base Height: 0.96456745 inch
-
Supplier: Newport MKS
Description: The 561-TILT Tilt Platform provides two-axis (θYθZ) angular alignment of the fiber with minimal translation. The tilt platform mounts on top of an XYZ stage for five degrees of freedom. Fiber and device holders mount to a rail on top of the tip/tilt platform. The
- Axis Configuration: Tip/Tilt Axes
-
Supplier: Newport MKS
Description: The 561-TILT-LH Tilt Platform provides two-axis (θYθZ) angular alignment of the fiber with minimal translation. The tilt platform mounts on top of an XYZ stage for five degrees of freedom. Fiber and device holders mount to a rail on top of the tip/tilt platform.
- Axis Configuration: Tip/Tilt Axes
-
Supplier: Newport MKS
Description: optical rail (not included) on top of the tip/tilt platform. The 562F-TILT stage utilizes precision 100 TPI adjustment screws and is a right-hand configuration. Pitch & Yaw Stage Mounts Directly to XYZ Stage 561-TILT and 562F-TILT Tilt
- Axis Configuration: Tip/Tilt Axes
-
Supplier: Newport MKS
Description: The M-561-TILT Metric Tilt Platform provides two-axis (θyθz) angular alignment of the fiber with minimal translation. The tilt platform mounts on top of an XYZ stage for five degrees of freedom. Fiber and device holders mount to a rail on top of the tip/tilt
- Axis Configuration: Tip/Tilt Axes
-
Supplier: Bell-Everman Inc.
Description: The DDT200 Rotary Axis combines affordability with precision in a clean, low profile package, perfect for fulfilling your rotary motion requirements for metrology and light mechanical processes. A large diameter (44.5mm) center hole is perfect for bringing utilities to your payload with the
- Maximum Torque: 9.46902654867256 In-lbs
- Rotary Velocity / Speed: 4,584 deg/sec
- Positioning Accuracy: 0.004698253878 degrees
- Platter Diameter: 7.87402 inch
-
Supplier: IntelLiDrives, Inc.
Description: Integrated Yaw-Tilt (A/B) two-axis rotary assembly provides high-speed machining capabilities for complex 3D part geometries. The precision-aligned system allows accurate positioning on a hemispherical surface. Uses cost-effective gear driven rotary stages technology.
-
Supplier: IntelLiDrives, Inc.
Description: Integrated Yaw-Tilt (A/B) two-axis rotary assembly provides high-speed machining capabilities for complex 3D part geometries. The precision-aligned system allows accurate positioning on a hemispherical surface. Uses cost-effective gear driven rotary stages technology.
-
Supplier: IntelLiDrives, Inc.
Description: Integrated Tilt-Yaw (A/B) MDR two-axis rotary assembly provides high-speed machining capabilities for complex 3D part geometries. The precision-aligned system allows accurate positioning on a hemispherical surface. Uses cost-effective gear driven rotary stages technology.
-
Supplier: IntelLiDrives, Inc.
Description: Integrated Tilt-Yaw (A/B) MDR two-axis rotary assembly provides high-speed machining capabilities for complex 3D part geometries. The precision-aligned system allows accurate positioning on a hemispherical surface. Uses cost-effective gear driven rotary stages technology.
-
Supplier: PI (Physik Instrumente) L.P.
Description: Product overview A-523 is an air bearing Z tip/tilt stage with direct drive. Designed as a parallel-kinematic multi-axis system, the platform can be used for Z and tip/tilt motion. This stage offers ultra-precision in miniature format. The combination of the
- Load Capacity: 17.64 lbs
- Shape: Flat, Round
- Design: Metric
-
Supplier: PI (Physik Instrumente) L.P.
Description: A-361 is an air-bearing XY-ThetaZ stage with direct drives. Designed as a parallel-kinematic multi-axis system, the platform moves in the X and Y directions as well as rotational in the Z axis. This stage offers ultra-high precision with a very low profile. The combination of
- Motor Type: DC
- Features: Other
- Axis Configuration: X-Y Axes
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's RST-AE Series products are motorized rotation stage devices with built-in direct reading encoders for high accuracy motion. Rated for a 300 kg centered load capacity and 70 N⋅m of torque, they are ideal for high load, high precision, angular positioning applications. They have
- Load Capacity: 674.4 lbs
- Maximum Torque: 398.23008849557505 In-lbs
- Rotary Velocity / Speed: 60 deg/sec
- Gear Ratio: 102 (N:1)
-
Supplier: Mad City Labs, Inc.
Description: microscopy alignment applications which require long range travel and high precision. Internal position sensors utilizing proprietary PicoQ® technology provide picometer and nanoradian precision under closed loop control. Features Low profile piezo nanopositioner: 0.8" Three axis
- Z-Axis Travel: 0.00393701 inch
- Carriage Load: 0.441 to 1.1025 lbs
- Features: Electrical, Other
- Axis Configuration: Tip/Tilt Axes, X-Y-Z Axes
-
Supplier: ABTech, Inc.
Description: ABTech’s line of precision mechanical rotary tables address the motion needs for a full range of part sizes and weights. High precision angular contact bearings are incorporated into stages that are designed and manufactured in-house to extremely tight geometric tolerances. The
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
- Drive Mechanism: Electric Drive, Manual Drive
- Features: Indexing, Position Encoder, Tilting Table
-
Supplier: Vimfun Diamond Wire Saw
Description: SGD 52 is a Small Diamond Wire Saw which is a precision cutting tool designed for laboratories and research environments. It is optimized for cutting delicate and fragile materials, such as crystals and substrates, offering smooth and accurate results. Key Features: Precision Cutting:
-
Supplier: ETEL S.A.
Description: hollow shaft. With optional coarse Z-axes, this module provides unprecedented control over wafer motion profiles and improves precision and efficiency in semiconductor manufacturing. Utilizing flexure-based fine Z-axis technology, hysteresis issues are avoided while achieving nanometer-level
- Z-Axis Travel: 0.0787402 to 0.4724412 inch
- Rated Speed: 393.7007874015748 in/sec
- Carriage Load: 5.62 lbs
- Motor Continuous Power: 0.00402066115470846 to 0.11793939387144815 HP
-
Supplier: ETEL S.A.
Description: hollow shaft. With optional coarse Z-axes, this module provides unprecedented control over wafer motion profiles and improves precision and efficiency in semiconductor manufacturing. Utilizing flexure-based fine Z-axis technology, hysteresis issues are avoided while achieving nanometer-level
- Z-Axis Travel: 0.0787402 to 0.4724412 inch
- Rated Speed: 393.7007874015748 in/sec
- Carriage Load: 5.62 lbs
- Motor Continuous Power: 0.00402066115470846 to 0.12464049579596226 HP
-
Supplier: Evident Scientific
Description: rotation are standard. Further automating the inspection process, the motorized stage can be controlled via a joystick or via pre-programmed routines. One push button drives the stage to and from the load/unload position and home position. (Motorized stage may not be available
- Grade: Benchtop
- Eyepiece Style: Binocular
- Microscope Type: Compound
- Features: Digital Display, Mechanical Stage
-
Supplier: Mahr Inc.
Description: ring light, dimmable LED back light, dimmable Robust cast stand Stable XY table precision mounted Quick and fine adjustment of all axes Excellent accuracy and reliability due to the optical incremental measuring system Operating and Display Unit QC 100 Large, high contrast backlit graphic LCD
- Total Magnification: 8 to 40 X
- Resolution: 1,000 nm
- Grade: Benchtop
- Remote Interface: Computer Interface
-
Supplier: ETEL S.A.
Description: precision, such as overlay metrology and flip-chip processes on large plates. Characteristics Standard strokes of 365 x 355 mm Up to 6 degrees of freedom Up to 80 kg payload Built-in vacuum supply and customer signal cables at chuck level
- Stroke or X-Axis Travel: 0 to 14.3700865 inch
- Y-Axis Travel: 0 to 13.9763855 inch
- Rated Speed: 47.24409448818898 in/sec
- Carriage Load: 27.5625 lbs
-
Supplier: Aerotech, Inc.
Description: Design Features 2nd-generation photonics alignment platform built on high-performance ANT nanopositioners Up to 6 axes of precision motion Proven reliability for 24/7 manufacturing Noncontact, direct-drive for all axes enabling high-throughput alignment Minimum incremental motion to 2 nm on
- Stroke or X-Axis Travel: 1.968505 inch
- Y-Axis Travel: 0.1181103 inch
- Z-Axis Travel: 1.968505 inch
- Rated Speed: 2.95275590551181 to 15.748031496063 in/sec
-
Supplier: Mad City Labs, Inc.
Description: precision aligned add-on component to the RM21™. The TIRF module controls the angle of illumination and the focusing of the excitation beam onto the back focal plane of the objective lens. The TIRF module enables straightforward adjustment of the excitation beam from along the optical axis
- Application: Biological / Life Science
- Remote Interface: Computer Interface, Image Analysis Processing Software
- Features: Mechanical Stage, Monocular
- Grade: Research
-
Supplier: ABTech, Inc.
Description: ABTech’s precision mechanical spindles address the high-speed motion needs for different weight and part size. High precision angular contact bearings are incorporated into stages that are designed and manufactured in-house to extremely tight geometric tolerances. The result is
- Drive: Direct / Shaft Drive, Motorized
- Design Units: English, Metric
- Configuration: Foot Mounted
- Application: Grinding
-
Supplier: Zygo Corporation
Description: with clear lines of sight, to help make measurement setups and changeovers simple and quick. Systems can be equipped with a variety of sample staging that range from fully manual X/Y and tilt stages, to fully automated stages with 150 mm of travel and 4 degrees of tilt.
- Features: 3-D Scanning / Profiling, Digitizing / Imaging, Profile Measurement
- Mounting Options: Benchtop
- Control: Manual, PC
-
Supplier: Zygo Corporation
Description: easy to use, with a heavy duty tip/tilt stage that provides repeatable part placement without the need for custom fixturing. The compact footprint, with built-in vibration isolation, requires minimal production floor space. Vibration Robust The Verifire XL system includes ZYGO's
- Zoom: 1 to 50 X
- Aperture Size: 300 mm
- Laser Wavelength: 633 nm
- Operating Temperature: 59 to 86 F
-
Supplier: DigiPas Technologies Inc.
Description: iteration (tedious & time consuming task of trial-and-error) experienced when using those outdated single-axis 'bubble' or traditional digital levels to conduct surface plane levelling, tilt angle measurement, surface flatness profiling and precision 2D alignment tasks. DIY satellite
- Angular Range: 360 degrees
- Angular Resolution: 0.05 degrees
- Measuring Technology: Electronic
-
Supplier: DigiPas Technologies Inc.
Description: trial-and-error) experienced when using those outdated single-axis 'bubble' or traditional digital levels to conduct surface plane levelling, tilt angle measurement, surface flatness profiling and precision 2D alignment tasks. DIY satellite dish aligning has become speedy and
- Angular Range: 0 to 90 degrees
- Angular Resolution: 0.1 degrees
- Reading Method / Display: Digital Display
- Measuring Technology: Electronic
Find Suppliers by Category Top
Featured Products Top
-
Five-Axis Air Bearing Stage, New from PI XYZ-Tip-Tilt Multi-axis Nanopositioning System for Optics, Photonics, and Semiconductor Applications PI (Physik InsAtrumente), a global leader in precision motion control and nanopositioning, has released the A (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
Piezo Phase Shifter with Tip-Tilt Correction features Sub-Nanometer Resolution Large-aperture, low profile, high stiffness – ideal for optics and interferometry PI, a global leader in piezo nanopositioning and precision motion control equipment (read more)
Browse Piezoelectric Actuators Datasheets for PI (Physik Instrumente) L.P. -
Unique single-module 3-axis precision motion platform PI (Physik Instrumente), a leader in precision motion control, has introduced the A-361 air-bearing XY-rotation stage, a compact nanopositioning platform engineered for ultra-high precision and stability in demanding research and (read more)
Browse Rotary Tables Datasheets for PI (Physik Instrumente) L.P. -
Machine builders face a recurring design challenge in dynamic motion control: achieving high tilting-moment stiffness and reliable right-angle reduction without adding unnecessary envelope size or external support bearings. While multi-stage planetary gearheads remain a standard choice (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
tension for controlled performance • 360° rotation and tilt stage for flexible positioning • Minimal kerf loss to (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
air bearing stages, piezoelectric solutions, precision motion control equipment, and hexapod parallel-kinematics for semiconductor applications, photonics, bio-nano-technology and medical engineering. PI has been developing and manufacturing standard & custom precision products with piezoceramic (read more)
Browse Linear Actuators Datasheets for PI (Physik Instrumente) L.P. -
Ask an engineer - it saves you time and headaches! About PI PI is a leading manufacturer of air bearing stages, piezoelectric solutions, precision motion control equipment, and (read more)
Browse Air Bearings Datasheets for PI (Physik Instrumente) L.P. -
four 100Mbps links simultaneously. Each channel is wired to RJ45 connectors for plug-and-play integration with standard network cables, switches, and cameras. This makes it an ideal rotary network connector for applications like pan-tilt-zoom (PTZ (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Miniature Multi-Channel Slip Ring for Precision Signal Rotation Product Overview This micro (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
In-House Engineering and Manufacturing Expertise
: Early-stage engineering collaboration Precision gearing and machining expertise Process optimization and manufacturability support Scalable production capabilities Long-term partnership focused on customer success In-House Engineering (read more)
Browse Contract Manufacturing Services Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
Conduct Research Top
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems (.pdf)
Manufacturers of precision positioning systems are often faced with applications requiring multi-axis stage systems. Usually an object has to move in two, three or more degrees of freedom (DOF) including linear movements, rotary movements, tilt and/or lifting operations.
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
requiring multi-axis stage systems. Usually an object has to move in two, three or more degrees of freedom (DOF) including linear movements, rotary movements, tilt and/or lifting operations. Parallel kinematic drives like hexapods can easily provide 6 DOF quite elegantly, but in most cases a simple stacked
More Information Top
-
High precision stereo profilometry
A solution to the relocation problem could be obtained via high precision tilt stages .
-
Proposal for a universal test mirror for characterization of slope measuring instruments
The method is based on use of a test flat mirror mounted on a precise tilting stage .
-
Proposal for a Universal Test Mirror for Characterization of SlopeMeasuring Instruments
The method is based on use of a test flat mirror mounted on a precise tilting stage .
-
Laser vibrometry based on analysis of the speckle pattern from a remote object
The de- vice made by scheme A (Fig. 8a), hereinafter device A, con- sist of two units: laser unit (below) and receiving unit (on top) which are connected to each other by precise tilt stage .
-
A 360° single‐axis tilt stage for the high‐voltage electron microscope
(1988) High precision tilt stage for the high-voltage .
-
Electron Tomography
In the development of electron tomography of subcellular structures, progress hinged on the availability, to the biologist, of high- or intermediate- voltage electron microscopes equipped with precision tilt stages and sup- ported by sophisticated image-processing resources.
-
Understanding the neostriatal microcircuitry: High‐voltage electron microscopy
Turner,J.N., Barnard,D.P., Matuszek, G., and See,C.W. (1988)High- precision tilt stage for the high-voltage electron microscope.
-
Ultrathin SiO 2 on Si. VI. Evaluation of uncertainties in thickness measurement using XPS
To evaluate a typical setting error in our instrument, which does not have a high- precision tilt stage , a laser system was devised to evaluate the repeatability of setting Â.
-
Performance of the upgraded LTP-II at the ALS Optical Metrology Laboratory
A precise tilting stage that is a key element of such a calibration system is under customized fabrication at PI Gmbh & Co.
-
Self-mixing laser diode vibrometer for the measurement of differential displacements
The differential vibrometer instrument, showing the two optical heads mounted on two precision tilt stages .
Indicates content that may require registration and/or purchase.