Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Minebea Intec GmbH
Description: Compression load cell from 100 t to 520 t. They provide absolute precision for container cars and dosing systems. Made of stainless steel, they are highly resistant and also insensitive to vibrations. Proven rocker pin principle for best compensation of expansion and shear
- Force / Load Rating: 1,102.5 to 1,146,402.4 lbs
- Accuracy: 0.008 to 0.5 ±% Full Scale
- Operating Temperature: -40 to 203 F
- Output: Analog Current, Analog Voltage
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series 1100 Ultra Precision Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages Performance to .02% High output - to 4 mV/V Eccentric load compensated Low deflection 0.0008%/°F (.0015%/°C) temp.
- Force / Load Rating: 200,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series 1101 Ultra Precision Compression-Only Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages Performance to .02% High output - to 4 mV/V Eccentric load compensated Low deflection .0008%/°F
- Force / Load Rating: 1,124 to 2,248 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression
-
-
Supplier: Transducer Techniques, LLC
Description: applications, the load cell is bolted down to a flat surface and center loaded, utilizing the thru tapped hole. Load buttons or load bearing compression only applications are offered in our accessories section. For in line tension applications, we recommend our tension
- Force / Load Rating: 1,000 to 50,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: United Testing Systems, Inc.
Description: Technically known as precision electronic force measuring units, United's Load Cells are designed to precisely measure the amount of force (load) applied to the specimen being tested. Available in single or dual bridge, United load cells offer the
- Force / Load Rating: 1 to 120,000 lbs
- Accuracy: 0.5 ±% Full Scale
- Features: Instrument / Meter, Sensor / Transducer
-
Supplier: Honeywell Test & Measurement
Description: The Model 125 load cell combines both a compact and high precision form to offer a superior tension and compression force transducer. The one-piece, S-shaped design achieves a maximum non-linearity of 0.03% full scale for load ranges from 100 kg to 500 kg.
- Force / Load Rating: 661.5 lbs
- Accuracy: 0.02 ±% Full Scale
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Transducer Techniques, LLC
Description: GSO SERIES CAPACITY RANGES: 10, 25, 30, 50, 100, 150, 250, 500, 1,000 GRAMS The GS0 Series Load Cells can be utilized in tension or compression or both with excellent compliance. The force sensing end of the anodized aluminum GS0 Series is tapped 6-32 thru for attachment possibilities
- Force / Load Rating: 10 to 1,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Transducer Techniques, LLC
Description: MDB SERIES CAPACITY RANGES: 2.5, 5, 10, 25, 50, 75, 100 lb The MDB Series Load Cells was designed to help fill the growing need for a greater selection of high accuracy load cells for use in space limited applications. Capacity ranges 2.5, 5, 10, 25 and 50 lbs are made of
- Force / Load Rating: 2.5 to 100 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Transducer Techniques, LLC
Description: SBO SERIES CAPACITY RANGES: 50, 100, 200, 300, 500, 750, 1,000, 2,000, 3,000, 5,000 lb SB0 Series load cells are offered for tension or compression applications for precision weight and force measurements. Applications might include conveyor scales, check weighers, and counting
- Force / Load Rating: 50 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Baumer Ltd.
Description: Load cells can be used in static and high dynamic applications and can be loaded by compression or tension/compression. Load cells stand for high-precision and low noise signal processing. • Characteristic curve deviation 0,5% • Nominal force 5...10 kN • Output
- Force / Load Rating: 0 to 2,248 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: -4 to 158 F
- Package: Canister
-
Supplier: OMEGA Engineering, Inc.
Description: Model LCEC load cells are designed to operate in all weather or wash-down environments. Their low profile and high side load capability simplify mechanical installation considerations. Their weather sealing, high precision and repeatability make them ideally suited for
- Force / Load Rating: 50 to 1,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Package: Cantilever
-
Supplier: Cole-Parmer
Description: Sub-miniature load cell |Small in size and capable of highly accurate readings, the LCFD Series comprises subminiature load cells for precision industrial applications. They are all stainless steel, measure both tension and compression|loads, and have male
- Features: Sensor / Transducer
-
Supplier: Cole-Parmer
Description: Sub-miniature load cell |Small in size and capable of highly accurate readings, the LCFD Series comprises subminiature load cells for precision industrial applications. They are all stainless steel, measure both tension and compression|loads, and have male
- Features: Sensor / Transducer
-
Supplier: Cole-Parmer
Description: Sub-miniature load cell |Small in size and capable of highly accurate readings, the LCFD Series comprises subminiature load cells for precision industrial applications. They are all stainless steel, measure both tension and compression|loads, and have male
- Features: Sensor / Transducer
-
Supplier: Cole-Parmer
Description: Sub-miniature load cell |Small in size and capable of highly accurate readings, the LCFD Series comprises subminiature load cells for precision industrial applications. They are all stainless steel, measure both tension and compression|loads, and have male
- Features: Sensor / Transducer
-
Supplier: Montalvo Corporation
Description: Not all load cells are created equal. As part of the ES Series of load cells, Dead Shaft/Idler load cells deliver the finest sensitivity in the industry. Accuracy, Precision, Consistency, & Functionality combine to make the most reliable & repeatable
- Force / Load Rating: 25 to 500 lbs
- Operating Temperature: -4 to 158 F
- Output: Analog Current
- Package: Rod End - Male
-
Supplier: Montalvo Corporation
Description: Not all load cells are created equal. As part of the ES Series of load cells, Dead Shaft/Idler load cells deliver the finest sensitivity in the industry. Accuracy, Precision, Consistency, & Functionality combine to make the most reliable & repeatable
- Force / Load Rating: 25 to 500 lbs
- Operating Temperature: -4 to 158 F
- Output: Analog Current
- Package: Rod End - Male
-
Supplier: Baumer Ltd.
Description: Load cells can be used in static and high dynamic applications and can be loaded by compression or tension/compression. Load cells stand for high-precision and low noise signal processing. • Characteristic curve deviation 0,3% • Nominal force 10...100 kN • Output
- Force / Load Rating: 0 to 22,480 lbs
- Accuracy: 0.3 ±% Full Scale
- Operating Temperature: -4 to 158 F
- Technology: Capacitive
-
Supplier: Sensor Developments, Inc.
Description: The 10019 hollow force sensor is designed to measure compression only loads. The 10043 is designed to measure tension and compression loads. These versatile, high precision sensors are used in both metal working and automotive applications. Because of their design, they are
- Accuracy: 0.25 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Package: Pancake
- Features: Sensor / Transducer
-
Supplier: ADLINK Technology Inc.
Description: The PCI-9524 is a robust, multi-purpose module designed for turnkey material test systems (MTS). Equipped with four strain gauge-based transducer input channels, four general purpose analog input channels, and a 3-axis motion controller, the PCI-9524 delivers a complete hardware solution for
- Sampling Frequency: 30 kHz
- Resolution: 24 bits
- Host Connection: Direct Backplane Interface
-
Supplier: Minebea Intec GmbH
Description: Compression load cells from 100 kg to 5 t. Specially designed for tank and hopper weighing as well as basic dosing systems. For use in EX zones 1, 2, 20, 21, 22 and FM DIV 1. Ultra-high precision load cell for batching applications Load cell capacity
- Force / Load Rating: 220.5 to 11,023.1 lbs
- Accuracy: 0.008 to 0.04 ±% Full Scale
- Operating Temperature: -40 to 203 F
- Output: Analog Voltage
-
Supplier: OMEGA Engineering, Inc.
Description: Small in size and capable of providing highly accurate readings, the LCFD Series miniature load cells are precision subminiature load cells for industrial applications requiring a small size and high accuracy. They are all stainless steel, measure both tension and
- Force / Load Rating: 100 lbs
- Accuracy: 0.15 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Adopts high-precision resistance strain principle Supports force measurement in the range of 0-10ton. Robust pressure-bearing structure with simplified installation. High precision and high stability High response frequency
- Force / Load Rating: 1,000 to 10,000 lbs
- Operating Temperature: -4 to 176 F
- Output: Analog Voltage
- Force Measured: Compression
-
Supplier: Montalvo Corporation
Description: Not all load cells are created equal. As part of the ES Series of load cells, Dead Shaft/Idler load cells deliver the finest sensitivity in the industry. Accuracy, Precision, Consistency, & Functionality combine to make the most reliable & repeatable
- Force / Load Rating: 25 to 500 lbs
- Operating Temperature: -4 to 158 F
- Output: Analog Current
- Package: Rod End - Male
-
Supplier: OMEGA Engineering, Inc.
Description: Small in size and capable of providing highly accurate readings, the LCMFD Series load cells are precision subminiature load cells for industrial applications requiring a small size and high accuracy. They are all stainless steel, measure both tension and
- Force / Load Rating: 200 lbs
- Accuracy: 0.15 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
Supplier: Carr Lane Manufacturing Co.
Description: Versatile, heavy-duty load cell for measuring clamping force in hydraulic or mechanical clamping systems. This high-quality, precision gauge is an extremely useful tool to measure clamping force. Flat side provides relief to allow proper positioning in-line with the clamping
- Force / Load Rating: 0 to 13,488 lbs
- Force Measured: Compression
- Features: Gauge / Indicator, Sensor / Transducer
- Package: Pancake
-
Supplier: RDP Electrosense
Description: Our SLC-RM load cell or force sensor is a device which converts load or force into an electrical signal. A tension load cell measures the tension force applied between the top and bottom mounting threads. Care should be taken to ensure that the model SLC-RM
- Operating Temperature: -65.2 to 249.8 F
- Output: Analog Voltage
- Device: Sensor Element / Chip
- Force Measured: Tension
-
Supplier: tecsis LP
Description: The unique parallelogram design of the model XLA provides a low profile, precision load cell with a high tolerance for off-center loading. The XLA comes in one size covering ranges from 2.2 to 500 lbs. and is available in aluminum or stainless steel. This configuration is ideal
- Force / Load Rating: 2.2 to 500 lbs
- Operating Temperature: -60 to 200 F
- Output: Analog Voltage
- Package: Cantilever
-
Supplier: RDP Electrosense
Description: Our RLC load cell or force sensor is a device which converts load or force into an electrical signal. The RLC load cell should be mounted on a hard, flat surface. Our RLC compression load cell measures the force applied to the load button. Care
- Force / Load Rating: 2,205 lbs
- Operating Temperature: -4 to 140 F
- Output: Analog Voltage
- Force Measured: Compression
-
Supplier: Siemens Process Instrumentation
Description: mounting in vehicles when used with a special mounting unit. Mounting unit for vehicles The mounting unit leads the force in the center of the load cell. It takes over directly occurring side and lift-off forces. The mounting unit is available in a rated load range of the
- Features: Sensor / Transducer
- Force Measured: Shear
- Shear Type: Shear Beam
- Application: Weigh Scales
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The DU-35P has four header selectable transducer output ranges of 2mV/V, 5mV/V, 10mV/V and 20mV/V. All of these ranges can provide a full scale display of 2000 counts from the precision ratiometrically compensated 5V DC excitation provided by the meter. The meter accepts 4 Wire or 6
- Number of Digits: 3.5
- Width: 92 mm
- Height: 45 mm
- Depth: 56.5 mm
-
Supplier: Laurel Electronics LLC
Description: 1/8 DIN Digital Panel Meter for strain gauge load cell is a 5-digit panel meter with exceptionally high accuracy and stability for use with low-level signals. Load cell meter operation provides sensitivity down to ±20 mV full scale for use with 2 mV/V load
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: Sherborne Sensors
Description: The SS2 load cell was designed for applications where precision measurement of extremely low forces is required. It is are based upon bonded semi-conductor strain gauge technology, conferring excellent sensitivity and eliminating the fragility associated with unbonded strain
- Force / Load Rating: 0.0661375661375661 lbs
- Operating Temperature: -4 to 194 F
- Output: Analog Voltage
- Package: Bolt
Find Suppliers by Category Top
Featured Products Top
-
Transducer Techniques is an industry leader in designing and manufacturing high quality load cells, torque sensors, and related instrumentation for load, force, and torque measurement applications. Learn more about our load cells. (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
Reliable Force Measurement in Small Spaces Our compression load cells adopt high-precision resistance strain technology, providing accurate and repeatable force measurements (read more)
Browse Load Cells Datasheets for XJCSENSOR Technology Co., Ltd. -
Transducer Techniques offers three types of beam style load cells. Learn about our various beam load cells. (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
. How it Works - Strain Gauge Load Cell RDP Electrosense RDP is a designer and manufacturer and distributor of LVDT displacement transducers, amplifiers, load cells and pressure (read more)
Browse Load Cells Datasheets for RDP Electrosense -
IEEE 1451.4 Standard. Every Smart Load Cell boasts a TEDS (Transducer Electronic Data Sheet) stored on an EEPROM chip, standardizing data like sensor type, interface, sensitivity, bridge type, excitation, and more. Say goodbye to manual configuration! The Smart Load Cell identifies and describes (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
The GS0 Series Load Cells can be utilized in tension or compression or both with excellent compliance. The force sensing end of the anodized aluminum GS0 Series is tapped 6-32 thru for attachment possibilities for almost any application. Bonded foil strain gages at the sensing element provide (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
Precision Force Measurement These load cells adopt the high-precision resistance strain principle, delivering accurate readings under both tension and compression. Their S (read more)
Browse Tension Meters Datasheets for XJCSENSOR Technology Co., Ltd. -
Calling all engineers! Dive into load cells, the ultimate force measurement tool. Discover how they ensure precise weight readings, enhance material testing, and optimize process control. Improve your engineering prowess today! Read White Paper Now. (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
strain gauge type transducer and has a mV output which may require an amplifier. We can offer a variety of high quality, low noise and high precision strain gauge amplifiers. Menu of Load Cells (Force Sensors (read more)
Browse Load Cells Datasheets for RDP Electrosense -
it. This series of transducer is a strain gauge type transducer and has a mV output which may require an amplifier. We can offer a variety of high quality, low noise and high precision strain gauge amplifiers. Menu of Load Cells (Force (read more)
Browse Load Cells Datasheets for RDP Electrosense
Conduct Research Top
-
Introduction to Load Cells
Load Cell: A load cell is a transducer that converts a load acting on it into an analog electrical signal. This conversion is achieved by the physical deformation of strain gages which are bonded into the load cell beam and wired into a wheatstone bridge configuration. A load cell is a transducer
-
Load Cell and TORQUE SENSOR Application - Stamping
in order to ensure the final product is not defective. Load Cell | Bending Beam Load Cell | Canister Load Cell | Column Load Cell | Compression Load Cell | Custom Load Cell | Donut Load Cell | High Capacity Load Cell | Low Capacity Load Cell | Miniature Load Cell | Pancake Load Cell | Precision Load
-
Torque Sensor Application - Assembly Line / Automation
Load Cell | High Capacity Load Cell | Low Capacity Load Cell | Miniature Load Cell | Pancake Load Cell | Precision Load Cell | Pressure Sensor | Reaction Torque Sensor | Rotary Torque Sensor | S Beam Load Cell
-
Torque Sensor Application - Prosthetic Limbs
life without any interruptions. Load Cell | Bending Beam Load Cell | Canister Load Cell | Column Load Cell | Compression Load Cell | Custom Load Cell | Donut Load Cell | High Capacity Load Cell | Low Capacity Load Cell | Miniature Load Cell | Pancake Load Cell | Precision Load Cell | Pressure
-
Torque Sensor Application - Rotating Torque Monitoring System
Cell | Low Capacity Load Cell | Miniature Load Cell | Pancake Load Cell | Precision Load Cell | Pressure Sensor | Reaction Torque Sensor | Rotary Torque Sensor | S Beam Load Cell
More Information Top
-
Electro-active polymer actuator based on PVDF with bacterial cellulose nano-whiskers (BCNW) via electrospinning method
The generated force of PVDF-BCNW actuator at the end point is measured by precision load cell ( Transducer Technique).
-
Spontaneous activity as a contingency-controlled behavior within an operant context: alprazolam concentration-effect relations after subcutaneous administratio...
Each platform was equipped with a precision linear load cell transducer with an adjustable gain amplifier, 60 Hz notch filter, and a fitted base (PHM-252A-60; Med Associates, Georgia, Vt., USA).
-
Contribution of the active metabolite, norcocaine, to cocaine's effects after intravenous and oral administration in rats: pharmacodynamics
Animals were placed individually into stainless steel cages (38.0×25.5×17.5 cm) resting on plat- forms outfitted with a precision linear load cell transducer with an adjustable gain amplifier, 60 Hz notch filter, and a fitted base (PHM-252A-60, Med…
-
Cortical voluntary activation of the human knee extensors can be reliably estimated using transcranial magnetic stimulation
Voluntary and evoked forces were measured using a linear strain gauge (AST-100 tension load cell ; Precision Trans- ducers ) coupled to the chair and the leg with a rigid, non-compliant device.
-
A method for personalising the blade size for competitors in flatwater kayaking
To achieve this, a force transducer (PST 100 tension load cell – Precision Transducers Ltd) was inserted in series with the cable that attaches the paddle shaft to the ergometer.
-
Silicon micro-masonry using elastomeric stamps for three-dimensional microfabrication
Clean, smooth, flat silicon disks with radii ranging from 14 μm to 190 μm, patterned on a silicon wafer, were connected to a precision load cell ( transducer Techniques, GSO-10, ∼50 μN resolution) attached to motorized rotational and x, y translational stages.
-
Automating monitoring of cat feeding behaviour
Therefore, an aluminium single point cantilever load cell ( Precision Transducers PTASP6-B-1.2) with a maximum capacity of 1200 grams was used for each bowl.
-
Industrial and Research News
Details of an ingenious conveyor belt weighing system using a precision load cell made by Trans- ducers (CEL)Ltd., have been releasedby Courtadds Engineering Ltd., who developedthe system recently for one of their Operating Divisions.
-
Removing visual feedback for a single limb alters between-limb force tremor relationships during isometric bilateral contractions
The abduction force was measured at the proximal interphalangeal joint for each of the index fin- gers with two Ultra Precision Mini Load Cells ( Transducer Techniques, USA, MDB-2.5, range 2.5 lbs).
-
A Marine Propeller Aerodynamic Test Facility
A Precision Transducers shear beam load cell (model PT2000, Precision Transducers Inc, Auckland, New Zealand) rated for 20 kg with a total error of ±0.03% full-scale is con- nected to the propeller shaft through some thrust bearings.
Indicates content that may require registration and/or purchase.