Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Carr Lane Manufacturing Co.
Description: Precision locating pins with a large shoulder to resist downward forces. Tapered tip for easy part loading. The type shown here, with a press-fit shank, is designed for permanent installation (also available in a lockscrew type, with a slip-fit shank for renewable
- Diameter / Size: 0.3125 to 1 inch
- Length: 1.1875 to 2.625 inch
- Pin Type: Diamond Locating Pin
- Design Units: English, Metric
-
Supplier: Newark, An Avnet Company
Description: PRESS FIT PIN .200"-CENTER / 12500
-
Supplier: Heilind Electronics, Inc.
Description: 8MM SW1 PRESS-FIT MALE PIN
-
-
Supplier: Heilind Electronics, Inc.
Description: 6MM SW1 PRESS-FIT MALE PIN
-
Supplier: Heilind Electronics, Inc.
Description: 11MM SW1 PRESS-FIT MALE PIN
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1445 Finish/Plating: Tin/Tin Material: Brass Body / Beryllium Copper Spring Mounting: Press-Fit Pin Size: .032 -.046" RoHS: No
- Features: Other
- Product Type: PCB Pins
- Mounting: Press-fit
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1698 Finish/Plating: Tin/Tin Length: .200 (5.1) Material: Brass Body / Beryllium Copper Spring Mounting: Press-Fit Pin Size: .025 - .037" RoHS: No Type: Micro Jack
- Features: Other
- Product Type: PCB Pins
- Mounting: Press-fit
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1436 Finish/Plating: Tin/Tin Length: .200 (5.1) Material: Brass Body / Beryllium Copper Spring Mounting: Press-Fit Pin Size: .022 -.034" RoHS: No Type: Micro Jack
- Features: Other
- Product Type: PCB Pins
- Mounting: Press-fit
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1446 Finish/Plating: Tin/Tin Length: .220 [5.6] Material: Brass Body / Beryllium Copper Spring Mounting: Press-Fit Pin Size: .032 -.046" RoHS: No Type: Jacks
- Features: Other
- Product Type: PCB Pins, Pin Receptacles
- Mounting: Press-fit
-
Supplier: Newark, An Avnet Company
Description: PRESS FIT PIN .200" CENT-LEAD FREE / 12500
-
Supplier: Newark, An Avnet Company
Description: PRESS FIT PIN .200"-CENTER / 12500 ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: 1x5 SFP Cage Assembly w/ Press Fit Pins
-
Supplier: Mill-Max Mfg. Corp.
Description: Pressfit Press-Fit Receptacle, accepts mating leads of .012-.017 inches
- Features: Other, Receptacle
- Product Type: Pin Receptacles
- Mounting: Press-fit
-
Supplier: Central Components Mfg.
Description: Features Fast, economical installation on logic panels, PC boards and backplanes Multiple plating options available Customization available Stackable body style Available in single or double row .025" (0.64mm) square pins Press fit/Action Pin mounting
- Voltage Rating: 250 volts
- Current Rating: 3 amps
- Contact Pitch: 2.54 mm
- Connector Type: Board-to-Board Connector
-
Supplier: Jergens, Inc.
Description: Jergens Press Fit Slotted Locator Bushings are used with L Pins to align (2) holes without binding. Features, Benefits, & Product Specifications: Material: Tool Steel Heat Treat: 58-62 RC Available for 3/16" through 1" (6mm through 25mm) diameter pins Supplied with roll
-
Supplier: Amphenol Aerospace Corporation
Description: Standard density and hi-density insert arrangements with pin and socket contacts• Fixed screw machine contacts, available in solder cup, straight PCB, right angle PCB• EMI filter D-Sub connectors use planar capacitors
- Connector Type: D-Sub
- Gender: Female / Jack, Male / Plug
- Geometry: Straight
-
Supplier: Reid Supply
Description: Adjustable locating screws are used with locating pins to accurately position workpieces in jigs and fixtures. . SLB-33
-
Supplier: Utmel Electronic Limited
Description: 37 Position D-Sub Plug, Male Pins Connector, Through Hole Press-Fit
- Voltage Rating: 300 volts
- Current Rating: 5 amps
- Gender: Male / Plug
-
Supplier: Rego Electronics Inc.
Description: Power backplane connectors available in right angle male & vertical female types. Features & Benefits - One power contact carrying 65A, plus full modular design enables customers choose their own number of power and signal pins. Target Market - Telecommunication, Networking, Data
- Features: Board Mount Connector
- Gender: Female / Jack
-
Supplier: JC Cherry, Inc.
Description: Louver Type Socket Pins PCB Press-Fitting Acceptable plug: Dia.1.00mm/0.039" PCB Hole Size: Dia.0.9+/-0.05 (Reference) ●High Current Socket Pin can be soldered to PCB or cable. ●Can be used with press-fitting into a hole of insulator. ●Your custom products welcome. ●Au
- Features: IC Socket
- Product Type: PCB Pins
- Mounting: Press-fit
-
Supplier: JC Cherry, Inc.
Description: Louver Type Socket Pins PCB Press-Fitting Type Acceptable plug: Dia.1.50mm/0.059" PCB Hole Size: φ1.1+/-0.05 (Reference) ●High Current Socket Pin can be soldered to PCB or cable. ●Can be used with press-fitting into a hole of insulator. ●Your custom products welcome. ●Au
- Features: IC Socket
- Product Type: PCB Pins
- Mounting: Press-fit
-
Supplier: Rego Electronics Inc.
Description: Four types for 2x2 power pins, 2x2 power pins with 6 or 16 signal pins, 1x3 power pins with 6 signal pins and 1x1 power pin. Features & Benefits - PCB space saving Many types available for selection Up to 45A DC per pin Target Market -
- Features: Board Mount Connector
- Gender: Female / Jack
-
Supplier: Rego Electronics Inc.
Description: Four types for 2x2 power pins, 2x2 power pins with 6 or 16 signal pins, 1x3 power pins with 6 signal pins and 1x1 power pin. Features & Benefits - PCB space saving Many types available for selection Up to 45A DC per pin Target Market -
- Features: Board Mount Connector
- Gender: Female / Jack
-
Supplier: American Ring
Description: Slotted Pins have a characteristic gap and are used in holes slightly smaller than their free outside diameter. The gap allows the slotted pin to contract and fit snug to the hole. Coiled Pins work similarly to slotted pins, however the design produces a pin
- Pin Type: Coiled Spring Pin, Roll / Slotted Spring Pin
- Features: Search All Spring Pins
-
Supplier: JC Cherry, Inc.
Description: Louver Type Socket Pins Cable Soldering Type Acceptable plug: Dia.1.00mm/0.039" Wire: AWG#22 0.3mm (Reference) ●High Current Socket Pin can be soldered to PCB or cable. ●Can be used with press-fitting into a hole of insulator. ●Your custom products welcome. ●Au plating over
- Features: IC Socket
- Product Type: PCB Pins
- Mounting: Press-fit
-
Supplier: Rego Electronics Inc.
Description: Rego offers bandolier square pins in a wide variety of sizes. We use standard tooling for most products while our tooling is adapted to meet your specific requirements. We handle orders from small batches to large volumes with short production lead time. Our products are applied majorly to
- Contacts Pitch: 1 to 5.08 mm
- Contact Plating: Gold Plating
- Product Type: PCB Pins
- Mounting: Press-fit, Through-hole
-
Supplier: G.L. Huyett
Description: Grooved pins are solid press fit fasteners that are quickly gaining in popularity. New manufacturing techniques are being engineered that yield additional features, and over time we believe that grooved pins will become even more popular. Grooved pins have three
- Diameter / Size: 0.0393701 to 0.6299216 inch
- Length: 0.1574804 to 4.724412 inch
- Features: All Dowel Pins, Other
- Material: Aluminum, Stainless Steel
-
Supplier: Reid Supply
Description: Solid non-threaded press fit fastener. Grooved pins differ from other press fit fasteners such as dowel pins, in that the holes do not need to be reamed prior to insertion. Commonly used in place of taper pins, rivets, set screws and keys. When the
- Diameter / Size: 0.25 inch
- Length: 1 inch
- Features: All Dowel Pins, Other
- Pin Type: Groove Pin, Taper Pin, Nonthreaded
-
Supplier: Dayton Lamina Corporation
Description: Fit Bushing Non-Heat Treated Running Fit Bushing Self Lubricating Bushings Guide Bushing Steel Guide Pins and Posts Straight Guide Pins Press Fit Guide Pins Removable Guide Pin Demountable Guide Pin Ball-Bearing Guide Pin Mold
- Features: Search All Locating and Fixturing Pins
-
Supplier: Aratas America LLC
Description: International DIN standards; Solderless Connection Series (Fine Fit) Backplane systems can be designed with ease with XC5 Connectors as conforming with DIN standards. Using unique W-shaped pins, these Connectors prevent contacts from being bent or falling out. Ensures highly reliable
- Voltage Rating: 300 volts
- Current Rating: 2 amps
- Number of Contacts: 32 #
- Contact Pitch: 2.54 mm
-
Supplier: Imao-Fixtureworks
Description: Pin for the quick change over of fixture plates. Precise locating with simple press fit design. The tapered pin plus movable tapered bushing allow easy operation with excellent repeatability by firm dual contact. Cost saving. Locating repeatability : 0.01mm Mounting
- Diameter / Size: 0.4724412 to 0.787402 inch
- Pin Type: Clamping Pin
- Design Units: Metric
- Features: Other, Search All Locating and Fixturing Pins
-
Supplier: Carr Lane Manufacturing Co.
Description: Precision locating pins with a large shoulder to resist downward forces. Tapered tip for easy part loading. The type shown here, with a slip-fit shank and lockscrew slot, is designed for renewable installation (also available in a press-fit type for permanent
- Diameter / Size: 0.3125 to 1 inch
- Length: 1.1875 to 2.625 inch
- Pin Type: Diamond Locating Pin
- Design Units: English, Metric
-
Supplier: DigiKey
Description: PRESS-FIT PIN
- Features: Board Mount Connector
-
Supplier: VAST STOCK CO., LIMITED
Description: Pin & Socket Connectors Press-Fit PCB Pin
- Number of Contacts: 1
- Contact Plating: Gold Plating
- Product Type: IC Socket
- Features: Other
-
Supplier: DME Company
Description: recommended that a minimum of four Guided Ejection Guide Pins and Bushings be installed. Short press fit lengths for use in guided ejection applications Pins are hardened and precision ground
- Diameter / Size: 0.749 to 1.499 inch
- Length: 3.75 to 6.125 inch
- Features: All Dowel Pins
- Design Units: English
Find Suppliers by Category Top
Featured Products Top
-
diameters • Ideal for mating with their standard line of micro jacks • Available for press-fit, swage or solder mounting • Sizes for .032, .062, .093 and .125 thick PC boards • Custom micro pins manufactured to your specifications • Other (read more)
Browse PCB Pins and Receptacles Datasheets for Keystone Electronics Corp. -
providing specifications, this design guide provides valuable information including: Guidance as to when to use a Solid Pin versus other types of press-fit pins Features and benefits of each type of Solid Pin How to select the proper retention feature (read more)
Browse Dowel Pins Datasheets for SPIROL -
position of the machine in relation to the press. “Another reason the rotary scrap chopper fits our application is how it can be mounted into the system. Sweed made us a stand to put on the same passline as the material.” NOT ALL SMOOTH SLIDING (read more)
Browse Refining and Recovery Equipment Datasheets for Sweed Machinery, Inc. -
Secure Your Next Adventure... With Jergens Quick-Release Pins! From outdoor adventures to creative at home projects, Jergens Quick Release pins are designed for quick, reliable connections in a wide range of (read more)
Browse Industrial Pins Datasheets for Jergens, Inc. -
These commercial grade pins are readily available and are offered in the most popular sizes at an economical cost. Your choice of either "T" handle, or button handle, these designs are perfect for manufacturing, medical, vehicle, marine, and many other applications. SPECIAL (read more)
Browse Industrial Pins Datasheets for Vlier -
and the frequency of use for the pin. Is there enough room for the T-handle style? If not, you may want to opt for a smaller L-handle or even a Button Handle, which can fit in the smallest of spaces. (read more)
Browse Industrial Pins Datasheets for Vlier -
Looking for quick-release pins that offer reliability and durability? Look no further! Jergens Kwik-Lok® pins are your ultimate solution, providing easy engagement and unbeatable holding (read more)
Browse Industrial Pins Datasheets for Jergens, Inc. -
Vlier Custom Solutions
Posted on April 15, 2024
We have manufactured precisely engineered parts for over 80 years, earning unparalleled trust throughout diverse industries including aerospace, medical, defense, telecommunications and transportation. Our parts are found virtually everywhere, from military aircraft and the International Space Sta...
(read more)
Browse Industrial Pins Datasheets for Vlier -
transformation’, meaning a product that must undergo a significant change in form, fit, or function within a designated country to be considered TAA compliant. Product safety and quality are not monitored or certified by TAA, however compliance is essential for government contract work (read more)
Browse Industrial Pins Datasheets for Jergens, Inc. -
Experience the strength of Jergens Kwik-Lok® Heavy Duty Detent Pins! Designed for reliability, these shoulder-style alignment pins are perfect for applications where a positive (read more)
Browse Industrial Pins Datasheets for Jergens, Inc.
Conduct Research Top
-
Hole Preparation for Press Fit Pins
Press fit pins are retained in an assembly by the frictional forces between the pin and its mating host component. These forces are a product of the coefficient of friction between the mating materials/coatings, and the interference fit between the pin and its host component. This paper addresses
-
A Superior Solution for Press-Fit Pin and Receptacle Applications
Press-fit pins and receptacles are versatile types of interconnection components for electrical and electronic applications. Individual pins and receptacles are available in sizeds suited to particular form factors. They may be used for the transmission of signals from power on down to logic level.
-
Current Carrying Capability of Solder and Press-fit Pins - Application Note
This application note investigates the current carrying capability of a standard solder able pin and a Press-fit pin for Vincotech's power modules. The measurements are carried out on an application board with boundary conditions comparable to real application.
-
PCB Hole Construction and Material Requirements for use with Press-Fit Technologies
a compliant pin or a press-fit pin, has the flexible beams and the socket, which is the PTH, remains rigid.
-
How to Properly Pin a Gear and Shaft Assembly
One of the primary benefits of using a Coiled Spring Pin to affix a hub or gear to a shaft is the Coiled Pin 's ability to prevent hole damage. Another benefit is that the Coiled Pin absorbs wider hole tolerances than any other press-fit pin. This translates to lower total manufacturing costs
-
Slotted Pin Inflexibility Leads to Failure
the pin and host wall, and not by deformation as with alternative solid press fit pins. However, is important to note that there are two types of Spring Pins - Coiled Spring Pins and Slotted Spring Pins - and the two are very different from each other. One is recommended for dynamic loading, and one
-
How to Properly Pin a Shaft and Hub Assembly
One of the primary benefits of using a Coiled Spring Pin to affix a hub or gear to a shaft is the Coiled Pin's ability to prevent hole damage. Another benefit is that the Coiled Pin absorbs wider hole tolerances than any other press-fit pin. This translates to lower total manufacturing costs
-
Applications for Spring Pins with Wire Termination
Both 0933-0 and 0962-0 can be used in single position applications and feature a press-fit barb on the spring body for the creation of multi-spring pin interconnect packages.
-
Advantages of Pre-applied Thermal Interface Material for Power Modules
There are various interconnection options for all standard power modules-solder or press-fit pins, a selection of pre-applied thermal interface materials, and much more. The latter option, the thermal interface material or TIM for short, is rather important as it can have a-pardon the pun-thermal
-
Compliant Tail (Press-Fit) Contacts in Mil Circular Connectors (.pdf)
The commercial world has long utilized compliant pin technologies to insert connectors on to printed circuit boards. These connectors were designed for ease assembly and to reduce the need for fluxes required during soldering. The technology was typically confined to rectangular high-density
-
Connect/Disconnect Instructions for Silent Chain
shafts and sprockets from free rotation where such rotation could permit uncontrolled chain movement and cause personal injury or equipment damage. * Use pressing equipment to remove or install press fit pins or link plates. Keep tooling in good condition and use it properly. If pressing equipment
More Information Top
-
Tin Whisker Nucleation and Growth on Sn-Pb Eutectic Coating Layer Inside Plated Through Holes With Press-Fit Pins
Fig. 3 presents magnified part of an area shown at Fig. 2 and characterized with maximum compressing force in the area close to the middle of the press fit pin .
-
CR4 - Thread: Press Fit Pin - Forces
Press Fit Pin - Forces .
-
Reliability of Press Fit Contacts and Adjoining SMD Components on Printed Circuit Boards
We investigated several press fit pin geometries according to their reliability under thermal, mechanical and electrical load.
-
Precision formed micro magnets: LDRD project summary report
… shaped in a 9-slot configuration is used for a support to insert the 9 coils after which the entire coil arrangement is ‘press-fit inside an outer magnetic return path ring held by 4 press fit pins into the PMMA clock …
Indicates content that may require registration and/or purchase.