-
Supplier: ASO Safety Solutions Inc.
Description: for individual application. For special requests the foot area as well as the sealing lip can be modified. In addition, the assembly with the Plug´N´Sense System promises an easy, elegant and safe contact edge.
- Actuation Force: 32.7 to 46.8 lbs
- Mechanical Life: 10,000 Activations
- Maximum Current Rating: 0.1 amps
- Maximum AC Voltage Rating: 24 volts
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: sensor switch and sensor for ferromagnetic field to keep it from mechanical error under adverse conditions. Applications PC series find its best applications in such cases where air leakage is not allowed and/or sensitive response to minute pressure variations are required. High
- Stroke: 0.393701 to 1.968505 inch
- Operating Pressure: 2.17555259035796 to 101.525787550038 psi
- Operating Temperature: 32 to 140 F
- Cylinder Action: Double, Single
-
Description: standard applies to specific types of control circuit devices such as: - manual control switches, for example pushbuttons, rotary switches, foot switches, etc.; - electromagnetically operated control switches, either time-delayed or instantaneous, for example
-
-
Supplier: UL Standards & Engagement
Description: control switches, either time-delayed or instantaneous, for example contactor relays; • pilot switches, for example pressure switches, temperature sensitive switches (thermostats), programmers, etc.; • position switches, for example control
-
Supplier: Terra Universal, Inc.
Description: (with proper packaging material) Foot-pedal ensures simple, hands-free operation This compact, quiet vacuum sealer can be used with or without vacuum and gas purging to provide safe packaging of sensitive microelectronic components. It features adjustable dwell time for heat and cool
- Features: Aseptic / Sanitary, Other
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Industry: Electronics / Semiconductor, Industrial / General Use
-
Supplier: CSA Group
Description: SWITCHES, FOOT SWITCHES, etc.; electromagnetically operated control switches, either time-delayed or instantaneous, for example contactor relays; PILOT SWITCHES, for example pressure switches, temperature sensitive switches
-
Supplier: Hammond Manufacturing Company Inc.
Description: convection pressure sensitive clamp and safety screw. Perfect for ground sensitive audio applications! An additional grounding stud is provided on the case for any further external grounding requirements. Mounting feet (with keyhole slots) allow temporary work station mounting
- Number of Electrical Outlets: 8
- Current Rating: 15 amps
- Outlets: NEMA
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
INC. Two high quality companies now joined at the hip, providing Contract Manufacturing, Converting/Fabrication of Pressure Sensitive Adhesives and materials, Printed Electronics and Electroluminescent Lamps across all markets! Primarily focused upon Defense, Aerospace, Electronics, Medical, and Automotive sectors. We make and assemble high quality parts to tight tolerance for all of our customers! (read more)
Browse Human Machine Interfaces Datasheets for Quantaflex Printed Electronics Inc. -
hydraulic pressure transmitters, pressure switches and gauges, improving the accuracy, reliability and life of these devices. The Micro Damp operates at system pressures up to 5,000 psi, and is so small it can be incorporated directly into the sensing port of a (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
Wall Plug-Ins - Switch Mode Power Supplies Triad prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources (read more)
Browse Power Supplies Datasheets for Triad Magnetics -
a knob Installed unit pivots 360 deg for easy hookup to compressed air line; facilitates caster-mounted drum portability Included with Model 2109: Pump assembly with integral overflow preventer and pressure relief valve 10-foot hose and nozzle Compressed air filter Drum evacuation tube Extension wand (read more)
Browse Drum Pumps Datasheets for Vortec -
Switches from fill to discharge mode with a ¼ turn of a knob Installed unit pivots 360 deg for easy hookup to compressed air line; facilitates caster-mounted drum portability Included with Model 2109: Pump assembly with integral overflow preventer and pressure (read more)
Browse Drum Pumps Datasheets for Vortec -
Wall Plug-Ins - Switch Mode Power Supplies Triad prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources (read more)
Browse Power Supplies Datasheets for Triad Magnetics -
suitable for application in hazardous areas (Explosion protection) sensitive infinitely variable speed control for the precise positioning of loads easy operation suitable for lube-free operation frequent switching and extended duty (read more)
Browse Hoists Datasheets for J.D. Neuhaus -
-to-read digital display provides direct reading in inch or metric units. USB & Serial/RS 232 port is included. Optional Foot Switch is available to log the measurement value. Calibrated analog meter - Establishes the reference zero for taking direct measurements from (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
BinMaster rugged pressure switches provide high- or low-level alerts in bins containing non-hazardous, free-flowing dry materials. Climbing ladders to (read more)
Browse Level Switches Datasheets for BinMaster, Inc. -
ABLE INC/QUANTAFLEX PRINTED ELECTRONICS INC. Two high quality companies now joined at the hip, providing Contract Manufacturing, Converting/Fabrication of Pressure Sensitive Adhesives and materials, Printed Electronics and (read more)
Browse Magnetic Shielding Datasheets for Quantaflex Printed Electronics Inc.
More Information Top
-
A Feasibility Study to Investigate the Effect of Functional Electrical Stimulation and Physiotherapy Exercise on the Quality of Gait of People With Multiple Sc...
Stimulation was provided using an O2CHSII device with timing controlled using a pressure sensitive foot switch placed under the heel.
-
The Effects of the Odstock Drop Foot Stimulator on Perceived Quality of Life for People With Stroke and Multiple Sclerosis
The stimulation is timed to the gait cycle, often using a pressure sensitive foot switch placed inside the .
-
Popliteus function in ACL‐deficient patients
The subjects wore their own shoes, to the bottoms of which we taped pres- sure sensitive foot switches .
-
Gait event detection using linear accelerometers or angular velocity transducers in able-bodied and spinal-cord injured individuals.
We report on three different methods of gait event detection (toe-off and heel strike) using miniature linear accelerometers and angular velocity transducers in comparison to using standard pressure - sensitive foot switches .
-
Measurement of lower extremity kinematics during level walking
Foot contact patterns were recorded using pres- sure - sensitive foot switches (developed at Rancho Los Amigos Hospital) attached to the heel, first and fifth metatarsals, and great toe of each foot.
-
Are leg electromyogram profiles symmetrical?
All subjects wore tennis shoes to the bottoms of which pressure - sensitive foot switches were taped.
-
Phase determination during normal running using kinematic data
One alternative to the force platform commonly used for determining the onset of stance and swing phases during gait involves the placing of pressure - sensitive foot switches on the shoe or foot (LIGGINSand BOWKER,1991; MINNS, 1982; ROSS and ASHMAN, 1987).
-
Below-knee amputation: a comparison of the effect of the SACH foot and single axis foot on electromyographic patterns during locomotion.
Pressure sensitive foot - switches were used to correlate the EMG signals with components of the gait cycle.
-
Portable Activity Monitoring System for Temporal Parameters of Gait Cycles
In order to detect heel strike and toe off time of ankle, small and sensitive pressure sensors ( foot switch / IESF-R-5L, CUI Inc., OR, USA) were connected to the proposed system and located in one’s shoes.
-
Wearable Accelerometer System for Measuring the Temporal Parameters of Gait
In order to detect heel strike and toe off time of ankle, small and sensitive pressure sensors ( foot switch / IESF-R-5L, CUI Inc., OR) were connected to the proposed system and located in one’s shoes.
Indicates content that may require registration and/or purchase.