Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PressureParts.Com
Description: • Triplex Plunger Pump • Direct Drive with Gas Flange 7-11 HP SAE • Max. Volume: 3.0 GPM • Max. Discharge Pressure: 3,000 PSI • Max. Pump Speed: 3400 RPM • Shaft Diameter: 1” Hollow • Maximum Horsepower Requirements: 8.2 GHP • Max. Fluid Temp.: 160 degrees F. • Inlet Ports (2):
-
Supplier: Pressure Washers Direct
Description: Honda GX270 Engine •Commercial grade engine is tough enough for any job •Powerful, reliable, and easy to start 3SPX CAT Pump •Commercial pump with ceramic plungers runs cooler, lasts longer •Special high pressure seals extend pump life Heavy Duty Cart
- Water Jet Pressure: 3,200 psi
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
- Power Source: Combustion Engine
-
Supplier: Pressure Washers Direct
Description: Honda GX390 Engine •Commercial grade engine is tough enough for any job •Powerful, reliable, and easy to start 66DX CAT Pump •Commercial pump with ceramic plungers runs cooler, lasts longer •Special high pressure seals extend pump life Heavy Duty Cart
- Water Jet Pressure: 4,000 psi
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
- Power Source: Combustion Engine
-
-
Supplier: Pressure Washers Direct
Description: Honda GX160 Engine •Commercial grade engine, tough enough for any job •Easy to start, runs quiet 3DNX CAT Pump •Commercial grade pump with long lasting ceramic plungers •Special high pressure seals prolong pump life Heavy Duty Cart •Durable steel
- Water Jet Pressure: 2,750 psi
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
- Power Source: Combustion Engine
-
Supplier: Pressure Washers Direct
Description: Honda GX390 Series 389CC Engine •Commercial grade engine is durable, starts easy, & runs quiet •3 year warranty through Honda service network General TX Commercial Series Triplex Plunger Pump •Ceramic pistons run cooler, last longer, & can be rebuilt •Thermal relief valve protects the
- Water Jet Pressure: 4,200 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Taco Comfort Solutions
Description: cartridge can be used to service the entire line, making servicing a snap. Taco 1600 Series pumps are available in 15 models ranging in performance capacity from 10 GPM to 235 GPM with head capacities up to 68 ft. Features Rugged Casing Design—Maximum operating pressure of 175 PSI and
- Maximum Discharge Flow: 10 to 235 GPM
- Maximum Discharge Pressure: 175 psi
- Media Temperature: 300 F
- Water Temperature: 300 F
-
Supplier: Gusher Pumps
Description: Necessary Vertical Hollow Shaft and Vertical Solid Shaft High Thrust Designs Available Product Lubricated with Packed Box or Mechanical Seal, Enclosed Line Shaft Grease, Oil or Water Flush Lubricated Designs To Eliminate Packing and Mechanical Seals Ask About Our “Auto Seal”
- Pump Type: Turbine Pumps
-
Supplier: Radwell International
Description: SEAL KIT, HOT WATER SEAL KIT, FOR XT SERIES PRESSURE WASHER PUMPS WITH 15MM DIAMETER, HIGH TEMPERATURE SEAL KIT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: International Thermal Systems LLC.
Description: The Pallet Washer is designed for optimal cleaning of standard size pallets. The Pallet Washer features one-piece stainless steel tank with rigid base and height adjustable feet. The tank bottom is sloped to large drains for easy tank cleaning. The high pressure spray cleaning
- Machine Type: Complete Machine / Turnkey System, Spray Washers
- Part Loading: Conveyor
- Source: Electric, Gas / Oil, Steam
- Machine Mounting: Floor / Skid
-
Supplier: Radwell International
Description: SEAL KIT, INCLUDES HIGH AND LOW PRESSURE SEALS, O-RINGS, WASHER SEALS, REPLACEMENT PARTS FOR 4DX DIRECT DRIVE PLUNGER PUMPS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: PressureParts.Com
Description: The new RW series by AR - The new frame ideal for long life belt drive pressure washers. The RW big bodied industrial pump has been engineered to run 20 percent lower rpm. Featuring new state of the art low pressure seals that are impregnated with Teflon and
- Pump Type: Triplex Pumps
-
Supplier: PressureParts.Com
Description: Pressure Washer Pump 2600PSI, 2.5GPM Description: • Fits most vertical designed Devilbiss, Excell and other pressure washers (not Karcher) • AR Quality with parts availability. • Radial Axial Pump with popular 4 BOLT PATTERN • Vertical Mount Direct Drive
- Features: Axial Flow Pumps
-
Supplier: International Thermal Systems LLC.
Description: The standard Case Washer (Single Lane) models, are designed for cleaning dairy and beverage cases, tote boxes, and similar items. Case Washers utilize time, chemicals, temperature and pressure to achieve thorough cleaning. Exclusive Zig-Zag guide rails expose the leading and
- Wash Tank Capacity: 120 to 620 gallons
- Spray Pressure: 35 to 60 psi
- Flow Rate: 70 to 240 GPM
- Heater Power: 3,730.729704102025 to 11,192.189112306076 watts
-
Supplier: Serfilco, Ltd.
Description: impeller magnet hub for field intechangeability. The mouth ring design eliminates the need for a front thrust washer. By using rare-earth magnets, this pump provides flow and pressure equal to that of a physically much larger pump. This powerful coupling allows the
- Pump Type: Magnetic Drive Pumps
-
Supplier: PressureParts.Com
Description: The new RW series by AR - The new frame ideal for long life belt drive pressure washers. The RW big bodied industrial pump has been engineered to run 20 percent lower rpm. Featuring new state of the art low pressure seals that are impregnated with Teflon and
- Pump Type: Triplex Pumps
-
Supplier: International Thermal Systems LLC.
Description: The standard Case Washer (Double Lane) models, are designed for cleaning dairy and beverage cases, tote boxes, and similar items. Case Washers utilize time, chemicals, temperature and pressure to achieve thorough cleaning. Exclusive Zig-Zag guide rails expose the leading and
- Wash Tank Capacity: 450 to 1,050 gallons
- Spray Pressure: 60 psi
- Flow Rate: 240 to 320 GPM
- Heater Power: 11,192.189112306076 to 14,922.9188164081 watts
-
Supplier: Serfilco, Ltd.
Description: Pumps are seal-less, providing for maintenance-free and "leak-proof" operation. The magnetic coupling acts as a clutch to provide overload protection. The broad range of construction materials allows for a variety of applications and service with most corrosive solutions. The impeller
- Pump Type: Magnetic Drive Pumps
-
Supplier: International Thermal Systems LLC.
Description: The ProCon Industrial Parts Washer Conveyor Belt Systems are designed to satisfy the most difficult part cleaning applications, with 120 standard combinations. The combinations include wash, wash/rinse and wash/rinse and seal and are offered in a wide range of belt widths and part
- Wash Tank Capacity: 145 to 267 gallons
- Internal Width: 6 to 30 inch
- Internal Depth / Height: 6 to 18 inch
- Part Capacity - Weight: 50 lbs
-
Supplier: Cole-Parmer
Description: Applications:|• Plant services|• Water supply systems|• Washing plants|• Cooling water|• Car wash|• Scrubbers|• Ultrapure water systems|• Jockey pump services|• Air conditioning|• Sprinkler/flow irrigation|• OEM equipment application|• Pressure boosting|• Liquid transfer|• Heat
- Horsepower: 15 HP
- Maximum Discharge Flow: 380 GPM
- Maximum Discharge Pressure: 230 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: Applications:|• Plant services|• Water supply systems|• Washing plants|• Cooling water|• Car wash|• Scrubbers|• Ultrapure water systems|• Jockey pump services|• Air conditioning|• Sprinkler/flow irrigation|• OEM equipment application|• Pressure boosting|• Liquid transfer|• Heat
- Horsepower: 1.5 HP
- Maximum Discharge Flow: 80 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: Applications:|• Plant services|• Water supply systems|• Washing plants|• Cooling water|• Car wash|• Scrubbers|• Ultrapure water systems|• Jockey pump services|• Air conditioning|• Sprinkler/flow irrigation|• OEM equipment application|• Pressure boosting|• Liquid transfer|• Heat
- Horsepower: 1.5 HP
- Maximum Discharge Flow: 80 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: Applications:|• Plant services|• Water supply systems|• Washing plants|• Cooling water|• Car wash|• Scrubbers|• Ultrapure water systems|• Jockey pump services|• Air conditioning|• Sprinkler/flow irrigation|• OEM equipment application|• Pressure boosting|• Liquid transfer|• Heat
- Horsepower: 3 HP
- Maximum Discharge Flow: 115 GPM
- Maximum Discharge Pressure: 230 psi
- Power Source: AC Powered
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: middle. 4. Water pump seal The leakage of the water seal can be effectively reduced by utilizing the advantages of wave springs with elastic force, preload, compensation and buffering characteristics, and the advantages of wave springs with uniform and stable elastic force and
- Material: Stainless Steel
-
Supplier: Transcat, Inc.
Description: Product Highlights Transmitter loop measurement, 24 volt DC loop supply and HART® resistor Easy pressure switch test Opening and closing pressures are automatically recorded and deadband is calculated All is presented in a large graphical display Offers a selection of useful features:
- Calibrator Style: Hand Held
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: Traceable calibration certificate (NIST) with pressure and vacuum performance 4 x 1.5 volt batteries Adapter to 1/4” NPT male from 1/8” BSP male* Adapter to 1/4” BSP female from 1/8” BSP male* 1/8” sealed gasket / washer type Test leads: red and black Hand strap with clip User manual
- Calibrator Style: Hand Held
- Environmental Properties: Pressure / Vacuum
-
Supplier: General Pump
Description: Easy Start Valve, Provides Easy Start for Manual Start Gas Engines Features Maximum working pressure = 5,000 psi Eases system start-up. Especially useful for engine-driven pressure washers Fits any brand of pump Designed and made in the USA Long-life construction Improved
- Valve Size: 0.125 to 0.5 inch
- Pressure Rating: 5,000 psi
- Controlled Pressure Range: 5,000 psi
- Number of Ports/Ways: 2
-
Supplier: General Pump
Description: Easy Start Valve, Provides Easy Start for Manual Start Gas Engines, SS Seat and Ball Features Maximum working pressure = 5,000 psi Eases system start-up. Especially useful for engine-driven pressure washers Fits any brand of pump All stainless steel construction Designed
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 5,000 psi
- Controlled Pressure Range: 5,000 psi
- Number of Ports/Ways: 2
-
Supplier: Xylem Applied Water Systems
Description: G57 Air Operated Double Diaphragm Pump Automotive Cleaning and Recycling;Chemical Transfer and dispensing;Bag-In-Box chemicalsParts Washers ;Car Wash Systems; Model No.: G57 Series Capable of Air or CO2 drive pressures up to 100PSI (6.9bar) Robust Design with durable integral
- Maximum Discharge Flow: 5 GPM
- Maximum Discharge Pressure: 100 psi
- Power Source: Air / Pneumatic
- Pump Type: Diaphragm Pumps
-
Supplier: Ralston Instruments, Inc.
Description: pumps, nitrogen calibration devices or any male Quick-test adapter A seal is made using a bonded seal ring or copper crush washer for pressure gauges with male BSPP connections Made in USA
- English Size: 0.25 inch
- Fitting Type: Adapter, Quick Coupler
- Features: Brass/Bronze, English
- Connection Type: Threaded
-
Supplier: Ralston Instruments, Inc.
Description: pumps, nitrogen calibration devices or any male Quick-test adapter A seal is made using a bonded seal ring or copper crush washer for pressure gauges with male BSPP connections Made in USA
- English Size: 0.5 inch
- Fitting Type: Adapter, Quick Coupler
- Features: Brass/Bronze, English
- Connection Type: Threaded
-
Supplier: Ralston Instruments, Inc.
Description: pumps, nitrogen calibration devices or any male Quick-test adapter A seal is made using a bonded seal ring or copper crush washer for pressure gauges with male BSPP connections Made in USA
- English Size: 0.375 inch
- Fitting Type: Adapter, Quick Coupler
- Features: Brass/Bronze, English
- Connection Type: Threaded
-
Supplier: 3X Ceramic Parts Company Limited
Description: piston can result in further damage to pump, pump seals, unloader valves, and other pressure washer parts. General Pump Part 47040409 General Pumps: T1011, T9211, TS1021, TS1011, TS1041, TS1511, TS1531, TS2011, TS2021, TS1331-B REPLACES PART NUMBERS:
- Material Type: Alumina / Aluminum Oxide
- Applications: Wear Parts / Tooling
-
Supplier: Mueller Company
Description: • PRESSURE RATED: standard max. working pressure 250 psig (1725 kPa, 17 barg), optional 350 psig (2400 kPa, 24 barg). Test pressures 500 psig (3450 kPa, 35 barg) and 700 psig (4800 kPa, 48 barg) respectively. • HOLD-DOWN NUT - with integral weather seal. Design
-
Supplier: Lake Shore Cryotronics, Inc.
Description: pressure seal Extremely malleable 99.99% pure Acts as a metallic seal against corrosion Flexible sensor mouting material for low stress at cryogenic temperatures Note: Indium foil becomes a superconductor at 3.37 K (-270 ºC), below which the thermal conductivity decreases.
-
Supplier: American Cast Iron Pipe Company
Description: provide superior strength and allow a pressure rating of 250 psig. The strength of ductile iron doubles that provided by gray iron. This added strength and higher pressure rating are provided in a compact, lighter design. Triple O-Ring Stem Seals Sealing the lubrication chamber
- Valve Size: 14 to 16 inch
- Pressure Rating: 250 psi
- Primary Material: Ductile Iron
- Valve Type: Gate / Knife Valves
Find Suppliers by Category Top
Featured Products Top
-
Our Seeloc™ Washers work in combination with traditional bolts, screws or studs, to produce an airtight seal around the fastener. The silicone contact surface features a continuous ridge that creates a 360° sealing barrier around the periphery of the washer, when compressed. This (read more)
Browse Washers Datasheets for APM Hexseal Corp. -
Seeloc® Washers work in combination with traditional bolts, screws, or studs to create an airtight seal around the fastener. The silicone contact surface features a continuous ridge that creates a 360° sealing barrier around the periphery of the washer face when (read more)
Browse Washers Datasheets for APM Hexseal Corp. -
VOONER ENGINEERS PULP WASHER SHOWERS The wires on bleach drum washers can become plugged with oxalate and debris buildup reducing the capacity of a drum washer. An oscillating high pressure shower (read more)
Browse Water Pumps Datasheets for Vooner FloGard LLC -
demo video. Conax SPGA and DSPGA provide a tighter seal on the fitting body and elements The amount of pressure transmitted from the cap to the load-bearing washer, follower, sealant, and seat (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
hermetically sealed liquid end. Applications The magnetic driven NMW/PRMW-pumps are designed for hot oil applications, to improve plant and personnel safety in industrial heating plants. Mechanical seals are eliminated. No utility cooling needed. In these cases, double (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
: Application: Pump for Fuel Coke Transfer Static Sealing, Requirement: Metal Seal in Big size (Metal U-Ring) Media: Coke Liquid Working Pressure: 3.85 MPa Pressure Direction (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
discharge gas that is not discharged out of the pump but leaks past the seal clearance between the vane of the rotor and the seal segment of the cone is called “Vaneslip.” Vaneslip allows high-pressure gas to enter the inlet section and therefore robs space for new inlet air to enter (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
detector elements in a wide range of vacuum or pressure boundaries. The most common use of these seals is for instrument leads on vibration transducers, proximity probes, pressure sensors, temperature sensors, flow meters, and strain gages. Virtually any sensor lead that passes through a (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for Conax Technologies -
. Laminar seal rings offer a robust, high-precision sealing solution: Rotary Shaft Sealing: Prevent dust, dirt, and moisture (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
bronze stationary faces, neoprene packing rings, steel springs and washers, a steel spacer sleeve, and stainless steel impeller shims. These components are ultimately installed into a brass or stainless steel seal liner pressed into the pump's seal plate. Function The (read more)
Browse Liquid Handling Pumps Datasheets for Gorman-Rupp Pumps
Conduct Research Top
-
Interphex Preview, Part Deux
This quick, one-time registration gives you access to members-only site benefits. provides solutions for pharmaceutical, nutraceutical, veterinary and biotechnology packaging. This includes barrier isolation technology, filler, washers, depyrogenation tunnels, cappers, and inspection equipment
More Information Top
-
States > Delaware > State > Regulations > Title 7 - Natural Resources and Environmental Control > 1100 - Air Quality Management Section > 1000 - Division of Ai...
"Petroleum solvent cartridge filtration system" means a process in which soil-laden solvent is pumped under pressure from a washer through a sealed vessel containing filter cartridges that remove entrained solids and impurities from the solvent.
-
States > West Virginia > State > Regulations > Title 45 - Division of Air Quality > [45 WVCSR 21] 021 - Regulation to Prevent and Control Air Pollution from th...
Petroleum solvent cartridge filtration system" means a process in which soil-laden solvent is pumped under pressure from a washer through a sealed vessel containing filter cartridges that remove entrained solids and impurities from the solvent.
-
States > Tennessee > State > Regulations > 1200 - Department of Health and Department of Environment and Conservation > 3 - Bureau of Environmental Health Serv...
(c) "Petroleum solvent cartridge filtration system" means a process in which soil-laden solvent is pumped under pressure from a washer through a sealed vessel containing filter cartridges that remove entrained solids and impurities from the solvent.
-
TRANSIT BUS SERVICE LINE AND CLEANING FUNCTIONS
Manufacturers claim that because they have fewer moving parts, pressure washers require less maintenance These washers do, however, contain high- pressure pumps , O-ring seals , spinners, nozzles, gear mechanisms, and other items that can be .
-
Diesel Engine Management
1 Thrust washer 2 Union nut 3 Pipe sealing cone on high- pressure delivery line 4 Pressure connection on fuel-injection pump or nozzle holder .
-
Suppliers to the Ford Expedition
…Steel Power Steering Reservoir Miniature Precision Components Powertrain Sealing Henkel Pressure Regulator Visteon Radiator Support … States Steel Rear Crankshaft Seal SKF Rear Crankshaft Slinger … Mogul T1.78 Fuel Pump [SWB] TI Automotive Thrust Bearings Federal-Mogul Thrust Washers Federal-Mogul Trans Fill…
-
The effect of additives on the reactivity of palladium surfaces for the chemisorption and hydrogenation of carbon monoxide: A surface science and catalytic stu...
Counterclockwise - 10 inch bottom flange with 4 mini-conflat flanges for connections to gases, pumping and water; 3 inch flange for … bayonet mount; flange for piston; high pressure cell; assorted O-rings and piston seals ; piston; washer ; mount for cell-onto…
-
An Experimental Investigation of a Piston Compressor Pump with Gas Damper
…2) crosshead; 3) rod; 4) rod seal; 5, 6) discharge and intake fluid valves; 7) valve spacer; 8) pump chamber; 9) cylinder; 10 … nut; 11) piston; 12) sealing washer ; 13) coupling bolt; 14 … gas outlet pipe; 21) pressure sensor; 22) blank plug.
-
Shopping In Other - Big Bruin
…OHV engine for quiet, reliable performance Industry-leading Parker-Pradifa seals for the ultimate in … 15in. pneumatic tires Adjustable pressure for greater versatility Easy … allows for quick, convenient pump oil checks Rugged 1 … system attaches to pressure washer or user's belt for…
-
Popular Products In Power - Big Bruin
…start 12V battery required, not included Industry-leading Parker-Pradifa seals for the ultimate in … mobility Easy Start prevents pressure buildup for smoother, easier … allows for quick, convenient pump oil checks Thermal protection … system attaches to pressure washer or user's belt for…
Indicates content that may require registration and/or purchase.