Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sichuan Odot Automation System Co., Ltd.
Description: ODOT-DPM01: Modbus-RTU to Profibus-DP Converter
-
Supplier: Newark, An Avnet Company
Description: PROFIBUS (RS485) to fiber converter
-
Supplier: Fieldbus International AS
Description: The T410 reads the variables from the Modbus instrument and converts these to dynamic variables on Profibus PA. Four AI Function Blocks are supported. The location of the Modbus registers and data type of the Modbus variable can be configured. Other Function blocks can be added on request. In
-
-
Supplier: L-com, Inc.
Description: Hirschmann's PROFIBUS media converters are perfect for transmitting data over several miles/kilometers. They connect terminal devices such as computers, image-processing devices, programmable logic controllers (PLCs) and peripheral devices together. With their high availability and
- Connector: DB-9
- Network: Multimode Fiber
- Features: Other
-
Supplier: Sichuan Odot Automation System Co., Ltd.
Description: ♦ Installed on the PPI/MPI/PROFIBUS communication port of PLC, generally without external powersupply ♦ Support Siemens S7 Ethernet communication drivers, including MicroWIN,STEP7, TIA Portal, WinCC etc. ♦ Integrated with Modbus-TCP server, Modbus data area can be automatically or edited to
-
Supplier: ASCO
Description: 1200 Inputs. The G3 PROFIBUS-DP nodes have been designed and tested to conform to the PROFIBUS standard EN50170. Certification has been done by the PROFIBUS Interface Center (PIC) according to the guidelines determined by the PROFIBUS Trade Organization (PTO). The
- Features: LED Indicator, Other
- Form Factor: Module
-
Supplier: PR electronics
Description: Harmony and Honeywell Experion software. The simulation mode function can be activated by way of a magnet. Polarity-independent bus connection. 24 bit A/D converter ensures high resolution. PROFIBUS® PA function blocks: 2 analog. FOUNDATION™ Fieldbus function blocks: 2 analog and 1
- Operating Temperature: -40 to 185 F
- Reference Resistance: 1000 Ohms
- Features: B, E, J, K, N, R, S, T, W
- Reference Material: Copper, Nickel / Nickel Alloys, Platinum
-
Supplier: L-com, Inc.
Description: The L-com FOACCVSPESC020 is a RS485 to duplex SC connector fiber media supporting a 2km reach over multimode fiber, operating at 1310nm supporting Profibus. The FOACCVSPESC020 features 12/24/48VDC Redundant dual power Inputs and is Protocol transparent, suitable for PROFIBUS and all
- Features: Full Duplex
- Network: RS232/422/485
-
Supplier: L-com, Inc.
Description: The L-com FOACCVSPEST020 is a RS485 to duplex ST connector fiber media supporting a 2km reach over multimode fiber, operating at 1310nm supporting Profibus. The FOACCVSPEST020 features 12/24/48VDC Redundant dual power Inputs and is Protocol transparent, suitable for PROFIBUS and all
- Features: Full Duplex
- Network: RS232/422/485
-
Supplier: Belden Inc.
Description: Interface converter electrical/optical for PROFIBUS-field bus networks; repeater function; for quartz glass FO
-
Supplier: BARTEC
Description: RS485/PROFIBUS for zone 1/21
-
Supplier: Fieldbus International AS
Description: Modbus/Profibus termination and Profibus Address setting. Applications The T510 is intended for integration of existing Modbus instruments into a Profibus PA network. Examples are system integrators who are building Profibus PA based systems, and manufacturers of
-
Supplier: Fieldbus International AS
Description: The T501 is DIN rail mounted module for interfacing up to four HART instruments to a Profibus DP network. Both current sinking and current sourcing HART transmitters are supported. It is a HART master and Profibus DP Slave. The HART instruments must be preconfigured to multidrop and be
- Network Equipment: Gateway
-
Supplier: BARTEC
Description: RS485/PROFIBUS for zone 1/21
-
Supplier: Belden Inc.
Description: Interface converter electrical/optical for PROFIBUS-field bus networks; repeater function; for plastic FO; short-haul version
-
Supplier: BARTEC
Description: RS485/PROFIBUS for zone 1/21
-
Supplier: Conax Technologies
Description: Polarity-independent bus connection. 24 bit A/D converter ensures high resolution. PROFIBUS® PA function blocks: 2 analog. FOUNDATION™ Fieldbus function blocks: 2 analog and 1 PID. Mounting / Installation: Mounted vertically or horizontally on a DIN rail. Using the 2-channel version,
- Sensed Temperature: -328 to 4,172 F
- Reference Resistance: 10 Ohms, 100 Ohms, 1000 Ohms, 120 Ohms, 200 Ohms, 400 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Features: B, E, J, K, N, Other, R, S, T, W
-
Supplier: Belden Inc.
Description: Interface converter electrical/optical for PROFIBUS-field bus networks; repeater function; for quartz glass FO; long-haul version;
-
Supplier: Conax Technologies
Description: Difference, average or redundant temperature measurement with RTD or TC sensor. Technical Characteristics: Bus transmitter with both PROFIBUS® PA and FOUNDATION™ Fieldbus communication. A unique switch function ensures automatic shift between the two protocols. Set-up for PROFIBUS® PA
- Sensed Temperature: -328 to 4,172 F
- Reference Resistance: 10 Ohms, 100 Ohms, 1000 Ohms, 120 Ohms, 200 Ohms, 400 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Features: B, E, J, K, N, Other, R, S, T, W
-
Supplier: Belden Inc.
Description: Interface converter electrical/optical for PROFIBUS-field bus networks; repeater function; for quartz glass FO; extended temperature and humidity range
-
Supplier: Conax Technologies
Description: Profibus® PA/Foundation™ Fieldbus Transmitter Din Rail (FISCO/ATEX/CSA/FM) – Model 6350B * PROFIBUS® PA Ver. 3.0 * FOUNDATION™ Fieldbus Ver. ITK 4.6 * Automatic Switch Between Protocols * FISCO Certified * Basic or LAS Capability with Foundation™ Fieldbus Application: * Linearized
- Sensed Temperature: -328 to 4,172 F
- Operating Temperature: -40 to 140 F
- Reference Resistance: 10 Ohms, 100 Ohms, 1000 Ohms
- Other Input: Analog Current, Resistance Input
-
Supplier: Conax Technologies
Description: function can be activated by way of a magnet. Polarity-independent bus connection. 24 bit A/D converter ensures high resolution. PROFIBUS® PA function blocks: 2 analog. FOUNDATION™ Fieldbus function blocks: 2 analog and 1 PID. FOUNDATION™ Fieldbus capability: Basic or LAS . Mounting /
- Sensed Temperature: -328 to 4,172 F
- Reference Resistance: 10 Ohms, 100 Ohms, 1000 Ohms, 120 Ohms, 200 Ohms, 400 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Features: B, E, J, K, N, Other, R, S, T, W
-
Supplier: DigiKey
Description: PROFIBUS (RS485) TO FIBER CONVER
- Primary Port Maximum Cable Distance: 2,000 m
-
Supplier: RS Components, Ltd.
Description: Fieldbus Coupler PROFIBUS
- Features: Cable Assembly
- Application: Computer Cable
- Product Type: Fieldbus
- Standards / Certifications: RoHS
-
Supplier: GE Grid Solutions
Description: multiple outputs. P485 Modbus to Profibus Converter The P485 Modbus to Profibus Converter is an external DIN-rail mounted device which provides Profibus network connectivity to Modbus devices via a serial RS232/RS422/RS485 interface. The P485 allows easy
- Network Equipment: Multiplexer, Router, Switch
- Form Factor: Rack Mount
- Features: Ruggedized
- Area Network Type: Wide Area Network (WAN)
-
Supplier: DigiKey
Description: Networking Converter For use with PROFIBUS®
-
Supplier: Gefran
Description: The SIEIDrive - TPD32 series of digital converters is available in a wide range of motor power ratings and power supply types for solutions using both two quadrant and four quadrant operation. Designed to minimise user system requirements, the TPD32 offers a range of functions and dedicated
- Maximum Output Voltage: 520 to 810 volts
- Supply Voltage (AC): 230 to 690 volts
- Operating Temperature: 0 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: DigiKey
Description: Converter, Serial to PROFIBUS Adapter Card RS-232/422/485
- Serial Protocol: RS232, RS232/422/485, RS422, RS485
- Features: Serial/Device Server
-
Supplier: Hymark/Kentucky Gauge
Description: SSI linear & rotary encoder gateway All typical encoder functions available Position output IP65 protection Robust metal housing DIN-rail snap-on installation possible Special versions on request
- Operating Temperature: -13 to 185 F
- Network Options: DeviceNet, Ethernet, PROFIBUS
- Inputs: Encoder Input
- Features: Encoder and Resolver Signal Conditioners, Networkable System, Other
-
Supplier: PHOENIX CONTACT USA
Description: Industrial PROFIBUS extender, for point-to-point connections, linear structures, and mixed operation with repeaters and fiber optic converters. Distances of up to 20 km, PROFIBUS data rates of up to 1.5 Mbps via simple copper wires, such as in-house phone lines.
- Network Equipment: Modem
-
Supplier: Acromag, Inc.
Description: RTD or Resistance Signals 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance 12 to 36V DC power Profibus-DP, RS-485 network up to 12Mbaud These modules provide an isolated Profibus-DP network interface for up to six input channels.
- Digital I/O Channels: 4 #
- Accuracy: 0.1 % FS
- Operating Temperature: -13 to 158 F
- Resolution: 12 bits
-
Supplier: Acromag, Inc.
Description: RTD or Resistance Signals 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance 12 to 36V DC power Profibus-DP, RS-485 network up to 12Mbaud These modules provide an isolated Profibus-DP network interface for up to six input channels.
- Digital I/O Channels: 6 #
- Accuracy: 0.1 % FS
- Operating Temperature: -13 to 158 F
- Resolution: 12 bits
-
Supplier: Acromag, Inc.
Description: provide an isolated Profibus-DP network interface for twelve analog input channels. Compact design saves space and lowers system costs. Multi-range inputs accept signals from a variety of sensors and devices. High-resolution, low noise, A/D converters deliver high accuracy and
- Analog Input Channels: 12 #
- Accuracy: 0.05 % FS
- Operating Temperature: -13 to 158 F
- Resolution: 16 bits
-
Supplier: Acromag, Inc.
Description: Thermocouple or Millivolt Signals 4 or 6 input channels, thermocouple or DC millivolts (user-selectable) 12 to 36V DC power Profibus-DP, RS-485 network up to 12Mbaud These modules provide an isolated Profibus-DP network interface for up to six input channels. Differential inputs
- Analog Input Channels: 4 #
- Accuracy: 0.1 % FS
- Operating Temperature: -13 to 158 F
- Temperature Measurement Range: -382 to 3,214.4 F
-
Supplier: TR Electronic
Description: encoder. 65mm also offers comfortable fieldbus cable connection which makes it even easier to connect on-site. Incremental signal for converter is available; 65mm allows for total communication flexibility.
- Encoder Type: Absolute
- Output Signal: PROFIBUS®
- Features: Programmable
Find Suppliers by Category Top
Featured Products Top
-
S.I. Tech has a Fiber Optic Bit-Driver®, Model #2145, which meets Profibus-DP specifications. Multimode or Single mode Fiber Plastic or Glass Fiber 9600 Bps to 12 Mbps – switch selectable Din Rail Mounting Status Indicators Tested & Approved by Profibus Lab Learn More (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Profibus Lab Additional information can also be found at http://www.sitech-bitdriver.com/products/rs485multidrop.htm. S.I. Tech is a fiber optic systems company marketing products worldwide under Bit-Driver® and Fiber Cluster® trademarks. For additional information call Toll Free 866-SITECH-1, Phone 630-761-3640, or Fax 630-761-3644. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
. A Lenze frequency converter connecting Profibus devices shall be reused. However, the frequency converter does not support Profinet. The Lence frequency converter needs to be connected by a Profibus master (read more)
Browse Network Cards and Network Controllers Datasheets for Softing Inc. Industrial Automation -
Dataforth Application Note
(read more)
Browse Signal Converters Datasheets for Dataforth Corporation -
The LUCI-M is a data acquisition and digital control system [converts analog to digital (A to D)] for the FEMTO amplifiers and other sources.
(read more)
Browse Signal Converters Datasheets for Electro Optical Components, Inc. -
Acopian Power Supplies - state-of-the-art DC-DC converters combine excellent regulation and ripple specifications with broad input ranges, and they are available in a large selection of output voltages and current ratings. Accessory mounting kits permit easy installation on a (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Acopian Power Supplies - High Voltage DC-DC; MODULAR; REGULATED; Output: 0-1,000 volts to 0-30,000 volts Shipped Within 6 Days Five Year Warranty
(read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
DC-DC Converters (3-Day Power Supply) Regulated Power Supplies Mini Encapsulated - PC Board Mounting single output & dual tracking outputs (5Vdc in to 48Vdc in) Shipped Within 3 Days One Year Warranty These versatile (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Acopian Power Supplies - DC-DC Converters; Narrow Profile; REGULATED;wide input ranges; single output; to 288 watts; Shipped Within 3 Days; Five Year Warranty (fans-1 year) These state-of-the-art DC-DC converters combine excellent (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Acopian Power Supplies - DC-DC Converters have the versatility to be used in a broad range of applications. Threaded mounting holes permit them to be mounted to a chassis, cabinet wall or bracket, or they may be used on a test bench or tabletop. Screw (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies
Conduct Research Top
-
INDUSTRY 4.0 ENCODERS FOR SMART FACTORIES
Lika Electronic is a key player in the manufacturing of encoders and converters with Ethernet and fieldbus technologies and offers one of the most comprehensive ranges in the market. It includes Profinet, Ethernet/IP, EtherCAT, POWERLINK, and MODBUS TCP, i.e. the five protocols that command over 80
More Information Top
-
CR4 - Thread: How to Test Signals in Modbus to Profibus Converter
How to Test Signals in Modbus to Profibus Converter .
-
Modbus RTU / Interfaces
P485 - Modbus to Profibus Converter .
-
Modbus
P485 - Modbus to Profibus Converter .
-
Gateway / Converters / GE Digital Energy
P485 - Modbus to Profibus Converter .
-
Gateway / Converters
P485 - Modbus to Profibus Converter .
-
CR4 - Thread: Earth Continuity Conductor for Single Point Bonding
Next in Forum: How to Test Signals in Modbus to Profibus Converter .
-
CR4 - Thread: Stator Part of Torque Motor
Previous in Forum: How to Test Signals in Modbus to Profibus Converter .
-
Wind-To-Hydrogen Project: Operational Experience, Performance Testing, and Systems Integration
This interface involves a serial signal from the local power converter PLC to a serial-to- Profibus converter .
-
Sustainable Energy in the Built Environment - Steps Towards nZEB
… • One PLC that performs the monitoring and control the of mobile platforms; • ET200S connected to the network by IM151 interface module for monitoring the wells for the heat pump [6]; • M-Bus master/slave Profibus converters for reading information from …
-
Design of coal-mechanical online fault diagnosis based embedded system
… chip of 89C52 to link SJAlOOO constitutes two independent channel of CAN fieldbus, using a 8255 design programmable parallel interface similar to CPLD, 89C52 and S3C2410 achieve high- speed parallel communication, Ethernet controller chip of RTL8019AS, profibus converter chip of SPC3, dual …
Indicates content that may require registration and/or purchase.