Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Examines the history, basic structure, and processes of NAND flash memory This book discusses basic and advanced NAND flash memory technologies, including the principle of NAND flash, memory cell technologies, multi-bits cell technologies, scaling challenges
-
Supplier: Newark, An Avnet Company
Description: FLASH, 1MB, 90NS, PQFP-52; Flash Memory Type:In-System Programmable (ISP); Memory Size:1MB; Flash Memory Configuration:128K x 8bit; IC Interface Type:Serial; Memory Case Style:QFP; No. of Pins:52Pins; Clock Frequency:18MHz
-
Supplier: Newark, An Avnet Company
Description: FLASH, 4MB, 120NS, TQFP-80; Flash Memory Type:In-System Programmable (ISP); Memory Size:4MB; Flash Memory Configuration:-; IC Interface Type:Serial, SPI; Memory Case Style:TQFP; No. of Pins:80Pins; Clock Frequency:-; Product Range:
-
-
Supplier: Newark, An Avnet Company
Description: FLASH, 4MB, 90NS, LQFP-80; Flash Memory Type:In-System Programmable (ISP); Memory Size:4MB; Flash Memory Configuration:-; IC Interface Type:Serial; Memory Case Style:LQFP; No. of Pins:80Pins; Clock Frequency:18MHz; Access Time:90ns RoHS
-
Supplier: Newark, An Avnet Company
Description: FLASH, 8MB, 128NS, LQFP-80; Flash Memory Type:In-System Programmable (ISP); Memory Size:8MB; Flash Memory Configuration:-; IC Interface Type:Serial; Memory Case Style:LQFP; No. of Pins:80Pins; Clock Frequency:15MHz; Access Time:128ns
-
Supplier: Datakey
Description: Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers memory keys with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The keys feature: Ultra-rugged Construction – Serial Memory keys are solid over-molded using a durable
- Density: 2,000 to 32,000 kbits
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.7 V, 3 V, 3.3 V, 3.6 V
- Operating Range: Commercial, Industrial
-
Supplier: Datakey
Description: OEM-branded with a molded-in logo. Datakey's large memory capacity serial flash memory tokens feature a Serial Peripheral Interface (SPI) which is a synchronous serial data link that is standard across many microprocessors and other peripheral chips. It provides a high bandwidth
- Density: 2,000 to 64,000 kbits
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.7 V, 3 V, 3.3 V, 3.6 V
- Operating Range: Commercial, Industrial
-
Supplier: Utmel Electronic Limited
Description: DEBUG AND FLASH PROGRAMMING
- Features: Flash
-
Supplier: Accuris
Description: MICROCIRCUIT, MEMORY, DIGITAL, CMOS, ELECTRICALLY ALTERABLE FLASH PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON
-
Supplier: Infineon Technologies AG
Description: Low-supply voltage (1.8 V) options Error Correction Code (ECC) 4 KB sector size options Advanced Sector Protection (ASP) Secured silicon region Portfolio Quad SPI flash memory product portfolio from Infineon Quad SPI flash products are available in various densities and
- Density: 512,000 kbits
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.7 V, 3 V, 3.6 V
- Features: Flash, Other
-
Supplier: Accuris
Description: MICROCIRCUIT, HYBRID, MEMORY, FLASH ERASABLE/PROGRAMMABLE READ ONLY MEMORY, 512K x 32-BIT
-
Supplier: Infineon Technologies AG
Description: The S26HS512TGABHM000 SEMPER™ NOR Flash Memory from Infineon, is an ISO 26262-compliant automotive-grade device with a density of 512 Mbit. Utilizing HYPERBUS™ interface, it boasts an impressive bandwidth of 400 MByte/s powered by 1.8V operating voltage. It features a page programming
- Density: 512,000 kbits
- Operating Temperature: -40 to 125 C
- Supply Voltage: 1.8 V
- Features: Flash, Other
-
Supplier: Infineon Technologies AG
Description: The S28HS01GTGZBHA030 is an automotive-grade SEMPER™ NOR Flash Memory from Infineon. It boasts a density of 1 Gbit with an octal interface bandwidth of 400 MByte/s, operating at a voltage of 1.8V. The device employs Infineon's 45-nm MIRRORBIT™ technology, providing sector architecture
- Density: 1,000,000 kbits
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 V
- Features: Flash, Other
-
Supplier: Infineon Technologies AG
Description: The S28HL512TFPBHB010 is an ISO 26262-compliant, Automotive-qualified SEMPER™ NOR Flash Memory product from the HL-T family. It has a density of 512 Mbit, and features Infineon's 45-nm MIRRORBIT™ technology, providing sector architecture options and a page programming buffer. Its
- Density: 512,000 kbits
- Operating Temperature: -40 to 105 C
- Supply Voltage: 3 V
- Features: Flash, Other
-
Supplier: Datakey
Description: OEM-branded with a molded-in logo. Datakey's large memory capacity serial flash memory Extended Tokens feature a Serial Peripheral Interface (SPI) which is a synchronous serial data link that is standard across many microprocessors and other peripheral chips. It provides a high
- Density: 2,000 to 64,000 kbits
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.7 V, 3 V, 3.3 V, 3.6 V
- Operating Range: Commercial, Industrial
-
Supplier: Accuris
Description: MICROCIRCUIT, MEMORY, DIGITAL, CMOS, LOW POWER REPROGRAMMABLE FLASH FIELD PROGRAMMABLE GATE ARRAY, 600,000 GATES, MONOLITHIC SILICON
-
Supplier: Utmel Electronic Limited
Description: IC FLASH 1.8V PROM, Programmable ROM
- Features: Flash, PROM
-
Supplier: Datakey
Description: Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers memory keys with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The keys feature: Ultra-rugged Construction – Serial Memory keys are solid over-molded using a durable
- Density: 2,000 to 8,000 kbits
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.7 V, 3 V, 3.3 V, 3.6 V
- Operating Range: Commercial, Industrial
-
Supplier: Accuris
Description: MICROCIRCUIT, MEMORY, DIGITAL, CMOS, LOW POWER REPROGRAMMABLE FLASH FIELD PROGRAMMABLE GATE ARRAY, 3,000,000 GATES, MONOLITHIC SILICON
-
Supplier: Utmel Electronic Limited
Description: CY22393 Series Triple PLL 3.3 V 200 MHz Flash Program Clock Generator - TSSOP-16
- Operating Current: 100 mA
- Operating Temperature: -40 to 85 C
- Pin Count: 16
- Supply Voltage: -3.3 V, 3 V
-
Supplier: Utmel Electronic Limited
Description: Programmable Systems on a Chip 32Kb FLASH 1.71-5.5V 1 TRUETOUCH
- Operating Temperature: -40 to 85 C
- Features: Flash, Other
-
Supplier: Data I/O Corporation
Description: The FlashPAK II™ Networked Programming System supports the latest high-density Flash memory, NAND Flash, Microcontroller and EEPROM devices at maximum programming speeds and highest quality per device. FlashPAK II is the second generation programming architecture extending Data
- Memory Buffer: 90 MB
- Operating Temperature: 0 to 50 C
- Operating Humidity: 70 %
- Operating Mode: Computer Controlled, Stand-alone Workstation
-
Supplier: Campbell Scientific, Inc.
Description: combination can be used to expand the datalogger’s memory, transport data/programs from field site to the office, and store JPEG images when the CC640 digital camera is connected to the datalogger. You can retrieve data stored on the CompactFlash card through a communications link with the
- Memory Size: 2 GB
- Transfer Speed: 0.025 to 0.05 MB/sec
- Memory Type: CompactFlash®
-
Supplier: Win Source Electronics
Description: Programmable: Yes Boot Type: Top Program/Erase Volt (Typ): 2.7 to 3.6(V) Cell Type: NOR Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
- Density: 16,777.216 kbits
- Number of Words: 2,000 k
- Operating Current: 35 mA
- Operating Temperature: 85 C
-
Supplier: Win Source Electronics
Description: Programmable: Yes Boot Type: Bottom Program/Erase Volt (Typ): 2.7 to 3.6(V) Cell Type: NOR Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
- Density: 4,194.304 kbits
- Number of Words: 512 k
- Operating Current: 16 mA
- Operating Temperature: 85 C
-
Supplier: Win Source Electronics
Description: Programmable: Yes Boot Type: Bottom Program/Erase Volt (Typ): 2.7 to 3.6(V) Cell Type: NOR Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals
- Density: 16,777.216 kbits
- Number of Words: 2,000 k
- Operating Current: 35 mA
- Operating Temperature: 85 C
-
Supplier: Microchip Technology, Inc.
Description: The Flashtec® NVMe 2108 PCIe Flash controller supports the standard NVM Express (NVMe™) host interface, and is optimized for high-performance 4 KB random read/write operations, performing all flash management operations on-chip and consuming negligible host processing and memory
- Features: Flash
-
Supplier: Win Source Electronics
Description: Programmable: Yes Boot Type: Bottom Cell Type: NOR Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
- Density: 33,554.432 kbits
- Number of Words: 4,000 k
- Operating Current: 35 mA
- Operating Temperature: 85 C
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MEMORY CARD, PROGRAM AND CONFIGURATION MEMORY, 2 MB, 2729389, REPLACES: IBS MC FLASH (2751771). FREE 2 YEAR RADWELL WARRANTY
- Features: Flash
-
Supplier: Microchip Technology, Inc.
Description: operations on-chip, consuming negligible host processing and memory resources. The flexible and programmable platform gives developers total control for optimization supporting NVMe, open channel and KV store SSDs. End users deploy these PCIe-SSD-based systems in their data centers for
- Features: Flash
-
Supplier: Microchip Technology, Inc.
Description: Data integrity and reliability Strong LDPC Flash ECC Flash channel RAID End-to-end host to Flash data protection
- Features: Flash, Other
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Flash, Other, PROM
-
Supplier: Swissbit AG
Description: CompactFlash™ Card SLC NAND Flash Longevity support CFA4.1, up to UDMA4 Industrial Temperature Grade -40°C to +85°C Intelligent Power Fail Protection To this day, CompactFlash™ (CF) cards are still a very popular Flash based storage solution used in the embedded and industrial markets
- Transfer Speed: 19 MB/sec
- Memory Type: CompactFlash®
- Options: Embedded, Ruggedized
- Features: Other
-
Supplier: Swissbit AG
Description: CompactFlash™ Card SLC NAND Flash Longevity support CFA4.1, up to UDMA4 Industrial Temperature Grade -40°C to +85°C Intelligent Power Fail Protection To this day, CompactFlash™ (CF) cards are still a very popular Flash based storage solution used in the embedded and industrial markets
- Transfer Speed: 19 MB/sec
- Memory Type: CompactFlash®
- Options: Embedded, Ruggedized
- Features: Other
-
Supplier: Swissbit AG
Description: CompactFlash™ Card SLC NAND Flash Longevity support CFA4.1, up to UDMA4 Industrial Temperature Grade -40°C to +85°C Intelligent Power Fail Protection To this day, CompactFlash™ (CF) cards are still a very popular Flash based storage solution used in the embedded and industrial markets
- Transfer Speed: 19 MB/sec
- Memory Type: CompactFlash®
- Options: Embedded, Ruggedized
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
-powered environments. Built-in CRC error checking and decompression ensure robust data integrity, outperforming typical SPI Flash alternatives in electromagnetic interference-prone environments. This memory solution helps engineers reduce development time, improve system (read more)
Browse Field-Programmable Gate Arrays (FPGA) Datasheets for Win Source Electronics -
safety is our number-one priority, and failure is not an option. That's why all of our high-density SEMPER™ NOR Flash memory devices exceed automotive quality and functional safety requirements, and are engineered to last. The SEMPER™ NOR Flash memory family is Infineon's high (read more)
Browse FLASH Memory Chips Datasheets for Infineon Technologies AG -
external Flash instead of copying the complete program image into RAM during startup. Flexible Memory Architecture The 128Mbit memory array contains 65,536 programmable pages, with each page holding 256 bytes. Between one and 256 bytes can be written during a Page Program operation (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
, sliders, and surfaces Wake on touch Configurable one-time programmable (OTP) section of Flash for secure boot code SHA-256 hardware with integrity check monitor (ICM) for direct memory access (DMA (read more)
Browse Slide Switches Datasheets for DigiKey -
• Integrated 2MB flash memory support • 30 programmable GPIO pins for flexible connectivity (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
embedded SRAM as the boot source. The factory system-memory bootloader supports Flash programming through USART1, providing an alternative to programming through the SWD or JTAG interface. These memory and boot features are documented in the official STM32F103x8/xB data sheet (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
microcontroller into one clearly defined orderable device. Engineers can use its core (HCS12X 16-bit architecture with XGATE coprocessor), program memory (256 KB on-chip Flash), and package (144-pin LQFP) to judge functional fit, performance headroom, and system (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
, temperature sensor 128 MHz RISC-V coprocessor Advanced security features, including TrustZone® isolation, side-channel protection, and tamper detection Emulation of nRF54L10 and nRF54L05 (available in a future software release) 8 MB external Flash memory (read more)
Browse Radio Receiver ICs Datasheets for DigiKey -
internal real-time clock with backup, a substantial non-volatile memory for measurement storage, and a programmable measurement control system. These features are complemented by Just Measure - LadyBug’s patented No-Zero No-Cal system that eliminates user calibration requirements (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
Warning and Safety Devices Programmable safety laser scanner Emergency stop buttons Audio beeper while in motion Flashing warning lights while in motion Options Automatic cart elevation Elevator (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc.
Conduct Research Top
-
FLASH Memory Technology: Considerations for Application Design
Many times, choosing a FLASH memory device is driven by which manufacturer has the cheapest offering. Regardless of its use as a stand-alone device or as the program memory of a microcontroller, what is often overlooked are the many key design parameters, or the features that the memory may offer
-
FLASH Memory Technology: Considerations for Application Design
Many times, choosing a FLASH memory device is driven by which manufacturer has the cheapest offering. Regardless of its use as a stand-alone device or as the program memory of a microcontroller, what is often overlooked are the many key design parameters, or the features that the memory may offer
-
Atmel's Self-Programming Flash Microcontrollers
The third-generation Flash microcontrollers from Atmel are now available. These microcontrollers offer self-programming Flash. The microcontroller can write to its own program memory when running code from the boot sector. This creates new possibilities for the designers using self-programming
-
Calculating Program Memory Checksums Using a PIC16F87X
devices are the first 14-bit core PICmicro microcontrollers that are able to access program memory in the same fashion as used with data EEPROM memory. These devices are FLASH extensions of the popular PIC16C7X family. Table 1 shows a comparison between the two PICmicro microcontroller families.
-
Downloading HEX Files to External FLASH Memory Using PIC17CXXX PICmicro (R) Microcontrollers
The PIC17CXXX devices have the capability to interface external FLASH memory into the 64K x 16 program memory space. Coupled with this feature is the ability to read and write to the entire program memory of the device. Using one of the standard serial interfaces on the PICmicro (USART, SPI, I 2 C
-
A FLASH Bootloader for PIC16 and PIC18 Devices
Among the many features built into Microchip's Enhanced FLASH Microcontroller devices is the capability of the program memory to self-program. This very useful feature has been deliberately included to give the user the ability to perform bootloading operations. Devices like the PIC18F452
-
External Memory Interfacing Techniques for the PIC18F8XXX
The PIC18FXXXX family offers the largest range of on-chip enhanced FLASH program memory and the richest selection of peripherals in the current line of Microchip microcontrollers. The PIC18F8XXX subset is made up of 80-pin parts that further extend the capabilities by providing access to external
-
External Memory Interfacing Techniques for the PIC18F8XXX
The PIC18FXXXX family offers the largest range of on-chip enhanced FLASH program memory and the richest selection of peripherals in the current line of Microchip microcontrollers. The PIC18F8XXX subset is made up of 80-pin parts that further extend the capabilities by providing access to external
More Information Top
-
Stellaris LM3S9D92 Microcontroller
User- Programmable Flash Memory Resident Registers .......................................
-
VLSI-Design of Non-Volatile Memories
A. Modelli, A. Manstretta, and G. Torelli, "Basic Feasibility Constraints for Multilevel CHE- Programmed Flash Memories ", IEEE Trans.
-
LPC176x/5x User manual
• Up to 512 kB on-chip flash program memory with In-System Programming (ISP) and In-Application Programming (IAP) capabilities.
-
LPC1102/04 User manual
– 32 kB on-chip flash programming memory .
-
Single Chip Very Low Power RF Transceiver with
8051-Compatible Microcontroller
The CC1010 is a true single-chip UHF transceiver with an integrated high performance 8051 microcontroller with 32 kB of Flash program memory .
-
Selected Advances in Nanoelectronic Devices
In: IEEE IEDM Tech. Dig., pp. 1–4 (2008) [230] Modelli, Manstretta, A., Torelli, G.: Basic feasibility constraints for multilevel CHE- programmed Flash memories .
-
Floating Gate Devices: Operation and Compact Modeling
25 The Channel Hot Electron (CHE) injection mechanism is generally used to program Flash memories : a lateral electric field (between source and drain) “heats” the electrons and a transversal electric field (between channel and control gate) promotes the injection of the hot…
-
A remote attestation protocol with Trusted Platform Modules (TPMs) in wireless sensor networks .
The remote attestation [12] aims at verifying the program flash memory of the sensor nodes.
Indicates content that may require registration and/or purchase.