Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Win Source Electronics
Description: Manufacturer: Infineon Technologies Category: Integrated Circuits (ICs) Embedded Microcontrollers Package: PG-LQFP-144 Program Memory Size: 1.5 MB Product Status: Active
- Internal RAM Size: 1.5 KB
-
Supplier: Win Source Electronics
Description: Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs)- Embedded Microcontrollers Series: RL78/H1D Package: Tape & Reel (TR) Speed: 24MHz Program Memory Type: FLASH Number of I/O: 22
- Clock Speed: 24 MHz
- Number of I/O Ports: 22
- Bits: 16 Bit
- ROM Type: Flash
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) -Embedded -Microcontrollers Series: PIC® 32MX Package: Tray Speed: 80MHz Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Number of I/O: 85 Peripherals: Brown-out Detect/Reset, DMA, POR, PWM,
- Clock Speed: 80 MHz
- Internal RAM Size: 256 KB
- Number of I/O Ports: 85
- Bits: 32 Bit
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) -Embedded Microcontrollers Series: PIC® 32MX Speed: 80MHz Package: Tray Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 512KB (512K x 8) Program Memory Type:
- Clock Speed: 80 MHz
- Internal RAM Size: 512 KB
- Number of I/O Ports: 85
- Bits: 32 Bit
-
Supplier: Acme Chip Technology Co., Limited
Description: EOS S3 ULTRA LOW POWER SENSOR &
- Features: FPGA, Other
-
Description: IC EXCALIBUR ARM 1020FBGA
- Clock Speed: 200 MHz
- Supply Voltage (Vcc): 1.8 volts
- Operating Temperature: 0 to 85 C
- Life Cycle Stage: Removed
-
Supplier: Acme Chip Technology Co., Limited
Description: PROGRAMMABLE COMMUNICATION INTER
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: PROGRAMMABLE SYSTEM ON A CHIP
- Life Cycle Stage: Removed
-
Supplier: Acme Chip Technology Co., Limited
Description: IC MOD RABBIT 2000 22.1MHZ 512KB
- Features: FPGA
-
Supplier: Tri-Tronics Company, Inc.
Description: Datasheet Drawings DOWNLOAD 3D STEP RL-P (not all 3D model variations available) Shaft Options Supply Voltage Options Output Circuits Currently Available Programs Program Description .125AJ Output Type: single with Anti-Jitter option Output Circuits: push/pull, or open collector
- Features: Programmable
-
Supplier: 4D Systems Pty. Ltd.
Description: require TTL level serial interface to USB. The Programming Cable is also an essential hardware tool used for programming PmmC files and 4DGL user code downloads into the GOLDELOX and PICASO processors embedded in many 4D modules. The cable contains a small internal electronic circuit board,
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Description: Specifications Full ezLCD Command Set 8" 800x600, 18 bit Color TFT LCD, capable of 242,144 simultaneous colors 220 Nits Integrated Resistive Touch Screen Embedded LCD Controller Full Speed USB 2.0 Interface 480Mbits/s (via USB connector) Serial (true-RS232), I2c Interface, and SPI
- Form Factor: Circuit Board
- Interface: Digital Front Panel
- Features: PC-Based Controller
- Control Signal: Serial / Digital
-
Description: Specifications Full ezLCD Command Set 6.4" 640x480, 18 bit Color TFT LCD, capable of 242,144 simultaneous colors 250 Nits Integrated Resistive Touch Screen Embedded LCD Controller Full Speed USB 2.0 Interface 480Mbits/s (via USB connector) Serial (true-RS232), I2c Interface, and SPI
- Form Factor: Circuit Board
- Interface: Digital Front Panel
- Features: PC-Based Controller
- Control Signal: Serial / Digital
-
Description: Specifications Full ezLCD Command Set 10.4" 800X600, LVDS TFT LCD 400 Nits with LED Backlights Integrated Resistive Touch Screen Embedded LCD Controller Full Speed USB 2.0 Interface 480Mbits/s (via USB connector) Serial (true-RS232), I2c Interface, and SPI Integrated SD/MMC (Secure
- Form Factor: Circuit Board
- Interface: Digital Front Panel
- Features: PC-Based Controller
- Control Signal: Serial / Digital
-
Supplier: Intellisense Microelectronics Ltd.
Description: Programmable parameters include LED drive voltage, multi-stage gain, internal clock selection, and mode settings. Short-circuit protection,start-up delay, and error reporting(STS) are integrated. 2. Key Featurese • Analog output for microcontroller ADC; SW_OUT output the
- Features: Photoelectric Sensors
-
Supplier: Qorvo
Description: Qorvo's ACT88430 PMIC is an integrated ActivePMU™ power management unit. It is designed to power a wide range of processors, including video processors, FPGA's, peripherals, microcontrollers, and solid-state drive applications. It is highly flexible and can be reconfigured via I2C for
- Pin Count: 40
- Supply Voltage (Vi): 2.7 to 5.5 volts
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Integrated Device Technology
Description: the LEDs and set the current level (14 settings using a nearly logarithmic scale to provide a linear brightness progression). This simple, high-speed interface allows efficient real-time management of LEDs via microcontrollers or control systems. The ZLED7012 's features include
- Form Factor: Integrated Circuit (IC)
-
Supplier: Integrated Device Technology
Description: the LEDs and set the current level (14 settings using a nearly logarithmic scale to provide a linear brightness progression). This simple, high-speed interface allows efficient real-time management of LEDs via microcontrollers or control systems. The ZLED7022 's features include
- Form Factor: Integrated Circuit (IC)
-
Supplier: Infineon Technologies AG
Description: NFC configuration IC with integrated CLO function and pulse width modulation (PWM) output NLM0011 Infineon’s dual-mode NFC configuration IC (NLM0011) with pulse width modulation (PWM) output is designed for LED applications to enable the emerging NFC programming feature, which is compatible
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: Microchip Technology, Inc.
Description: Programmable Cyclic Redundancy Check (CRC), Programmable High-Low Voltage Detect (HLVD), Brown-out Reset (BOR) and Power-on Reset (POR) Class B Safety Library, IEC 60730 Advanced Integrated Analog Up to 24-Channel, 400Ksps, 10/12-Bit Analog-to-Digital Converter (ADC) Low-voltage
- Clock Speed: 32 MHz
- Internal RAM Size: 32 KB
- Internal ROM Size: 128 KB
- Number of Timers: 21
-
Supplier: Infineon Technologies AG
Description: Integrated buck-boost controller with 5.5 V to 24 V input and 3.3 V to 21.5 V output voltage range Integrated LDO with 5 V output at 75 mA Integrated 8-bit ADC and 12-bit ADC for voltage monitoring and battery charging support Integrated legacy charging block for BC1.2,
- Internal RAM Size: 16 KB
- Supply Voltage (Vcc): 4 to 24 volts
- Operating Temperature: -40 to 105 C
- ROM Type: Flash
-
Supplier: Infineon Technologies AG
Description: Integrated buck-boost controller with 5.5 V to 24 V input and 3.3 V to 21.5 V output voltage range Integrated LDO with 5 V output at 75 mA Integrated 8-bit ADC and 12-bit ADC for voltage monitoring and battery charging support Integrated legacy charging block for BC1.2,
- Internal RAM Size: 16 KB
- Supply Voltage (Vcc): 4 to 24 volts
- Operating Temperature: -40 to 105 C
- ROM Type: Flash
-
Supplier: Infineon Technologies AG
Description: Integrated legacy charging block for BC1.2 and Apple charge support Integrated 8-bit ADC for voltage monitoring Integrated current sense block Integrated digital blocks configurable as I²C, SPI or UART System-level fault protection including OVP, UVP, VBUS to CC Short
- Internal RAM Size: 12 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: Allied Electronics, Inc.
Description: Analog-to-Digital (A/D) converter, 1 capture/compare/PWM and 1 Enhanced capture/compare/PWM functions, a synchronous serial port that can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus and an Enhanced Universal
-
Solid State Power Controllers (SSPC) - 28V 16-Channel Solid-State Power Controller (RPC) -- RP-26200Supplier: Data Device Corporation (DDC)
Description: The RP-26200 multi-channel board, part of our EDGE Power Controller Series, protects wiring and controls power for up to sixteen independent subsystems. EDGE Power Controller series products use high efficiency switching MOSFETs and on board microcontrollers to implement a highly
- Input Channels: 16
- Maximum Load Current: 238 amps
- Mounting: PC Board
-
Supplier: Allied Electronics, Inc.
Description: PIC16F72 features 5 channels of 8-bit Analog-to-Digital (A/D) converter with 2 additional timers, capture/compare/PWM function and the synchronous serial port can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus. All of
-
Supplier: Allied Electronics, Inc.
Description: PIC16F72 features 5 channels of 8-bit Analog-to-Digital (A/D) converter with 2 additional timers, capture/compare/PWM function and the synchronous serial port can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus. All of
-
Supplier: Integrated Device Technology
Description: The ZSC31050 is a CMOS integrated circuit for amplification and sensor-specific correction of bridge sensor signals. The device provides digital compensation of sensor offset, sensitivity, temperature drift and non-linearity by a 16-bit RISC microcontroller running a correction
- TJ: -40 to 150 C
- Interface: I2C, SPI
- Features: Other, Programmable, Temperature Compensation
-
Supplier: Allied Electronics, Inc.
Description: Analog-to-Digital (A/D) converter, 2 comparators, the synchronous serial port can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I2C™) bus and Addressable Universal Asynchronous Receiver Transmitter (AUSART), 8 MHz internal RC
-
Supplier: Integrated Device Technology
Description: The ZSC31150 is a CMOS integrated circuit for amplification and sensor-specific correction of bridge sensor signals. The device provides digital compensation of sensor offset, sensitivity, temperature drift and non-linearity via a 16-bit RISC microcontroller running a correction
- TJ: -40 to 125 C
- Interface: I2C
- Features: Other, Programmable, Temperature Compensation
-
Supplier: Firma Fiessler Elektronik GmbH & Co. KG
Description: up to 5m protective width(resolution 14 mm and 30 mm) Protection heights from 100mm to 1500 mm in steps of 100 mm Microcontroller monitoring of the safety functions (self-monitored) Semiconductor outputs with short-circuit and crossconnection monitoring Integrated self-diagnosis
-
Supplier: Silicon Labs
Description: The C8051F00x-01x family devices are highly integrated mixed-signal MCUs featuring a true 10 or 12-bit multi-channel ADC and two separate 12-bit DACs, two voltage comparators (F002/07/12/17 have one only), a voltage reference, and an 8051-compatible microcontroller core with 32 kB of
- Clock Speed: 25 MHz
- Number of Interrupts: 21
- Internal RAM Size: 4.352 KB
- Supply Voltage (Vcc): 2.7 to 3.6 volts
-
Supplier: Nexperia B.V.
Description: efficiency up to 93% with adaptive optimization Integrated fuel gauge Integrated capacitor voltage balancing circuit Small 16 pin lead-free package (SOT763-1/DHVQFN16; 2.5 mm × 3.5 mm × 0.85 mm) Specified from -40 °C to +85 °C Applications Battery powered wireless
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: low, or if the watchdog times out. Reset is asserted for the reset timeout delay after the supply voltage increases above the rising threshold voltage or when manual reset input is asserted high. The MIC826 features an integrated pull-up resistor on the /MR. An active-low push-pull reset
- Quiescent Current (IQ): 4 µA
- Supply Voltage (Vi): 1 to 5.5 volts
- Threshold Voltage: 1.665 to 4.625 volts
- Operating Temperature: -40 to 125 C
Find Suppliers by Category Top
Featured Products Top
-
sensors, receive serial data, generate PWM waveforms, or transfer blocks of information to displays and external memories. The integrated CRC calculation unit can be used to check firmware blocks, stored configuration data, or communication packets. A factory-programmed (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
Advanced COT PMIC with 4 Bucks, 2 LDOs, Load Bypass Switches and 3-State GPIOs The ACT88422 PMIC is an integrated ActiveCiPS™ power management integrated circuit. It powers a wide range of processors, including solid-state drive applications, video processors (read more)
Browse IC Analog Switches Datasheets for Qorvo -
• Integrated 2MB flash memory support • 30 programmable GPIO pins for flexible connectivity (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
primary application, and additional memory to support software updates. They also offer advanced security with an integrated EdgeLock® Secure Enclave Core profile. Building on NXP’s strong history of providing industrial and IoT edge solutions, the MCX W series offers a wide operating (read more)
Browse Microcontrollers (MCU) Datasheets for DigiKey -
Programmable Power Supply — the PS630 With fully adjustable output voltage and current controls, our new PS630 uses serial communications to control all aspects of the power supply. Arc and short circuit protection along with low ripple, interlock (read more)
Browse Power Supplies Datasheets for Voltage Multipliers, Inc. -
Advantages of Intelligent Integrated Controller: Forces up to 10,000N Stroke: 50-750mm (others on request) Very compact design with integrated controller Programmable controller for easy setup Internal stroke limitation (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
The DewPro MMR30 uses a proven polymer capacitive sensor to provide a measurement range of 5°F to 185°F (-15°C to 85°C) with ±1.8°F (±1.0°C) accuracy. The optional integrated display with user interface provides full programming and diagnostic capability (read more)
Browse Moisture Meters Datasheets for Panametrics -
Microcontrollers often lack the current capacity needed to directly drive relays, solenoids, and stepper motors. The ULN2003AIPWR provides a simple and reliable interface between logic circuits and inductive loads (read more)
Browse Darlington Transistors Datasheets for Win Source Electronics -
. Additionally, the reverse path provides reverse power measurement capabilities, including reflection coefficient, return loss, and SWR. These sensors are complete miniature power meters with an integrated microcontroller, signal conditioning circuitry, ADC, and power supply. Variants include the MA24103A (25 MHz to 1 GHz) and MA24105A (350 MHz to 4 GHz). (read more)
Browse Power Meters Datasheets for Anritsu Company -
good circuit (PG), indicating that output voltage is regulated. This signal could be used for power sequencing or as a microcontroller reset. Internal short circuit and overtemperature protections save the device from overload conditions. (read more)
Browse Linear Actuators Datasheets for DigiKey
Conduct Research Top
-
Temperature Measurement Circuits for Embedded Applications
will be compared with a frequency output RTD oscillator circuit, along with design examples using serial and analog output silicon Integrated Circuit (IC) sensors. In addition, a Programmable Gain Amplifier (PGA) circuit will be shown that can increase the effectiveness of the Analog-to-Digital Converter (ADC) bit
-
Can Design Example: Simple Sensor Node
- and 16-bit microcontrollers (MCUs) with integrated CAN, stand-alone CAN controllers, CAN I/O expanders and CAN transceivers. As CAN continues to grow and proliferate into other markets, the need to add CAN to simple sensor circuits increases. In some applications, a simple CAN sensor node can
-
Microchip TCP/IP Stack with BSD Socket API for PIC32MX
be work chip is a Microchip ENC28J60, a 10 Mbps compiled in an embedded environment, provided the integrated MAC/PHY Ethernet controller. The stack can embedded platform supplies the BSD library API. easily be ported to other PIC microcontrollers. Micro- This application note describes the Microchip TCP
-
USB HID Class on an Embedded Device
* Handles standard HID USB configuration device function driver that can be integrated with requests, as stated in Chapter 9 of the "Universal almost any application running on Microchip 32-bit (R) Serial Bus Specification, Revision 2.0" (available microcontroller products with USB peripheral.PIC
-
USB HID Class on an Embedded Device
* Handles standard HID USB configuration device function driver that can be integrated with requests, as stated in Chapter 9 of the "Universal almost any application running on Microchip 32-bit (R) Serial Bus Specification, Revision 2.0" (available microcontroller products with USB peripheral.PIC
-
FTP Server using BSD Socket API for the PIC32MX
", provide an FTP Server module that can be integrated with almost any application on a * Download file to the client using the GET command Microchip 32-bit microcontroller product. * Supports the FTP NOOP command The TCP/IP application note and the FAT16 module are * Supports the PORT command, allowing
-
HTTP Server using BSD Socket API for PIC32MX
with the (R) IDEfollowing Microchip development tools: MPLAB Because the server is running on an embedded sys- (R) and MPLAB REAL ICE TM in-circuit emulator. It is also tem, large web pages with graphics could take longer assumed that the reader is familiar with C programming to download to the web
More Information Top
-
An independent SSVEP-based brain–computer interface in locked-in syndrome
The control unit is an electronic embedded system used for precise control of red and yellow flickering frequencies, which can be varied independently between 1 and 99 Hz by a programmable integrated circuit microcontroller .
-
Hall sensor-based Locking Electric Differential System for BLDC motor driven electric vehicles
The proposed Sync-Lock Controller (SLC) is implemented digitally using a programmable integrated circuit microcontroller .
-
Dynamic Performance of Brushless DC Motors With Unbalanced Hall Sensors
A pro- grammable integrated circuit microcontroller PIC18F2331 [18] was used to allow flexibility in the filter implementation.
-
Steady-state visual evoked potential (SSVEP)-based communication: impact of harmonic frequency components
It consisted of 32 light emitting diode (LED) bars whose flickering frequencies could be varied independently by a PIC ( programmable integrated circuit ) microcontroller .
-
Practical Aspects of Declarative Languages
Microcontrollers are programmable integrated circuits .
-
Simple and achievable educational projects by interconnecting different integrated circuits
The microcontrollers are programmable integrated circuits incorporating a processor, .
-
Imaging sensor for monitoring of the piston mechanism in cylindrical valves
A frame with an image of the sources is send to the processing unit, which may consist of schemes using microcontrollers or programmable integrated circuit logic, as well as a personal computer.
-
Dynamic lung tumor phantom coupled with chest motion
The microcontrollers are programmable integrated circuits that allow the user to control different signals of the stepper motor driver circuit using TTL (Transistor-Transistor Logic) pulses.
-
An Automated Drip Irrigation System Based on Soil Electrical Conductivity | Yildirim | The Philippine Agricultural Scientist
Data acquisition was performed by an electronic circuit, which processed data and then sent the data to the microcontroller ( programmable integrated circuit -pic16f84).
Indicates content that may require registration and/or purchase.