-
Supplier: HydraCheck Inc.
Description: The 42545 is a High-Temperature IR Thermometer that measures up to 1832°F (-50 to 1000°C) with a 50:1 distance to target ratio and laser pointer that identifies the target area. A High 50:1 distance to target ratio measures smaller surface areas at greater distances for safe and
- Fahrenheit Scale: -58 to 1,832 F
- Fahrenheit Scale Divisions: 1.1 to 0.1 F
- Celsius Scale: -50 to 1,000 C
- Celsius Scale Divisions: 0.1 C
-
Supplier: HydraCheck Inc.
Description: accuracy on a variety of surfaces. Built-in laser pointer identifies target area. Backlighting illuminates display for taking measurements at night or in areas with low background light levels. 12:1 distance to target ratio. Complete with 9V battery and pouch case. Built-in
- Fahrenheit Scale: -58 to 1,200 F
- Fahrenheit Scale Divisions: 0.1 F
- Celsius Scale: -50 to 650 C
- Celsius Scale Divisions: 0.1 C
-
Supplier: LPKF Laser & Electronics North America
Description: accurate laser pointer and vision system ensure designs are performed with precision. The system imports industry-standard data from CAD programs and is supported by the powerful LPKF CircuitPro 3D CAM software. In conjunction with ProtoPaint and ProtoPlate LDS, the ProtoLaser 3D is
- X-axis Travel / Length Capacity: 19.68505 inch
- Y-axis Travel / Width Capacity: 19.68505 inch
- Z-axis / Vertical Travel: 7.87402 inch
- Laser Operation: 3D Laser Processing / 5-axis Machining, Laser Cutting, Laser Drilling / Perforating
-
-
Supplier: Sunstone Engineering
Description: Engraving to meet your needs. The Orion LZR ENG NANO Laser Engravers were developed with the goal of offering a high-quality laser at an affordable price. The NANO gives you the ability to engrave any metal with little setup, a smaller footprint, and excellent results. Similar to the
- Cutting / Traverse Speed: 11,811.023622047196 to 16,535.433070866147 in/min
- Laser Output Power: 20 to 100 watts
- Type: Complete / Turnkey System
- Laser Operation: Laser Cutting, Laser Marking
-
Supplier: Sunstone Engineering
Description: is very fast and easy. The z-axis is motor driven and has a movement resolution of 0.01mm. To help position the z-axis appropriately, the engraver machine has an innovative and intuitive focusing system with overlapping laser pointers. The engraver can also be equipped with an internal
- Cutting / Traverse Speed: 11,811.023622047196 to 16,535.433070866147 in/min
- Laser Output Power: 20 to 100 watts
- Type: Complete / Turnkey System
- Laser Operation: Laser Cutting, Laser Marking
-
Supplier: Banner Engineering Corp.
Description: Detects objects within a defined sensing field, ignoring objects located just beyond the sensing field cutoff Features two-turn, logarithmic adjustment of sensing field cutoff point from 0.2 to 2 m Offers infrared, visible red LED or laser sensing beam Uses rotating pointer to indicate
- Operating Distance: 1.968505 to 10.236226 inch
- Operating Temperature: 14 to 122 F
- Features: DC Powered, Photoelectric Sensors
- Optical Technology Type: Diffuse
-
Supplier: Fischer Technology, Inc.
Description: and Z-axis (optional) Fast and simple positioning of the probes with the help of video imaging and laser pointer Applications: Coating Thickness Measurement Anti-wear coatings such as NiP layers on the tiniest of watch components Very thin precious-metal coatings on visible components
- X-ray Operating Voltage: 10 to 50 kilovolts
- Focal Spot Size: 250 µm
- Form Factor: Bench / Rack / Cabinet
- Features: Material Condition
-
Supplier: Cole-Parmer
Description: minus MIN values • High Resolution of 0.1º up to 199.9º • Laser pointer identifies target area • Large backlit display • Automatic Data Hold • Automatic Power Off Model 42540 • High 16 to 1 distance to target ratio • Wide Temperature range from -58 to 1400
°F (-50 to 760 C) - Fahrenheit Scale: -58 to 1,400 F
- Celsius Scale: -50 to 760 C
-
Supplier: Allied Electronics, Inc.
Description: Built-in laser pointer identifies target area Backlighting illuminates display for taking measurements at night or in areas with low background light levels 12:1 distance to target ratio Data Hold and Min/Max Overrange indicator Auto power off Complete with 9V battery and pouch case
-
Supplier: Cole-Parmer
Description: minus MIN values • High Resolution of 0.1º up to 199.9º • Laser pointer identifies target area • Large backlit display • Automatic Data Hold • Automatic Power Off Model 42545 •
Highest 50 to 1 distance to target ratio measures smaller surface areas at greater distances •
- Fahrenheit Scale: -58 to 1,832 F
- Celsius Scale: -50 to 1,000 C
-
Supplier: Cole-Parmer
Description: temperature, dew point, or wet bulb on a triple LCD with backlighting. IR thermometer features a built-in laser pointer, adjustable emissivity of 0.3 to 1.0 and a spot/distance ratio of 8:1. The meter calculates the temperature difference between IR surface temperature and dew point.
- RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 3 %
- Operating Temperature: -4 to 122 F
- Display: Digital Readouts
-
Supplier: HydraCheck Inc.
Description: Fast response with high accuracy, the IR270 is ideal for quick temperature checks or for catching spikes in temperature. Easy programmable High/Low Alarm with tri-color display and audible alarm measures non-contact temperature up to 1202°F (650°C). Built-in laser pointer
- Fahrenheit Scale: -4 to 1,202 F
- Fahrenheit Scale Divisions: 0.1 F
- Celsius Scale: -20 to 650 C
- Celsius Scale Divisions: 0.1 C
-
Supplier: Tobias Associates, Inc.
Description: jobs in a few keystrokes – no need to reinitiate the entire sequence. Point & Click Set-up is as easy as pointing your finger Just move the laser pointer on the scan head to the swatch to be measured and "click" the pushbutton, locking its position to memory. A vacuum hold-down ensures
Find Suppliers by Category Top
More Information Top
-
Techniques for interactive audience participation
Figure 3: A laser pointer paint program (left) and laser Whack-a-Mole (right).
-
Experimental testbed for cooperative robotic manipulators
The robotic testbed consists of two PUMA arms mounted on a robotic transporter, a vision system that uses five cameras and a programmable laser as a pointer , and other force/torque sensing capability.
-
http://etd.auburn.edu/bitstream/handle/10415/1218/Murphree_Stephen_23.pdf?sequence=1
In order to aim the laser pointer correctly, the programs also had to make two .
-
International Encyclopedia of Robotics: Applications and Automation Volume 2 Complete Document
ReNe lasers of 1-5 mW are frequently incorporated with processing lasers as pointers for alignment and programming operations.
-
:: New Materials Zone ::
All the existing CATIA V5 Composites Design options are available, like flattening and 2D/3D transfer, and they are exportable to digital manufacturing machines like Automatic Laser Pointer or nesting and cutting programs available in CAA V5.
-
Field testing of a next generation pointer/tracker for IRCM
Over the last 18 months SELEX Galileo has undertaken a phased, rapid development program to produce an Advanced IRCM Laser Pointer /Tracker system known as ECLIPSE.
-
Applied Mechanics, Mechatronics Automation & System Simulation
Consequently, a threshold is configured to the program algorithm to judge whether the laser pointer really moved.
-
DOE Hydrogen Program: 2009 Annual Merit Review and Peer Evaluation Report
The presenters were shining the laser pointer in the eyes of the program leads at the head desk.
-
CR4 - Thread: Do You Have a Pet Theory?
Well it's time for their exercise program , now where is that red laser pointer ?
Indicates content that may require registration and/or purchase.