Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Distech Controls, Inc.
Description: Standard sizes include 8, 16, 32 or 64 relays, connect inputs
- Lamp Power (Watts): 2,400.000000000002 watts
- Number of Lamps Controlled: 8 to 64
- Voltage: 115 / 120V 60 Hz, 277 VAC 60 Hz, 347 VAC 60 Hz
- Application: Commercial, Industrial, Interior, Security
-
Supplier: PLC-Multipoint, Inc.
Description: The LCM-IE series control panel is a cost-effective and easily-configurable stand-alone lighting control system with programming and accessories specifically optimized for interior and exterior applications. Capable of supporting 2, 3, 4 or 6 zones with photo, time clock, remote
- Number of Lamps Controlled: 2 to 6
- Voltage: 115 / 120V 60 Hz, 277 VAC 60 Hz
- Controller Type: After Hour Sweep, Hold-On-Timer, Manual On/Off, Time Clock Configuration
- Application: Airports, Commercial, Exterior, Interior, Security
-
Supplier: ECO Light LED
Description: This DMX Control system comes with 4 different PC Software programs to help you build DMX scenes and control your RGB LED Lights using DMX Drivers and 60 DMX Channels. This DMX control system can also control any DMX Lighting systems, Lasers, Scanning heads, fog
- Lamp Type: LED Lamps
-
-
Supplier: Advantech
Description: 4-ch PWM Lighting Control for AIIS Vision System Designed specifically for machine vision applications 4-ch lighting control output with trigger input Programmable delay time, PWM high/low time, and output lighting duration Up to 350 mA and 40 VDC digital
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: The MM-4e light booth provides five spectrally different sources of illumination for precise color comparison and visual color assessment, easy detection of metamerism, and environment lighting duplication. Included with the MM-4e is a new digital control that confirms which source you
- Lamp / Output Power: 215 watts
- Type: Chamber
- Spectral Range: Full Spectrum
- Applications: Optical Component Testing, Solar Simulators and Light Sources
-
Supplier: Leviton Manufacturing
Description: Leviton ENR control modules are used in conjunction with ENR dimmer racks.
- Voltage: 115 / 120V 60 Hz
- Application: Commercial, Interior
- Lamp Type: High Intensity Discharge Lamps
- Controller Features: LAN, Programmable (Theatrical), Remote Control (RF or IR)
-
Supplier: INTEG Process Group, Inc.
Description: The JNIOR Control Panel can be used in theatres where manual control is required. It connects to the JNIOR sensor port to provide manual control of the JNIOR functions and feedback status lights. The control functions and status lights are all easily configurable by the
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LIGHTING CONTROL BOARD, PLUG-IN MODULAR CONFIG, 48 RELAY CAPABILITY, DIRECT RELAY SWITCHING, RS232 AND DATALINE COMM PORTS, PROGRAMMABLE LIGHTING SCENARIOS, 2 PROGRAMMABLE INPUTS, CHANGE-OF-STATE ENUNCIATION, MEMORY BACKUP. FREE 2 YEAR
- Features: GPIB Controller / Interface Board
-
Supplier: ECO Light LED
Description: An amazing RGB LED Controller that is programmable. Easily program 20 scenes (colors or black) with this controller, choose each shade of Red, Green or Blue (256 shade levels each color, 16 million shades) and hold as static color or strobe or fade to the next color. It has a greyscale LCD
- Lamp Power (Watts): 143.99999999999994 watts
- Voltage: 24 VDC
- Lamp Type: LED Lamps
- Controller Features: Programmable (Theatrical), Remote Control (RF or IR)
-
Supplier: TelephoneStuff.com
Description: The on-q/legrand lighting Serial Expansion Module connects to the Home Lighting Controller’s (364644-01) expansion bus to enable security and automation system controllers to control the Home Lighting Systems lighting and I/O control features. The Serial
-
Supplier: OMEGA Engineering, Inc.
Description: monitored by monitoring the ZEN control status. Applications Designed for use in automation for commercial and industrial sectors, ZEN programmable relays provide the ideal solution for lighting, energy management, industrial control, watering and pump control.
- Operating Temperature: -13 to 131 F
- Input Controls: Analog, Digital
- Timer Type: Counter, ON-delay
- Mounting: DIN Rail Mount
-
Supplier: Advantech
Description: compliant, supports IEEE 1588 .Compatible with GigE cameras AIIS-3411U: 4-CH USB 3.0 with dedicated controller .Maximize the USB3.0 bandwidth for multi-cameras .Compatible with USB 3.0 cameras Optional AIIS-1882 module for lighting control and isolated DIO .Supports 4-ch
- Processor: Intel®
- Features: Other
-
Supplier: Premier Lighting & Production Company
Description: The ART SSC is a lighting controller for permanent installations. The device is completely solid-state, with no moving parts; it is an extremely secure and low-maintenance installation control solution that has only a minimal power consumption. All operating and programming is done
-
Supplier: Leviton Manufacturing
Description: Integrated with DMX512, the Remembrance series of controls from Leviton presents complete control of theatrical and architectural lighting with programmable buttons and sliders. A wide variety of stations are available, including LCD buttons and sliders. Catalog Numbers:
- Number of Lamps Controlled: 512
- Application: Commercial, Interior
- Controller Features: LAN, Programmable (Theatrical), Remote Control (RF or IR)
- Controller Type: Manual On/Off, Slide Dimmer
-
Supplier: BMT USA, LLC
Description: system ensure perfect homogenous conditions for precise simulation of climatic conditions. CLIMACELL BMT Stability Chambers and Incubators with heating, cooling, lighting and humidity control are specifically designed for applications in which exact and reproducible simulation of
- Chamber Capacity: 25 cubic feet
- Temperature Range: 0 to 99.89999999999999 C
- Humidity Range: 10 to 90 % RH
- Configuration: Benchtop / Instrument, Reach-In
-
Supplier: Leviton Manufacturing
Description: The D4000 system of architectural lighting controllers from Leviton puts total lighting control at your finger tips. From master stations to room combines, the D4000 system provides a wide range of capabilities.
- Number of Lamps Controlled: 32
- Application: Commercial, Interior
- Features: Other
- Controller Features: Programmable (Theatrical), Remote Control (RF or IR)
-
Supplier: Leviton Manufacturing
Description: The Sapphire™ series from Leviton provides a perfect solution for complex, large scale lighting projects enabling the total integration of theatrical, architectural, and energy management lighting control systems.
- Application: Commercial, Interior
- Controller Features: LAN, Programmable (Theatrical), Remote Control (RF or IR)
- Features: Other
- Mounting: Panelboard
-
Supplier: UL Standards & Engagement
Description: rheostats. g) Proximity switches. h) Time-delay relays and switches. i) Resistors and rheostats intended for industrial heating and lighting, including those for motor generator fields. j) Control devices intended for industrial heating and lighting. k) Solid-state time-delay
-
Supplier: ECO Light LED
Description: This DMX Control system comes with 4 different PC Software programs to help you build DMX scenes and control your RGB LED Lights using DMX Drivers and 512 DMX Channels. This DMX control system can also control any DMX Lighting systems, Lasers, Scanning heads, fog
- Lamp Type: LED Lamps
-
Supplier: Haida International Equipment Co., Ltd.
Description: Our engineers are equipped with the latest control system for temperature humidity test chamber.PLC (Programmable Logic Controller) controller can programmable control temperature and humidity value and cyclic test as you set the different parameter.this temperature
- Temperature Range: -70 to 150 C
- Humidity Range: 20 to 98 % RH
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
-
Supplier: IHS BRE Press
Description: heating, ventilation and air conditioning (HVAC) zone controls, optimising controllers for wet heating systems, and lighting controls are encouraged by the government. Financial support through the enhanced capital allowances (ECA) scheme and good practice guidance from the
-
Supplier: Progressive Automations
Description: The first of its kind, the Wi-Fi Control App and PA-35 Box is a never-before-seen way to control your actuators through Android/iPhone. Get all the linear actuator control add-ons in a single Android app. The Wi-Fi Actuator App gives you complete control over up to four
- Maximum Output Voltage: 12 volts
- Continuous Output Current: 15 amps
- Supply Voltage (DC): 12 volts
-
Supplier: ams
Description: The AS3661 is a 9-channel LED driver designed to produce lighting effects for mobile devices. A highefficiency charge pump enables LED driving over full LiIon battery voltage range. The device is equipped with an internal program memory, which allows operation without processor
- Type: Dimmable, RGB
- Form Factor: Integrated Circuit (IC)
-
Supplier: PLC-Multipoint, Inc.
Description: PLC-Multipoint T54-2 system is a Distributed long tunnel lighting control system designed for any unidirectional and bidirectional lighting application. The T54-1 system has a 363 microprocessor based lighting controller used for night and contrast lighting
- Application: Commercial, Exterior, Roadway, Tunnels
- Mounting: Wall/Ceiling
-
Supplier: ECO Light LED
Description: A four channel RGBW LED Controller with three button RF remote that can be used to control your RGB LED modules, RGB LED Ribbon or RGB LED Lights, plus an additional single color LED light product. This product can also be used to control four single color, common anode LED Products. 9
- Lamp Power (Watts): 431.99999999999983 watts
- Voltage: 24 VDC
- Lamp Type: LED Lamps
- Controller Features: Remote Control (RF or IR)
-
Supplier: CSA Group
Description: and switches; resistors and rheostats intended for heating and lighting, including those for motor generator fields; and control devices intended for heating and lighting. 2) The term "control" as used throughout this Standard applies to both starters and controllers. 3)
-
Supplier: PLC-Multipoint, Inc.
Description: PLC-Multipoint T51 system is a stand alone short tunnel lighting control systems designed for any unidirectional, bidirectional, unidirectional ramp and bidirectional underpass lighting application. The T51 system has a VersaMax microprocessor based lighting controller
- Application: Commercial, Exterior, Roadway, Tunnels
- Mounting: Wall/Ceiling
-
Supplier: Littelfuse, Inc.
Description: The SCR series are Tower and Obstruction Lighting Controls used in a variety of applications. The SCR430T and SCR630T are universal lamp alarm relays designed to sense the failure of flashing or steady incandescent beacon lamps or steady side lights. The SCR9L is a universal lamp alarm
- Application: Airports, Industrial
- Lamp Type: Incandescent Lamps
- Features: Other
-
Supplier: PLC-Multipoint, Inc.
Description: The T54-3 system is a Redundant long tunnel lighting control system designed for any unidirectional and bidirectional lighting application. The T54-3 system has a 374/RX3i microprocessor based lighting controller used for night and contrast lighting control
- Application: Commercial, Exterior, Roadway, Tunnels
- Mounting: Wall/Ceiling
-
Supplier: Greenwich Instruments Ltd.
Description: The GWDMX comes ready to work out of the box, included with the GWDMX is: 5V USB mains power supply (UK, EU or US), USB lead, Software CDROM. Features Powered via USB Low power consumption Ten programmable buttons Built-in Microphone Auto timer for fade and scene change timing DMX-512
- Number of Lamps Controlled: 512
- Application: Commercial, Exterior, Interior
- Features: Other
- Controller Features: Programmable (Theatrical)
-
Supplier: TelephoneStuff.com
Description: Ideal for: Cafeterias, auditoriums, gymnasiums and recreational area, pools, parking facilities, landscape and security lighting. Features: - Accomodates single or two-pole relays - TimeKeeper is within a NEMA-1 lockable enclosure. - Easy keypad programming with self-prompting LCD display -
- Use: Commercial
-
Supplier: Cole-Parmer
Description: selection buttons or use the advanced exclusive software WindLGC. Use these programmable relays to manage automatic lighting, access control, watering systems, pump control, or ventilation systems. More advanced than a time delay relay, but less expensive than a PLC, the
-
Supplier: ams
Description: The AS3665 is a capacitive low noise charge pump with 9 current sources. The internal control is done by command based pattern generators implemented by three sequencers. These commands are optimized for lighting applications (e.g. ramp up brightness logarithmically). It includes high
- Type: Dimmable, RGB
- Form Factor: Integrated Circuit (IC)
-
Supplier: Microchip Technology, Inc.
Description: Dead time for rising and falling edges 7.14 ns PWM resolution PWM support for: Inverters, PFC, Lighting BLDC, PMSM, ACIM, SRM Inverters, PFC, Lighting BLDC, PMSM, ACIM, SRM Programmable Fault inputs 3.0V to 3.6V, -40ºC to +150ºC, DC to 40 MIPS Flexible trigger configurations for
- Pin Count: 52
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 150 C
-
Supplier: Microchip Technology, Inc.
Description: range of -40°C to +125°C. Additional Features High efficiency (no voltage boost losses) Ultra Fast PWM™ control (200Hz to 500kHz) Input voltage range: 3.0V to 5.5V Dropout of 280mV at 800mA Programmable LED current with external resistor Current accuracy of ±1% typical
- Features: Other
- Package Type: SOIC / SOP
Find Suppliers by Category Top
Featured Products Top
-
for Controlled Agriculture Electrical Enclosures Outdoor Commercial Lighting Stadiums, Parking Lots, LED Lamps, Ballasts and Fixtures Underwater Lighting FAST FACTS: Did you know ZAGO: High-tech fasteners are reusable (read more)
Browse Datasheets for ZAGO Manufacturing Company, Inc. -
Siglent's new SDL1000X-E programmable DC Loads have input ranges of 150V/30A up to 300W and are ideal for testing batteries, power supplies, LED lighting, automotive electronics and more. Measurement resolution is 1mV/1mA to 0.1mV/0.1mA with adjustable rise times from 0.001 A/us to 2.5 A (read more)
Browse DC Power Supplies Datasheets for Siglent Technologies NA, Inc. -
. Equipped with advanced dimming and control capabilities, these power supplies support flexible lighting environments, allowing seamless integration with smart lighting controls for remote or automated adjustments. High (read more)
Browse Power Supplies Datasheets for Win Source Electronics -
for Controlled Agriculture Electrical Enclosures Outdoor Commercial Lighting Stadiums, Parking Lots, LED Lamps, Ballasts and Fixtures Underwater Lighting FAST FACTS: Did you know ZAGO: High-tech fasteners are reusable (read more)
Browse Datasheets for ZAGO Manufacturing Company, Inc. -
The XP Power HPT5K0 series of programmable, scalable, configurable AC/DC power supplies deliver 5 kW of power from three-phase inputs without requiring a neutral connection. Outputs are (read more)
Browse AC-DC Converters Datasheets for DigiKey -
Industrial IoT edge sensors and controllers Smart home devices such as locks, lighting controls, smart plugs, window coverings, and sensors Personal health and fitness products General 2.4 GHz wireless and handheld devices Commercial buildings and industrial systems (read more)
Browse Microcontrollers (MCU) Datasheets for DigiKey -
ELEGRP introduces the LEDPro multi-location dimmer switch kit, an upgrade for residential lighting projects that require coordinated dimming control from two or more locations. The system includes a Master dimmer and a Companion dimmer, allowing users to turn lights on or off and adjust (read more)
Browse Lighting Controls Datasheets for Suzhou Ele Mfg Co., Ltd. -
& Solution Highlights: Green & Energy-Saving: Environmentally friendly materials and IoT-driven smart controls contribute to energy sustainability. Interconnectivity: Seamless integration with software, subsystems, and (read more)
Browse Lighting Controls Datasheets for Suzhou Ele Mfg Co., Ltd. -
. Key Solution Features: Universal Compatibility: Fully compatible with leading smart home assistants including Amazon Alexa and Google Assistant. Visualization & Control: Real-time smartphone and voice control (read more)
Browse Lighting Controls Datasheets for Suzhou Ele Mfg Co., Ltd. -
ELEGRP introduces a smart outdoor plug designed to simplify control of outdoor lighting and other compatible outdoor electronics. The product combines remote smart control with a weather-resistant outdoor housing, allowing users to manage outdoor devices without repeatedly going outside to (read more)
Browse Lighting Controls Datasheets for Suzhou Ele Mfg Co., Ltd.
Conduct Research Top
-
Bringing Intelligence to LED Lighting Applications
be reduced through self-diagnostics. that allow technicians to make a service call only. when there is an actual reason to visit a site. Bringing intelligence into many LED lighting. applications may require moving from fixed. function LED drivers to microcontroller-based. or programmable
-
Dimming Power LEDs Using a SEPIC Converter and MCP1631 PIC Attach PWM Controller (.pdf)
This application note covers the general concept, design and some source code modifications for using the MCP1631HV Digitally Controlled Programmable Current Source Reference Design for an LED lighting application. The document offers additional insight into the MCP1631HV Digitally Controlled
-
Manufacturing with Vision
such as programming, computing, integration and control interfaces prevented the first generation of machine vision technologies from providing the accuracy and reliability that pharmaceutical manufacturing demands. However, since that time, costs for the systems have fallen dramatically, by a factor of five
-
Using a PIC (R) Microcontroller for DMX512 Communication
be nonlinear depending onINTRODUCTION different kinds of lamps. DMX512 is a communication protocol used in most pro- 3. A separate control wire was required for each fessional theater lighting components such as dim- lamp. mers, scanners, moving lights, strobes, etc. This As computer technology became
-
Share Your True Colors
(metamerism). A sample will look quite different under daylight than it will under a manufacturing plant's fluorescent lighting. Now, through the latest in artificial intelligence, managers can include visual assessments in the quality control process. Some of the most advanced color quality control
More Information Top
-
Architectural Engineering Design: Mechanical Systems > ILLUMINATION
Programmed lighting controls , in addition to being integratable with heating and cooling, fire detection and evacuation, and security systems, are used for such applications as: .
-
Imaging and Visualization in The Modern Operating Room
This is done with a combination of program- mable lighting controls that are accessed from the computers in the room as well as a series of conveniently located wall switches and control panels.
-
Strategy Guideline: High Performance Residential Lighting
The inclusion of use limiting, intensity limiting, or programmable lighting controls in a lighting installation should result in energy savings over and above that of the more efficient lamps and luminaires.
-
INL Green Building Strategy
Connect lighting systems to an automated building control system to allow scheduled programmable lighting control to all areas of the building - .
-
Proceedings of the European Computing Conference
Fig. 66.4 Example of program light control case .
-
Electromagnetic Compatibility for Device Design and System Integration
Interference victim: After a visual inspection it was suspected immedi- ately that the programmed lighting control system was at fault.
-
Process and Environmental Technology Laboratory at Sandia National Laboratories, New Mexico: Laboratories for the 21st Century Case Studies
Also contributing to energy savings are the programmable lighting control system for the labs; the occupancy sensors in the halls, conference rooms, break rooms and bathrooms; and the natural lighting available to the perimeter offices.
-
LED Lamp Retail Price Tracker - February 2015 D2
* 3 outlet outdoor mechanical timer for lighting control::* Programmable lighting controls lets your house stand out::* Have lights flash, fade, chase or a combination of all 3::* Chase feature is string to string (outlet to outlet) not bulb to bulb::* Works with …
-
Engineering Psychology and Cognitive Ergonomics. Applications and Services
This will be implemented by automatically triggering lighting by a pre- programmed lighting control system, which has been defined in advance on the basis of individual daily routines (see chapter 3).
-
Lighting&Sound America Volume 9 Issue 9 September 2012
Steve pioneered programmable lighting control with the Autocue.
Indicates content that may require registration and/or purchase.