Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Picosecond Pulse Labs, Inc.
Description: Features Rectangular Waveform IEEE-488 Programmable User-Friendly Controls 10V, 45 ps Risetime Pulse 100 ps to 10 ns Pulse Duration Low Jitter, 1.5 ps RMS Applications EMI, EMC and EMP Testing TDR and TDT Testing UWB Testing The Picosecond Advantage: High-speed (45 ps risetime)
- Pulse Duration: 0.00009999999999604 to 0.01 µs
- Amplitude: 10 volts
- Features: Front Panel and Display, Generator, Pulse
- Form Factor: Portable / Benchtop
-
Supplier: Data Delay Devices, Inc.
Description: FEATURES • All-silicon, low-power CMOS technology • TTL/CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Programmable via serial interface • Increment range: 0.25ns through 50.0ns • Pulse width tolerance: 1% (See Table 1) • Supply current: 8mA typical •
- Pulse Duration: 0.013999999999999999 to 210,000.000000084 µs
- Rise Time: 2 ns
- Operating Temperature: -40 to 185 F
- Interface: General Serial Interface
-
Supplier: Data Delay Devices, Inc.
Description: FEATURES • All-silicon, low-power CMOS technology • TTL/CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Programmable via latched parallel interface • Increment range: 0.25ns through 800us • Pulse width tolerance: 1% (See Table 1) • Supply current: 8mA typical
- Supply Voltage: 0.3 to 7 volts
- Operating Temperature: -40 to 85 C
- Bus Interface: CMOS, Parallel, TTL
- Features / Standards: Programmable, RoHS Compliant
-
-
Supplier: Data Delay Devices, Inc.
Description: FEATURES • All-silicon, low-power CMOS technology • TTL/CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Programmable via latched parallel interface • Increment range: 0.25ns through 800us • Pulse width tolerance: 1% (See Table 1) • Supply current: 8mA typical
- Supply Voltage: 0.3 to 7 volts
- Operating Temperature: -40 to 85 C
- Bus Interface: CMOS, Parallel, TTL
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: The 9712 is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers
- Features: Generator, Pulse
-
Supplier: Data Delay Devices, Inc.
Description: FEATURES • All-silicon, low-power CMOS technology • 3.3V operation • Vapor phase, IR and wave solderable • Programmable via latched parallel interface • Increment range: 0.25ns through 800us • Pulse width tolerance: 1% (See Table 1) • Supply current: 8mA typical • Temperature
- Supply Voltage: 0.3 to 7 volts
- Operating Temperature: -40 to 85 C
- Bus Interface: CMOS, Parallel
- Features: Other
-
Supplier: Picosecond Pulse Labs, Inc.
Description: obtain fast risetime optical pulses. The Picosecond Advantage: The Model 2600C Pulse Generator produces high amplitude 45 V, fast (<500 ps) risetime pulses.Description: 50 V, 250 ps risetime pulses are available with the “Turbo” option. The pulse duration
- Pulse Duration: 0.001 to 0.1 µs
- Amplitude: 50 volts
- Features: Front Panel and Display, Generator, Pulse
- Form Factor: Portable / Benchtop
-
Supplier: CIQTEK Co., Ltd
Description: CIQTEK ASG8000 series are high-speed, high-time resolution, programmable digital delay pulse generators capable of outputting complex pulse sequences with 1ns width resolution while providing lower RMS jitter, higher accuracy, more output interfaces, and freer scheduling.
- Features: Generator, Pulse
- Form Factor: Portable / Benchtop
-
Supplier: Electro Optical Components, Inc.
Description: SDS high voltage pulse generators are based upon the use of field-effect transistor technology. They have the remarkable feature of being inserted into lightweight and reduced obstruction cases. GIPO generators can produce pulses that can reach 5.5kV with a rise time of a
- Minimum Frequency Range: 7 MHz
- Maximum Frequency Range: 7 MHz
- Operating Temperature: 32 to 104 F
- Rise Time: 2.5 ns
-
Supplier: Accuris
Description: TREATMENT OF COMPUTERS USED TO PROGRAM IMPLANTABLE PULSE GENERATORS
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Features 800MHz Repetition Rate Programmable Patterns Programmable Differential Output Built-in Jitter Insertion Option Spread Spectrum Clocking 1 or 2 Output Channels Applications Serial data testing Clock signal generation Pulse semiconductor testing General purpose
- Pulse Duration: 0.0002499999999901 to 0.067 µs
- Amplitude: 2.5 volts
- Features: Front Panel and Display, Generator, Pulse
- Form Factor: Portable / Benchtop
-
Supplier: Picosecond Pulse Labs, Inc.
Description: model 12000 offers a unique combination of high performance and competitive pricing.Description: The Model 12000 is a fully programmable 165MHz pulse and pattern generator. This pulse generator offers the ultimate in user flexibility (programmable amplitude,
- Pulse Duration: 0.003 to 1,000,000,000.000402 µs
- Amplitude: 40 volts
- Features: Front Panel and Display, Generator, Pulse
- Form Factor: Portable / Benchtop
-
Supplier: Newark, An Avnet Company
Description: TIMING RLY-PROGRAMMABLE,7-FUNC PULSE GENERATOR,DPDT,24-240V
-
Supplier: Vaunix Technology Corporation
Description: The LMS-451D Lab Brick USB programmable signal generator is a low-cost, palm-sized, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered and
- Minimum Frequency Range: 70 MHz
- Maximum Frequency Range: 450 MHz
- Switching Speed: 0.1 ms
- Amplitude: -45 to 10 dBm
-
Supplier: Vaunix Technology Corporation
Description: The LMS-271D Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered and
- Minimum Frequency Range: 0.5 MHz
- Maximum Frequency Range: 270 MHz
- Switching Speed: 0.1 ms
- Amplitude: -40 to 10 dBm
-
Supplier: Vaunix Technology Corporation
Description: The LMS-183DX Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered and
- Minimum Frequency Range: 6,000 MHz
- Maximum Frequency Range: 18,000 MHz
- Features: CPU Controlled / Computer Programmable, Generator, None, Pulse, Sweep
- Form Factor: Portable / Benchtop
-
Supplier: Vaunix Technology Corporation
Description: The LMS-203 Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered and
- Minimum Frequency Range: 10,000 MHz
- Maximum Frequency Range: 20,000 MHz
- Switching Speed: 0.1 ms
- Amplitude: -30 to 10 dBm
-
Supplier: Fluke
Description: These universal waveform generators combine many generators in one instrument. Their extensive signal simulation capabilities include arbitrary waveforms, function generator, pulse/pulse train generator, sweep generator, trigger generator, tone
- Features: Front Panel and Display, Function, Generator, Manual Controls, Noise, Pulse, Signal, Sweep
- Form Factor: Portable / Benchtop
-
Supplier: Tradeport Electronics Group
Description: Frequency Range 0.01Hz~15MHz - Maximum Frequency Resolution 10mHz - Frequency Accuracy 0.02% /- 5 Count - Dual Displays Indicate Frequency and Amplitude - Built-In 6 Digit Counter with INT/EXT Function up to 150MHz/High Resolution - Output Waveforms Sine, Square, Triangle, Ramp, Pulse, AM,
-
Supplier: Zurich Instruments
Description: The UHFAWG Arbitrary Waveform Generator integrates signal generation and detection in a single instrument, providing a comprehensive system for pulsed protocol measurement. Its state-of-the-art AWG programming concept offers a quick route to custom signals on the two 600 MHz output channels.
- Maximum Input Channels: 2
- Maximum Frequency Range: 600 MHz
- Operating Temperature: 41 to 104 F
- Operating Humidity: 0 to 90 %
-
Supplier: RIGOL Technologies, Inc.
Description: remotely over USB or LXI to improve efficiency. Super high speed function generator: Reach your complete frequency range with waveforms up to 350MHz The DG5000 Series generator is our fastest function generator. Create sine waves to 350 MHz, square waves to 120 MHz,
- Maximum Input Channels: 2
- Minimum Frequency Range: 70 MHz
- Maximum Frequency Range: 70 MHz
- Features: Function, Generator, Pulse, Signal, Sweep
-
Supplier: Wayne Kerr Electronics
Description: The multifunction generator WF1973/WF1974 can generate various waveforms and also provide wide array of functions including sequence, modulation, and sweep. These are up-and-coming general-purpose signal source that are must for engineers and should be kept on hand for a wide variety of
- Maximum Input Channels: 2
- Minimum Frequency Range: 0.00000000000001 MHz
- Maximum Frequency Range: 30 MHz
- Features: Digital Readout, Front Panel and Display, Function, Generator, Manual Controls, Noise, Pulse, Sweep
-
Supplier: Mini-Circuits
Description: pulse sequences with pulse widths down to 0.5 µs, or automated frequency / power sweep & hop sequences. SSG-44GHP-RC has been developed in a compact package with powerful software control and automation to provide a cost effective millimeter wave signal generator and LO source
- Minimum Frequency Range: 100 MHz
- Maximum Frequency Range: 44,000 MHz
- Operating Temperature: 32 to 122 F
- Features: Generator, Pulse, Sweep
-
Supplier: Mini-Circuits
Description: power. Configure CW / single-tone outputs at any supported frequency and power level; flexible pulse sequences with pulse widths down to 0.5 µs; or automated frequency / power sweep & hop sequences. SSG-30G-RC uses a unique modular construction to provide a high power, millimeter wave
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 30,000 MHz
- Operating Temperature: 32 to 122 F
- Features: Generator, Pulse, Sweep
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ SSG-44G-RC is a wide-band signal generator operating from 100 MHz to 44 GHz. With up to +14 dBm typical output power at 44 GHz, it is an ideal signal source for characterization of millimeter wave components and systems at high power. Configure CW / single-tone outputs,
- Minimum Frequency Range: 100 MHz
- Maximum Frequency Range: 44,000 MHz
- Operating Temperature: 32 to 122 F
- Features: Generator, Pulse, Sweep
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ SSG-5N9G-RC is a wide-band signal generator operating from 5000 to 9000 MHz. With up to +23 dBm typical output power, it is an ideal signal source for characterization of millimeter wave components and systems at high power. Configure CW / single-tone outputs, flexible
- Minimum Frequency Range: 5,000 MHz
- Maximum Frequency Range: 9,000 MHz
- Operating Temperature: 32 to 122 F
- Features: Generator, Pulse, Sweep
-
Supplier: Teledyne LeCroy
Description: ArbStudio waveform generators meet the needs of today’s engineers and technicians with uncompromised performance, a wide variety of signal types, modulation schemes and generation modes all controlled through an intuitive, easy to use software interface. Unmatched Performance ArbStudio
- Maximum Input Channels: 2 to 4
- Minimum Frequency Range: 0.000000000002 MHz
- Maximum Frequency Range: 125 MHz
- Frequency Resolution: 16 bits
-
Supplier: MTI Instruments Inc.
Description: generate two independent or synchronized signals of different standard signal waveforms (SINE, SQUARE, TRIANGLE and PULSE) and different frequencies up to 100 kHz. A Channel B provides speed synthesizer signal functionalities such as, single pulse, odd pulse, and sweep function.
- Minimum Frequency Range: 0.00000010000000000000001 MHz
- Maximum Frequency Range: 0.02 MHz
- Operation Features: Battery Powered
- Display: Digital Readout
-
Supplier: Microchip Technology, Inc.
Description: internal transmit clock across devices to be in same phase PLL circuit can be bypassed and shut down to reduce the power consumption Store up to four Tx patterns with the optional local tOFF counter allows for Tx apodization use PWM Tx patterns up to 256 pulses with programmable
- Device Type: Beamformers, Transmitter
- Features: Other
-
Supplier: Tradeport Electronics Group
Description: individually. 250 MHz analog pixel rate for 882C; 400 MHz for 882D. Programmable precision RGB, YPbPr. Probe. Trigger a scope or inspection camera using the probe signal. Position a pulse anywhere in the frame. PC Card. Clone one generator to another using a standard
-
Supplier: METZ CONNECT USA Inc.
Description: Clock generator with separately adjustable delay and pulse times. The time ranges can be programmed by means of the coding switches incorporated in the front. Features: Clock generating Adjustable time ranges
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: SONIC15 is a device for non Destructive Tests with ultrasonic pulse velocity and sonic tests on masonry through instrumented hammer. It also supports expansion for surveys on foundation piles with P.I.T. methodology. In spite of compact dimension of the unit, there is a wide monitor of 7’’
- Features: Material Condition, Microstructure, Programmable / Digital Control Unit
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Ultrasonic
-
Supplier: Lingto Electronic Limited
Description: PROGRAMMABLE PULSE GENERATOR
-
Supplier: Rochester Electronics
Description: Pulse Generator Delay Line, Programmable, 1-Func, 5-Tap, Complementary Output, CMOS, PDSO8
- Bus Interface: CMOS
- Device Type: Clock Generator
- Package Type: SOP
Find Suppliers by Category Top
Featured Products Top
-
sweep, USB/Ethernet control, and SCPI-based remote operation. These functions help engineers build repeatable pulsed RF test workflows in laboratory, communication, component characterization, and automated test environments. More details are available on the CSG9K40GA pulse-modulated RF signal generator page. (read more)
Browse Signal Generators Datasheets for Corech Microwave -
20GA integrates both capabilities into a 9 kHz to 20 GHz benchtop RF signal generator. Its step sweep supports single or continuous operation with linear frequency spacing and configurable dwell time. Pulse modulation supports internal or external pulse sources, along with single and double (read more)
Browse Signal Generators Datasheets for Corech Microwave -
SIGLENT'S SSG3000X series of signal generators have a frequency range of 9 kHz to 2.1 GHz/3.2 GHz. They provide normal analog modulation such as AM, FM, and PM. They also provide pulse modulation and pulse train generator. In addition, when used with baseband generator such as SDG6000X, They can (read more)
Browse Datasheets for Siglent Technologies NA, Inc. -
The CSG9K20GA is a metrology-grade signal generator engineered for time-domain critical applications. Delivering a wide -120 to 17 dBm dynamic range, it features a built-in pulse modulator with 100 ns minimum width and fast 50 ns frequency switching (≥100 MHz). With typical phase noise of (read more)
Browse Signal Generators Datasheets for Corech Microwave -
SIGLENT's Arbitrary Waveform Generators includes models with up to 500 MHz bandwidth, 2.4 GSa/s sample rate, 16-bit vertical resolution and 20 Mpts of data. Common analog and digital modulations, sweep and burst are provided to support complex signal generation. Proprietary TrueArb & EasyPulse (read more)
Browse Signal Generators Datasheets for Siglent Technologies NA, Inc. -
Corech Microwave introduces the CAMS9K20G, a compact high-performance RF analog signal generator designed for professional test and measurement applications. Covering 9 kHz to 20 GHz, the CAMS9K20G combines a wide frequency (read more)
Browse Signal Generators Datasheets for Corech Microwave -
laboratory and automated test equipment (ATE) platforms. Its programming interface supports frequency and output power settings, RF output control, step sweep, and pulse modulation. These functions allow engineers to configure repeatable test sequences for RF component characterization, receiver (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech Microwave introduces the CAMS9K20G, a 9 kHz to 20 GHz RF analog signal generator developed for laboratory measurement, receiver evaluation, and automated test platforms. Its compact bench design combines wide (read more)
Browse Signal Generators Datasheets for Corech Microwave -
. The instrument covers 9 kHz to 20 GHz and supports CW operation, step-frequency sweep, and pulse modulation for broader laboratory and automated test workflows. More details are available on the CSG9K20GA low spurious RF signal generator page. (read more)
Browse Signal Generators Datasheets for Corech Microwave -
-level microwave validation. The instrument also supports CW operation, step-frequency sweep, pulse modulation, and SCPI-based remote control. More details are available on the CSG9K40GA high-resolution RF signal generator page. (read more)
Browse Signal Generators Datasheets for Corech Microwave
Conduct Research Top
-
Design and Development of Medical Electronic Instrumentation
generators, fabrication of implantable stimulation electrodes, external neuromuscular. stimulator, TENS device for pain relief, and transcutaneous/transcranial pulsed-magnetic. neural stimulator. In Chapter 8 we discuss the principles of cardiac pacing and defibrillation, providing a. basic review
More Information Top
-
Initial and Early Follow‐up Assessment of the Clinical Efficacy of a Multiparameter‐Programmable Puise Generator
The compact size of the multiparameter‐ programmable pulse generator has allowed its use in patients in the pediatric age group, patients with a small frame, and patients with a major concern about cosmetic appearance.
-
Cardiac Pacing for the Clinician
The major criticism in using energy or charge is that it is not possible to program these parameters directly with current programmable pulse generators .
-
Page 1. Semiconductor parts with 761 in root number
Monolithic 12-bit programmable pulse generator .
-
Programmable Pulse Generator
Programmable Pulse Generators - aka PPG .
-
Page 1. Semiconductor parts with 760 in root number
Monolithic 8-bit programmable pulse generator .
-
A Randomized Comparison of a Bipolar Steroid‐Eluting Electrode and a Bipolar Microporous Platinum Electrode : Implications for Long‐Term Programming
Since a twofold voltage threshold safety mar- gin is generally recommended for programming pulse generators /"* the voltage pacing threshold was also compared.
-
Transient Early T Wave Sensing by Implanted Programmable Demand Pulse Generator
A seven‐year‐old girl with a permanent epicardial programmable pulse generator developed inappropriate slowing of the pacing rate due to oversensing a combination of T wave and afterpotential valtage.
-
The Malfunctioning Pacemaker System. Part II
Failure of pacing with fatal consequences has been reported in a pa- tient with a combination of an acute myocardial infarction and a voltage programmable pulse generator set at a low output.
-
DADD 3D7622 Series Datasheets. 3D7622D-1, 3D7622D-2, 3D7622D-10, 3D7622D-4, 3D7622D-5, 3D7622D-0.4, 3D7622D-40, 3D7622D-20, 3D7622D-25, 3D7622D-0.5, 3D7622D-2....
22-Bit Programmable Pulse Generator .
-
Page 39. Semiconductor parts with 100 in root number
Monolithic LVCMOS 8-bit programmable pulse generator .
Indicates content that may require registration and/or purchase.