Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Banner Engineering Corp.
Description: Monitors a variety of input devices such as e-stop buttons, rope pulls, enabling devices, protective safety stops, interlocked guards or gates, optical sensors, two-hand controls, and safety mats Boolean logic functions for programming flexibility Intuitive programming environment for
- Operating Temperature: 32 to 131 F
- Safety/Approvals Category: Category / Type 4
- Type: DC Power Supply
-
Supplier: ifm efector inc.
Description: For complex control functions in vehicles and mobile machines Certified as safety controller with CANopen Safety support With many multifunctional configurable input and output channels High-performance CAN interfaces for various communication tasks Freely programmable to
-
Supplier: Schneider Electric
Description: Schneider Electric industrial automation and control products and solutions cover the breadth of the industrial, infrastructure and building sectors -- from programmable relays to motion controllers and interface modules, for applications from simple machines to complex process
- Number of Inputs: 24
- Number of Outputs: 24
- Programming Options: Computer Programmable
- Mounting Options: Modular
-
-
Supplier: Banner Engineering Corp.
Description: Program in minutes with intuitive, easy-to-use configuration software Up to eight expansion I/O modules can be added as automation requirements grow or change Choose from six expansion module models Expansion module models have a variety of safety inputs, solid-state safety outputs and
- Operating Temperature: 32 to 131 F
- Safety/Approvals Category: Category / Type 4
- Type: DC Power Supply
-
Supplier: Euchner-U.S.A., Inc.
Description: MSC is a modular safety controller for protecting machines and personnel. MSC is capable of monitoring several safety sensors and commands, such as safety light curtains, non-contact switches, photocells, mechanical switches, zero-speed monitoring, safety mats,
-
Standards and Technical Documents - Programmable controllers Part 6: Functional safety -- EN 61131-6Supplier: Accuris
Description: Programmable controllers Part 6: Functional safety
-
Supplier: Newark, An Avnet Company
Description: Safety Controller: 22 Inputs; 3 pairs of PNP Safety Outputs (0.75 Amp each); 10 Status Outputs (1 amp total); Kit includes: Removable screw terminals; ; Removable external memory card; USB A-B cable; Remote programming tool
-
Supplier: RS Components, Ltd.
Description: IDFIX-R Identifier, Pre-Programmed
-
Supplier: Accuris
Description: Programmable controllers - Part 6: Functional safety
-
Supplier: Accuris
Description: Programmable controllers, Part 6: Functional safety
-
Supplier: Accuris
Description: Programmable controllers \x96 Part 6: Functional safety
-
Supplier: Schmersal Inc.
Description: Simple and flexible parameter setting No programming skills required 18 safe inputs for the redundant inquiry of all common safety sensors 4 safety semi-conductor outputs 2 safety relay outputs 4 optional signalling outputs Replaces up to 8 safety-monitoring modules up to
- Max Current Rating: 3 amps
- Max AC Voltage Rating: 230 volts
- Max DC Voltage Rating: 24 volts
- Operating Temperature: -13 to 131 F
-
Description: IEC 61131-6:2012 specifies requirements for programmable controllers (PLCs) and their associated peripherals, as defined in Part 1, which are intended to be used as the logic subsystem of an electrical/electronic/programmable electronic (E/E/PE) safety-related system. A
-
Supplier: CSA Group
Description: IEC 61131-6:2012 specifies requirements for programmable controllers (PLCs) and their associated peripherals, as defined in Part 1, which are intended to be used as the logic subsystem of an electrical/electronic/programmable electronic (E/E/PE) safety-related system. A
-
Safety Monitoring Systems - SIL3/PLe Safety Controller for Functional Safety of Incremental EncodersSupplier: Hymark/Kentucky Gauge
Description: implemented: they use certified subsystems in order to fulfill specific and unavoidable safety requirements. IFS-10 safety controller from Lika Electronic is conceived to exactly meet this need: it is designed for the integration of incremental encoders (and even “non safe”
-
Supplier: ODG (Origin Data Global)
Description: CONTROL SAFETY GEN PURPOSE 24V
- Operating Temperature: -20 to 55 C
-
Supplier: Schmersal Inc.
Description: Free programmable in-/outputs, 2 A p-type Connection for all conventional safety switchgear up to PL e to ISO 13849-1 Modular expansion with up to 64 inputs / outputs 4 safe 2 A pp-switching semiconductor outputs, switchable to 2 safe p- / n-switching semiconductor outputs 14 safe
- Max Current Rating: 2 amps
- Max AC Voltage Rating: 230 volts
- Max DC Voltage Rating: 24 volts
- Operating Temperature: 32 to 122 F
-
Supplier: Schmersal Inc.
Description: USB programming cable for programming and/or diagnosing the PSC1 control systems
-
Supplier: ifm efector inc.
Description: powerful 32 bit triple core controllers with large application memory Certified as safety controller with CANopen Safety support Scalable inputs and outputs for standard and safety applications High-performance CAN and Ethernet interfaces for various communication
- Maximum Number of Channels: 60
- Input: Analog Input, Frequency / Pulse Input
- Output: Analog Output, Frequency / Pulse Output
- Network Options: CANbus, Ethernet
-
Supplier: Newark, An Avnet Company
Description: SAFETY CONTROLLER, 32I/P, 10O/P; Product Range:XPS MC Series; No. of Digital Inputs:32; No. of Digital Outputs:10; No. of Inputs:32Inputs; No. of Outputs:10Outputs RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SAFETY CONTROLLER, 16I/P, 10O/P; Product Range:XPS MC Series; No. of Digital Inputs:16; No. of Digital Outputs:10; No. of Inputs:16Inputs; No. of Outputs:10Outputs RoHS Compliant: Yes
-
Supplier: Schmersal Inc.
Description: License dongle for SafePLC2 Is required for saving, compiling and transferring the program to the control system
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Omron Automation and Safety Category: Industrial Automation and Controls Controllers - Programmable (PLC, PAC) Series: NX Package: Box Product Status: Active Number of Outputs and Type: 10 - Solid State Expandable: 8
-
Supplier: Win Source Electronics
Description: Manufacturer: Omron Automation and Safety Category: Industrial Automation and Controls -Controllers - Programmable (PLC, PAC) Series: CP1E Package: Bulk Memory Size: 8K Words Features: Battery Backup Operating Temperature: 0°C ~ 55°C Software: CX-One Base Product Number:
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: synchronizationBuilt-in SD memory card database provides recipe and data logging functionality without the need for an external serverEnhanced security features to protect intellectual property as well as plant safety
- Network and Connectivity: Ethernet / TCP/IP
- Ports / Interfaces: Ethernet Port
- Applications: General Purpose, Machine Control
- Device Category: PAC System
-
Supplier: ifm efector inc.
Description: Programmable via CODESYS V3.5 CODESYS 3.5 safety libraries for mobile controllers from ifm From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
-
Supplier: Visual Sound, Inc.
Description: dbx, Inc. The ZC-7 is a programmable push -to-talk page assignment controller for the ZonePro devices. The Zone Controllers offer extended utility to the DriveRack®and ZonePro families. This Zone Controllers use analog DC voltage to provide logic control ranging from zone
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: to master; learning curve is short Extensive diagnostic and security features Uses the open CC-Link Safety device level network to connect remote I/O for safety critical devices
- Applications: General Purpose
- Device Category: PAC Module
- PAC Module: Relay Module
-
Description: Specifies requirements and related tests for programmable controllers (PLC) and their associated peripherals (for example, programming and debugging tools (PADTs), human-machine interfaces (HMIs), etc.) which have as their intended use the control and command of machines and industrial
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1341264-CP1E-E10DR-A Category: Industrial Automation and Controls - Controllers - Programmable (PLC, PAC) Series: CP1E Package: Box Standard Package: 1 Memory Size: 2K Words Weight: 0.661 lb (299.82 g) Display Type: No Display Number of Outputs and Type: 4 -
- Operating Temperature: 32 to 131 F
-
Supplier: UL Standards & Engagement
Description: Programmable Controllers - Part 2: Equipment Requirements and Tests UL 61131-2 1.1 Scope and object This Part of IEC 61131 specifies requirements and related tests for programmable controllers (PLC) and their associated peripherals (for example, programming and debugging
Find Suppliers by Category Top
Featured Products Top
-
EtherCAT Networking with integrated network safety (FSoE) Ensure the safety of your machines with Yaskawa’s safety SERVOPACKs utilizing integrated network safety on the EtherCAT network. Reduce electrical design complexity and simplify panel wiring procedures with the elimination (read more)
Browse Motion Controllers Datasheets for Yaskawa America, Inc. - Motion Division -
controller or safety relay to determine whether the guard is locked or released. Two integrated LEDs provide local visual indication of guard and locking status, assisting commissioning, troubleshooting, and routine maintenance. Electrical Ratings and Wiring (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
The EtherCAT-enabled EP741x MDR controllers take the safety, efficiency, and modularity of automated conveyance solutions to a new level with decentralized, individually controlled safety zones. Read more (read more)
Browse Motor Controllers Datasheets for Beckhoff Automation LLC -
The PSC1 is a modular and freely programmable compact safety controller for safe signal processing of safety sensors and switches. The main PSC1 module can expand with up to 2 expansion modules to offer 64 I/O. Safe Master to Master communication (SMMC) is possible between 4 master (read more)
Browse Safety Monitoring Systems Datasheets for Schmersal Inc. -
The Sporlan S3C Series of case control products provides safety, security, and service for remote and self contained refrigerated display appliances (single or multiple coil). (read more)
Browse Datasheets for Parker Sporlan Division -
program honors innovation that moves industry forward. The iC9200 stood out for its: -Integrated motion, logic, safety, and security -Yaskawa’s Triton processor and EtherCAT (FSoE) support (read more)
Browse Machine Controllers and Monitors Datasheets for Yaskawa America, Inc. - Motion Division -
safety, you get it all with the iCube Control platform. With one controller built to perform impeccably over the life of your system. Automation should work for you, not against you. Singular Control ensures that every motion, every (read more)
Browse Machine Controllers and Monitors Datasheets for Yaskawa America, Inc. - Motion Division -
onsemi is helping build a better future by driving disruptive innovations. Focusing on automotive and industrial end-markets, this company is accelerating change in megatrends such as vehicle electrification and safety, industrial automation, sustainable (read more)
Browse Motor Controllers Datasheets for DigiKey -
for HVAC, refrigeration, and industrial applications. Learn how Micro Thermo’s innovative technologies help optimize system performance, improve energy efficiency, and ensure safety across a wide range of environments. Whether you’re looking to enhance your existing systems or implement new solutions, Micro Thermo Technologies offers the expertise and products to meet your needs. Visit Sporlan.com for more information. (read more)
Browse HVAC Controllers Datasheets for Parker Sporlan Division -
The ControlLogix 5590 controller features up to 80 MB of user memory, supports a higher number of motion axes and delivers SIL 2/PLd functional safety across all variants. These capabilities help make it ideal for complex motion and robotics applications, as well as (read more)
Browse Programmable Logic Controllers (PLC) Datasheets for Allen-Bradley / Rockwell Automation
Conduct Research Top
-
Managing State Data in Automotive Safety Systems
the majority of its useful life with the power off. Automobile safety systems are developing an increased amount of electronic data handling. Future designs include occupant sensors in seats that communicate information to the airbag controller regarding the presence and/or the weight of the occupant
-
Redefining Process Automation
Not so long ago, the typical pharmaceutical facility might have employed a distributed control system (DCS) for batch process control tasks as well as a variety of stand-alone programmable logic controllers (PLCs) for controlling individual machines. They didn't much talk with each other
More Information Top
-
Plant Maintenance Product | Omron's G9SP Programmable Safety Controllers are designed to satisfy the safety control needs of small and mid-sized machines | Pla...
Home / Products & Vendors / Products / 2010 / Omron's G9SP Programmable Safety Controllers are designed to satisfy the safety control needs of small and mid-sized machines .
-
Programmable safety controllers - Safety Products | ABB
• PROGRAMMABLE SAFETY CONTROLLERS .
-
New Software-Driven Safety Controllers Deliver Flexible, Cost-Effective Safety Control For Small To Mid-Size Machinery
Fremont, CA - Omron Scientific Technologies Inc. introduces G9SP Programmable Safety Controllers .
-
Newproducts
B a n n e r E n g i n e e r i n g introduces the SC26-2 Pro- grammable Safety Controller for PLC (Programmable Logic Control)-level capability and control without the program- ming complexity and steep learning …
-
Standards for safety
SAFETY RELAYS OR PROGRAMMABLE SAFETY CONTROLLERS ?
-
Robotics in Theory and Practice
The main elements of the system are: safety laser scanner S300 [3] in its professional version and FlexiSoft CPU1 [1] programmable safety controller .
-
SmartGuard 600 Compact Programmable Safety Controller Available | News | The Engineer
SmartGuard 600 Compact Programmable Safety Controller Available .
Indicates content that may require registration and/or purchase.