Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Exsenco, LLC
Description: MELSEC-Q built-in unit type Adopting Simple Adaptive Control theory High speed servo calculation cycle : 5kHz (independent operation, not depending on PLC scan time) Possible to connect GY sensor directly as position feedback and build high performance position control system with 1μm
- Number of Axes / Motors: 1 to 2
- Maximum Output Voltage: 10 volts
- Continuous Output Current: 0.05 amps
- Supply Voltage (DC): 10 volts
-
Supplier: PI (Physik Instrumente) L.P.
Description: High Performance Precision Motion Control at Low Cost 20 MHz Encoder Input for High Speed & Resolution Macro Programmable Stand-Alone Functionality Integrated Servo Power Amp Supplies up to 30 W Data Recorder Network Capability for Multi-Axis Applications Non-Volatile EEPROM for Macros
- Number of Axes / Motors: 2
- Rated Power: 30.000000000000004 watts
- Supply Voltage (DC): 15 to 30 volts
- Maximum Output Voltage: -15 to 15 volts
-
Supplier: Exsenco, LLC
Description: Industrial network type (command: analogue or pulse) Adopting Simple Adaptive Control theory High speed servo calculation cycle : 5kHz Several kinds of industrial network are available for IRDM to interface with host system (CC-Link, CC-Link IE Field, EtherNet/IP, PROFIBUS, EtherCAT).Possible
- Number of Axes / Motors: 1 to 2
- Maximum Output Voltage: 10 volts
- Continuous Output Current: 0.05 amps
- Supply Voltage (DC): 10 volts
-
-
Description: Combines the powerful features of the 6K Controller with the Gemini GV digital servo drive for a complete stand-alone servo solution in one small package Six powerful ranges for up to 11.8 kW of continuous power Full ASCII communication capability Control features such as
- Number of Axes / Motors: 1
- D/A Resolution: 12 bits
- Maximum Output Voltage: 170 to 340 volts
- Continuous Output Current: 3 to 40 amps
-
Description: drives Up to 8 axes of servo or stepper control 10/100 Base-T Ethernet USB 2.0 EtherNet/IP compatibility ACR-View SDK with Tuning, Configuration and Diagnostic Tools CANopen Expansion I/O port for Parker I/O family Multitasking of up to 24 simultaneous programs Interpolation of 8 axes in any
- Number of Axes / Motors: 1
- D/A Resolution: 12 bits
- Continuous Output Current: 3 to 6.3 amps
- Supply Voltage (AC): 120 to 240 volts
-
Supplier: Gantner Instruments, Inc.
Description: modes for force, displacement and auxiliary Three stage servo valve control Command optimization through prefiltering Piston area compensation, dither Boundary control for active hard stop and breakout force limits Ki enabled with pressure Fail-safe and programmable shut down behavior
- D/A Resolution: 18 bits
- Maximum Output Voltage: 10 volts
- Peak Output Current: 0.16 amps
- Digital Resolution (if Applicable): 18 bits
-
Supplier: PI (Physik Instrumente) L.P.
Description: Broadband encoder input Macro programmable for stand-alone functionality Data recorder Non-volatile EEPROM for macros and parameters Digital servo controller for PIShift piezo motors 1 channel. Integrated power amplifier and voltage generator for PIShift piezo inertia drives.
- Rated Power: 30.000000000000004 watts
- Supply Voltage (DC): 24 volts
- Maximum Output Voltage: 0 to 100 volts
- Operating Temperature: 0 to 50 C
-
Supplier: PI (Physik Instrumente) L.P.
Description: Broadband encoder input Macro programmable for stand- alone functionality Data recorder Nonvolatile EEPROM for macros and parameters Digital I/ O ports (TTL) ID chip support Interfaces: TCP/ IP and USB Optional digital joystick for manual operation Digital servo controller for
- Number of Axes / Motors: 3
- Maximum Output Voltage: 100 volts
- Rated Power: 30.000000000000004 watts
- Peak Output Current: 5 amps
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SERVO DRIVE, MOTION CONTROLLER, XDC 700, PROGRAMABLE DIGITAL SERVO CONTROLLER, DIGITAL DISPLAY, WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Delta Electronics (Americas)
Description: Delta's DVP series programmable logic controllers offer high-speed, stable and highly reliable applications in all kinds of industrial automation machines. In addition to fast logic operation, bountiful instructions and multiple function cards, the cost-effective DVP-PLC also supports
- Total Number of Points: 60
- Number of Inputs: 36
- Number of Outputs: 24
- Scan Time: 0.00035 ms
-
Description: The Aries Controller combines the versatile and cost-effective Aries digital servo drive platform with the advanced control capabilities of the ACR servo controller into a single product, the Aries Controller single-axis drive-controller. Ethernet TCP
- Number of Axes / Motors: 1
- Continuous Output Current: 1 to 16 amps
- Supply Voltage (AC): 120 to 240 volts
- Operating Temperature: 0 to 45 C
-
Supplier: Kollmorgen Corporation
Description: The Kollmorgen AKD® Series includes a complete range of Ethernet-based servo drives that are fast, feature-rich, flexible and easy to integrate into any application. These next-generation drives offer plug-and-play commissioning for instant, seamless access to everything in your machine.
- D/A Resolution: 27 bits
- Rated Power: 2,000.0000000000002 to 31,999.99999999997 watts
- Continuous Output Current: 3 to 48 amps
- Peak Output Current: 9 to 96 amps
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: Controller Features IEC61131-3 and PLCopen programming standard Controller and SERVOPACK integrated in one single unit 1.5 axes of motion control SERVOPACK Features Industry-leading 3.1kHz bandwidth significantly improves settling time. Tuning-less capability reliably tunes
- Number of Axes / Motors: 1.5
- Setup: Computer Interface
- Configuration: Panel Mount
-
Supplier: Newport MKS
Description: limit switches to protect your investment from over travel damage. Compact DC Servo Motion Controller In terms of size, the CONEX-CC motion controller is comparable to a deck of cards. Up to six CONEX-CC controllers can fit on a CONEX-BP baseplate. Both controller
- Stroke or X-Axis Travel: 0.2362206 inch
- Rated Speed: 0.078740157480315 in/sec
- Motor Type: DC Servo
- Features: Electrical, Other
-
Supplier: Industrial Indexing Systems, Inc.
Description: and forming applications For use in the manufacture of metal, plastic, paper, and film products Inexpensive software tools for application development and system commissioning Functions as a single axis programmable controller with a built-in servo drive or in a network. Select
- Continuous Output Current: 20 amps
- Supply Voltage (AC): 220 volts
- Drive Architecture: Analog
- Setup: Computer Interface
-
Supplier: Newport MKS
Description: optical limit switches. Compact DC Servo Motion Controller In terms of size, the CONEX-CC motion controller is comparable to a deck of cards. Up to six CONEX-CC controllers can fit on a CONEX-BP baseplate. Both controller and stage are compact and ideal for
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.015748031496063 in/sec
- Motor Type: DC Servo
- Features: Electrical, Other
-
Supplier: Newport MKS
Description: Motion Controller In terms of size, the CONEX-CC motion controller is comparable to a deck of cards. Up to six CONEX-CC controllers can fit on a CONEX-BP baseplate. Both controller and stage are compact and ideal for space-confined or access-limited applications. The
- Stroke or X-Axis Travel: 0.2362206 inch
- Rated Speed: 0.015748031496063 in/sec
- Motor Type: DC Servo
- Features: Electrical, Other
-
Supplier: Newport MKS
Description: Motion Controller In terms of size, the CONEX-CC motion controller is comparable to a deck of cards. Up to six CONEX-CC controllers can fit on a CONEX-BP baseplate. Both controller and stage are compact and ideal for space-confined or access-limited applications. The
- Stroke or X-Axis Travel: 0.4724412 inch
- Rated Speed: 0.015748031496063 in/sec
- Motor Type: DC Servo
- Features: Electrical, Other
-
Supplier: Delta Electronics (Americas)
Description: servo motors and servo drives in 2009. Wide range from 100W to 7.5kW, the A2 series is considered the intelligent networked servo drive model capable of solving common indexing, camming, and line shafting type applications. Powerful & unique built-in motion macros can be
- Number of Axes / Motors: 1
- Digital Resolution (if Applicable): 20 bits
- Maximum Output Voltage: 0 to 480 volts
- Rated Power: 100 to 15,000 watts
-
Supplier: Galil
Description: The DMC-22x0 stand-alone motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-22x0 features 10Base-T/100Base-T Ethernet connectivity. The controller is packaged in a compact, rugged enclosure and contains an
- Number of Axes / Motors: 2
- Resolution (if Applicable): 32 bits
- Maximum Output Voltage: 80 volts
- Continuous Output Current: 1 to 7 amps
-
Supplier: Nidec Control Techniques
Description: The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the
- Number of Axes / Motors: 1 to 1.5
- Maximum Output Voltage: 230 volts
- Rated Power: 2,325.0000000000027 watts
- Continuous Output Current: 9 amps
-
Description: Fully digital design Field-oriented control for improved low-speed performance Panel or DIN rail mounting 2.5A & 5.0A RMS rating Up to 80V DC bus Built-in controller using Parker's proven EASI code Powerful front-end software - EASI-V Programmable resolution Optional CANopen/RS485
- Number of Axes / Motors: 1
- Continuous Output Current: 5 amps
- Peak Output Current: 15 amps
- Supply Voltage (DC): 48 to 80 volts
-
Supplier: Nidec Control Techniques
Description: Digitax ST servo drives are optimized for pulse duty servo applications requiring high peak torque (up to 300% peak), dynamic response, ease of use and flexible integration features. Digitax ST drives are perfectly matched for use with Unimotor hd servo motors. 230V models are
- Number of Axes / Motors: 1 to 1.5
- Maximum Output Voltage: 230 volts
- Rated Power: 1,350.0000000000023 watts
- Continuous Output Current: 3.8 amps
-
Supplier: Kollmorgen Corporation
Description: The S700 is a digital servo drive with extended functionality that is ideal for complex drive tasks. It incorporates onboard Ethernet connectivity for use with EtherCAT® and SynqNet™, and the optional MMC memory card enables parameter records and firmware to be easily backed up in the field.
- Continuous Output Current: 1.5 to 72 amps
- Peak Output Current: 4.5 to 140 amps
- Supply Voltage (AC): 110 to 480 volts
- Frequency: 50 Hz, 60 Hz
-
Supplier: Galil
Description: The DMC-22x0 stand-alone motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-22x0 features 10Base-T/100Base-T Ethernet connectivity. The controller is packaged in a compact, rugged enclosure and contains an
- Number of Axes / Motors: 8
- D/A Resolution: 16 bits
- Supply Voltage (AC): 90 to 250 volts
- Operating Temperature: 0 to 70 C
-
Supplier: RepairZone
Description: which encompasses repair of monitors, variable frequency drives and servo amplifiers. Established to service the rapidly changing world of electronics and industrial computers, York is providing the kinds of services that today's customers demand.
- Equipment Repaired: Acoustic Sensors / Microphones, Industrial Computers, Machine Controllers, Motor Drives & Controllers, Multimeters / Electrical Meters, Power Supplies / Amplifiers, Servo Drives & Amplifiers, Timers / Counters
- Services: Bench / Off-site, OEM / Warranty Authorized Shop, Pick-up and Delivery, Product Sales - New, Product Sales - Used / Refurbished, Remanufacturing / Complete Rebuild, Replacement / Exchange Program
- Features: Midwest US Only, North America, Other, United States Only
-
Supplier: KUKA Deutschland GmbH
Description: KUKA.ServoGun enables the operation of electric motor-driven spot weld guns with the KUKA robot controller. The gun is moved during programming as a robot axis. Each taught point automatically contains the opening width information for the welding gun
-
Supplier: Galil
Description: The AMP-43540 contains four transconductance, PWM amplifiers for driving brushless servo motors with sinusoidal commutation. Each amplifier drives motors operating at up to 8 Amps cont., 15 Amps peak, 20-80 VDC. The gain settings of the amplifier are user-programmable at 0.4, 0.8 and
- Number of Axes / Motors: 4
- Rated Power: 600 watts
- Continuous Output Current: 8 amps
- Peak Output Current: 15 amps
-
Supplier: Centricity
Description: continuous motion, clockwise or counter clockwise rotation, adjustable move time, electronic torque limiting, and other features that provide outstanding servo indexing flexibility. The DL Series is a complete indexing package including the rotary chassis, servomotor with digital AC
- Features: Indexing
-
Supplier: Radwell International
Description: CONNECTOR-TYPE I/O UNITS FOR PROGRAMMABLE CONTROLLERS, 32-POINT CABLE, 2 M CABLE, FOR SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DEPRAG, Inc.
Description: Flexible Documentation features High precision Sensor control The MINIMAT-EC-Servo screwdriver spindle in connection with the sequence controller AST30 enables free programming of the screw tightening process and features maxi- mum flexibility and processing reliability. Within the
- Operating Speed: 5 to 1,500 rpm
- Maximum Torque: 44.2477876106195 to 2,389.38053097345 In-lbs
- Tool / Wheel / Work Mounting Diameter: 0.5 to 0.75 inch
- Design Units: English, Metric
-
Supplier: Schneider Electric
Description: Industrial Process Controllers (PAC) Driving performance with simplicity and integrated functionality Controller and IP20 monoblock I/Os for distributed control architecture Large PAC for Discrete or Process applications and high availability solutions Large PAC for Process
- Digital I/O: 8 to 28 points
- Analog I/O: 4 to 8 points
- PAC Module: Data Acquisition Module, Digital I/O Module
- Applications: Machine Control
-
Supplier: Galil
Description: The DMC-18x0 PCI motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-18x0 controller accommodates 1- through 8-axis formats and allows control of step or servo motors on any combination of axes. Any mode of
- Number of Axes: 2
- Features: Alarm / Event Monitoring, Multi-program Storage, Other, Self Diagnostics, Teach Mode
- Control Function: Auto-scaling, Canned Cycles, Cutter Compensation, Helical Interpolation, Linear / Circular Interpolation, Polar Coordinate Command, Rigid Tapping
- Configuration: Board
-
Supplier: PERFORMANCE CONTROLS, INC.®
Description: The ACD 4000 is a fully digital servo amplifier designed for long life in extended temperature environments for applications such as RADAR, Power Generation, and other remote applications without environmental controls. The amplifier can control up to a 4000 Watt (5HP) BLDC servo motor
- Maximum Output Voltage: 30 volts
- Continuous Output Current: 15 amps
- Supply Voltage (DC): 10 to 12 volts
- Operating Temperature: -40 to 80 C
-
Supplier: Nitto Seiko America
Description: AC Servo Screw Driving Motor - KX Series Brushless AC Servo Screw Driving Motor. Reliable design offers superior life and less to maintain. Current control and resolver for highly accurate torque / speed / and angle control. SD550 Series Controller - 220VAC. Multiple program
- Continuous Torque: 0.7079646017699115 to 398.23008849557516 In-lbs
- Shaft Speed: 420 to 3,000 rpm
- Diameter / Width: 1.574804 to 2.362206 inch
- Housing Length: 5.2362233 to 9.88976912 inch
Find Suppliers by Category Top
Featured Products Top
-
Sigma-7Siec, a unit that combines a SERVOPACK servo amplifier with a one-axis motion controller in a single compact package, was created for automation applications that require the control of only one servo motor yet also call for exceptionally quick, precise, and reliable servo (read more)
Browse Machine Controllers and Monitors Datasheets for Yaskawa America, Inc. - Motion Division -
For temperature, valve gate and servo control, nothing beats Husky’s proven family of Altanium mold controllers. They are Industry 4.0-ready—the most integrated platform in the business, offering single-point operation and control of hot runner temperature, mold servo and valve (read more)
Browse Hot Runner Controllers Datasheets for Husky Technologies™ -
servo amplifiers that offer the output needed for precise, high speed actuation of one or two axes of servo motor motion. The power options range from 30 watt to 15 kW with 100/200 and 400 VAC operation. Learn More (read more)
Browse Motion Controllers Datasheets for Yaskawa America, Inc. - Motion Division -
variants cover different application areas. The Motion Controller MC 5005 and MC 5010 with housing and plug connectors are designed for use in switch cabinets or in devices. Motion control systems, such as servo motors with integrated Motion Controllers, are already pre-configured and make it possible (read more)
Browse Motion Controllers Datasheets for FAULHABER MICROMO -
The MP3300iec offers: - IEC61131-3 and PLCopen programming standards - MECHATROLINK-III motion network - 1 or 3 option modules - 4, 8, 20, 32 or 62 motion axes Controlling a robot arm, a servo axis, a VFD drive, or a custom robotic (read more)
Browse Machine Controllers and Monitors Datasheets for Yaskawa America, Inc. - Motion Division -
Yaskawa is the world's leading manufacturer of AC drives and motion products, including variable frequency drives, servo amplifiers, servomotors, and machine controllers. We back our products with the best, most comprehensive customer support organization in the industry (read more)
Browse Motion Controllers Datasheets for Yaskawa America, Inc. - Motion Division -
are exposed to vibration loads from multiple directions and multiple sources simultaneously. The MI-8100 Series MIMO Vibration Controller is designed to meet these challenges. Utilizing advanced multi-DSP parallel processing architecture and distributed (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
-
range from 1 to 16 axes. The MP2600iec machine controller supports all five IEC61131-3 programming languages: Ladder Diagram, Function Block, Structured Text, Sequential Function Chart and Instruction List. The Function Block language provides execution of MotionWorks® PLCopen function (read more)
Browse Motion Controllers Datasheets for Yaskawa America, Inc. - Motion Division -
The MPiec Series offers up to 62 axes of motion control in 6 controller variations while adhering to the IEC61131-3 and PLCopen global programming standards. They include a built-in web server and are compatible with the most popular network protocols. The control variations are MP3200iec, MP (read more)
Browse Machine Controllers and Monitors Datasheets for Yaskawa America, Inc. - Motion Division
Conduct Research Top
-
Servo Control of a DC Brush Motor
of the PIC17C42 as a DC brush motor servo controller. It is shown that a PID (Propor-tional, Integral, Differential) control calculation can be performed in less than 200 ms (@16 MHz) allowing control loop sample times in the 2 kHz range. Encoder rates up to 3 MHz are easily handled by the PIC17C42's
-
The Advantages of New Proportional and Servo Valves with Integrated Digital Electronics
The paper presents a new generation of proportional and servo valves with integrated digital electronics. The micro controller allows with its free programmable signal processing options a significant improvement of the dynamic and static performance of the valves. Selected examples demonstrate
-
The Software-Based Platform for Motion Control, Machine Vision, and Programmable Logic Controllers - KINGSTAR
, the compatibility of hardware equipment like servo motors and drives with software applications from different vendors for processes like motion control is a major issue.
-
Motion Control
The FAULHABER Group offers a complete line of programmable motion controllers with various communication and performance features to fit your application. We offer controllers with multiple interfaces like RS-485, DeviceNet, or RS-232, CANopen interface. All controllers come complete
-
PLC in Staple Machine Control
In the staple machine control project, PLC (programmable logic controller) can play the following main purposes: (1) PLC can be used to control various movements of the staple machine, such as paper feeding, cutting, folding, binding, etc. Through PLC program control, precise motion control
More Information Top
-
Modelling, Monitoring and Diagnostic Techniques for Fluid Power Systems
x A Moog M2000 digital Programmable Servo Controller is used to: (i) compute the proportional control valve pressure/flow characteristic, invert it and pre-multiply the voltage to the valve (ii) generate a dynamic pressure filter to produce a desired dynamic charac- teristic…
-
Monkey business : creating social awareness among distributed group members, using a network of animatronic agents
First, thanks to Stefan Marti, for building the skeletons of the monkeys, teaching me to solder, to build audio amplifiers, to program servo controllers , and pretty much everything else I needed to know about hardware and animatronics.
-
TouchMover 2.0 - 3D touchscreen with force feedback and haptic texture
As a motion controller and driver we incorporated a Galil DMC-31012 single axis programmable servo controller with an .
-
Force/position tracking for electrohydraulic systems of a robotic excavator
The programmable servo controllers , together with the necessary power sup- plies, are installed in a 19 inch rack as can be seen in Figure 5.
-
Turbulent swirling flow in a dynamic model of a uniflow-scavenged two-stroke engine
The piston motion is controlled by a linear motor (LinMot P01-37Sx120F-HP) and a programmable servo controller .
-
Flow pumping system for physiological waveforms
The system is driven by two programmable servo controllers .
-
Flow pumping system for physiological waveforms.
The system is driven by two programmable servo controllers .
-
Biomedical Engineering and Design Handbook, Volume 2 > THE PRINCIPLES OF X-RAY COMPUTED TOMOGRAPHY
The system described in this section has an NT PC with an installed programmable PCI board and a fiber-optic link to control the camera and also communicates with a programmable servo controller for specimen motion via the RS232 port.
-
CAM Design Handbook > INTRODUCTION
The servo motor (stepping motor), programmable servo controller (stepper controller), and ball-screw combination is another replacement for cams.
-
Standard Handbook of Biomedical Engineering & Design > THE PRINCIPLES OF X-RAY COMPUTED TOMOGRAPHY
The system described in this section has an NT PC with an installed programmable PCI board and a fiber-optic link to control the camera and also communicates with a programmable servo controller for specimen motion via the RS232 port.
Indicates content that may require registration and/or purchase.