-
Supplier: Nexperia B.V.
Description: The 74HC40103 is an 8-bit synchronous down counter. It has control inputs for enabling or disabling the clock (CP), for clearing the counter to its maximum count and for presetting the counter either synchronously or asynchronously. In normal operation, the counter
- Operating Temperature: 125 C
- Counter Category: Asynchronous (Ripple), Synchronous
- Counter Direction: DOWN
- Features: ESD Protection, Other
-
Supplier: Accuris
Description: MODULE, ELECTRONIC, STANDARD HARDWARE PROGRAM COUNTER, UP/DOWN, BCD, PRESETTABLE, DIGITAL, KEY CODE ABD
-
Supplier: Allied Electronics, Inc.
Description: LCD, Positive Reflective or Red LED Backlighting 0.46" High Digits Programmable Decimal Point Front Panel and Remote Reset Count Speeds Up to 20 kHz Programmable Prescaler for Totaling Bi-Directional Counting, Up-Down Control, Quadrature Batch Counting Capabilities
-
-
Supplier: Automation24, Inc.
Description: 9999hr Counter:-999 to 9999 Counts Operating Modes Timer: ON Delay / Interval / Cyclic (ON first) / Cyclic (Off first) / Batch Counter: ON Delay / Interval / Auto Reset,Time Pulse Repeat , Batch Reset From Front, Remote, Power Interruption Counting Direction Timer: Down,
- Number of Digits (or Characters): 4
- Operating Temperature: 32 to 122 F
- Display Type: LED
- Features: Other
-
Supplier: Automation24, Inc.
Description: Selec Programmable Preset Counter Model XC1200-CU Features A 6 Digit LED Counter and 5 Digit RPM Indicator Relay Contact s 2 C/O DPDT Range Selectable Least Count: 0.0001 , 0.001, 0.01, 0.1 & 1 Range: 0.0001 to 99999 Operating Modes On delay, Interval , Auto reset, Time pulse
- Number of Digits (or Characters): 6
- Operating Temperature: 32 to 122 F
- Display Type: LED
- Features: Other
-
Supplier: CARLO GAVAZZI Automation Components
Description: 24x48mm up to 2 inputs up-down counters for flush mounting. NPN, PNP or voltage inputs allow connection to any type of sensors or open collector output. The front key, which can be locked, allows fast and easy counting reset. 8 digit LCD display 8mm digits Reset button
- Number Input Channels: 2
- Maximum Count Frequency: 6 to 30 kHz
- Number of Digits (or Characters): 8
- Digit Height: 0.31496062992125984 inches
-
Supplier: Trumeter Company, Inc.
Description: data retention with no power Programmable decimal point up to 3 places Operates from 85-265VAC or 10-26VDC 12VDC output to drive a sensor (when AC powered) Opto-isolated inputs Wide range of prescaling Output relay contacts rated at 5A Output can be set to latch or pulse with
- Number of Digits (or Characters): 6
- Digit Height: 0.2755905511811024 inches
- Operating Temperature: 14 to 140 F
- Reset: Auto Reset, Manual
-
Supplier: Fargo Controls, Inc.
Description: in up or down count modes Quadrature and up /down direction control inputs NEMA 4X / IP65 front panel CSA approved, Compliant Optional RS232 or RS422 serial port Optional 4-20mA or 0-20mA analog output
- Number Input Channels: 2
- Maximum Count Frequency: 10 kHz
- Number of Digits (or Characters): 6
- Digit Height: 0.55 inches
-
Supplier: Trumeter Company, Inc.
Description: Simultaneous operation in different modes is now possible with this recent development of the highly successful 9100 multi-function counter. Additional enhancements include 3-line display, more keys, network capability, enhanced programming, EEPROM memory avoiding the need for a battery, and
- Number of Digits (or Characters): 8
- Operating Temperature: 14 to 140 F
- Reset: Auto Reset, Manual
- Direction: Bi-directional Counter, Down, Up
-
Supplier: Electro-Sensors, Inc.
Description: adjustable and can display up to three separate count values and compare them to programmable setpoints. It can be programmed by the user for any pulse pre-scale value. The count can be programmed for up count, down count, quadrature (bi-directional), sum of two channels
- Number Input Channels: 2
- Maximum Count Frequency: 20 kHz
- Number of Digits (or Characters): 6
- Digit Height: 0.3 inches
-
Supplier: OMEGA Engineering, Inc.
Description: The DPF940000 Series counters are available as a standard counter or a batch counter. The standard counter is available with single or dual presets. The batch counter has a main process counter with dual presets and a secondary counter with a single
- Operating Temperature: 32 to 122 F
- Features: Audible or Visual Alarms
- Functions: Batch Counter, Controller
- Direction: Bi-directional Counter, Down, Up
-
Supplier: Fargo Controls, Inc.
Description: floating decimal ratemeter. It has two 5 digit presets and independent scaling of inputs A and B. The counter is programmable for “net” A + B, A - B; or “SEP” A & B as separate counts in up or down count modes. Rate of input A can be scaled into engineering units and
- Number Input Channels: 2
- Maximum Count Frequency: 10 kHz
- Number of Digits (or Characters): 6
- Digit Height: 0.55 inches
-
Supplier: Advantech
Description: 4-ch High Speed Counter/Frequency Module Minimum Pulse Width: 1μ sec. (Frequency/Counter Mode) Function Mode: Counter (Up/Down, Bi-direction, Up, A/B Phase) Frequency Input Frequency: Frequency Mode: 5Hz ~1MHz Counter Mode: 1MHz max. Isolated Voltage:
- Maximum Channels: 4 to 8
-
Supplier: Trumeter Company, Inc.
Description: This versatile count up or count down predetermining counter/timer with prescaler has a wide range of innovative and attractive features. Designed with imagination and built to the highest standards it offers both counting and timing functions in one unit. Features Simple
- Number of Digits (or Characters): 6
- Digit Height: 0.2755905511811024 inches
- Operating Temperature: 14 to 140 F
- Reset: Auto Reset, Manual
-
Supplier: Measurement Computing
Description: PCI digital I/O board with Z8536 I/O chips that accept up to 32 vector interrupts, six 16-bit counters, and 40 digital I/O. KEY HIGHLIGHTS The PCI-INT32 digital I/O board provides 40 bi-directional digital I/O and six counters. Features include Z8536 I/O chips
- Number of Counters: 6
- Counter Resolution: 16 bits
- Maximum Count Frequency: 3,000 kHz
- Operating Temperature: 32 to 122 F
-
Supplier: Fargo Controls, Inc.
Description: This Fargo Controls Inc. is proud to announce its latest addition, the TC series. This series is a powerful 6-digit multifunction programmable preset Timer/Counter/Tachometer with a communication interface. It has RS-232, RS-485, RS-422 Serial Communications and supports Modbus
- Minimum Time Setting: 0 seconds
- Maximum Time Setting: 999,999.9 hours
- Number of Digits (or Characters): 6
- Digit Height: 0.3543307086614173 inches
-
Supplier: Allied Electronics, Inc.
Description: Large Display Timers and Counter/Rate Meters offer versatile functionality in easy-to-read 2.25" and 4" red LED digits. Now you can monitor factory processes up to 180 feet away. There are basic counting or timing models available, or fully programmable models with set point
-
Supplier: Allied Electronics, Inc.
Description: Large Display Timers and Counter/Rate Meters offer versatile functionality in easy-to-read 2.25" and 4" red LED digits. Now you can monitor factory processes up to 180 feet away. There are basic counting or timing models available, or fully programmable models with set point
-
Supplier: Allied Electronics, Inc.
Description: Large Display Timers and Counter/Rate Meters offer versatile functionality in easy-to-read 2.25" and 4" red LED digits. Now you can monitor factory processes up to 180 feet away. There are basic counting or timing models available, or fully programmable models with set point
-
Supplier: General Digital Corporation
Description: rack while occupying only 1U of rack space (2U for the 20" model). The slides also allow the display head to pivot up (standard) or down 90 degrees for optimal operation. The Rack Mount Hinge™ requires no assembly or disassembly to operate – simply pull out and pivot 90° to use. Total
- Diagonal Screen Size: 15 to 20.1 inch
- Screen Width: 11.97 to 16.06 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: General Digital Corporation
Description: Two Displays to Convey Twice the Information The TwoView Micro™ dual flip-down LCD monitor is another innovation of General Digital's™ vast arsenal of mountable and rack mount products. Optimized for its low profile (3.50" high), the TwoView Micro™ is designed to save valuable space while
- Diagonal Screen Size: 15 to 19 inch
- Screen Width: 11.97 to 14.81 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
-
Supplier: Lingto Electronic Limited
Description: LED PRESETTABLE UP/DOWN COUNTER
- Oscillation Frequency: 2 MHz
- Operating Temperature: -20 to 85 C
- Features: Other
-
Supplier: Mountz, Inc.
Description: Scout screw counter helps manufacturers detect and eliminate costly screw-fastening errors during the assembly process. Using a screw counter is like putting the eyes and ears of a quality control manager where they are needed most - right on the assembly area. The scout is designed to
-
Supplier: Quarktwin Technology Ltd.
Description: 4-Digit Up/Down Counter IC 5MHz
- Oscillation Frequency: 5 MHz
- Operating Temperature: -25 to 85 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Operating Supply Voltage: 115/230VAC, ±12VDC Panel Cutout Dimensions: Square - 68.00mm x 68.00mm Input Type: No Voltage, Voltage Reset: Front Panel, Programmable Count Rate: 13kHz Operating Mode: Up, Down, Command, Individual, Quadrature Display Type: LCD - Green Characters,
- Operating Temperature: 0 to 50 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Operating Supply Voltage: 85 ~ 250VAC Panel Cutout Dimensions: Rectangular - 92.00mm x 45.00mm Input Type: No Voltage, Voltage Weight: 0.631 lb (286.22g) Reset: External, Front Panel, Programmable Count Rate: 34kHz, 50Hz Operating Mode: Up, Down, Quadrature Display Type: LED -
- Operating Temperature: 0 to 50 C
- Features: Other
-
Supplier: DigiKey
Description: 4-Digit Up/Down Counter IC 2MHz 28-PDIP
- Supply Voltage: 4.5 to 5.5 volts
- Frequency: 2 MHz
- Operating Temperature: -20 to 85 C
- Package Type: DIP, Through Hole Technology (THT)
-
Supplier: General Digital Corporation
Description: for the 20" model). The slides also allow the display head to pivot up (standard) or down 90 degrees for optimal operation. The Rack Mount Hinge Solar™ requires no assembly or disassembly to operate – simply pull it out of the rack and pivot 90° to use. Total Design Control General
- Diagonal Screen Size: 15 to 19 inch
- Screen Width: 11.97 to 14.81 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
-
Supplier: Red Lion Controls, Inc.
Description: 6 Digit, 0.56" High Red LED Display Programmable Scaling for Count and Rate Bi-directional Counting, Up/down Control Quadrature Sensing (up to 4 Times Resolution) Built-in Batch Counting Capability Programmable User Input Dual 5 Amp Form C Relay Universally Powered
- Number of Digits: 6
- Outputs: Relay
-
Supplier: ACCES I/O Products, Inc.
Description: inside the PPI. 10K Pull-ups (to +5 VDC) on the card assure that there are no erroneous outputs at power-up until the card is initialized by system software. *For operation in 8255 Mode 1, no buffers are installed on port C Hi or Lo COUNTER/TIMERS There are three 16-bit
- Digital I/O Channels: 96 #
- Operating Temperature: 32 to 140 F
- Features: Application Software Included, PCI
- User Interface: Computer Programmable
-
Supplier: ACCES I/O Products, Inc.
Description: system. To accommodate more than 128 inputs, either a second AIO8 (and companion input expansion cards) can be used or you may wish to consider using the AD12-16. COUNTER/TIMER A type 8254 counter/timer chip is included on the card. This chip contains three separate 16-bit down
- Analog Input Channels: 8 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 40 kHz
- Resolution: 12 bits
-
Supplier: General Digital Corporation
Description: TwoView Micro Solar™ Dual Flip-Down LCD Monitor is another innovation of General Digital's™ vast arsenal of mountable and rack mount products. Optimized for its low profile (3.50" high), the TwoView Micro Solar™ is designed to save valuable space while increasing your video content capacity
- Diagonal Screen Size: 15 to 19 inch
- Screen Width: 11.97 to 14.81 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
-
Supplier: ACCES I/O Products, Inc.
Description: nybble, and C high nybble are individually software selected as pull-up or pull-down through 10kΩ resistor networks. The last configured pull-up/down state is stored in on-board non-volatile memory and automatically applied at the next power up. The board is
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other
- User Interface: Computer Programmable
-
Supplier: Beckhoff Automation LLC
Description: up, down, left, right and enter – are transmitted to the controller as binary variables and can be used, for example, to control the display.
- Data Acquisition: I/O Module
-
Supplier: Win Source Electronics
Description: Relay, Solid State Panel Cutout Dimensions: Rectangular - 127.00mm x 63.50mm Input Type: No Voltage Reset: External, Front Panel, Programmable Count Rate: 10kHz Operating Mode: Up, Down, Command, Individual, Quadrature Display Type: LED - Red Characters Number Of Characters Per
- Voltage Range: 115 to 230 volts
- Operating Temperature: 32 to 122 F
- Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
- Display Technology: LED
Find Suppliers by Category Top
Featured Products Top
-
Fargo Controls Inc. is proud to announce its latest addition, the TC series. This series is a powerful 6-digit multifunction programmable preset Timer/Counter with a communication interface. It has RS-232, RS-485, RS-422 Serial Communications and (read more)
Browse Digital Timers Datasheets for Fargo Controls, Inc. -
The Sorensen SGX Series represents the next generation of high power programmable DC power supplies. The SGX Series is designed for exceptional load transient response, low noise and the highest power density in the industry. With a full 15 kW available down to 20 V output in a 3U package (read more)
Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
Fargo Controls - length measuring counters offer high visibility and durability. Push button reset, rugged metal housing, high-speed operation and double sided shaft features make them ideal for many industrial applications (read more)
Browse Mechanical Counters Datasheets for Fargo Controls, Inc. -
Affordability is not just a purchasing advantage. It is an operational advantage. It allows teams to start sooner. It reduces hesitation. It makes in-house experimentation possible. It gives users a way to work with LSR before a program becomes large enough to justify industrial (read more)
Browse Molding Machines Datasheets for APSX, LLC -
PCIe-1812 8 differential simultaneous sampling analog inputs, up to 250 kS/s, 16-bit resolution 2 analog outputs, up to 3 MS/s, 16-bit resolution Full auto-calibration 2 analog triggers and 2 digital triggers for AI/O 32 programmable DI (read more)
Browse Data Acquisition Datasheets for Advantech -
Fargo Controls Inc. has a small size, low-cost Totalizing LCD Counter for today's industrial applications. Our CH Series electronic LCD counters have a small panel footprint and are powered by a lithium battery. They have a 7-digit LCD display, a push button reset, and accept a (read more)
Browse Electromechanical Counters Datasheets for Fargo Controls, Inc. -
-duty vehicles. A status bit can signal a controller if a sensor needs replacement minimizing down time. It can average a programmable number of values to output to reduce external noise if present. Other features include revolution counter, programmable resolution to 14 bits or less to (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
workflow Before choosing anything, take a step back and observe how devices move through your space. Think about: Do staff carry the terminal all shift or set it down often? Are employees walking constantly or mostly stationed at a counter? Is the device (read more)
Browse Carrying Cases and Equipment Cases Datasheets for AgozTech LLC -
Mars Metal manufactures custom and production Forklift Counterweights to satisfy your specific requirements. Forklift types that commonly utilize counterweights are the stand-up rider and sit-down counterbalanced forklifts. Sit-down counter-balanced types commonly place (read more)
Browse Counterweights Datasheets for MarsMetal -
Analog Devices ADMT4000 is a magnetic turn count sensor capable of recording the number of rotations of a magnetic system even while the device is powered down. On power-up, the device can be interrogated to report the absolute position of the system. The absolute position is (read more)
Browse Pressure Sensors Datasheets for DigiKey
More Information Top
-
Page 4. Semiconductor parts with 721 in root number
4-Digit LED Display, Programmable Up / Down Counter .
-
Intersil Corp. ICM7217 Series Datasheets. ICM7217CIPl, ICM7217IJI, ICM7217AIPI, lCM7217BlJl, ICM7217 Datasheet.
4-Digit LED Display, Programmable Up / Down Counter .
-
ICM7217BIPI datasheet - 4 digit (LED) presettable up/down ciounter : Datasheets for Electronic Components and Semiconductors
4-Digit LED Display, Programmable Up / Down Counter .
-
A System To Detect Correlated Events With Position Sensitive Detectors
of each event are connected to programmable up / down counters .
-
A Three-Channel Three-Waveform Photostimulator for Biophysical Research on Nervous Integration
The counting unit can be built in several ways: Fig. 4(a)-with a BCD counter and a compara- tor; Fig. 4(b)-with programmable up - down counters .
-
Proceedings of the 3rd International Conference on Intelligent Technologies and Engineering Systems (ICITES2014)
By measuring this distance from each detecting unit and using the programmed up / down counter constructed on the embedded controller.
-
Practical Electronics for Inventors, Third Edition > Digital Electronics
One such IC is the ICM7217, a four-digit LED display programmable up / down counter made by Intersil.
-
The Essential PIC18® Microcontroller
It is easily possible to use some simple logic to combine the two functions to produce a programmable up / down counter .
-
The Quintessential PIC® Microcontroller
It is easily possible to use some simple logic to com- bine the two functions to produce a programmable up / down counter .
-
A wideband analog correlator system for AMiBA
programmable up / down counter .
Indicates content that may require registration and/or purchase.