Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Watts
Description: ProSense water softening systems combine the high efficiency advantages of a twin alternating unit with water quality sensors. As the resin bed exhausts, two sensors monitor its exhaustion rate. At the same time the turbine meter in the control valve is feeding water
- Market: Residential
- Removal Application: Water Softening
-
Supplier: Watts
Description: Features & Benefits • 1-1/4" valve for high flow / backwash rates • Easy to program Fleck 7000 valves • Variable brining is standard • Variable reserve is standard • Quick connect fittings (some connections) • Models for capacities to 210,000 grains • Top quality components are used •
- Market: Residential
- Removal Application: Water Softening
-
Supplier: Watts
Description: Features & Benefits • Ease of Service • Flexible Programming • Entire valve can be serviced with a flat head screw driver • Models for capacities to 120,000 grains • User friendly Watts W110 control valves • Brine tanks with grid plate for maximum brine storage • High flow poly by-pass
- Market: Residential
- Removal Application: Water Softening
-
-
Supplier: Armstrong International
Description: Armstrong blends revolutionary digital water temperature control technology with instantaneous Plate & Frame heat exchanger design to deliver Digital-Flo®, an industry changing series of Boiler Water to Water Heaters. Digital-Flo® uses digital technology featuring The Brain®
- Maximum Operating (Sheath) Temperature: 180 F
- Flange or Thread Diameter: 1 to 1.5 inch
- Maximum Operating Temperature: 180 F
- Heater Type: Circulation Heater, Water Heater
-
Supplier: Armstrong International
Description: periods 2°F minimum valve inlet to outlet temperature requirement (system recirculation temperature loss). Automatic shutoff of hot water flow upon cold water inlet supply failure Automatic shutoff of hot water flow in the event of a power failure Programmable set
- Number of Ports/Ways: 3
- Valve Size: 3 inch
- Pressure Rating: 10 to 150 psi
- Flow (Cv): 42
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: valve (pulsation valve) PN 3200 with hydraulic actuator and electronic controller for use in low-density polyethylene plants Ball-type non-return valves, non-return valves with tearshaped cone or standard plate Safety valves, overflow valves Pressure gauge
- Features: Air, Control Valves, Gas, Water
- Valve Type: Angle Valves, Butterfly Valves, Check Valves, Diaphragm Valves, Globe Valves, Piston Valves, Pressure Relief Valves
-
Supplier: BEING Scientific Inc.
Description: Being Instruments General Purpose Laboratory Water Baths provide users with a constant temperature environment that only can be obtained when samples are totally immersed in water. Our line of lab water baths come in a variety of sizes and are suitable for direct heating and
- Temperature Range: 25 to 100 C
- Power: 749.9999999999964 watts
- Volume: 9.999999999999998 liters
- Configuration: Controlled Bath
-
Supplier: Watts
Description: Designed to be electrically positioned to control flow, pressure, level or temperature for water applications. By alternately energizing the (2) solenoids, the valve can be positioned to maintain a desired value. The valve is normally interfaced with SCADA systems or
- Valve Size: 4 to 16 inch
- Valve Type: Control Valves
- Primary Material: Stainless Steel
-
Supplier: Mueller Company
Description: special sections, connections, and fittings for steel water pipelines; and ANSI/AWWA C105/A21.5 Standard for Polyethylene Encasement for Ductile Iron Pipe Systems. NYLON INSULATOR - has high dielectric, compressive and impact strength. It is inert, and recommended for water service
- Valve Size: 0.75 to 1 inch
- Features: ANSI, AWWA, Brass / Bronze, Water
- Valve Type: Ball Valves
- Media: Potable Water
-
Supplier: Danfoss A/S
Description: Solenoid Valves for refrigeration applications, standard types for fluorinated refrigerants and ammonia (R717) as well as solenoid valves for water and brine. The category also contains Solenoid Valves in stainless steel, Gas Powered Valves and Pulse Solenoid
- Valve Size: 0.25 to 2.125 inch
- Pressure Rating: 655.570404 psi
- Media Temperature: -40 to 221 F
- Primary Material: Brass / Bronze
-
Supplier: XOMOX (A Crane Co. Company)
Description: As the innovator and leader in diaphragm valves, we continually develop our diaphragm technology and remain the only manufacturer to have complete ownership of the research and development, design and production involved. Saunders offers a full range of diaphragm selections engineered to meet
- Valve Size: 2.5 inch
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange, Socket Weld / Solder
- Features: Brass / Bronze, Ductile Iron, Fire Service, Lockout / Tamper Proof, Water
-
Supplier: Mar Cor Purification
Description: Mar Cor Purification offers the next generation USP high purity water system, the BioPure LSX. The base system is a compact centralized single pass hot water sanitizable RO-EDI system designed to produce USP purified water grade. The BioPure LSX system has been designed to
- Maximum Liquid Flow: 2.5 to 20 GPM
- Application / Industry: Biopharmaceutical, Semiconductor Processing
- Configuration: System
- Features: Water
-
Supplier: Alfa Laval Inc.
Description: visual indication of valve position and status as well as power-supply status through the use of light-emitting diodes. Its universal fit makes it a natural choice for valve indication of any Alfa Laval air-actuated sanitary valve. With its streamlined, low-maintenance design,
- Operating Temperature: -4 to 185 F
- Type of Position Indication: A Position Transmitter, LED Indicator
- Valve Actuation: For Linear Actuated Valves
-
Supplier: Gems Sensors & Controls
Description: maintenance free and reduces tank system hardware. The UCL-510 combines 4 relays, 4-20mA output and pump/valve control in one small sensor. The UCL-510 offers a total solution for fluid handling and automation. Applications: Water and Waste Water Control Automation Chemical Feed
- Number of Switch Points: 4 (#)
- Measuring Range: 49.2 inch
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: 20 to 140 F
-
Supplier: BMT USA, LLC
Description: BMT Fluipharm Hot Water Spray Sterilizers provide fast, safe and effective terminal sterilization of liquids in sealed or heat sensitive containers. Super-heated water is sprayed on the load which enables fast heating and cooling due to the heat transfer properties of water. Air
- Capacity: 0.02083331105324229 cubic feet
- Features: Cooling System, Front Panel & Display, Other, Shelving / Racks / Carts, Timers
- External: Front Load (incl. Walk-in, Truck-in)
- Heat Source: Indirect / Contact / Conduction
-
Supplier: KZVALVE
Description: KZValve provides engineering design and consulting service for all your actuator, valve, controller, and plumbing/piping needs. Our engineering and development team can design and/or build almost any actuated valve to your specifications. • KZValve has designed and manufactured quality
- Display Type: Digital Display
- Features: Other, Programmable
- Control Output: Switches / Relays
-
Supplier: KZVALVE
Description: KZValve provides engineering design and consulting service for all your actuator, valve, controller, and plumbing/piping needs. Our engineering and development team can design and/or build almost any actuated valve to your specifications. • KZValve has designed and manufactured quality
- Display Type: Digital Display
- Features: Other, Programmable
- Control Output: Switches / Relays
-
Supplier: Caterpillar Oil & Gas
Description: Jacket water pump — belt-driven, centrifugal Water pump — inlet RH front vertical inlet (pointing down) — 63 mm (2.48 in) Exhaust System Single, right-side, center-mounted turbo with water-cooled turbine housing Exhaust manifold — water-cooled Front turbo exhaust
- Horse Power: 205 to 275 HP
- RPM: 2,200 rpm
- Displacement: 7.2430764804748415 liters
- Length: 43.8 inch
-
Supplier: KZVALVE
Description: KZValve provides engineering design and consulting service for all your actuator, valve, controller, and plumbing/piping needs. Our engineering and development team can design and/or build almost any actuated valve to your specifications. • KZValve has designed and manufactured quality
- Display Type: Digital Display
- Features: Other, Programmable
- Control Output: Switches / Relays
-
Supplier: Caterpillar Oil & Gas
Description: Jacket water pump — belt-driven, centrifugal Water pump — inlet RH facing downward 63 mm (2.48 in) Exhaust System Exhaust manifold — water-cooled Single, right-side, center-mounted turbo with water-cooled turbine housing Rear facing turbo exhaust 81.8 mm (3.22 in)
- Horse Power: 325 to 340 HP
- Displacement: 8.81623336311191 liters
- Length: 44.4 inch
- Width: 35.1 inch
-
Description: deficiencies, and non-critical deficiencies Locate the chapters of NFPA 25 that apply to sprinkler systems including system valves and water supplies Identify the four major types of sprinkler systems Locate and apply Table 5.1.1.2 Summary of Sprinkler System Inspection, Testing, and
- Technology / Subject Expertise: Fire Prevention / Protection
- Delivery: Internet / Online
-
Description: and water supplies Identify the four major types of sprinkler systems Locate and apply Table 5.1.1.2 Summary of Sprinkler System Inspection, Testing, and Maintenance Who Will Benefit: Anyone whose responsibilities include the inspection, testing, and maintenance of water-based fire
- Technology / Subject Expertise: Fire Prevention / Protection
- Delivery: Internet / Online
-
Supplier: Diagraph, an ITW Company
Description: Touch screen, multiple color & water/alcohol resistant and wash-off inks
- Printing / Marking Width: 9.524994856502778 to 50.799972568014816 mm
- Printing Rate: 3,301.999999999998 mm/sec
- Printing Width: 9.524994856502778 to 50.799972568014816 mm
- Features: Automatic, Date Stamp, Electric, Labels, Memory / Storage, Other, Programmable
-
Supplier: Instrumentation Northwest, Inc.
Description: connection 316 SS and PVDF (Kynar) construction Warm water tolerance Variety of models for different flow and head requirements Integrated check valve
- Pump Type: Sampling Pumps
-
Description: Learn to perform fire pump flow tests, hydrant flow tests and fire pump churn tests at your facilities Conduct an internal inspection on dry valves, pre-action valves and alarm valves State the scope and purpose of each chapter of NFPA 25 Visually Inspect a fire pump Understand
- Technology / Subject Expertise: Fire Prevention / Protection
-
Description: Adopted in many states, NFPA 25 helps users inspect, test, and maintain water-based fire sprinkler protection systems. The 2017 Spanish edition includes revised and updated ITM tables and major changes that improve usability for owners and service providers. Comprising the bulk of commercial
-
Supplier: Haida International Equipment Co., Ltd.
Description: cover prevents dripping of condensation onto samples. 8). Water seal and water level protection system. 9). Heated humidifying tower with air relief valve, adjustable tower tip to orient salt fog. 10). Automatic DI water fill to humidifying tower. 11). Digital temperature
- Parameters: Corrosion (Salt Fog / Immersion)
- Configuration: Floor Mount
- Features: Programmable
-
Supplier: Eastern Instruments
Description: The CentriFeeder™ with Integrated Control Valve or ICV, accurately measures and controls the flow of any dry, free‐flowing solid. Using a highly customizable touch screen HMI integrated with a low rpm, AC, Brushless Servo, a PID control loop is established to control the ICV feeding our
- Volumetric Capacity: 2.0300000000000002 to 45 ft³/hr
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Mining / Ores / Minerals, Polymers / Molding, Power / Coal and Coke, Pulp and Paper / Wood, Sanitary / Pharmaceutical
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
-
Supplier: Cole-Parmer
Description: ports also allow use in external process applications. Performance Programmable Controller utilizes sensitive, icon-driven touchscreen so you can scroll through menus, functions, and options—even when wearing gloves. Display allows easy monitoring of set value, actual value, and
- Frequency Range: 50 Hz
- Volume: 7 liters
- Operating Temperature: -4 to 392 F
- Configuration: Controlled Bath
-
Supplier: ASTM International
Description: 1.1 This specification establishes requirements for polyethylene of raised temperature (PE-RT) plastic hot- and cold-water tubing and distribution systems components made in one standard dimension ratio and intended for 100 psig (6.9 bar) water service up to and including a maximum
-
Supplier: Cole-Parmer
Description: ports also allow use in external process applications. Performance Programmable Controller utilizes sensitive, icon-driven touchscreen so you can scroll through menus, functions, and options—even when wearing gloves. Display allows easy monitoring of set value, actual value, and
- Frequency Range: 60 Hz
- Volume: 7 liters
- Operating Temperature: -4 to 392 F
- Configuration: Controlled Bath
-
Supplier: Cole-Parmer
Description: ports also allow use in external process applications. Performance Programmable Controller utilizes sensitive, icon-driven touchscreen so you can scroll through menus, functions, and options—even when wearing gloves. Display allows easy monitoring of set value, actual value, and
- Frequency Range: 60 Hz
- Volume: 7 liters
- Operating Temperature: -40 to 392 F
- Configuration: Controlled Bath
Find Suppliers by Category Top
Featured Products Top
-
The PLA and PLW Series from AMETEK Programmable Power are air-cooled and water-cooled programmable DC electronic loads. They offer operating-mode options which support testing of fuel-cells, batteries, photovoltaic systems, solar-cells and power supplies. Both models are capable of being (read more)
Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
programmable for high/low flow rates, percent of range, empty pipe, forward/reverse, polarity (normally opened/closed) and more. Process and plant engineers find this flow meter installs in minutes without shutting down the system and removes easily through standard valves. Its rugged (read more)
Browse Liquid Flow Meters Datasheets for McCrometer, Inc. -
ThermOmegaTech®’s line of GURU PC® passenger car freeze protection valves are self-operating, thermostatic drain valves that protect potable water-bearing systems from freezing which in turn (read more)
Browse Drain Valves Datasheets for ThermOmegaTech® -
The One Series is a Class I, Div. 1 safety system that supplies both a loop powered 4 to 20 mA output for continuous monitoring and a high capacity safety relay, all driven by a programmable (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
: Connect the water line. Connect the water line to the proportioner. Adjust concentration. Use the on-off valve and the knob on the proportioner to control the concentration of the mixture. Test (read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
now! CircuitSolver balancing valves were installed in the hot water recirculating system of a large e-commerce company’s headquarters in Arlington, Virginia. Read about it (read more)
Browse Industrial Valves Datasheets for ThermOmegaTech® -
, valve control, material pump management, and fault detection. This eliminates manual intervention, enabling 24/7 continuous operation with PLC program control and 20 customizable parameter settings for precise adjustments. - Robust (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
leak-proof, air-tight seal. This impenetrable seal will not break or crack once the screw is torqued preventing seepage or leakage of contaminants, i.e., sand, water, moisture/humidity, dirt, from entering sensitive equipment and damaging it or leaking out and potentially harming our environment (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
operated valves. The system is capable of delivering air free from water vapor, particulates, sulfur dioxide (SO2), Hydrogen Sulfide (H2S), Oxides of Nitrogen (NO), Nitrogen Dioxide (NO2), Ozone (O3), Carbon Monoxide (CO) and Hydrocarbons (HC (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
valves in industrial machinery. Seal In / Seal Out: Equipment Applications ZAGO sealing fasteners are used in countless industries to seal all sorts of equipment, including: Robots and Cobots Electric Vehicle Charging Units Aircraft Engines (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc.
Conduct Research Top
-
Conductivity Measurement: Critical for Clean-In-Place Systems
systems, with the tanks being drained between programs to minimize the potential for cross-contamination. Each of the multiple stainless steel tanks holds a different quality grade of water, such as deionized water (DI), hot or cold water for injection (WFI), and water for reverse osmosis units (RO
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
In part 1 of our Flow Energy Management series, we identified the 3 Killer Flow Energy Management Applications that will reduce energy costs: compressed air & natural gas measurement, steam production, distribution, and allocation, and water/BTU measurement. And we identified the best flow meters
-
CABINET COOLERS END COSTLY SHUTDOWNS
tried numerous times to get the program to run with no success. As it turned out, the main CNC circuit board failed and required shipment to Australia (the manufacturer's principle location) for repair. The situation got worse. It took three days to get a temporary replacement computer cabinet. On top
More Information Top
-
ZASMHBA0005261
Up to 150 electrically operated and PLC- programmable water solenoid valves are incorporated on the largest machines, providing optimum thermal control of the casting process.
-
States > Georgia > State > Forms > Department of Natural Resources > [GA FORM swmunapp] Municipal Surface Water Withdrawal Application [Revised Nov 2003]
Other programs which can help reduce UAW such as scheduled replacement of old water lines that experience frequent line breaks or require frequent flushing due red water , valve maintenance programs , etc... should be implemented as needed.
-
States > Georgia > State > Forms > Department of Natural Resources > [GA FORM swindapp] Industrial Surface Water Withdrawal Application [Revised Nov 2003]
Other programs which can help reduce UAW such as scheduled replacement of old water lines that experience frequent line breaks or require frequent flushing due red water , valve maintenance programs , etc... should be implemented as needed.
-
Investigation of the III-V oxidation process for the fabrication of sub-micron three dimensional photonic devices
Water reservoir with programmable valves provides the wet ambient for the oxidation process.
-
Proceedings of EPRI/DOE workshop on nuclear industry valve problems
… valves and on valve stem and seat leakage developed the following recommendations: (1) establish a small permanent expert staff to collect, analyze, and disseminate information about nuclear valve problems; (2) perform generic key valve programs for pressurized water reactors and for boiling …
-
Functional Structure and Data Management of Urban Water Supply Network Based on GIS
Pipeline explosion and water cutting-off analysis, to find the best valve shutting program and determine the water cutting-off area according to the network information based on certain strategy when water leak occurs due to pipeline segment or node accident (Kesavan …
-
Automatic measurement of pesticides in drinking water using on-line solid-phase extraction, HPLC and chemometry
The sample delivery unit (SDU) selects solvents and water samples via programmed stream selector valves for up to 16 different solvent/water samples.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-7147.pdf
Relay 1: Controlling spray water pump and/or valve Program for: — Cool — Setpoint = 60° F (16° C) — Differential = 5° F (12° C) Relay 2: Controlling fan # 1 Program for: — Cool — Setpoint = 65° F (18° C) — Differential …
-
Water-Hammer Control in Centrifugal Pump Systems
Charts are presented for use in the design of valve -closure programs to minimize water -hammer effects following power failure in centrifugal pump systems.
-
Addressing the safety of programmable electronic mining systems: lessons learned
In 1991, MSHA conducted a study of all longwall installations and found 35% had experienced unexpected movements; they analyzed the data and categorized it as sticking or defective solenoid valves , programming problems (software), water ingress, operator error or poor training, and other …
Indicates content that may require registration and/or purchase.