-
Supplier: Newark, An Avnet Company
Description: PROGRAMMING ADAPTER, FOR PIC18F1XK50; Accessory Type:Programming Adapter; For Use With:PIC Microcontrollers; Features:Designed to Prevent Damage to the USB PIC Microcontroller During Programming; Product Range:- RoHS Compliant: NA
-
Supplier: Acme Chip Technology Co., Limited
Description: KIT CONFIG PROGRAM FOR AT18F FAM
- Development Tool: Circuit Emulator, Debugger / Debug Probe
- Category: Development Board
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1003174-PN-F388/LFXP10C Category: Development Boards, Kits, Programmers>Programming Adapters, Sockets Series: XP Package: Bulk For Use With/Related Products: pDS4102-PM300N Model 300 Desktop Programmer Standard Package: 1 Module/Board Type: Socket
- Category: Development Board
-
-
Supplier: Infineon Technologies AG
Description: output capacitor Ultra low current consumption: typically 26 µA Very low drop out voltage: typically 100 mV at 100 mA Watchdog circuit for monitoring a microprocessor Watchdog inhibit Separate outputs for reset and watchdog Enable Output current limitation Overtemperature shutdown
- Category: Development Board
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: KIT CONFIG PROGRAM FOR AT18F FAM
- Category: Development Board
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: LED POWER TOPLED ORG 605NM 4PLCC Product overview: LO E67F-BADA-24-1-50-R18-Z from ams OSRAM is a Development Board and Programmer for evaluation, prototyping, programming, firmware development, device testing, and engineering validation. It is useful for engineers and
-
Supplier: Laurel Electronics LLC
Description: converter board, USB-to-RS485 converter board, RS485 board with dual RJ11 connectors, and RS485 board with dual RJ45 connectors. A USB board is recommended if the objective is to interface a single meter to a PC with an available USB port. Laurel's free XLOG2
- Connector: RJ-45
- Network / Bus: USB
-
Supplier: ASTM International
Description: aircraft categories (for example, glider, lighter-than-air, etc.). 1.2 An unmanned aircraft system (UAS) is composed of the unmanned aircraft and all required on-board subsystems, payloads, control station, other required off-board subsystems, any required launch and recovery
-
Electronic Development Boards - Evaluation Board for 5P1103 Universal Output Buffer -- EVK-5P1103ALLSupplier: Integrated Device Technology
Description: 200 MHz for LVCMOS and 1 MHz to 350 MHz for differential outputs. Output voltage can be individually selected (1.8 V, 2.5 V or 3.3 V) for each output pair. 5P1103 has two universal outputs and a LVCMOS output. The evaluation board is designed to help the evaluate the
- Category: Development Board
-
Electronic Development Boards - Evaluation Board for 5P1105 Universal Output Buffer -- EVK-5P1105ALLSupplier: Integrated Device Technology
Description: 200 MHz for LVCMOS and 1 MHz to 35 MHz for differential outputs. Output voltage can be individually selected (1.8 V, 2.5 V or 3.3 V) for each output pair. 5P1105 has four universal outputs and a LVCMOS output.The evaluation board is designed to help the evaluate the
- Category: Development Board
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: ANTENNA GPS CERAMIC PATCH SMD Product overview: SGGPD.18A from Taoglas is a Development Board and Programmer for evaluation, prototyping, programming, firmware development, device testing, and engineering validation. It is useful for engineers and buyers comparing
-
Supplier: Laurel Electronics LLC
Description: area network (LAN), plus a USB port for programming or data output to a PC or HMI. High data rates are a major advantage compared to Laurel's first-generation LNET communication boards. The LNET1 board is normally ordered by selecting "A" as the communication option of a
- Form Factor: Board
- Connector: RJ-45
-
Supplier: VAST STOCK CO., LIMITED
Description: Programmable Logic IC Development Tools COMXpressSX Stratix 10 PCIe Carrier Board for use with COMXpressSXS10L-2800T
- Category: Development Board
-
Supplier: Laurel Electronics LLC
Description: as the PC. Its capabilities include naming the Node and associated devices, entering email addresses for alarm notification and data requests, selecting the Node's time zone for time-stamping of data, and setting communication parameters for associated meters. It allows emails
-
Supplier: Laurel Electronics LLC
Description: with Laurel's RS485 interface board jumpered for half-duplex operation. That board provides dual RJ11 connectors wired in parallel for RS485 daisy-chaining using commercial 6-wire RJ11 data cables (Laurel cable CBL03), with no need for a hub. Laurel's free
- Form Factor: Board
- Connector: RJ-45
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF Development Tools .05-18GHz Voltage Variable Attenuator Product overview: RFSA2113PCK-410 from Qorvo is a Development Board and Programmer for evaluation, prototyping, programming, firmware development, device testing, and engineering validation. It is useful for
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: F6123SEVS EVAL KIT KA DUAL-BEAM Product overview: F6123SEVS from Renesas Electronics Corporation is a Development Board and Programmer for evaluation, prototyping, programming, firmware development, device testing, and engineering validation. It is useful for engineers
-
Supplier: Newark, An Avnet Company
Description: MPLAB ICD VOLTAGE LIMITER, FOR PIC12, PIC16, PIC18; Accessory Type:MPLAB ICD 2 Voltage Limiter; For Use With:MPLAB ICD 2; Features:Programming and Debugging the Latest PIC12/PIC16/PIC18 Products; Product Range:-; Supply Voltage:12V RoHS Compliant: Yes
-
Supplier: Indocomp Systems, Inc.
Description: industrial single board computer (SBC) for Intel Pentium M and Intel Celron M processors and associated microarchitechitecture. It is integrated with Intel 855GME memory controller hub, 400MHz system bus with DDR333 memory, graphic visual controller, I/O controller hub 4, and dual LANs
-
Supplier: ASTM International
Description: 1.1 This specification provides procedures for testing and establishing the structural capacities of proprietary rim board products and assemblies for use in light-frame wood construction using I-joist or structural composite lumber joist framing. This specification does not
-
Supplier: Newark, An Avnet Company
Description: PROGRAMMING CABLE, XUP-USB; Accessory Type:XUP-USB Programming Cable; For Use With:Xilinx Platform Cable USB; Features:Supports 5V, 3.3V, 2.5V, 1.8V and 1.5V Systems, Compatible with Full-speed and Hi-speed USB Ports; Product RoHS Compliant: Yes
-
Supplier: Radwell International
Description: CENTRAL PROCESSING UNIT, FOR S7-400H AND S7-400F/FH, 5 INTERFACES, 4 MB MEMORY (2 MB DATA/2 MB PROGRAM). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Richardson RFPD
Description: The EVAL-ADUSB2EBZ features USB-to-I2C and SPI conversion. It is compatible with 1.8 V and 3.3 V target devices and allows for SigmaStudio™ integration for most SigmaDSP® processors. Its on-board power regulators are capable of supplying the target board, and it features
- Category: Development Board
-
Supplier: ULTRAVIEW Corporation
Description: included, and device drivers for Linux and Windows. The example software is intended to allow users to quickly prototype and develop their applications.These boards can easily be customized for high-end applications by modifying the firmware for the on-board Xilinx
-
Supplier: ARM Inc.
Description: The Keil MCBTMPM360 Evaluation Boards enable you to create and test working programs based on the Toshiba TMPM360 family of ARM Cortex™-M3 processor-based devices. The MCBTMPM360 Evaluation Board is available in three configurations: The MCBTMPM360 Evaluation Board is populated
- Manufacturer: ARM
- Category: Development Board
- Signal Type: Digital
- Features: Other
-
Supplier: Critical Link, LLC
Description: subsystems. Both the DSP and the FGPA are capable of loading/executing programs and logic images developed by end users. The MityDSP-6455F provides a complete digital processing infrastructure necessary for the most data- and processing-intensive applications. The MityDSP-6455F is used in
- Capacity: 64 to 128 MB
- Operating Temperature: -40 to 185 F
- Memory Type: DDR2
- Ports / Buses: I2C, USB
-
Supplier: Richardson RFPD
Description: external board disturbances such as power supply noise. The DSPLL bandwidth is digitally programmable to values as low as 0.001 Hz. With phase jitter as low as 47 fs RMS, the Si5518G accepts 4/6 inputs clock ranging from 0.008 - 1000 MHz differential and PPS/PP2S, 8kHz to 250MHz for
- Category: Development Board
-
Supplier: ACCES I/O Products, Inc.
Description: 24-channel digital input boards On-board screw terminals Industry standard 50 pin keyed IDC connector Power for circuit isolation accepted from either pin-49 from host digital input connector or alternatively from power screw terminals LED indicates presence of +5VDC power
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 149 F
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input
- User Interface: Computer Programmable
-
Supplier: ULTRAVIEW Corporation
Description: included, and device drivers for Linux and Windows. The example software is intended to allow users to quickly prototype and develop their applications.These boards can easily be customized for high-end applications by modifying the firmware for the on-board Xilinx
-
Supplier: ELMA Electronic Inc.
Description: Extensive on-board temperature, voltage and current monitoring and logging capabilities Board Management Control on IPMC bus (VITA 46.11) On-board Elapsed Time Indicator Debug facilities through AURORA and JTAG on-board connector Interfaces (available with use of RTM):
- CPU Speed: 1,800 MHz
- RAM: 12,000 MB
- Flash Memory (RAM): 256,000 KB
- Communication Networks: Ethernet
-
Supplier: Microchip Technology, Inc.
Description: propagating upstream Hot- plug controllers per port GPIOs configurable for different cable/connector standards PCIe Interfaces Passive, managed, and optical cables SFF-8644, SFF-8643, SFF-8639, OCuLink, and other connectors Diagnostics and Debug Transaction Layer Packet (TLP) generator
- Features: Switch
-
Supplier: Microchip Technology, Inc.
Description: The PIC16F570 combines the flexiblity of integrated Analog with the intelligence of a PIC® Microcontroller to create a low cost MCU suitable for a wide range of applications. With an on-board ADC, dual Op Amps, and two Comparators, the PIC16F570 offers an excellent solution for
- Internal RAM Size: 0.132 KB
- Internal ROM Size: 3 KB
- Number of Timers: 1
- Number of A/D Converters: 8
-
Supplier: Microchip Technology, Inc.
Description: PSX Software Development Kit (SDK) enables customerd ifferentiated solutions in areas such as error containment and surprise-plug Integrated enclosure management processor, I/O interfaces, and SDK for enclosure management firmware development Significant power, cost and board space
- Features: Switch
-
Supplier: Measurement Computing
Description: Board-only 18-bit, eight-channel, 50 kS/s per channel simultaneous-sampling DAQ device with two analog outputs, four digital I/O lines, two 32-bit counter inputs, two quadrature encoder inputs, and two timer outputs. KEY HIGHLIGHTS The USB-1808 Series data acquisition (DAQ) devices provide
- Analog Input Channels: 8 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 50 kHz
- Resolution: 18 bits
-
Supplier: OMEGA Engineering, Inc.
Description: machined-pin IC sockets for maximum flexibility. The card is provided with blank plug-in headers for each channel, to which you can add passive components for particular frequencies. The OMB-DBK18 is equipped with BNC input connectors. Its differential inputs are equipped with
- Analog Input Channels: 4 #
- Low Pass Cutoff Frequency: 0 to 50 kHz
- Gain Range: 1 to 500 #
- Type: Bessel, Butterworth, Chebyshev
Find Suppliers by Category Top
Featured Products Top
-
EA-EL 9200-18 DT 500W Programmable Electronic DC Load The EA-EL 9200-18 DT is a compact and versatile 500W benchtop electronic DC load from the EA-EL 9000 DT series, designed for daily use in laboratories, schools, and workshops. It features a wide input range of 0-200V (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
with ENLIGHT software which provides a single suite of tools for data acquisition, computation, and analysis of optical sensor networks. This interrogator also includes a comprehensive Application Programming Interface (API) and examples written in LabVIEW, Python, Matlab, C++, and C#. (read more)
Browse Optical Spectrum Analyzers Datasheets for Luna Innovations -
Datamate J-Tek connector range (fitted with jackscrews for secure mounting) with a 7.3mm board-to-board height when mated, the new female connector gives a (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
customize the frequency range from 1MHz to 200MHz, this oscillator is an ideal solution for applications requiring stable and reliable clock signals. Key Features: Programmability:Customizable frequency range from 1MHz to 200MHz to meet (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Coatings Transparent amorphous fluoropolymer coatings serve as protective layers for sensitive electronics and optical components while allowing light transmission. These coatings excel in harsh environmental conditions, making them ideal for electronic parts like circuit boards. AGC’s (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc. -
We provide our customers with the highest quality printed circuit board assembly design and assembly services. We specialize in accommodating our customers' requirements for volume, mix, and complexity. Our customer's time to market schedule is a priority while minimizing total landed (read more)
Browse Printed Circuit Board (PCB) Fabrication Services Datasheets for Keytronic -
(480°F) applications. Uniform, grain-free and highly machinable, LAST-A-FOAM® tooling foam boards are ideal for master models, check fixtures, rapid prototypes, mold and foundry patterns, master-plugs, and composite tooling. Our rigid tooling foam boards bond securely and easily using a (read more)
Browse Tool and Die Makers Datasheets for General Plastics Manufacturing Co. -
technology and signal conditioning electronics generate 0.5 - 4.5V ratiometric output. Pressure and temperature calibration are done electronically with the on-board ASIC and can be performed in bar (ME790) or in psi (MEP790). Electronics provide offset and span correction when the (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Key Features and Benefits: Wide Frequency Range:Programmable from 1?MHz to 200?MHz to meet diverse design requirements. Excellent Stability:AT-cut resonator ensures temperature stability (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
APSX-NANO Specs that Matter for Programming Swiss-type architecture (sliding headstock + guide bushing) rewards programmers who keep the cut supported and toolpaths compact. The APSX-NANO brings that to a small, 120 V footprint suited to (read more)
Browse CNC Routers Datasheets for APSX, LLC
More Information Top
-
http://www.iosrjournals.org/iosr-jeee/Papers/Vol8-issue6/A0860106.pdf
… interface to Peripheral Interface Controller (PIC18F4550) and develop the layout of a printed board circuit using the … PIC 18F4550 is ideal for low power and connectivity applications that benefit from the availability of three serial ports. Large amounts of RAM memory for buffering and enhanced flash program memory make it ideal for embedded …
-
A New Hand-Held Microsystem Architecture for Biological Analysis
The microcontroller 18F4550 and the microcontroller with the instruction set ex- tension for digital signal processing, the dsPIC 30F6014, were both mainly programmed in the … ating at a voltage of 5 V, the maximum power consumption of the board is 750 mW.
-
Learning by Playing. Game-based Education System Design and Development
… be taken to hide the differences or to provide transparent access to Arduino from the Processing programs . The first proto- type, PicBot (Fig. 1a), was built using PIC 18f4550 microcontroller, including the features such … … the second proto- type, Arduinobot (Fig. 1b), was built using an Arduino Diecimila10 board , featuring two separate … All these features were kept for the final design of Ad- MoVeo.
-
Fuzzy gain scheduling PI controller for a mechatronic system
… via servo interface cards or by using an extended parallel port to connect with external control boards . In this work for the human- machine interface we use the EMC2, one pin of the parallel port is for drive the … … of the parallel port we can drive a microcontroller PIC, where the algorithm fuzzy gain scheduling PI was programmed . … controller was used a embed- ded system, that consists of Microchip microcontroller PIC 18F4550 , in the Fig …
-
Propeller dynamometer for small Unmanned Aerial Vehicle
For these reasons the dynamometer was designed to accommodate this specific motor. The strain gauge data acquisition board is based on a 24 bit Sigma Delta A/D with integrated … A microcontroller (PIC 18F4550 ) on the data acquisition board was interfaced to the A/D and han- dled … The board was programmed to read the six different strain gauge sensors using commercially avail- .
-
Sustained logging and discrimination of sleep postures with low-level, wrist-worn sensors
The 18F4550 is a low-power mi- crocontroller, with USB connection and the ability to switch between … This enables it to go into an efficient power mode for different modalities, e.g., slow when … There is also an LED and a button present on the board for basic debugging and user … The 5-pin programming connector can be re-used for extra modules.
-
Mechanical fault diagnosis using wireless sensor networks and a two-stage neural network classifier
The remote sensing board contains a Microchip PIC 18F4550 microprocessor running at 20 MHz connected to a small, low power, 3-Axis ±3g iMEMS Accelerometer (ADXL330) and a Jennic wireless microcontroller module. peripheral and then transmitting them through its UART peripheral to the Jennic module for wireless transmission to … The firmware for this project consists of the programs running on both the PIC and the Jennic …
-
CR4 - Thread: Choice of Cheap n Well Documented MCU to Handle USB and/or RS-232 Interface
of the microcontrollers i used,i found PIC microcontrollers are the best...and for your purpose i would recommend PIC 18f4550 which has in built USB interface by which you can make the connectivity to the PC much easier... They may even have prototype boards that match your needs so you just need to attach a few wires an write your program .
-
Tactile communication using a CO2 flux stimulation for blind or deafblind people
… pulse frequency and the gas temperature applied to the individual are analyzed by a PIC 18F4550 microcontroller. The program basically sets the parameters of the serial port and sends a character corresponding to the … … the plotter which contains the two step motors receiving information from the computer through the control board . On the panel of the virtual instrument, there are virtual knobs and buttons for controlling .
-
Running Small Motors with PIC Microcontrollers > UNDERSTANDING THE MICROCHIP TECHNOLOGY PIC 16F877A: FEATURES OF THE MCU
The data sheet is a PDF document that you should have available to you at all times (maybe even open in its own window, ready for immediate access) whenever you are programming the 16F877A. In this particular case, the LAB-X1 board , the MCU is already connected to the items on … 18F4550 .
Indicates content that may require registration and/or purchase.