Products/Services for Promax Prodig 1
-
Nanomaterials - (253 companies)Nanomaterials have features or particle sizes in the range of 1 to 100 nm. How to Select Nanomaterials. Silver Nanopowder. Image Credit: SkySpring Carbon nanotubes. Image Credit: RSC. Nanomaterials have features or particle sizes in the range of 1...ApplicationTypeSingle Walled (SWNT) -
Ethernet Cables - (396 companies)Mbps, 100 Mbps, or 1 Gbps. How Ethernet Works. Ethernet cables transmit data in packets called frames, each of which contains the source address, the destination address, and error-checking functionality. Ethernet is standardized in IEEE 802.3, which... -
Flip-Flops - (99 companies)Flip-flops are digital logic devices that synchronize changes in output state (1 or 0) according to a clocked input. Flip-flops are digital logic devices that synchronize changes in output state (1 or 0) according to a clocked input. Because... -
Logic Latches - (76 companies)Logic latches are logic devices that latch onto or retain digital states (1 or 0) in data storage circuits. Image Credit: Texas Instruments Analog Automotive and Transportation | Allied Electronics, Inc. Logic latches are logic devices that latch... -
Thermal Imagers - (353 companies)Thermal imagers detect heat patterns in the infrared wavelength (1 micron to 100 micron) spectrum. Thermal imagers detect heat patterns in the infrared wavelength spectrum. Thermal imagers rely on the emission of thermal or infrared energy by all... -
Ion Lasers - (21 companies)Ion lasers function by stimulating the emission of radiation between two levels of an ionized gas. They provide moderate to high continuous-wave output of typically 1 mW to 10 W. Ion lasers are lasers which use ionized gas as their lasing medium...
-
Door Operators - (173 companies)Door operators are devices used to open and close all types of doors or gates. These operators can be powered by a variety of power sources such as electric, hydraulic or pneumatic devices.
-
RAID Products - (128 companies)The failure of any disk in the array results in complete data loss. RAID 1, known as "mirroring with two hard drives " provides redundancy by duplicating all data from one drive to another. RAID 2 uses hamming codes and is designed for drives that do...
-
Internet Service Providers (ISPs) - (601 companies)Internet service providers (ISPs) furnish data communications like Ethernet and ATM to businesses. Internet service providers (ISPs) enable businesses to connect to the Internet. Large-scale ISPs offer private line hookups such as ATM, T-1, T-3...
-
Digital-to-Analog Converters - (154 companies)...is: where: VDAC = analog voltage. K1 = scale factor (ratio between the digital and analog signals). bn = nth converter bit. VREF = reference voltage. For example, by plugging in the binary word 101 for a device with a scale factor of 1 and a reference...
Product News
-
RPWORLD
CNC Machining for 1-1,000 mechanical parts At RPWORLD, we offer cutting-edge CNC machining solutions designed to meet your precise manufacturing needs. With our recent upgrades, we are even more equipped to deliver exceptional results. Here 's what sets us apart: Low- to Mid-Volume Flexibility. Our CNC machining facility is perfect for producing complex, high-precision parts in low to mid volumes. With advanced 3-axis, 4-axis, and 5-axis CNC milling, turning, and EDM machines, we can tackle a wide range of machining requirements. New... (read more) -
Lowell Corporation
3-in-1 Impact Sockets . The three square socket openings are: oversized 3/4" for 1/2" hardware; 1" for 5/8" hardware; and 1-1/8" for 3/4" hardware. The larger socket (TrTSIS) is sized for transmission tower hardware. It has an overall length of 10-3/8" and it weighs 3.5 lbs. The three square socket openings are: 1-1/8" for 3/4" hardware, 1-5/16 " for 7/8 " hardware and 1-1/2 " for 1 " hardware. This socket also fits 1-1/2 " hex nuts. For use with 1/2" impact wrenches, a 7/16" quick change adapter is included. These tools... (read more)Browse Hand Tools Datasheets for Lowell Corporation -
NDE Professionals Inc.
NQA-1 Compliance Support NDE Professionals, Inc. has 25 years of experience necessary to provide commercial businesses with ASME NQA-1 services and support. We provide your company with the material known to be essential in obtaining nuclear contracts. Based on the needs of your customer(s), NDE Professionals, Inc. will customize a program to meet any or all of the basic and supplemental requirements of ASME NQA-1. Quality Assurance Manual. Supporting Administrative Procedures & Work Instruments. Special Process... (read more) -
New England Wire Technologies Corporation
Type 1 Litz wire Type 1 Litz wire. Type 1 Litz wire is designed to be round in geometry and consists of a simple grouping of magnet wire conductors that are twisted together with an optional outer insulation of textile yarn, tape, or extruded compounds. Applications for Type 1 Litz Wire. High Q Circuitry. Transformers and Toroidal Transformers. Inductors/Chokes. High Frequency Power Supplies. High Q Circuitry. Transformers and Toroidal Transformers. Inductors/Chokes. High Frequency Power Supplies. Types of Litz... (read more)Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
Woodex MECO Industries
MECO EP Type-1 When are EP Type-1 Seals The Best Option?. Where axial or linear space is available, the MECO EP Type-1 seal model is the solution for sealing wet abrasive slurries encountered in pulpers, agitators, cylindrical blenders, paddle mixers, holding vessels, flocculators, mixing conveyors and similar rotating equipment. When linear space is limited, our EA Type-1 model should be considered. The EP Type-1 model is used in process industries such as pulp & paper, home building products, sewage... (read more)Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Woodex MECO Industries
MECO EA Type-1 When Are EA Type-1 Seals The Best Option?. Where axial or linear space is limited, the MECO EA Type-1 seal model is the solution for sealing wet abrasive slurries encountered in pulpers, agitators, cylindrical blenders, paddle mixers, holding vessels, flocculators, mixing conveyors and similar rotating equipment. When linear space is available our EP Type-1 model should be considered. The EA Type-1 model is used in process industries such as pulp & paper, home building products, sewage... (read more) -
Interpower
4 Sockets-1 Cutout Interpower (R) offers a four series product line of NEMA 5-15, 5-20, 6-15, and 6-20 snap-in sockets (screw-mount also available). The snap-in sockets have a common panel cutout dimension. There are no minimum order or dollar requirements, just a 1-week U.S. manufacturing lead-time on non-stock Interpower products, same day shipping on in-stock Interpower products, and no minimum order requirements. (read more)Browse Electrical Receptacles Datasheets for Interpower -
Schaltbau GmbH
1 contactor, 3 versions C303 - 1-pole bi-directional DC NO contactors up to 500 amps. The Eddicy C303 1-pole bidirectional DC an AC contactors are compact high-performance switching devices for applications with high inrush currents or large capacities. The bi-directional DC and AC contactors of the C303 series are designed for operating voltages up to 1,500 volts and can carry currents of up to 500 amps continuously. Magnetic drives with three coil controls make the contactors versatile for use in modern industrial... (read more)Browse Electrical Contactors Datasheets for Schaltbau GmbH -
Qorvo
300W, 1-1.5 GHz, GaN on SiC RF Transistor The QPD2560L is a 300W discrete GaN on SiC HEMT which operates from 1.0 to 1.5 GHz providing typically up to 55.4dBm of saturated output power with 15dB of large-signal gain and 65% of drain efficiency. Input pre-match within the package results in ease of external board match and saves board space. The device is housed in an industry standard air cavity package and is ideally suited for Radar applications. The device can support both CW and pulsed operations. Evaluation boards are available... (read more)Browse RF Transistors Datasheets for Qorvo -
Werbel Microwave LLC
1-4GHz High Power Coupler Planned for a release in Q2 of 2026, Werbel Microwave is adding a 1-4GHz High power coupler to their product line. (read more)Browse RF Couplers Datasheets for Werbel Microwave LLC
-
Retrieval of Reflected Direct Broadcast Satellite (DBS) Signals for Earth Science Applications
The receiver, signal processing and data recording functions were provided by a DBS test receiver and spectrum analyzer built by Promax , the PRODIG -5B. V - 240978- 1 -4244-2808-3/08/$25.00 ©2008 IEEE .
Indicates content that may require registration and/or purchase.