Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Kohler Co. - Engines
Description: Command PRO gaseous fuel engines are designed to run on either natural gas or propane. This professional line of carbureted propane and natural gas engines eliminates bad gasoline issues and lets you skip fuel-system winterization. Features Designed to operate on both
- Horse Power: 7 to 29 HP
- Displacement: 0.012700004807473917 to 0.050300019040625046 liters
- Features: Air Cooled, Four Stroke, Other Application
- Engine Type: Internal Combustion
-
Supplier: Kohler Co. - Engines
Description: Command PRO gaseous fuel engines are designed to run on either gasoline, natural gas or propane. This professional line of carbureted propane and natural gas engines eliminates bad gasoline issues and lets you skip fuel-system winterization. Features Designed to operate
- Horse Power: 7 to 29 HP
- Displacement: 0.012700004807473917 to 0.050300019040625046 liters
- Features: Air Cooled, Four Stroke, Other Application, Vertical Shaft
- Fuel Type: CNG, Gasoline, LPG
-
Supplier: Accuris
Description: SELECTION AND APPLICATION GUIDELINES FOR DIESEL, GASOLINE, AND PROPANE FIRED LIQUID COOLED ENGINE PRE-HEATERS (STABILIZED TYPE)
-
-
Supplier: Central Marine Diesel
Description: later. This unit features an 20 HP Honda GX 630 propane/natural gas engine, brushless generator, critical exhaust silencer, oil pressure shutdown, large capacity automotive style air cleaner, receptacle panel with 120 V and 240 V outlets, welded steel skid frame, vibration isolator
- Wattage: 12,000 watts
- Voltage: 120 V, 240 V
- Fuel Type: Natural Gas, Propane
-
Supplier: Durovac Industrial Vacuums
Description: For jobsites without electricity, PowerLift® portable industrial vacuums are available in diesel and propane models. They deliver a sound alternative with the same high-vacuum performance. The PowerLift Diesel (PL-D) combines the reliability of a Tier 4 Final diesel engine with the
- Ultimate Operating Vacuum: 353.6 to 150.4 torr
- Pumping Speed: 525 to 1,550 CFM
- Motor Power: 131 HP
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing
-
Supplier: SAE International
Description: This information report covers fuel fired pre-heaters which burn gasoline, diesel, or propane fuels. This type of heater must be used in remote areas where 110/220 V, 60 Hz electric power is not available, and is recommended anywhere an on-board self contained system is required. The
-
Supplier: SAE International
Description: This information report covers fuel fired pre-heaters which burn gasoline, diesel, or propane fuels. This type of heater must be used in remote areas where 110/220 V, 60 Hz electric power is not available, and is recommended anywhere an on-board self contained system is required. The
-
Supplier: Kohler Co. - Engines
Description: Command PRO gaseous fuel engines are designed to run on either natural gas or propane. This professional line of carbureted propane and natural gas engines eliminates bad gasoline issues and lets you skip fuel-system winterization. Features Designed to operate on both
- Horse Power: 7 to 29 HP
- Displacement: 0.012700004807473917 to 0.050300019040625046 liters
- Features: Air Cooled, Four Stroke, Other Application
- Fuel Type: CNG
-
Supplier: CECOR
Description: Propane Powered Sump Cleaner for more powerful pumping without electrical outlets or air drops The propane twin cylinder engine drive allows for greater convenience and flexibility. No need for air hoses or power cords. Power source is self-contained on the sump cleaner. Large
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: CECOR
Description: pressure lubrication provide maximum power and torque. Dependable electronic ignition ensures fast, easy starts. CECOR’s SP50-175 propane sump cleaner sump cleaner is the smallest capacity of our propane units. Powerful 20 HP propane engine creates deep suction to pick up
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: Accuris
Description: TRUCKS, TANK: PROPANE DELIVERY; DIESEL, GASOLINE AND LIQUIFIED PETROLEUM GAS ENGINE DRIVEN; 2,400 GALLON WATER CAPACITY, 24,000 POUNDS GVW, 4X2, COMMERCIAL
-
Supplier: CECOR
Description: Large Propane Sump Cleaner for cleaner coolant. The SP50-600 (600 gallons) is the largest Sump Shark in the SP50 series. This unit comes on a custom base for mounting on a flat bed trailer or truck. The propane twin cylinder engine drive allows for greater convenience and
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: CSA Group
Description: applies to: Storage, handling, and transfer of propane Installation of appliances, equipment, components, accessories and containers on highway vehicles, recreational vehicles, mobile housing, outdoor food service units and wash-mobiles when propane is to be used for fuel purposes
-
Supplier: CECOR
Description: Propane Powered Sump Cleaner for more powerful pumping without electrical outlets or air drops The propane twin cylinder engine drive allows for greater convenience and flexibility. No need for air hoses or power cords. Power source is self-contained on the sump cleaner. Large
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: CSA Group
Description: Overview An important resource for gas and propane industry workers across Canada, the 2015 edition of B149.1-15 - Natural gas and propane installation code reflects the latest advances in technology and the most current safety requirements. B149.1-15 applies to the installation of:
-
Supplier: Electric Generators Direct
Description: Flexible Power Options •Propane quick connects get you back up and running fast •Get up to 12 hours run time @ 50% load from two 20lb tanks* •Ability to upgrade to permanent LP when convenient Powerful & Reliable •Powered by Briggs & Stratton® Extended Life Series™ engine Durable
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Applications: Power
-
Supplier: Miller Electric Manufacturing Co.
Description: Engine Driven Welders incorporate a gasoline, diesel, or propane fueled engine coupled to an electrical generator to produce power for Stick, TIG, MIG and Flux-Cored welding. Engine driven welders are typically transported on a truck or trailer and are primarily used
- Output Current Range: 10 to 250 amps
- Output Power Capability: AC/DC Selectable
- Equipment Type: Complete System
- AC Input Voltage: Engine Driven Generator
-
Supplier: CSA Group
Description: propane (i) propane used on boats (j) propane used as a propellant in aerosol containers (k) butane fuel cylinders of 150 g capacity or less and (l) the installation of containers and equipment to be used for propane in distribution locations and filling plants and on
-
Supplier: Caterpillar Oil & Gas
Description: engine attachments reduces packaging time Testing Every engine is full-load tested to ensure proper engine performance. Gas Engine Rating Pro GERP is a PC-based program designed to provide site performance capabilities for Cat® natural gas engines for the gas
- Horse Power: 790 to 1,004 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Caterpillar Oil & Gas
Description: Large variety of factory-installed engine attachments reduces packaging time Testing Every engine is full-load tested to ensure proper engine performance. Gas Engine Rating Pro GERP is a PC-based program designed to provide site performance capabilities for Cat® natural
- Horse Power: 660 to 1,340 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Caterpillar Oil & Gas
Description: and lowers owning and operating costs - Broad operating speed range Full Range of Attachments Large variety of factory-installed engine attachments reduces packaging time Testing Every engine is full-load tested to ensure proper engine performance Gas Engine Rating Pro
- Horse Power: 600 HP
- Displacement: 27.02224686946383 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: is full-load tested to ensure proper engine performance. Gas Engine Rating Pro GERP is a PC-based program designed to provide site performance capabilities for Cat® natural gas engines for the gas compression industry. GERP provides engine data for your site’s altitude,
- Horse Power: 255 to 400 HP
- Displacement: 18.009368896022288 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: CSA Group
Description: are a simply a click away. Overview The 2015 edition of B149.2-15 - Propane storage & handling code reflects the latest advances in industry best practices and the most current safety requirements. B149.2-15 applies to the installation of: Storage, handling, and transfer of propane
-
Supplier: SAE International
Description: This study focuses on the combustion visualization of spark ignition combustion in an optical single cylinder engine using natural gas and propane at several air to fuel ratios and speed-load operating points. Propane and natural gas fuels were compared as they are the most
-
Supplier: UL Standards & Engagement
Description: and Use of Stationary Combustion Engines and Gas Turbines, NFPA 37; d) Natural Gas and Propane Installation Code, CSA B149.1; e) The Code for Digester Gas, Landfill Gas, Biogas Generation and Utilization, ANSI/CSA B149.6; f) The Installation Code for Oil-Burning Equipment, CSA B139; g)
-
Supplier: SAE International
Description: Lean combustion is a promising combustion technology that has the potential to improve engine efficiency while decreasing emissions. One reason why lean combustion has not been more widely implemented is that as the air-fuel ratio increases, the resulting flame propagation speed becomes
-
Supplier: UL Standards & Engagement
Description: and Use of Stationary Combustion Engines and Gas Turbines, NFPA 37; d) Natural Gas and Propane Installation Code, CSA B149.1; e) The Code for Digester Gas, Landfill Gas, Biogas Generation and Utilization, ANSI/CSA B149.6; f) The Installation Code for Oil-Burning Equipment, CSA B139; g)
-
Supplier: UL Standards & Engagement
Description: and Use of Stationary Combustion Engines and Gas Turbines, NFPA 37; d) Natural Gas and Propane Installation Code, CSA B149.1; e) The Code for Digester Gas, Landfill Gas, Biogas Generation and Utilization, ANSI/CSA B149.6; f) The Installation Code for Oil-Burning Equipment, CSA B139; g)
-
Supplier: UL Standards & Engagement
Description: Use of Stationary Combustion Engines and Gas Turbines, NFPA 37. b) In Canada: 1. Natural gas and propane installation code, CSA B149 Series; 2. Provincial or other regulations. 1.3 Devices covered by this standard are intended to be installed and used on vehicle (automobile, fork-lift,
-
Supplier: Kohler Power Systems
Description: KOHLER Power Systems offers mobile generators for any application you can imagine. And now there's a new alternative: propane. LP gas is reliable, readily available and refills just like diesel. KOHLER mobile generators with innovative propane engines are emission-compliant for
- Wattage: 28,000 to 105,000 watts
- Voltage: 120/240 V
- Frequency: 60 Hz
- Applications: Industrial, Power
-
Supplier: ASTM International
Description: 1.1 This test method provides for the quantitative determination of oxygenates, paraffins, olefins, naphthenes, and aromatics in low-olefin spark-ignition engine fuels by multi-dimensional gas chromatography. Each hydrocarbon type can be reported either by carbon number (Note 1) or as a total
Find Suppliers by Category Top
Featured Products Top
-
, partially burned fuels, varnish, and lacquers. All of these particles contaminate the oil. Sulfur Oxides (Sox) are common gases with sulfurous fuels (diesel, liquid fuel distillates, heavy fuel oil); Nitrous Oxides (NOx) are more pronounced with Natural gas (CNG, LNG, Propane) fueled engines. Hydrocarbon (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
purpose to deliver a constant outlet pressure for downstream requirements. Common international settings for domestic LP gas regulators are 28 mbar for butane and 37 mbar for propane. Gas powered vehicles All vehicular motors that run on compressed gas as a fuel (internal combustion engine (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd.
Conduct Research Top
-
Application of Lean-Burn Gas Generator Sets in Standby Service (.pdf)
Standby generator sets have been traditionally diesel engine driven and in limited cases stoichiometric (rich burn) natural gas or propane. These are popular choices because they provide a high level of performance and in the case of diesel especially, provide a high ratio. of energy per unit
-
The Basics of Pressure Regulators
Pressure regulators are found in many common home and industrial applications. For example, pressure regulators are used in gas grills to regulate propane pressure, in home furnaces to regulate natural gas, in medical/dental equipment regulate oxygen and anesthesia gases, in pneumatic automation
More Information Top
-
Distributed energy resources in practice: A case study analysis and validation of LBNL's customer adoption model
Orchid Natural Gas to Propane Engine Conversion .......................................
-
CR4 - Thread: Mini Propane Engine?
Mini Propane Engine ?
-
Journal of Spacecraft and Rockets > Hydrocarbon rocket engines for earth-to-orbit vehicles
The trajectory results in Fig. 7 are valid for both propane engines (Figs. 9 and 10).
-
Development of a Clean, Efficient, Propane-Fueled Tractor
Therefore, the considerable development work that has been conducted on lean-burn CNG engines can serve as a base for future propane engine work.
-
Propane vehicles : status, challenges, and opportunities.
Among heavy-duty engine manufacturers, Cummins Westport manufactured through MY 2009 a 5.9-L, in-line six-cylinder, spark-ignited lean-burn propane engine .
-
http://dspace.mit.edu/bitstream/handle/1721.1/40007/35651637-MIT.pdf?sequence=2
Fuel: Propane Engine Speed: 900 rpm Engine Load: 2.2 bar IMEP .
-
Alternate Fuels: Not Only for Automobiles Propane Conversion of a Residential Lawnmower
These Propane engines are larger, more powerful and mainly for industrial applications, such as generators.
-
Heavy Vehicle and Engine Resource Guide
Crusader Application(s): Transit bus; shuttle; paratransit Fuel type: Propane Engine make(s)/model(s): Ford LPG; GM LPG Transmission make(s)/model(s): N/A Transmission type: Automatic Emission certification(s): EPA ULEV; EPA Heavy-Duty; CARB Low NOx (1.5 .
Indicates content that may require registration and/or purchase.