-
Supplier: UL Standards & Engagement
Description: are for use at temperatures within the range of -40 °C (-40 °F) to 55 °C (130 °F): a) Shutoff Valves (primary or secondary, and manual or automatic), b) Excess Flow Valves, c) Back Pressure Check Valves, d) Filler Valves, e) Vapor Return Valves, f) Actuated
-
Supplier: UL Standards & Engagement
Description: are for use at temperatures within the range of -40 °C (-40 °F) to 55 °C (130 °F): a) Shutoff Valves (primary or secondary, and manual or automatic), b) Excess Flow Valves, c) Back Pressure Check Valves, d) Filler Valves, e) Vapor Return Valves, f) Actuated
-
Supplier: BUG-O Systems, Inc.
Description: Three Hose Torches: • Quick opening cutting oxygen valve for immediate full flow. • Separate preheat and cutting oxygen valves for high and low preheat control. • Cutting capacity to 15'' (381 mm). • Torches supplied with check valves on preheat oxygen and preheat
- Features: Other, Specialty / Other
-
-
Supplier: Thermon, Inc
Description: The Cata-Dyne™ line of Gas Pressure Regulators are designed to provide precise control of gas or propane flow, and are part of the piping system connected to the Cata-Dyne™ heaters. There are three types of regulators available, suitable for different applications.
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
- Port Size: 0.25 inch
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: range: -30℃ to +74℃ Leak rate: (to atmosphere) 1×10-8 mbar I/s He (Via seat) 1×10-6 mbar I/s He Flow capacity: Cv=1.7 Weight: 2.8kg Flow Chart Ordering Information Ordering Example *For mixed gases, please specify cylinder connection standard and thread when ordering.
- Pressure Rating: 1,450.377 psi
- Media: Gas
- Primary Material: Stainless Steel
-
Supplier: UL Standards & Engagement
Description: 1.1 This standard sets forth minimum requirements for the following types of devices for engine fuel system applications intended for use with liquefied petroleum gas (LP-Gas), natural gas, and/or manufactured gas. a) Automatic shutoff valves - electrically
-
Supplier: Berner International Corporation
Description: power and natural gas supplies. Standard Features Electronic Flame Safeguard with LED Status Indicating Lights Magnetic Starter Control Transformer Ignition Transformer Sparktrode Interrupted Pilot Main Fuel Safety Valve High & Low Gas Pressure Switches* High Temperature
- AC Voltage Required: 208 to 480 volts
- Maximum Air Flow: 6,500 to 7,900 SCFM
- Heater Type: Air Heater
- Features: Electric, Natural Gas / Propane
-
Supplier: Reznor
Description: 400,000 BTUH gas input. Standard features include a spark-ignited intermittent pilot and a 24-volt gas valve. Each unit has all the required limit and safety controls including a venter pressure switch which verifies power vent flow prior to allowing operation of
- Heating Capacity: 102.585 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Air Flow: 5,185 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Reznor
Description: electrical controls include a unit-mounted electronic circuit board with diagnostic lights, a motor contactor, and an intermittent hot surface ignition system. Standard gas controls include a gas valve controlled by a unit-mounted discharge air controller (See
- Heating Capacity: 220 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Air Temperature: 160 F
- Maximum Air Flow: 7,300 SCFM
-
Supplier: UL Standards & Engagement
Description: 1.1 This standard sets forth minimum requirements for the following types of devices for engine fuel system applications intended for use with liquefied petroleum gas (LP-Gas), natural gas, and/or manufactured gas. a) Automatic shutoff valves - electrically
-
Supplier: Reznor
Description: electrical controls include a unit-mounted electronic circuit board with diagnostic lights, a motor contactor, and an intermittent hot surface ignition system. Standard gas controls include a gas valve controlled by a unit-mounted discharge air controller (See
- Heating Capacity: 366 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Air Temperature: 120 F
- Maximum Air Flow: 15,500 SCFM
-
Supplier: Reznor
Description: cabinet for easy gas service connection. The preeminent new internal feature is the TCORE2 ® heat exchanger and single burner combustion system. Other standard features include a single-stage gas valve, multi-try direct spark ignition with 100% lockout, pressure switch to verify
- Heating Capacity: 42.572775 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Air Flow: 2,989 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Industrial Combustion, LLC
Description: turndown up to 10:1 on natural gas, and low emission capabilities with turndown up to 5:1. Features Include: Natural gas, propane gas, pressure atomized #2 oil and combination gas/oil fuel options Cam trim with 14-point adjustment range for consistent air/fuel
- Maximum Capacity: 1,299.9999999999998 to 14,699.999999999998 BTU/hr
- Convection: Forced Draft
- Firing: Indirect
- Combustion Fuel: Light Oil, Natural Gas, Propane
-
Supplier: Cleaver-Brooks
Description: Suitable for firetube, watertube, firebox and cast iron boilers, the standard V series offers natural gas, propane gas, pressure atomized #2 oil and combination gas/oil fuel options from 1.3 to 16.8 MMBTU. The low NOx V series offers natural gas, propane
- Maximum Capacity: 1,299,999.9999999998 to 16,800,000 BTU/hr
- Firing: Direct
- Convection: Forced Draft
- Combustion Fuel: Light Oil, Natural Gas, Propane
-
Supplier: Schutte & Koerting
Description: Jet Compressors are a type of ejector that use a jet of high-pressure gas as an operating medium to entrain a low-pressure gas, mix the two, and discharge at an intermediate pressure. Gases can be steam, air, propane, and others. Jet Compressors are flanged and have no
- Gases Handled: Air / Plant Air, Natural Gas / Methane, Propane
- Power Source: Air / Pneumatic
- Applications: Gas Boosting, Gas Transmission / Delivery, Process Gas Feeding / Injection
- Features: Other
-
Supplier: Schutte & Koerting
Description: The Thermocompressor, also a type of Jet Compressor, is used when both motive and suction gases are steam. Thermocompressors have automatically-controlled spindles. They are used when pressure suction or discharge conditions vary and it is necessary to control discharge pressure or
- Gases Handled: Air / Plant Air, Natural Gas / Methane, Propane
- Power Source: Air / Pneumatic
- Applications: Gas Boosting, Gas Transmission / Delivery, Process Gas Feeding / Injection
- Features: Other
-
Supplier: Cleaver-Brooks
Description: high-delta-T system designs to maximize condensing and reduce flow rates. The highly effective fireside heating surface with industry leading AluFer® tubes leads to superior efficiencies in all operating conditions. The modulating, premix burner control automatically adjusts the
- Technology: Firetube / Scotch Marine
- Fuel Type / Heat Source: Gas (Natural / Propane)
-
Supplier: Clippard
Description: Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a
- Valve Size: 0.052 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 130 F
-
Supplier: DigiKey
Description: ANGLE SEAT VALVE
- Pressure Rating: 87 to 145 psi
- Media: Air, Gas
- Features: Control Valves, Other
- Connection Description: Threaded
-
Supplier: Festo Corporation
Description: Very low power consumption High precision Integrated piezo technology
- Pressure Rating: 0 to 15.954147 psi
- Media Temperature: 140 to -4 F
- Media: Air, Compressed Air, Gas
- Features: Control Valves
-
Supplier: ThermOmegaTech®
Description: Operation A thermostatic element inside the valve senses temperature and if this falls below the setpoint, the valve modulates open to allow flow. When the temperature increases to near the setpoint, the HAT (Heat Actuated Trap) valve modulates closed. HAT valves
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media Temperature: 300 F
-
Supplier: IMI Life Science
Description: A precision 2/2 proportional valve with pressure compensation. Provides consistent high flow (>120 l/min at 2 bar) and long-lasting repeatability over hundreds of millions of cycles. Market-leading product, used by the large majority of respiratory devices. 2/2 NC pressure compensated
- Valve Size: 0.17716545 inch
- Number of Ports/Ways: 2
- Media: Air, Gas
- Features: Control Valves
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Component Testing • Calibration Systems • Laboratory Pressure Control • High Pressure Sampling Systems • Service & Test Equipment Technical Data Type: single-stage Inlet pressure P1: max. 300 bar Outlet pressure P2: 2/4/10/20/50 bar Materials Body regulator and valves: see ordering
- Pressure Rating: 4,351.131 psi
- Features: Control Valves, Shut Off Valves
- Media: Gas
- Primary Material: Stainless Steel
-
Supplier: Festo Corporation
Description: Pilot actuated pressure regulating valve Multi-sensor control (cascade control) Integration in valve manifold MPA User interface with LED displays, LCD display, adjustment/selection buttons Integrated pressure sensor Electrical connection via plug, round design, 8-pin,
- Pressure Rating: 0.2900754 to 29.00754 psi
- Media Temperature: 122 to 50 F
- Controlled Pressure Range: 0.2900754 to 29.00754 psi
- Media: Air, Compressed Air, Gas
-
Supplier: Clippard
Description: Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min! Clippard Minimatic® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation
- Valve Size: 0.052 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 3
- Media Temperature: 32 to 130 F
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Materials Body regulator: see ordering info Valve seat: EPDM (Buna-N option) Diaphragm: PTFE+Neoprene Inlets and Outlets: see ordering info Temperature range: -15℃ to +74℃ Leak rate: bubble-tight Flow capacity: Cv=5.1 Weight: 4.1kg Flow Chart Ordering Information Ordering
- Pressure Rating: 507.63195 psi
- Features: Control Valves
- Media: Gas
- Primary Material: Stainless Steel
-
Supplier: IMI Life Science
Description: A high-flow 2/2 proportional valve offering >200 l/min at 2.4 bar. It provide long-lasting repeatability over hundreds of millions of cycles. Market-leading product, used by the large majority of respiratory devices. 2/2 NC pressure compensated proportional valve High
- Valve Size: 0.18110246 inch
- Pressure Rating: 0 to 101.52639 psi
- Number of Ports/Ways: 2
- Media: Air, Gas
-
Supplier: ThermOmegaTech®
Description: Product Description These compact self-contained control valves can maintain very tight temperature control of any number of control loops using steam, liquid phase heat transfer media such as Dowtherm®, hot water, hot oil, glycol, compressed air, etc. In general they can
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 388 F
-
Supplier: DynaQuip Controls
Description: The DynaMatic EHH2 series of electrically actuated brass valves offers an excellent option for automated applications requiring durable yet economical brass. These automated valves fit a wide range of applications, and all models are pre-sized for clean water, air, or light oil
- Valve Size: 0.5 to 4 inch
- Number of Ports/Ways: 2
- Number of Ports: 2
- Media: Air, Gas, Hydraulic Fluid, Wastewater, Water
-
Supplier: ThermOmegaTech®
Description: Product Description The TV/SC-I assures accurate temperature control in an instrument or analyzer enclosure. It’s a reliable, economical alternative to costly, hazardous electric heating. This self-contained compact thermostatic control valve senses enclosure temperature and
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 390 F
-
Supplier: Clippard
Description: Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a
- Valve Size: 0.052 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 130 F
-
Description: Description The model ZZVP pressure regulating valve is a nitrogen sealing device is composed of the control valve, actuator, pressure spring, pilot, pulse pipe, and other parts. It is mainly used for maintaining the pressure of the gas (generally nitrogen) at the top of
- Features: Control Valves, Pilot Valves, Regulators
- Valve Type: Directional Valves
- Media: Gas, Steam
-
Supplier: DFT Inc.
Description: The ULTRA-TROL® is designed for applications requiring flanged end connections. The internal design features are similar to the HI-100 found on page 6. They include the in-line through ported, venturi flow shape and the contained spherical ball. The ball, cage and stem can easily be replaced
- Valve Size: 0.25 to 10 inch
- Pressure Rating: 6,170 psi
- Number of Ports/Ways: 1
- Media Temperature: -325 to 1,000 F
-
Supplier: IMI Life Science
Description: The 16 mm FLATPROP is a 2/2 proportional valve featuring a flat plunger and spring for frictionless operation. It provides precise control of flows ranging from a few milliliters per minute to 80 liters per minute, with high repeatability over more than 100 million cycles. 2/2
- Valve Size: 0.04724412 inch
- Pressure Rating: 0 to 174.04524 psi
- Number of Ports/Ways: 2
- Media: Air, Gas
-
Supplier: Clippard
Description: All of the benefits of Clippard quality and reliability are now available in these 10mm and 15mm valves. Offered in both Normally-Open or Normally-Closed models, these 2-way and 3-way valves are perfect for small and compact areas where pneumatic controls are needed. This series
- Valve Size: 0.5905515 inch
- Pressure Rating: 110 psi
- Number of Ports/Ways: 3
- Media Temperature: 23 to 122 F
Find Suppliers by Category Top
Featured Products Top
-
The PanaFlow FLI is a robust and reliable ultrasonic flow measurement system for monitoring wide ranging gas flow in challenging conditions. It combines trusted ultrasonic technology with no drifting measurements or need for periodic (read more)
Browse Gas Flow Meters Datasheets for Panametrics -
d·flux Multiparameter Mass Flow MeterMultiparameter Mass Flow Meters and Controllers for Gases Measure and control five process variables: Mass flow, volumetric flow, temperature, pressure, and density (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
Try a custom design combining Temperature, Conductivity, Flow and Humidity sensors for your applications. Speed up your product design by designing application-specific sensor components pre-assembled for easy system integration. Our experts will help you find the right sensor solution to fit your requirements. (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
minimizing maintenance and reducing operating costs. McCrometer offers a suite of products for differential pressure flow meters to best serve a variety of applications, which include not only the V-Cone®, and the Wafer-Cone, but also the the VM V-Cone® and (read more)
Browse Gas Flow Meters Datasheets for McCrometer, Inc. -
Product Features • Low pressure, High flow regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body for pharmaceutical, food, and beverage application (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Use our industrial flow meter catalog to find the right solution for your gas, liquid or steam flow application. Sierra's flow meter catalog also gives you the option to search by technology: thermal, vortex, or ultrasonic. Get the key specifications for each flow (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
Air flow meters in ventilators are used to control the airflow, which is an important factor. Adults, for example, have different breathing volumes than younger persons, including children. As an alternative, temperature sensors have been used in ventilators to perform a simple air flow (read more)
Browse Gas Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
The new FLOWgate™ operating software for all FLOWSIC ultrasonic gas flow meters (read more)
Browse Gas Flow Meters Datasheets for SICK -
diaphragm that separates the actuation mechanism from the flow path, the E2S series is an excellent choice for dispensing a wide range of aggressive gases and liquids in applications that require compact, electronically-controlled valves which have minimal backpressure. Applications include (read more)
Browse Gas Valves Datasheets for Clippard -
point, the proportional valve closes and allows process to consume the remaining downstream pressure. Smooth linear control Integrated internal feedback Multiple flow configurations Dynamic proportional pressure control Non-pulsing proportional (read more)
Browse Gas Pressure Regulators Datasheets for Clippard
More Information Top
-
Fire Survivability Of Glass Optical Fibers
The burner facility is complete with the burner, pressure gauges, flow metering orifices, and valves for controlling the propane gas flow , combustion mixing air flow, and secondary air flow for maintaining flame temperatures and flame quality.
-
An economic analysis of mobile pyrolysis for northern New Mexico forests.
Flow control valves : Propane / pyrolysis gas .
-
Fuel Cells and Their Applications
When a pressure drop is detected in the gas pipeline, the flow control valves for pipeline gas , methanol or propane gas, and steam are immediately adjusted and the fuel cells can keep their output constant.
-
DEVELOPMENT OF A CATALYST/SORBENT FOR METHANE REFORMING
methane or propane The gas flow rates were controlled manually with needle valves and were .
-
Intelligent measurements for monitoring and control of glass production furnace for green and efficient manufacturing
The propane enters the mixed gas pressure control valve after it has flowed through the pressure regulator.
-
Advanced fuel cell energy system for telecommunications use
When a pressure drop is detected in the pipeline gas, the flow control valve of the pipeline gas , methanol gas or propane gas, and steam are immediately controlled and the fuel cells can keep a constant output.
Indicates content that may require registration and/or purchase.